- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Lifetime @ Temp. | Mfr | Package | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Size | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9RA0848S4001 Sanyo Denki | 67 |
| - | Plastic | - | Plastic | Plastic | 38.5 CFM (1.09 m3/min) | DC | 40 | - | 60000 Hrs @ 60°C | Sanyo Denki America Inc. | Bulk | Active | Details | San Ace 80 | 4.585615 oz | 48VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 2.4 W | 2.4 W | 0.050A | - | 25 mm | Wire Leads | cURus, TUV | - | 48 VDC | 3900 RPM | - | - | 3900 RPM | Ball | Tubeaxial | 38.6 CFM (1.08m³/min) | 31 dBA | 36 ~ 55.2VDC | 0.210 in H2O (52.3 Pa) | Tachometer | 80 mm | - | 80 mm | ||
![]() 9RA0912G4001 Sanyo Denki | 74 |
| - | Plastic | - | Plastic | Plastic | 63.5 CFM (1.8 m3/min) | DC | 28 | - | 60000 Hrs @ 60°C | Sanyo Denki America Inc. | - | Active | Details | San Ace 92 | 4.585615 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 92mm L x 92mm H | 3 Wire Leads | Axial | 2.64 W | 2.64 W | 0.220A | - | 25 mm | Wire Leads | cURus, TUV | - | 12 VDC | 4200 RPM | - | - | 4200 RPM | Ball | Tubeaxial | 63.5 CFM (1.78m³/min) | 37 dBA | 7 ~ 13.8VDC | 0.290 in H2O (72.2 Pa) | Tachometer, PWM | 92 mm | - | 92 mm | ||
![]() 9RA0912S4001 Sanyo Denki | 85 |
| - | Plastic | - | Plastic | Plastic | 58.3 CFM (1.65 m3/min) | DC | 28 | - | 60000 Hrs @ 60°C | Sanyo Denki America Inc. | Bulk | Active | Details | San Ace 92 | 4.585615 oz | 12VDC | -4 ~ 158°F (-20 ~ 70°C) | 9RA Type | Square - 92mm L x 92mm H | 3 Wire Leads | Axial | 2.4 W | 2.4 W | 0.200A | - | 25 mm | Wire Leads | cURus, TUV | - | 12 VDC | 3850 RPM | - | - | 3850 RPM | Ball | Tubeaxial | 58.1 CFM (1.63m³/min) | 35 dBA | 7 ~ 13.8VDC | 0.250 in H2O (62.3 Pa) | Tachometer | 92 mm | - | 92 mm | ||
![]() CFM-9225C-120-269-20 CUI Devices | 262 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 33.42 CFM (0.95 m3/min) | DC | 50 | 92 mm L x 92 mm W x 25 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-92C | Square - 92mm L x 92mm H | 3 Wire Leads | Axial | 1.08 W | 1.08 W | 0.090A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 2000 RPM | - | 0.07 in H2O | 2000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 33.4 CFM (0.935m³/min) | 26.9 dBA | 21.6 ~ 26.4VDC | 0.070 in H2O (17.4 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 25 mm | 92 mm | 92 mm | ||
![]() CFM-A225C-120-350-20 CUI Devices | 14 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 63.16 CFM (1.8 m3/min) | DC | 30 | 120 mm L x 120 mm W x 25.4 mm H | 40000 Hrs @ 40°C | CUI Devices | Box | Active | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120C | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 2.76 W | 2.76 W | 0.230A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 2000 RPM | - | 0.1 in H2O | 2000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 69.7 CFM (1.95m³/min) | 37.8 dBA | 4.5 ~ 5.5VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 25.4 mm | 120 mm | 120 mm | ||
![]() CFM-6020B-140-320-20 CUI Devices | 7 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 15.24 CFM (0.43 m3/min) | DC | 50 | 60 mm L x 60 mm W x 20 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60B | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | 1.44 W | 1.44 W | 0.120A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 4000 RPM | - | 0.12 in H2O | 4000 RPM | Ball | Tubeaxial | 15.2 CFM (0.426m³/min) | 32 dBA | 21.6 ~ 26.4VDC | 0.120 in H2O (29.9 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 20 mm | 60 mm | 60 mm | ||
![]() CFM-A238B-132-480 CUI Devices | 14 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 123.71 CFM (3.5 m3/min) | DC | 20 | 120 mm L x 120 mm W x 37.5 mm H | 40000 Hrs @ 40°C | CUI Devices | Box | Active | - | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120B | Square - 120mm L x 120mm H | 2 Wire Leads | Axial | 10.32 W | 10.32 W | 0.860A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 3200 RPM | - | 0.34 in H2O | 3200 RPM | Ball | Tubeaxial | 123.9 CFM (3.47m³/min) | 48 dBA | 10.8 ~ 13.2VDC | 0.340 in H2O (84.7 Pa) | Auto Restart, Tachometer | 37.5 mm | 120 mm | 120 mm | ||
![]() CFM-A225B-220-350-20 CUI Devices | 450 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 63.16 CFM (1.8 m3/min) | DC | 30 | 120 mm L x 120 mm W x 25.4 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | Active | - | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-120B | Square - 120mm L x 120mm H | 3 Wire Leads | Axial | 4.08 W | 4.08 W | 0.170A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 2000 RPM | - | 0.1 in H2O | 2000 RPM | Ball | Tubeaxial | 69.7 CFM (1.95m³/min) | 37.8 dBA | 21.6 ~ 26.4VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 25.4 mm | 120 mm | 120 mm | ||
![]() CFM-4010C-250-195-20 CUI Devices | 178 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 4.22 CFM (0.12 m3/min) | DC | 200 | 40 mm L x 40 mm W x 10.5 mm H | 40000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40C | Square - 40mm L x 40mm H | 3 Wire Leads | Axial | 1.2 W | 1.2 W | 0.050A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 5000 RPM | - | 0.07 in H2O | 5000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 4.2 CFM (0.118m³/min) | 19.5 dBA | 21.6 ~ 26.4VDC | 0.070 in H2O (17.4 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 10.5 mm | 40 mm | 40 mm | ||
![]() CFM-4020CF-095-342 CUI Devices | 146 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 11.88 CFM (0.34 m3/min) | DC | 100 | 40 mm L x 40 mm W x 20 mm H | 40000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40CF | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | 2.35 W | 2.35 W | 0.470A | - | 20 mm | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 9500 RPM | - | 0.41 in H2O | 9500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 11.9 CFM (0.333m³/min) | 34.2 dBA | 4.5 ~ 5.5VDC | 0.410 in H2O (102.1 Pa) | Auto Restart, Polarity Protection | 40 mm | 40 mm | 40 mm | ||
![]() CFM-3828BF-1235-614 CUI Devices | 84 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 22.05 CFM (0.62 m3/min) | DC | 75 | 38 mm L x 38 mm W x 28 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-38BF | Square - 38mm L x 38mm H | 2 Wire Leads | Axial | 15.36 W | 15.36 W | 1.28A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 23500 RPM | - | 3.21 in H2O | 23500 RPM | Ball | Tubeaxial | 22.1 CFM (0.619m³/min) | 61.4 dBA | 10.8 ~ 13.2VDC | 3.210 in H2O (800.0 Pa) | Auto Restart, Polarity Protection, Soft Start | 28 mm | 38 mm | 38 mm | ||
![]() CFM-5015CF-145-312 CUI Devices | 112 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 11.68 CFM (0.33 m3/min) | DC | 100 | 50 mm L x 50 mm W x 15.5 mm H | 40000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-50CF | Square - 50mm L x 50mm H | 2 Wire Leads | Axial | 1.08 W | 1.08 W | 0.090A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 4500 RPM | - | 0.11 in H2O | 4500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 11.7 CFM (0.328m³/min) | 31.3 dBA | 10.8 ~ 13.2VDC | 0.110 in H2O (27.4 Pa) | Polarity Protection | 15.5 mm | 50 mm | 50 mm | ||
![]() CFM-4020BF-095-342 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 11.88 CFM (0.34 m3/min) | DC | 100 | 40 mm L x 40 mm W x 20 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BF | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | 2.25 W | 2.25 W | 0.450A | - | 20 mm | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 9500 RPM | - | 0.41 in H2O | 9500 RPM | Ball | Tubeaxial | 11.9 CFM (0.333m³/min) | 34.2 dBA | 4.5 ~ 5.5VDC | 0.410 in H2O (102.1 Pa) | Auto Restart, Polarity Protection | 40 mm | 40 mm | 40 mm | ||
![]() CFM-7025B-240-394 CUI Devices | 139 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 34.5 CFM (0.98 m3/min) | DC | 50 | 70.2 mm L x 70.2 mm W x 25.2 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-70B | Square - 70mm L x 70mm H | 2 Wire Leads | Axial | 3.36 W | 3.36 W | 0.140A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 4000 RPM | - | 0.22 in H2O | 4000 RPM | Ball | Tubeaxial | 34.4 CFM (0.963m³/min) | 37.1 dBA | 21.6 ~ 26.4VDC | 0.220 in H2O (54.8 Pa) | Auto Restart, Polarity Protection | 25.2 mm | 70.2 mm | 70.2 mm | ||
![]() CFM-4020CF-075-306 CUI Devices | 12 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 9.38 CFM (0.27 m3/min) | DC | 100 | 40 mm L x 40 mm W x 20 mm H | 40000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40CF | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | 1.6 W | 1.6 W | 0.320A | - | 20 mm | Wire Leads | CE, cURus, TUV | 300 mm | 5 VDC | 7500 RPM | - | 0.25 in H2O | 7500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 9.4 CFM (0.263m³/min) | 30.6 dBA | 4.5 ~ 5.5VDC | 0.250 in H2O (62.3 Pa) | Auto Restart, Polarity Protection | 40 mm | 40 mm | 40 mm | ||
![]() CFM-4010B-280-296 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 6.76 CFM (0.19 m3/min) | DC | 200 | 40 mm L x 40 mm W x 10.5 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40B | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | 1.92 W | 1.92 W | 0.080A | - | 10.5 mm | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 8000 RPM | - | 0.17 in H2O | 8000 RPM | Ball | Tubeaxial | 6.8 CFM (0.190m³/min) | 29.6 dBA | 21.6 ~ 26.4VDC | 0.170 in H2O (42.3 Pa) | Auto Restart, Polarity Protection | 40 mm | 40 mm | 40 mm | ||
![]() CFM-6025BF-135-274-20 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 16.76 CFM (0.47 m3/min) | DC | 44 | 60 mm L x 60 mm W x 25.4 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60BF | Square - 60mm L x 60mm H | 3 Wire Leads | Axial | 1.08 W | 1.08 W | 0.090A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 3500 RPM | - | 0.11 in H2O | 3500 RPM | Ball | Tubeaxial | 16.8 CFM (0.470m³/min) | 27.5 dBA | 10.8 ~ 13.2VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 25.4 mm | 60 mm | 60 mm | ||
![]() CFM-3510BF-170-222 CUI Devices | 102 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 4.59 CFM (0.13 m3/min) | DC | 200 | 35 mm L x 35 mm W x 10.3 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-35BF | Square - 35mm L x 35mm H | 2 Wire Leads | Axial | 1.08 W | 1.08 W | 0.090A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 7000 RPM | 35 mm | 0.1 in H2O | 7000 RPM | Ball | Tubeaxial | 4.6 CFM (0.129m³/min) | 22.3 dBA | 10.8 ~ 13.2VDC | 0.100 in H2O (24.9 Pa) | Auto Restart | 10.3 mm | 35 mm | 35 mm | ||
![]() CFM-5020B-130-235-20 CUI Devices | 264 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 8.09 CFM (0.23 m3/min) | DC | 100 | 50 mm L x 50 mm W x 20 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-50B | Square - 50mm L x 50mm H | 3 Wire Leads | Axial | 600 mW | 600 mW | 0.050A | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 3000 RPM | - | 0.06 in H2O | 3000 RPM | Ball | Tubeaxial | 8.1 CFM (0.227m³/min) | 23.5 dBA | 10.8 ~ 13.2VDC | 0.060 in H2O (14.9 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 20 mm | 50 mm | 50 mm | ||
![]() CFM-4028BG-1200-568-20 CUI Devices | 12 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 24.38 CFM (0.69 m3/min) | DC | 75 | 40 mm L x 40 mm W x 28 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | Active | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40BG | Square - 40mm L x 40mm H | 3 Wire Leads | Axial | 11.28 W | 11.28 W | 0.940A | - | 20 mm | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 20000 RPM | - | 2.44 in H2O | 20000 RPM | Ball | Tubeaxial | 24.4 CFM (0.683m³/min) | 56.9 dBA | 10.8 ~ 13.2VDC | 2.440 in H2O (607.8 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | 40 mm | 40 mm | 40 mm |