- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Frame Dimensions - mm | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Supply Voltage | Depth | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Speed | Size | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFM-8020CF-135-346 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 34.33 CFM (0.97 m3/min) | DC | 56 | 80 mm L x 80 mm W x 20 mm H | 40000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80CF | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 1.8 W | 1.8 W | 0.150A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 3500 RPM | - | 0.14 in H2O | 3500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 34.3 CFM (0.960m³/min) | 34.7 dBA | 10.8 ~ 13.2VDC | 0.140 in H2O (34.9 Pa) | Auto Restart, Polarity Protection | - | 20 mm | 80 mm | 80 mm | ||
![]() CFM-4010C-250-195 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 4.22 CFM (0.12 m3/min) | DC | 200 | 40 mm L x 40 mm W x 10.5 mm H | 40000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40C | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | 1.2 W | 1.2 W | 0.050A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 5000 RPM | - | 0.07 in H2O | 5000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 4.2 CFM (0.118m³/min) | 19.5 dBA | 21.6 ~ 26.4VDC | 0.070 in H2O (17.4 Pa) | Auto Restart, Polarity Protection | - | 10.5 mm | 40 mm | 40 mm | ||
![]() CFM-3828BF-1120-468-20 CUI Devices | 247 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 11.26 CFM (0.32 m3/min) | DC | 75 | 38 mm L x 38 mm W x 28 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-38BF | Square - 38mm L x 38mm H | 3 Wire Leads | Axial | 3.24 W | 3.24 W | 0.270A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 12000 RPM | - | 0.84 in H2O | 12000 RPM | Ball | Tubeaxial | 11.3 CFM (0.316m³/min) | 46.8 dBA | 10.8 ~ 13.2VDC | 0.840 in H2O (209.2 Pa) | Auto Restart, Polarity Protection, Soft Start, Tachometer Signal | - | 28 mm | 38 mm | 38 mm | ||
![]() CFM-5020B-160-385-20 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 16.18 CFM (0.46 m3/min) | DC | 100 | 50 mm L x 50 mm W x 20 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-50B | Square - 50mm L x 50mm H | 3 Wire Leads | Axial | 2.4 W | 2.4 W | 0.200A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 6000 RPM | - | 0.24 in H2O | 6000 RPM | Ball | Tubeaxial | 16.2 CFM (0.454m³/min) | 38.5 dBA | 10.8 ~ 13.2VDC | 0.240 in H2O (59.8 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 20 mm | 50 mm | 50 mm | ||
![]() CFM-8015CF-240-363 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 43.49 CFM (1.23 m3/min) | DC | 60 | 80 mm L x 80 mm W x 15.4 mm H | 40000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80CF | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 5.04 W | 5.04 W | 0.210A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3800 RPM | - | 0.16 in H2O | 3800 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 43.6 CFM (1.22m³/min) | 35.2 dBA | 21.6 ~ 26.4VDC | 0.160 in H2O (39.8 Pa) | Auto Restart, Polarity Protection | - | 15.4 mm | 80 mm | 80 mm | ||
![]() CFM-4010C-265-251 CUI Devices | 100 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5.49 CFM (0.155 m3/min) | DC | 200 | 40 mm L x 40 mm W x 10.5 mm H | 40000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40C | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | 1.2 W | 1.2 W | 0.050A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 6500 RPM | - | 0.11 in H2O | 6500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 5.5 CFM (0.154m³/min) | 25.1 dBA | 21.6 ~ 26.4VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, Polarity Protection | - | 10.5 mm | 40 mm | 40 mm | ||
![]() CFM-8025BG-160-484 CUI Devices | 12 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 62.09 CFM (1.76 m3/min) | DC | 50 | 80 mm L x 80 mm W x 25.4 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BG | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 6.72 W | 6.72 W | 0.560A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 6000 RPM | - | 0.61 in H2O | 6000 RPM | Ball | Tubeaxial | 62.1 CFM (1.74m³/min) | 48.4 dBA | 10.8 ~ 13.2VDC | 0.610 in H2O (151.9 Pa) | Auto Restart, Polarity Protection, Soft Start | - | 25.4 mm | 80 mm | 80 mm | ||
![]() CFM-8020BF-255-444-20 CUI Devices | 306 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 53.94 CFM (1.53 m3/min) | DC | 56 | 80 mm L x 80 mm W x 20 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BF | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 6.48 W | 6.48 W | 0.270A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 5500 RPM | - | 0.35 in H2O | 5500 RPM | Ball | Tubeaxial | 53.9 CFM (1.51m³/min) | 44.5 dBA | 21.6 ~ 26.4VDC | 0.350 in H2O (87.2 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 20 mm | 80 mm | 80 mm | ||
![]() CFM-8020BF-155-444-20 CUI Devices | 191 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 53.94 CFM (1.53 m3/min) | DC | 56 | 80 mm L x 80 mm W x 20 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80BF | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 5.4 W | 5.4 W | 0.450A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 12 VDC | 5500 RPM | - | 0.35 in H2O | 5500 RPM | Ball | Tubeaxial | 53.9 CFM (1.51m³/min) | 44.5 dBA | 10.8 ~ 13.2VDC | 0.350 in H2O (87.2 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 20 mm | 80 mm | 80 mm | ||
![]() CFM-6015BF-225-204 CUI Devices | In Stock | - | - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 11.01 CFM (0.31 m3/min) | DC | 72 | 60 mm L x 60 mm W x 15.5 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60BF | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 960 mW | 960 mW | 0.040A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 2500 RPM | - | 0.05 in H2O | 2500 RPM | Ball | Tubeaxial | 11.0 CFM (0.308m³/min) | 20.5 dBA | 21.6 ~ 26.4VDC | 0.050 in H2O (12.4 Pa) | Auto Restart, Polarity Protection | - | 15.5 mm | 60 mm | 60 mm | ||
![]() CFM-4010B-265-251 CUI Devices | 45 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 5.49 CFM (0.155 m3/min) | DC | 200 | 40 mm L x 40 mm W x 10.5 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-40B | Square - 40mm L x 40mm H | 2 Wire Leads | Axial | 1.44 W | 1.44 W | 0.060A | - | - | 10.5 mm | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 6500 RPM | - | 0.11 in H2O | 6500 RPM | Ball | Tubeaxial | 5.5 CFM (0.154m³/min) | 25.1 dBA | 21.6 ~ 26.4VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, Polarity Protection | - | 40 mm | 40 mm | 40 mm | ||
![]() CFM-6015CF-235-278 CUI Devices | 12 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 15.41 CFM (0.44 m3/min) | DC | 72 | 60 mm L x 60 mm W x 15.5 mm H | 70000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-60CF | Square - 60mm L x 60mm H | 2 Wire Leads | Axial | 1.44 W | 1.44 W | 0.060A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3500 RPM | - | 0.09 in H2O | 3500 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 15.4 CFM (0.431m³/min) | 27.8 dBA | 21.6 ~ 26.4VDC | 0.090 in H2O (22.4 Pa) | Auto Restart, Polarity Protection | - | 15.5 mm | 60 mm | 60 mm | ||
![]() CFM-8015CF-230-301-20 CUI Devices | 302 |
| - | Polybutylene Terephthalate (PBT) | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 34.85 CFM (0.99 m3/min) | DC | 60 | 80 mm L x 80 mm W x 15.4 mm H | 40000 Hrs @ 40°C | CUI Devices | Box | - | Active | Details | - | - | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | CFM-80CF | Square - 80mm L x 80mm H | 3 Wire Leads | Axial | 5.04 W | 5.04 W | 0.210A | - | - | - | Wire Leads | CE, cURus, TUV | 300 mm | 24 VDC | 3000 RPM | - | 0.1 in H2O | 3000 RPM | omniCOOL™ Magnetic Sleeve | Tubeaxial | 34.9 CFM (0.977m³/min) | 30.1 dBA | 21.6 ~ 26.4VDC | 0.100 in H2O (24.9 Pa) | Auto Restart, Polarity Protection, Tachometer Signal | - | 15.4 mm | 80 mm | 80 mm | ||
![]() 9W2TJ24P0H001 Sanyo Denki | 25 | - | - | Aluminum | - | Aluminum | Plastic | 225 CFM | DC | 8 | - | 40000 Hrs @ 60°C | Sanyo Denki America Inc. | Box | - | Active | Details | San Ace 133W | 1.764 lbs | 24VDC | -4 ~ 158°F (-20 ~ 70°C) | 9W2TJ Type | Round - 133mm Dia | 4 Wire Leads | Centrifugal | 28.8 W | 28.8W | 1.20A | IP68 - Dust Tight, Waterproof | 24V | 91 mm | Wire Leads - 4 | - | - | 24 V | 4150 RPM | 133 mm x 91 mm | - | 4150 RPM | - | Motorized Impellers | 6.39m³/min | 61.0dB(A) | 20.4 ~ 27.6VDC | 1.590 in H2O (396.1 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | IP68 | 133 mm | - | 91 mm | ||
![]() AFL15AUHS Delta Electronics | 14 |
| - | Plastic | - | Plastic | Plastic | 214.1 CFM | EC | 6 | - | - | Delta Electronics | Box | - | Active | Details | - | 10 lbs | - | - | AFL | Round - 151mm Dia | 3 Wire Leads | - | - | 17 W | - | - | - | 55 mm | Wire Leads - 3 | cURus | 500 mm | 115 VAC, 230 VAC | 3200 RPM | - | - | - | Ball | Tubeaxial | - | 61 dBA | 100 ~ 240VAC | 0.650 in H2O (161.9 Pa) | - | - | - | - | 151 mm | ||
![]() AFB02505HHA-CF00 Delta Electronics | 659 |
| - | Plastic | - | Plastic | Plastic | 2.4 CFM (0.07 m3/min) | DC | 720 | 25 mm L x 25 mm W x 10 mm H | 30000 Hrs @ 40°C | Delta Electronics | Box | - | Active | Details | - | 17.196 lbs | 5VDC | 14 ~ 158°F (-10 ~ 70°C) | AFB | Square - 25mm L x 25mm H | 3 Wire Leads | Axial | 800 mW | 800 mW | 0.160A | - | - | - | Wire Leads - 3 | cURus, TUV | 150 mm | 5 VDC | 13000 RPM | 25 mm x 25 mm | Wire Leads - 3 | 13000 RPM | Ball | Tubeaxial | 2.4 CFM (0.067m³/min) | 34 dBA | 4 ~ 5.5VDC | 0.300 in H2O (74.7 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | 10 mm | 25 mm | 25 mm | ||
![]() AFL22AUHW-R220DH Delta Electronics | 40 |
| - | Plastic | - | - | - | 254.6 CFM | EC | 6 | - | - | - | - | - | - | Details | EC Slim | 15.873 lbs | - | - | AFL | - | - | - | - | 30 W | - | - | - | 78.5 mm | Wire Leads - 3 | - | 1000 mm | 115 VAC, 230 VAC | 2200 RPM | - | - | - | Ball | - | - | 53 dBA | - | - | - | IP56 | - | - | 222 mm | ||
![]() 06076EA-12S-E6-0C NMB Technologies Corp. | 66 |
| - | Plastic | - | Plastic | Plastic | 85.7 CFM | DC | 24 | - | 70000 Hrs @ 40°C | NMB Technologies Corporation | Box | - | Active | Details | - | - | 12VDC | 14 ~ 140°F (-10 ~ 60°C) | 06076EA | Square - 60mm L x 60mm H | 4 Wire Leads | DC Brushless Motor | 67.2 W | 54.6 W | 5.60A | - | - | - | Wire Leads | CE, cULus, VDE | - | 10.8 V to 13.2 V | 16700 RPM | - | inH2O | 18200 RPM Front, 16700 RPM Rear | Ball | Tubeaxial (Dual) | 85.7 CFM (2.400m³/min) | 78 dB | 10.8 ~ 13.2VDC | 6.620 in H2O (1648.9 Pa) | Auto Restart, Dual Speed, PWM Control, Speed Sensor (Tach) | - | 60 mm | - | 60 mm | ||
![]() 08038DA-12T-E6-EF NMB Technologies Corp. | 50 |
| - | Plastic | - | Plastic | Plastic | 137.7 CFM | DC | 32 | - | 70000 Hrs @ 40°C | NMB Technologies Corporation | Box | - | Active | Details | - | - | 12VDC | 14 ~ 140°F (-10 ~ 60°C) | 08038DA | Square - 80mm L x 80mm H | 4 Wire Leads | DC Brushless Motor | 79.2 W | 61.2 W | 6.60A | - | - | 38 mm | Wire Leads | CE, cULus, VDE | - | 10.8 V to 12.6 V | 17000 RPM | - | inH2O | 17000 RPM | Ball | Tubeaxial | 137.7 CFM (3.86m³/min) | 76.5dB(A) | 10.8 ~ 12.6VDC | 5.480 in H2O (1365 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 80 mm | - | 80 mm | ||
![]() 07530GA-12K-AA-00 NMB Technologies Corp. | 361 | - | - | Plastic | - | Plastic | Plastic | 7.4 CFM (0.21 m3/min) | DC | 80 | - | 70000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG0703-B042-000-00 | Active | Details | NMB-MAT | 3.174657 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 07530GA | Square/Rounded - 75.7mm L x 75.7mm H | 2 Wire Leads | - | 1.44 W | 1.44 W | 0.120A | - | - | 75 mm | Wire Leads | - | - | 12 VDC | 2200 RPM | - | 0.2 in H2O | 2200 RPM | Ball | Blower | 7.4 CFM (0.207m³/min) | 29.5 DBA | 6 ~ 13.8VDC | 0.200 in H2O (49.8 Pa) | Auto Restart | - | 75 mm | - | 30 mm |