- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Compliance | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06025MA-12Q-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 33.1 CFM (0.94 m3/min) | DC | 180 | - | - | - | 2410ML-04W-B79-B50 | - | Details | NMB-MAT | 4.409245 oz | - | - | - | 06025MA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | - | 60 mm | 60 mm | ||
![]() 03510KA-05N-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 5.6 CFM (0.16 m3/min) | DC | 400 | - | - | - | 1404KL-01W-B59-B50 | - | Details | NMB-MAT | - | - | - | - | 03510KA | - | - | - | - | - | - | - | 10 mm | Wire Leads - 3 | - | 5 VDC | - | - | - | - | - | - | - | - | - | Tachometer | - | 35 mm | 35 mm | ||
![]() 11938KA-48M-EA-00 NMB Technologies Corp. | In Stock | - | - | Plastic | - | Plastic | Plastic | 118 CFM (3.3 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-07W-B40-E00 | Active | Details | NMB-MAT | 9.171230 oz | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 11938KA | Square - 119mm L x 119mm H | 2 Wire Leads | Axial | 9.6 W | 9.6 W | 0.200A | - | 38 mm | Wire Leads | - | 48 VDC | 3200 RPM | 0.33 in H2O | 3200 RPM | Ball | Tubeaxial | 113.0 CFM (3.16m³/min) | 46.5 dBA | 25 ~ 50VDC | 0.330 in H2O (82.2 Pa) | Auto Restart | - | 119 mm | 119 mm | ||
![]() R172H3-051-D0560 NMB Technologies Corp. | In Stock | - | - | Aluminum | - | - | - | 473 CFM (13.4 m3/min) | DC | 10 | - | - | - | - | - | Details | - | - | - | - | - | R172H | - | - | Axial | - | 96 W | - | - | 51 mm | Wire Leads | - | 24 VDC | 6500 RPM | 3.2 in H2O | - | Ball | - | - | 73 dBA | - | - | - | - | 173 mm | 173 mm | ||
![]() 11925KA-12K-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 75.9 CFM (2.1 m3/min) | DC | 64 | - | - | - | 4710KL-04W-B20-E00 | - | Details | NMB-MAT | - | - | - | - | 11925KA | - | - | Axial | - | - | - | - | 25 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | 119 mm | 119 mm | ||
![]() 9GV0912G102 Sanyo Denki | In Stock | - | - | - | - | Plastic | Plastic | - | DC | 28 | - | Sanyo Denki America Inc. | Box | 2646311 | Active | Details | San Ace 92 | 8.818490 oz | 12VDC | - | Bulk | 9GV Type | Square - 92mm L x 92mm H | 2 Wire Leads | Tubeaxial | - | - | - | - | 38 mm | - | cURus, TUV | 12 VDC | - | - | - | Ball | Tubeaxial | - | - | - | - | Locked Rotor Protection | - | 92 mm | 92 mm | ||
![]() SFB0412VH-R00 Delta Electronics | In Stock | - | - | Plastic | - | - | - | 91 CFM (2.6 m3/min) | DC | 24 | - | - | - | - | - | Details | - | - | - | - | Bulk | SFB | - | - | - | - | 55.2 W | - | - | 109 mm | Wire Leads | - | 12 VDC | 5300 RPM | 2.694 in H2O | - | Ball | - | - | 67 DBA | - | - | Locked Rotor Sensor | - | 195 mm | 33 mm | ||
![]() AFB1524M-AF00 Delta Electronics | In Stock | - | - | Plastic | - | - | - | 181 CFM (5.1 m3/min) | DC | 12 | - | - | - | - | - | Details | - | 1 lb | - | - | Bulk | AFB | - | - | - | - | 9.6 W | - | - | 25 mm | Wire Leads | - | 24 VDC | 2700 RPM | 9.6 mmAq | - | Ball | - | - | 49 dBA | - | - | Tachometer | - | 150 mm | 172 mm | ||
![]() 17250PA-12N-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 260 CFM (7.4 m3/min) | DC | 10 | - | - | - | 6820PL-04W-B59-D50 | - | Details | NMB-MAT | - | - | - | - | 17250PA | - | - | - | - | - | - | - | 50 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | - | 172 mm | 172 mm | ||
![]() 06020MA-12J-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 10.9 CFM (0.31 m3/min) | DC | 120 | - | - | - | 2408NL-04W-B10-L00 | - | Details | NMB-MAT | - | - | - | - | 06020MA | - | - | Axial | - | - | - | - | 20 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | 60 mm | 60 mm | ||
![]() 11938KA-12M-ET-00 NMB Technologies Corp. | In Stock | - | - | Plastic | - | Plastic | Plastic | 118 CFM (3.3 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-04W-B49-E50 | Active | Details | NMB-MAT | 9.171230 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 11938KA | Square - 119mm L x 119mm H | 3 Wire Leads | Tubeaxial | 8.4 W | 8.4 W | 0.700A | - | 38 mm | Wire Leads - 3 | - | 12 VDC | 3200 RPM | 0.33 in H2O | 3200 RPM | Ball | Tubeaxial | 113.0 CFM (3.16m³/min) | 46.5 dBA | 6 ~ 13.8VDC | 0.330 in H2O (82.2 Pa) | Tachometer | - | 119 mm | 119 mm | ||
![]() 3108SB-05W-B29-B50 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 31 CFM (0.88 m3/min) | DC | 120 | - | - | - | 08020SA-24K-AT-00 | - | Details | - | 2.821917 oz | - | - | - | 3108SB | - | - | - | - | - | - | - | 20 mm | Wire Leads - 3 | - | 24 VDC | - | - | - | - | - | - | - | - | - | Tachometer | - | 80 mm | 80 mm | ||
![]() 11925KA-12N-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 115 CFM (3.2 m3/min) | DC | 64 | - | - | - | 4710KL-04W-B59-E00 | - | Details | NMB-MAT | - | - | - | - | 11925KA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 119 mm | 119 mm | ||
![]() BFB0305HHA-AF00 Delta Electronics | In Stock | - | - | - | - | - | - | - | DC | 720 | - | - | - | - | - | Details | - | 0.388014 oz | - | - | Bulk | BFB | - | - | - | - | - | - | - | 30 mm | - | - | 5 VDC | - | - | - | - | - | - | - | - | - | Tachometer | - | 30 mm | 10 mm | ||
![]() 15050PA-12J-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 180 CFM (5.1 m3/min) | DC | 10 | - | - | - | 5920PL-04W-B10-D00 | - | Details | NMB-MAT | - | - | - | - | 15050PA | - | - | Axial | - | - | - | - | 50 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | 150 mm | 172 mm | ||
![]() 08020KA-12M-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 40.6 CFM (1.15 m3/min) | DC | 120 | - | - | - | 3108NL-04W-B49-P50 | - | Details | NMB-MAT | - | - | - | - | 08020KA | - | - | - | - | - | - | - | 20 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | - | 80 mm | 80 mm | ||
![]() QFR0812VHE-R00 Delta Electronics | In Stock | - | - | Plastic | - | - | - | 59.6 CFM (1.69 m3/min) | DC | 90 | - | - | - | - | - | Details | - | 5.643834 oz | - | - | Bulk | QFR | - | - | Axial | - | 3 W | - | - | 38 mm | Wire Leads | - | 12 VDC | 5200 RPM | 12 mmAq | - | Ball | - | - | 44.4 dBA | - | - | Locked Rotor Sensor | - | 80 mm | 80 mm | ||
![]() 11925KA-12N-AT-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 115 CFM (3.2 m3/min) | DC | 64 | - | - | - | 4710KL-04W-B59-B50 | - | Details | NMB-MAT | - | - | - | - | 11925KA | - | - | - | - | - | - | - | 25 mm | Wire Leads - 3 | - | 12 VDC | - | - | - | - | - | - | - | - | - | Tachometer | - | 119 mm | 119 mm | ||
![]() 109P0805M701 Sanyo Denki | In Stock | - | - | - | - | - | - | 20.1 CFM (0.57 m3/min) | DC | 48 | - | Sanyo Denki America Inc. | Box | 2646232 | Active | Details | San Ace 80 | 5.291094 oz | - | - | Bulk | 9P Type | - | - | Axial | - | - | - | - | 15 mm | - | - | 5 VDC | 2000 RPM | 1.2 mmAq | - | - | - | - | 21 dBA | - | - | Tachometer | CSA; TUV; UL | 80 mm | 80 mm | ||
![]() 09232KA-12L-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | 47.3 CFM (1.34 m3/min) | DC | 60 | - | - | - | 3612KL-04W-B30-B00 | - | Details | NMB-MAT | - | - | - | - | 09232KA | - | - | Axial | - | - | - | - | 32 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | 92 mm | 92 mm |