- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Shipping Restrictions | Tradename | Unit Weight | Packaging | Series | Type | Power Rating | Depth | Reach Compliance Code | Termination Style | Operating Supply Voltage | Speed | Pressure Type | Bearing Type | Noise | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PFB0924EHE-R00 Delta Electronics | In Stock | - | - | - | Plastic | 104 CFM (2.9 m3/min) | DC | 48 | - | - | - | - | - | Details | - | - | 8.818490 oz | Bulk | PFB | Axial | 7.92 W | 38 mm | - | Wire Leads | 24 VDC | 4800 RPM | 17 mmAq | Ball | 54 dBA | Locked Rotor Sensor | 92 mm | 92 mm | ||
![]() PFB0848EHE-F00 Delta Electronics | In Stock | - | - | - | Plastic | 79.2 CFM (2.2 m3/min) | DC | 90 | - | - | - | - | - | Details | - | - | 4.585615 oz | Bulk | PFB | - | 11.04 W | 38 mm | - | Wire Leads | 48 VDC | 5600 RPM | 19 mmAq | Ball | 53 dBA | Tachometer | 80 mm | 80 mm | ||
![]() QFR0612UH-BR00 Delta Electronics | In Stock | - | - | - | Plastic | 36.6 CFM (1.04 m3/min) | DC | 180 | - | - | - | - | - | Details | - | - | 3.174657 oz | Bulk | QFR | Axial | 3.84 W | 25 mm | - | Wire Leads | 12 VDC | 7600 RPM | 14 mmAq | Ball | 44.7 dBA | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() EFB0824HHB-R00 Delta Electronics | In Stock | - | - | 24 Weeks | Plastic | 48.8 CFM (1.38 m3/min) | DC | 168 | DELTA ELECTRONICS INC | EFB0824HHB-R00 | - | Active | 5.6 | Details | - | - | 2.363355 oz | Bulk | EFB | Axial | 4.8 W | 15 mm | unknown | Wire Leads | 24 VDC | 3800 RPM | 4.3 mmAq | Ball | 41 dBA | Locked Rotor Sensor | 80 mm | 80 mm | ||
![]() BCB1012EH-R00 Delta Electronics | In Stock | - | - | - | Plastic | 25.8 CFM (0.73 m3/min) | DC | 56 | - | - | - | - | - | Details | - | - | 6.208217 oz | Bulk | BCB | - | 15.6 W | 94 mm | - | Wire Leads | 12 VDC | 6700 RPM | 2.038 in H2O | Ball | 63.9 DBA | Locked Rotor Sensor | 97 mm | 25 mm | ||
![]() BFB1212ME-F00 Delta Electronics | In Stock | - | - | - | Plastic | 23.7 CFM (0.67 m3/min) | DC | 36 | - | - | - | - | - | Details | - | - | 8.113011 oz | Bulk | BFB | - | 5.04 W | 126 mm | - | Wire Leads | 12 VDC | 2000 RPM | 0.472 in H2O | Ball | 46 DBA | Tachometer | 125 mm | 34 mm | ||
![]() SFB0212VH-R00 Delta Electronics | In Stock | - | - | - | - | - | DC | 48 | - | - | - | - | - | Details | - | - | - | Bulk | SFB | - | - | 38 mm | - | Wire Leads | 12 VDC | - | - | - | - | Locked Rotor Sensor | 45 mm | 125 mm | ||
![]() 17250PA-48L-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | 226 CFM (6.4 m3/min) | DC | 10 | - | - | 6820PL-07W-B30-D00 | - | - | Details | - | NMB-MAT | - | - | 17250PA | Axial | - | 50 mm | - | - | 48 VDC | - | - | - | - | - | 172 mm | 172 mm | ||
![]() OD6025-48MB Orion Fans | In Stock | - | - | - | - | - | DC | - | - | - | - | - | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | - | - | OD6025 | Axial | - | 25 mm | - | - | 48 VDC | - | - | Ball | - | - | 60 mm | 60 mm | ||
![]() KFB1248EHS-R00 Delta Electronics | In Stock | - | - | - | - | 166 CFM (4.7 m3/min) | DC | 18 | - | - | - | - | - | Details | - | - | - | Bulk | KFB | - | 24 W | 120 mm | - | Wire Leads | 48 VDC | 4100 RPM | 1.4 in H2O | Ball | 61 DBA | Locked Rotor Sensor | 120 mm | 54 mm | ||
![]() KFB1248GHS-R00 Delta Electronics | In Stock | - | - | - | - | 186 CFM (5.3 m3/min) | DC | 18 | - | - | - | - | - | Details | - | - | - | Bulk | KFB | - | 30.24 W | 120 mm | - | Wire Leads | 48 VDC | 4600 RPM | 1.77 in H2O | Ball | 64 DBA | Locked Rotor Sensor | 120 mm | 54 mm | ||
![]() KFB1224GHS-R00 Delta Electronics | In Stock | - | - | - | - | - | DC | 18 | - | - | - | - | - | Details | - | - | - | Bulk | KFB | - | - | 120 mm | - | Wire Leads | 24 VDC | - | - | - | - | Locked Rotor Sensor | 120 mm | 54 mm | ||
![]() EFB0812HB-R00 Delta Electronics | In Stock | - | - | 24 Weeks | Plastic | 42.4 CFM (1.2 m3/min) | DC | 168 | DELTA ELECTRONICS INC | EFB0812HB-R00 | - | Active | 5.6 | Details | - | - | 2.363355 oz | Bulk | EFB | Axial | 2.52 W | 15 mm | unknown | Wire Leads | 12 VDC | 3300 RPM | 3.4 mmAq | Ball | 37 dBA | Locked Rotor Sensor | 80 mm | 80 mm | ||
![]() FFB0424MN-F00 Delta Electronics | In Stock | - | - | - | Plastic | 8.05 CFM (0.23 m3/min) | DC | 288 | - | - | - | - | - | Details | - | - | 1.128767 oz | Bulk | FFB | - | 960 mW | 28 mm | - | Wire Leads | 24 VDC | 5000 RPM | 3.7 mmAq | Ball | 23.9 dBA | Tachometer | 40 mm | 40 mm | ||
![]() AFB1524M-AR00 Delta Electronics | In Stock | - | - | - | Plastic | 181 CFM (5.1 m3/min) | DC | 12 | - | - | - | - | - | Details | - | - | 1 lb | Bulk | AFB | Axial | 9.6 W | 25 mm | - | Wire Leads | 24 VDC | 2700 RPM | 9.6 mmAq | Ball | 49 dBA | Locked Rotor Sensor | 150 mm | 172 mm | ||
![]() FFB1248XHE-MF00 Delta Electronics | In Stock | - | - | - | Plastic | 265 CFM (7.5 m3/min) | DC | 24 | - | - | - | - | - | Details | - | - | 1 lb | Bulk | FFB | - | 79.2 W | 38 mm | - | Wire Leads | 48 VDC | 6300 RPM | 43 mmAq | Ball | 73.5 dBA | Tachometer | 120 mm | 120 mm | ||
![]() AFB0712H-AF00 Delta Electronics | In Stock | - | - | - | Plastic | 36.3 CFM (1.03 m3/min) | DC | 162 | - | - | - | - | - | Details | - | - | 3.174657 oz | Bulk | AFB | - | 2.04 W | 25 mm | - | Wire Leads | 12 VDC | 3900 RPM | 5.5 mmAq | Ball | 37.5 dBA | Tachometer | 70 mm | 70 mm | ||
![]() AFB0712HHC-F00 Delta Electronics | In Stock | - | - | - | Plastic | 35 CFM (0.99 m3/min) | DC | 288 | - | - | - | - | - | Details | - | - | 1.622602 oz | Bulk | AFB | - | 3.36 W | 13 mm | - | Wire Leads | 12 VDC | 4300 RPM | 4.9 mmAq | Ball | 38.5 dBA | Tachometer | 70 mm | 70 mm | ||
![]() AFB0724HHB-R00 Delta Electronics | In Stock | - | - | 24 Weeks | Plastic | 37.5 CFM (1.06 m3/min) | DC | 224 | DELTA ELECTRONICS INC | AFB0724HHB-R00 | - | Active | 5.57 | Details | - | - | 1.657876 oz | Bulk | AFB | Axial | 3.6 W | 15 mm | unknown | Wire Leads | 24 VDC | 4300 RPM | 5.3 mmAq | Ball | 38.5 dBA | Locked Rotor Sensor | 70 mm | 70 mm | ||
![]() NFB0812L Delta Electronics | In Stock | - | - | - | Plastic | 28.4 CFM (0.8 m3/min) | DC | 135 | - | - | - | - | - | Details | - | - | 3.104109 oz | Bulk | NFB | Axial | 960 mW | 25 mm | - | Wire Leads | 12 VDC | 2400 RPM | 2.5 mmAq | Ball | 27.3 dBA | - | 80 mm | 80 mm |