- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Part # Aliases | RoHS | Tradename | Unit Weight | Series | Type | Depth | Termination Style | Operating Supply Voltage | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 06025MA-12L-EL-00 NMB Technologies Corp. | In Stock | - | - | 19 CFM (0.54 m3/min) | DC | 180 | 2410ML-04W-B39-E00 | Details | NMB-MAT | 4.409245 oz | 06025MA | - | 25 mm | Wire Leads - 3 | 12 VDC | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() 05010KA-12N-AL-00 NMB Technologies Corp. | In Stock | - | - | 10.2 CFM (0.29 m3/min) | DC | 280 | 2004KL-04W-B59-B00 | Details | NMB-MAT | - | 05010KA | - | 10 mm | Wire Leads - 3 | 12 VDC | Locked Rotor Sensor | 50 mm | 50 mm | ||
![]() 06020MA-12L-AA-00 NMB Technologies Corp. | In Stock | - | - | 14.8 CFM (0.42 m3/min) | DC | 120 | 2408NL-04W-B30-L00 | Details | NMB-MAT | - | 06020MA | Axial | 20 mm | - | 12 VDC | - | 60 mm | 60 mm | ||
![]() 05010KA-05N-AA-00 NMB Technologies Corp. | In Stock | - | - | 10.2 CFM (0.29 m3/min) | DC | 280 | 2004KL-01W-B50-B00 | Details | NMB-MAT | - | 05010KA | Axial | 10 mm | - | 5 VDC | - | 50 mm | 50 mm | ||
![]() 02510KA-05M-AT-00 NMB Technologies Corp. | In Stock | - | - | 1.6 CFM (0.05 m3/min) | DC | 400 | 1004KL-01W-B49-B50 | Details | NMB-MAT | - | 02510KA | - | 10 mm | Wire Leads - 3 | 5 VDC | Tachometer | 25 mm | 25 mm | ||
![]() 08020KA-12N-EL-00 NMB Technologies Corp. | In Stock | - | - | 44 CFM (1.25 m3/min) | DC | 120 | 3108NL-04W-B59-P00 | Details | NMB-MAT | - | 08020KA | - | 20 mm | Wire Leads - 3 | 12 VDC | Locked Rotor Sensor | 80 mm | 80 mm | ||
![]() 06025MA-24R-ET-00 NMB Technologies Corp. | In Stock | - | - | 37 CFM (1.05 m3/min) | DC | 180 | 2410ML-05W-B89-E50 | Details | NMB-MAT | 4.409245 oz | 06025MA | - | 25 mm | Wire Leads - 3 | 24 VDC | Tachometer | 60 mm | 60 mm | ||
![]() 11932KA-12L-EL-00 NMB Technologies Corp. | In Stock | - | - | 100 CFM (2.8 m3/min) | DC | 10 | 4712KL-04W-B39-P00 | Details | NMB-MAT | - | 11932KA | - | 32 mm | Wire Leads - 3 | 12 VDC | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 09225KA-12J-EL-00 NMB Technologies Corp. | In Stock | - | - | 26.5 CFM (0.75 m3/min) | DC | 60 | 3610KL-04W-B19-E00 | Details | NMB-MAT | - | 09225KA | - | 25 mm | Wire Leads - 3 | 12 VDC | Locked Rotor Sensor | 92 mm | 92 mm | ||
![]() 09225KA-12J-AL-00 NMB Technologies Corp. | In Stock | - | - | 26.5 CFM (0.75 m3/min) | DC | 60 | 3610KL-04W-B19-B00 | Details | NMB-MAT | - | 09225KA | - | 25 mm | Wire Leads - 3 | 12 VDC | Locked Rotor Sensor | 92 mm | 92 mm | ||
![]() 11925KA-24N-AT-00 NMB Technologies Corp. | In Stock | - | - | 115 CFM (3.2 m3/min) | DC | 64 | 4710KL-05W-B59-B50 | Details | NMB-MAT | - | 11925KA | - | 25 mm | Wire Leads - 3 | 24 VDC | Tachometer | 119 mm | 119 mm | ||
![]() 06025MA-24M-ET-00 NMB Technologies Corp. | In Stock | - | - | 21.5 CFM (0.61 m3/min) | DC | 180 | 2410ML-05W-B49-E50 | Details | NMB-MAT | 4.409245 oz | 06025MA | - | 25 mm | Wire Leads - 3 | 24 VDC | Tachometer | 60 mm | 60 mm | ||
![]() 08025KA-12R-ET-00 NMB Technologies Corp. | In Stock | - | - | 53.3 CFM (1.51 m3/min) | DC | 80 | 3110KL-04W-B89-E50 | Details | NMB-MAT | - | 08025KA | - | 25 mm | Wire Leads - 3 | 12 VDC | Tachometer | 80 mm | 80 mm | ||
![]() 08032KA-12M-ET-00 NMB Technologies Corp. | In Stock | - | - | 46.9 CFM (1.33 m3/min) | DC | 64 | 3112KL-04W-B49-E50 | Details | NMB-MAT | - | 08032KA | - | 32 mm | Wire Leads - 3 | 12 VDC | Tachometer | 80 mm | 80 mm | ||
![]() 06025MA-24R-AT-00 NMB Technologies Corp. | In Stock | - | - | 37 CFM (1.05 m3/min) | DC | 180 | 2410ML-05W-B89-B50 | Details | NMB-MAT | 4.409245 oz | 06025MA | - | 25 mm | Wire Leads - 3 | 24 VDC | Tachometer | 60 mm | 60 mm | ||
![]() 11932KA-48L-ET-00 NMB Technologies Corp. | In Stock | - | - | 100 CFM (2.8 m3/min) | DC | 10 | 4712KL-07W-B39-P50 | Details | NMB-MAT | - | 11932KA | - | 32 mm | Wire Leads - 3 | 48 VDC | Tachometer | 119 mm | 119 mm | ||
![]() 08020KA-24L-AL-00 NMB Technologies Corp. | In Stock | - | - | 34.6 CFM (0.98 m3/min) | DC | 120 | 3108NL-05W-B39-L00 | Details | NMB-MAT | - | 08020KA | - | 20 mm | Wire Leads - 3 | 24 VDC | Locked Rotor Sensor | 80 mm | 80 mm | ||
![]() 4710SB-04W-B40-B00 NMB Technologies Corp. | In Stock | - | - | 79.4 CFM (2.2 m3/min) | DC | 64 | 11925SA-12M-AL-00 | Details | - | 5 oz | 4710SB | - | 25 mm | Wire Leads - 3 | 12 VDC | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 11925KA-12M-EL-00 NMB Technologies Corp. | In Stock | - | - | 101 CFM (2.8 m3/min) | DC | 64 | 4710KL-04W-B49-E00 | Details | NMB-MAT | - | 11925KA | - | 25 mm | Wire Leads - 3 | 12 VDC | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 06025SA-24M-EL-00 NMB Technologies Corp. | In Stock | - | - | 19.8 CFM (0.56 m3/min) | DC | 105 | 2410SB-05W-B49-E00 | Details | NMB-MAT | 2.292808 oz | 06025SA | - | 25 mm | Wire Leads - 3 | 24 VDC | Locked Rotor Sensor | 60 mm | 60 mm |