- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Power Rating | Depth | Reach Compliance Code | Termination Style | Operating Supply Voltage | Speed | Pressure Type | Bearing Type | Noise | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11925KA-24J-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | 63.5 CFM (1.8 m3/min) | DC | 64 | - | - | 4710KL-05W-B19-E00 | - | - | Details | NMB-MAT | - | - | 11925KA | - | - | 25 mm | - | Wire Leads - 3 | 24 VDC | - | - | - | - | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 11925KA-24K-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | 75.9 CFM (2.1 m3/min) | DC | 64 | - | - | 4710KL-05W-B29-B00 | - | - | Details | NMB-MAT | - | - | 11925KA | - | - | 25 mm | - | Wire Leads - 3 | 24 VDC | - | - | - | - | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 11938MA-12P-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | 181 CFM (5.1 m3/min) | DC | 20 | - | - | 4715SL-04W-B60-D00 | - | - | Details | NMB-MAT | 14.109585 oz | - | 11938MA | Axial | - | 38 mm | - | - | 12 VDC | - | - | - | - | - | 119 mm | 119 mm | ||
![]() 11938MA-12M-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | 142 CFM (4 m3/min) | DC | 20 | - | - | 4715SL-04W-B49-D50 | - | - | Details | NMB-MAT | 14.109585 oz | - | 11938MA | - | - | 38 mm | - | Wire Leads - 3 | 12 VDC | - | - | - | - | Tachometer | 119 mm | 119 mm | ||
![]() 11938MA-12N-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | 162 CFM (4.6 m3/min) | DC | 20 | - | - | 4715SL-04W-B50-D00 | - | - | Details | NMB-MAT | 14.109585 oz | - | 11938MA | Axial | - | 38 mm | - | - | 12 VDC | - | - | - | - | - | 119 mm | 119 mm | ||
![]() 11938MA-24L-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | 122 CFM (3.5 m3/min) | DC | 20 | - | - | 4715SL-05W-B39-D50 | - | - | Details | NMB-MAT | 14.109585 oz | - | 11938MA | - | - | 38 mm | - | Wire Leads - 3 | 24 VDC | - | - | - | - | Tachometer | 119 mm | 119 mm | ||
![]() 12738KA-12N-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | 199 CFM (5.6 m3/min) | DC | 15 | - | - | 5015KL-04W-B50-E00 | - | - | Details | NMB-MAT | - | - | 12738KA | Axial | - | 38 mm | - | - | 12 VDC | - | - | - | - | - | 127 mm | 127 mm | ||
![]() 12738KA-24J-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | 115 CFM (3.3 m3/min) | DC | 15 | - | - | 5015KL-05W-B19-E50 | - | - | Details | NMB-MAT | - | - | 12738KA | - | - | 38 mm | - | Wire Leads - 3 | 24 VDC | - | - | - | - | Tachometer | 127 mm | 127 mm | ||
![]() 1606KL-04W-B59-B50 NMB Technologies Corp. | In Stock | - | - | - | - | 8.1 CFM (0.23 m3/min) | DC | 330 | - | - | 04015KA-12N-AT-00 | - | - | Details | NMB-MAT | 0.705479 oz | - | 1606KL | - | - | 15 mm | - | Wire Leads - 3 | 12 VDC | - | - | - | - | Tachometer | 40 mm | 40 mm | ||
![]() 11938MA-12P-ET-00 NMB Technologies Corp. | In Stock | - | - | - | - | 181 CFM (5.1 m3/min) | DC | 20 | - | - | 4715SL-04W-B69-D50 | - | - | Details | NMB-MAT | 14.109585 oz | - | 11938MA | - | - | 38 mm | - | Wire Leads - 3 | 12 VDC | - | - | - | - | Tachometer | 119 mm | 119 mm | ||
![]() 11938MA-48Q-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | 201 CFM (5.7 m3/min) | DC | 20 | - | - | 4715SL-07W-B70-D00 | - | - | Details | NMB-MAT | 14.109585 oz | - | 11938MA | Axial | - | 38 mm | - | - | 48 VDC | - | - | - | - | - | 119 mm | 119 mm | ||
![]() OD127-24MB-02A Orion Fans | In Stock | - | - | - | - | - | DC | - | - | - | - | - | - | Details | - | 13.119989 oz | - | OD127 | Axial | - | 39 mm | - | - | 24 VDC | - | - | Ball | - | Alarm Output Open Collector | 127 mm | 127 mm | ||
![]() AD0712MX-D70-LF ADDA | In Stock | - | - | - | Plastic | 28.6 CFM (0.81 m3/min) | DC | 1 | - | - | AD0712MX-D70(T) | - | - | Details | - | 2 oz | - | AD 70x15 | Axial | 1.8 W | 15 mm | - | Wire Leads | 12 VDC | 3500 RPM | 3.8 mmAq | Ball | 36.9 dBA | - | 70 mm | 70 mm | ||
![]() KFB1748SHT-A Delta Electronics | In Stock | - | - | - | - | 413 CFM (11.7 m3/min) | DC | 6 | - | - | - | - | - | Details | - | 1.477 lbs | Bulk | KFB | - | 69.6 W | 175 mm | - | Wire Leads | 48 VDC | 4000 RPM | 2.403 in H2O | Ball | 73 DBA | - | 175 mm | 69 mm | ||
![]() AFB0712VH-AR00 Delta Electronics | In Stock | - | - | 24 Weeks | Plastic | 52 CFM (1.47 m3/min) | DC | 162 | DELTA ELECTRONICS INC | AFB0712VH-AR00 | - | Active | 5.57 | Details | - | 3.174657 oz | Bulk | AFB | Axial | 5.28 W | 25 mm | unknown | Wire Leads | 12 VDC | 5500 RPM | 10 mmAq | Ball | 47.5 dBA | Locked Rotor Sensor | 70 mm | 70 mm | ||
![]() FFB1448GHE-MR00 Delta Electronics | In Stock | - | - | - | Plastic | 347 CFM (9.8 m3/min) | DC | 16 | - | - | - | - | - | Details | - | 1.411 lbs | Bulk | FFB | Axial | 72 W | 38 mm | - | Wire Leads | 48 VDC | 5250 RPM | 38 mmAq | Ball | 73 dBA | Locked Rotor Sensor | 140 mm | 140 mm | ||
![]() AFB0724M-AF00 Delta Electronics | In Stock | - | - | - | Plastic | 28.9 CFM (0.82 m3/min) | DC | 162 | - | - | - | - | - | Details | - | 3.174657 oz | Bulk | AFB | - | 2.16 W | 25 mm | - | Wire Leads | 24 VDC | 3100 RPM | 3.5 mmAq | Ball | 31.5 dBA | Tachometer | 70 mm | 70 mm | ||
![]() FFB1448VHG-F00 Delta Electronics | In Stock | - | - | - | Plastic | 273 CFM (7.7 m3/min) | DC | 24 | - | - | - | - | - | Details | - | 1.477 lbs | Bulk | FFB | - | 24 W | 51 mm | - | Wire Leads | 48 VDC | 3600 RPM | 19 mmAq | Ball | 61.7 dBA | Tachometer | 140 mm | 140 mm | ||
![]() AFB0624LD-F00 Delta Electronics | In Stock | - | - | - | Plastic | 13.1 CFM (0.37 m3/min) | DC | 180 | - | - | - | - | - | Details | - | 2.186986 oz | Bulk | AFB | - | 720 mW | 20 mm | - | Wire Leads | 24 VDC | 3200 RPM | 3 mmAq | Ball | 24 dBA | Tachometer | 60 mm | 60 mm | ||
![]() AFB0712VHB-A Delta Electronics | In Stock | - | - | - | Plastic | 45.5 CFM (1.29 m3/min) | DC | 224 | - | - | - | - | - | Details | - | 1.657876 oz | Bulk | AFB | Axial | 4.44 W | 15 mm | - | Wire Leads | 12 VDC | 5200 RPM | 7.7 mmAq | Ball | 44 dBA | - | 70 mm | 70 mm |