- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Packaging | Series | Type | Power Rating | Depth | Reach Compliance Code | Termination Style | Operating Supply Voltage | Speed | Pressure Type | Bearing Type | Noise | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QFR0812VH-R00 Delta Electronics | In Stock | - | - | - | Plastic | 47.8 CFM (1.35 m3/min) | DC | 135 | - | - | - | - | Details | 3.104109 oz | Bulk | QFR | Axial | 2.52 W | 25 mm | - | Wire Leads | 12 VDC | 3800 RPM | 6.3 mmAq | Ball | 38.3 dBA | Locked Rotor Sensor | 80 mm | 80 mm | ||
![]() AFB0924L-AF00 Delta Electronics | In Stock | - | - | - | Plastic | 37.3 CFM (1.05 m3/min) | DC | 72 | - | - | - | - | Details | 3.492122 oz | Bulk | AFB | - | 1.92 W | 25 mm | - | Wire Leads | 24 VDC | 1800 RPM | 2 mmAq | Ball | 25 dBA | Tachometer | 92 mm | 92 mm | ||
![]() FFB1448HHG-R00 Delta Electronics | In Stock | - | - | - | Plastic | 220 CFM (6.2 m3/min) | DC | 24 | - | - | - | - | Details | 1.477 lbs | Bulk | FFB | Axial | 17.28 W | 51 mm | - | Wire Leads | 48 VDC | 2800 RPM | 12 mmAq | Ball | 54.5 dBA | Locked Rotor Sensor | 140 mm | 140 mm | ||
![]() NFB0812L-F00 Delta Electronics | In Stock | - | - | - | Plastic | 28.4 CFM (0.8 m3/min) | DC | 135 | - | - | - | - | Details | 3.104109 oz | Bulk | NFB | - | 960 mW | 25 mm | - | Wire Leads | 12 VDC | 2400 RPM | 2.5 mmAq | Ball | 27.3 dBA | Tachometer | 80 mm | 80 mm | ||
![]() FHB1748HHG-F00 Delta Electronics | In Stock | - | - | - | Aluminum | 388 CFM (11 m3/min) | DC | 8 | - | - | - | - | Details | 2.028 lbs | Bulk | FHB | - | 76.8 W | 51 mm | - | Wire Leads | 48 VDC | 4400 RPM | 35 mmAq | Ball | 71.5 dBA | Tachometer | 172 mm | 172 mm | ||
![]() AFB0712HHC-R00 Delta Electronics | In Stock | - | - | - | Plastic | 35 CFM (0.99 m3/min) | DC | 288 | - | - | - | - | Details | 1.622602 oz | Bulk | AFB | Axial | 3.36 W | 13 mm | - | Wire Leads | 12 VDC | 4300 RPM | 4.9 mmAq | Ball | 38.5 dBA | Locked Rotor Sensor | 70 mm | 70 mm | ||
![]() AFB0624L-AR00 Delta Electronics | In Stock | - | - | - | Plastic | 16.8 CFM (0.48 m3/min) | DC | 180 | - | - | - | - | Details | 2.821917 oz | Bulk | AFB | Axial | 1.44 W | 25 mm | - | Wire Leads | 24 VDC | 3100 RPM | 2.8 mmAq | Ball | 26.5 dBA | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() KHB1748HHT Delta Electronics | In Stock | - | - | - | - | 252 CFM (7.1 m3/min) | DC | 6 | - | - | - | - | Details | 1.477 lbs | Bulk | KHB | - | 35.04 W | 175 mm | - | Wire Leads | 48 VDC | 2700 RPM | 1.209 in H2O | Ball | 62.5 DBA | - | 175 mm | 69 mm | ||
![]() KFB1748VHT-F00 Delta Electronics | In Stock | - | - | - | - | 290 CFM (8.2 m3/min) | DC | 6 | - | - | - | - | Details | - | Bulk | KFB | - | 50.4 W | 175 mm | - | Wire Leads | 48 VDC | 3000 RPM | 1.405 in H2O | Ball | 65 DBA | Tachometer | 175 mm | 69 mm | ||
![]() AFB0712VHE-F00 Delta Electronics | In Stock | - | - | - | Plastic | 62.3 CFM (1.76 m3/min) | DC | 96 | - | - | - | - | Details | 4 oz | Bulk | AFB | - | 8.4 W | 38 mm | - | Wire Leads | 12 VDC | 7000 RPM | 22 mmAq | Ball | 51 dBA | Tachometer | 70 mm | 70 mm | ||
![]() AFB08512LD-F00 Delta Electronics | In Stock | - | - | - | Plastic | 31.9 CFM (0.9 m3/min) | DC | 96 | - | - | - | - | Details | 2.716095 oz | Bulk | AFB | - | 1.32 W | 20 mm | - | Wire Leads | 12 VDC | 2800 RPM | 2.4 mmAq | Ball | 29.5 dBA | Tachometer | 85 mm | 85 mm | ||
![]() PFR0912XHE-F00 Delta Electronics | In Stock | - | - | - | Plastic | 186 CFM (5.3 m3/min) | DC | 48 | - | - | - | - | Details | 9.171230 oz | Bulk | PFR | - | 44.4 W | 38 mm | - | Wire Leads | 12 VDC | 11500 RPM | 64 mmAq | Ball | 71 dBA | Tachometer | 92 mm | 92 mm | ||
![]() PFB0912HHE-R00 Delta Electronics | In Stock | - | - | - | Plastic | 68.3 CFM (1.93 m3/min) | DC | 48 | - | - | - | - | Details | 8.818490 oz | Bulk | PFB | Axial | 3.96 W | 38 mm | - | Wire Leads | 12 VDC | 3200 RPM | 7.7 mmAq | Ball | 43.5 dBA | Locked Rotor Sensor | 92 mm | 92 mm | ||
![]() FFB1224SH-F00 Delta Electronics | In Stock | - | - | - | Plastic | 140 CFM (4 m3/min) | DC | 54 | - | - | - | - | Details | 7.231162 oz | Bulk | FFB | - | 12.48 W | 25 mm | - | Wire Leads | 24 VDC | 3700 RPM | 10 mmAq | Ball | 54.3 dBA | Tachometer | 120 mm | 120 mm | ||
![]() PFB0948GHE-F00 Delta Electronics | In Stock | - | - | - | Plastic | 129 CFM (3.7 m3/min) | DC | 48 | - | - | - | - | Details | 8.818490 oz | Bulk | PFB | - | 16.8 W | 38 mm | - | Wire Leads | 48 VDC | 6000 RPM | 25 mmAq | Ball | 60.5 dBA | Tachometer | 92 mm | 92 mm | ||
![]() AFB0824SHE-F00 Delta Electronics | In Stock | - | - | 24 Weeks | Plastic | 72.8 CFM (2.1 m3/min) | DC | 90 | DELTA ELECTRONICS INC | AFB0824SHE-F00 | Active | 5.57 | Details | 4 oz | Bulk | AFB | - | 8.4 W | 38 mm | unknown | Wire Leads | 24 VDC | 5000 RPM | 13 mmAq | Ball | 46 dBA | Tachometer | 80 mm | 80 mm | ||
![]() PFB1224GHE-R00 Delta Electronics | In Stock | - | - | - | Plastic | 218 CFM (6.2 m3/min) | DC | 36 | - | - | - | - | Details | 13.404106 oz | Bulk | PFB | Axial | 32.4 W | 38 mm | - | Wire Leads | 24 VDC | 4800 RPM | 27 mmAq | Ball | 64 dBA | Locked Rotor Sensor | 120 mm | 120 mm | ||
![]() FFB1248HH-F00 Delta Electronics | In Stock | - | - | - | Plastic | 115 CFM (3.2 m3/min) | DC | 54 | - | - | - | - | Details | 7.231162 oz | Bulk | FFB | - | 6.72 W | 25 mm | - | Wire Leads | 48 VDC | 3100 RPM | 7.3 mmAq | Ball | 49.7 dBA | Tachometer | 120 mm | 120 mm | ||
![]() FFB1224VH-R00 Delta Electronics | In Stock | - | - | - | Plastic | 127 CFM (3.6 m3/min) | DC | 54 | - | - | - | - | Details | 7.231162 oz | Bulk | FFB | Axial | 8.88 W | 25 mm | - | Wire Leads | 24 VDC | 3400 RPM | 8.2 mmAq | Ball | 51.9 dBA | Locked Rotor Sensor | 120 mm | 120 mm | ||
![]() BFB1224HE-R00 Delta Electronics | In Stock | - | - | - | Plastic | 27.2 CFM (0.77 m3/min) | DC | 36 | - | - | - | - | Details | 8.113011 oz | Bulk | BFB | - | 8.16 W | 126 mm | - | Wire Leads | 24 VDC | 2300 RPM | 0.701 in H2O | Ball | 51.5 DBA | Locked Rotor Sensor | 125 mm | 34 mm |