- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Part # Aliases | RoHS | Tradename | Unit Weight | Series | Type | Depth | Termination Style | Operating Supply Voltage | Bearing Type | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11932KA-24K-ET-00 NMB Technologies Corp. | In Stock | - | - | 82.2 CFM (2.3 m3/min) | DC | 10 | 4712KL-05W-B29-P50 | Details | NMB-MAT | - | 11932KA | - | 32 mm | Wire Leads - 3 | 24 VDC | - | Tachometer | 119 mm | 119 mm | ||
![]() 06025SA-12L-EL-00 NMB Technologies Corp. | In Stock | - | - | 16.9 CFM (0.48 m3/min) | DC | 105 | 2410SB-04W-B39-E00 | Details | NMB-MAT | 2.292808 oz | 06025SA | - | 25 mm | Wire Leads - 3 | 12 VDC | - | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() 17250PA-48J-EA-00 NMB Technologies Corp. | In Stock | - | - | 180 CFM (5.1 m3/min) | DC | 10 | 6820PL-07W-B10-D00 | Details | NMB-MAT | - | 17250PA | Axial | 50 mm | - | 48 VDC | - | - | 172 mm | 172 mm | ||
![]() 12738KA-24K-EL-00 NMB Technologies Corp. | In Stock | - | - | 139 CFM (3.9 m3/min) | DC | 15 | 5015KL-05W-B29-E00 | Details | NMB-MAT | - | 12738KA | - | 38 mm | Wire Leads - 3 | 24 VDC | - | Locked Rotor Sensor | 127 mm | 127 mm | ||
![]() 06025MA-24Q-EA-00 NMB Technologies Corp. | In Stock | - | - | 33.1 CFM (0.94 m3/min) | DC | 180 | 2410ML-05W-B70-E00 | Details | NMB-MAT | 4.409245 oz | 06025MA | Axial | 25 mm | - | 24 VDC | - | - | 60 mm | 60 mm | ||
![]() 06025MA-12P-ET-00 NMB Technologies Corp. | In Stock | - | - | 25 CFM (0.71 m3/min) | DC | 180 | 2410ML-04W-B69-E50 | Details | NMB-MAT | 4.409245 oz | 06025MA | - | 25 mm | Wire Leads - 3 | 12 VDC | - | Tachometer | 60 mm | 60 mm | ||
![]() 11932KA-12K-EL-00 NMB Technologies Corp. | In Stock | - | - | 82.2 CFM (2.3 m3/min) | DC | 10 | 4712KL-04W-B29-P00 | Details | NMB-MAT | - | 11932KA | - | 32 mm | Wire Leads - 3 | 12 VDC | - | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 06025MA-12K-AA-00 NMB Technologies Corp. | In Stock | - | - | 16.9 CFM (0.48 m3/min) | DC | 180 | 2410ML-04W-B20-B00 | Details | NMB-MAT | 4.409245 oz | 06025MA | Axial | 25 mm | - | 12 VDC | - | - | 60 mm | 60 mm | ||
![]() 12738KA-24M-ET-00 NMB Technologies Corp. | In Stock | - | - | 180 CFM (5.1 m3/min) | DC | 15 | 5015KL-05W-B49-E50 | Details | NMB-MAT | - | 12738KA | - | 38 mm | Wire Leads - 3 | 24 VDC | - | Tachometer | 127 mm | 127 mm | ||
![]() 15050PA-48M-EL-00 NMB Technologies Corp. | In Stock | - | - | 240 CFM (6.8 m3/min) | DC | 10 | 5920PL-07W-B49-D00 | Details | NMB-MAT | - | 15050PA | - | 50 mm | Wire Leads - 3 | 48 VDC | - | Locked Rotor Sensor | 150 mm | 172 mm | ||
![]() 09232KA-12M-ET-00 NMB Technologies Corp. | In Stock | - | - | 58.6 CFM (1.66 m3/min) | DC | 60 | 3612KL-04W-B49-E50 | Details | NMB-MAT | - | 09232KA | - | 32 mm | Wire Leads - 3 | 12 VDC | - | Tachometer | 92 mm | 92 mm | ||
![]() 08020KA-12N-AA-00 NMB Technologies Corp. | In Stock | - | - | 44 CFM (1.25 m3/min) | DC | 120 | 3108NL-04W-B50-L00 | Details | NMB-MAT | - | 08020KA | Axial | 20 mm | - | 12 VDC | - | - | 80 mm | 80 mm | ||
![]() 11938MA-48L-ET-00 NMB Technologies Corp. | In Stock | - | - | 122 CFM (3.5 m3/min) | DC | 20 | 4715SL-07W-B39-D50 | Details | NMB-MAT | 14.109585 oz | 11938MA | - | 38 mm | Wire Leads - 3 | 48 VDC | - | Tachometer | 119 mm | 119 mm | ||
![]() 11938MA-24N-EL-00 NMB Technologies Corp. | In Stock | - | - | 162 CFM (4.6 m3/min) | DC | 20 | 4715SL-05W-B59-D00 | Details | NMB-MAT | 14.109585 oz | 11938MA | - | 38 mm | Wire Leads - 3 | 24 VDC | - | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 11938MA-24M-EA-00 NMB Technologies Corp. | In Stock | - | - | 142 CFM (4 m3/min) | DC | 20 | 4715SL-05W-B40-D00 | Details | NMB-MAT | 14.109585 oz | 11938MA | Axial | 38 mm | - | 24 VDC | - | - | 119 mm | 119 mm | ||
![]() 2406KL-05W-B49-B50 NMB Technologies Corp. | In Stock | - | - | 15.9 CFM (0.45 m3/min) | DC | 150 | 06015KA-24M-AT-00 | Details | NMB-MAT | 1.587328 oz | 2406KL | - | 15 mm | Wire Leads - 3 | 24 VDC | - | Tachometer | 60 mm | 60 mm | ||
![]() 17250PA-24Q-EL-00 NMB Technologies Corp. | In Stock | - | - | 300 CFM (8.5 m3/min) | DC | 10 | 6820PL-05W-B79-D00 | Details | NMB-MAT | - | 17250PA | - | 50 mm | Wire Leads - 3 | 24 VDC | - | Locked Rotor Sensor | 172 mm | 172 mm | ||
![]() 11932KA-12K-ET-00 NMB Technologies Corp. | In Stock | - | - | 82.2 CFM (2.3 m3/min) | DC | 10 | 4712KL-04W-B29-P50 | Details | NMB-MAT | - | 11932KA | - | 32 mm | Wire Leads - 3 | 12 VDC | - | Tachometer | 119 mm | 119 mm | ||
![]() 17250PA-24N-ET-00 NMB Technologies Corp. | In Stock | - | - | 260 CFM (7.4 m3/min) | DC | 10 | 6820PL-05W-B59-D50 | Details | NMB-MAT | - | 17250PA | - | 50 mm | Wire Leads - 3 | 24 VDC | - | Tachometer | 172 mm | 172 mm | ||
Tiny WHSL | In Stock | - | - | - | DC | 1 | AG06012HB257002(00L5) | Details | - | 3.033561 oz | AG 60x25 | Axial | 25 mm | - | 12 VDC | Ball | - | 60 mm | 60 mm |