- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD6038-48LBVXC5 Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Auto Restart, PWM Control | - | - | ROHS3 Compliant | - | ||
![]() OD6038-24LBVXC10A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.200A | 4W | - | 200mA | cURus, TUV | 6000 RPM | Ball | Tubeaxial | 50.0 dB | - | 0.580 in H2O (144.5 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD8038-24HB-VXC5 Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD8038 VA | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.5A | 13W | - | 500mA | cURus, TUV | 6300 RPM | Ball | Tubeaxial | 57.0 dB | - | 0.810 in H2O (201.8 Pa) | Auto Restart, PWM Control | - | - | ROHS3 Compliant | - | ||
![]() OD8038-12MB-VXC01A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD8038 VA | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 10W | 0.800A | 10W | - | 800mA | cURus, TUV | 5600 RPM | Ball | Tubeaxial | 54.0 dB | - | 0.750 in H2O (186.8 Pa) | Auto Restart, Speed Sensor (Tach) | - | 38.00mm | ROHS3 Compliant | - | ||
![]() OD8038-12LB-VXC01A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD8038 VA | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.5A | 6W | - | 500mA | cURus, TUV | 4900 RPM | Ball | Tubeaxial | 51.0 dB | - | 0.500 in H2O (124.5 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD8038-24LB-VXC01A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD8038 VA | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.300A | 7W | - | 300mA | cURus, TUV | 4900 RPM | Ball | Tubeaxial | 51.0 dB | - | 0.500 in H2O (124.5 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD4010-05LB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 5VDC | -4~176°F -20°C~80°C | 2010 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.070A | - | - | 70mA | cURus, TUV | 4200 RPM | Ball | Tubeaxial | 14.0 dB | 4V~7VDC | 0.060 in H2O (14.9 Pa) | Locked Rotor Sensor | - | - | ROHS3 Compliant | - | ||
![]() OD1238-24LBXC10A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.420A | 9W | - | 420mA | cURus, TUV | 3200 RPM | Ball | Tubeaxial | 52.0 dB | - | 0.380 in H2O (94.6 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD1238-12LLBXC10A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 0.160A | 2W | - | 160mA | cURus, TUV | 1500 RPM | Ball | Tubeaxial | 27.0 dB | - | 0.090 in H2O (22.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD1225-12HBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.370A | 5W | IP55 - Dust Protected, Water Resistant | 370mA | cURus, TUV | 2200 RPM | Ball | Tubeaxial | 39.0 dB | - | 0.140 in H2O (34.9 Pa) | Speed Sensor (Tach) | - | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD8015-12MSS10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD8015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | PWM Control, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD8025-12LLSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 490mW | 0.040A | - | - | - | cURus, TUV | 1600 RPM | Sealed Sleeve | Tubeaxial | - | - | 0.070 in H2O (17.4 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD8025-12LSS5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 600mW | 0.090A | - | - | - | cURus, TUV | 2100 RPM | Sealed Sleeve | Tubeaxial | - | - | 0.070 in H2O (17.4 Pa) | Auto Restart, PWM Control | - | - | ROHS3 Compliant | - | ||
![]() OD8015-12LLSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD8015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | Speed Sensor (Tach) | - | 15.00mm | ROHS3 Compliant | - | ||
![]() OD9225-24MSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | Speed Sensor (Tach) | 92.5mm | - | ROHS3 Compliant | - | ||
![]() OD8025-12LSS10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 600mW | 0.090A | - | - | - | cURus, TUV | 2100 RPM | Sealed Sleeve | Tubeaxial | - | - | 0.070 in H2O (17.4 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD9225-24HHSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Sealed Sleeve | Tubeaxial | - | - | - | Speed Sensor (Tach) | 92.5mm | - | ROHS3 Compliant | - | ||
![]() OD8025-12LB5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 600mW | 0.090A | - | - | - | cURus, TUV | 2100 RPM | Ball | Tubeaxial | 23.0 dB | - | 0.070 in H2O (17.4 Pa) | Auto Restart, PWM Control | - | - | ROHS3 Compliant | - | ||
![]() OD1238-12MBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 0.350A | 4W | IP55 - Dust Protected, Water Resistant | 350mA | cURus, TUV | 2540 RPM | Ball | Tubeaxial | 41.0 dB | - | 0.230 in H2O (57.3 Pa) | Speed Sensor (Tach) | - | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD6038-48MBVXC01A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Auto Restart, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - |