- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Approval Agency | Life (Hours) | Speed | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | Thickness | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD8038-48LB-VXC5 Orion Fans | In Stock | - | Datasheet | 22 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | - | 2010 | OD8038 VA | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 7W | - | - | 0.150A | 7W | - | - | 150mA | cURus, TUV | - | - | 4900 RPM | Ball | Tubeaxial | 51.0 dB | - | 0.500 in H2O (124.5 Pa) | - | Auto Restart, PWM Control | - | - | 38.00mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD1232-24MS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 24VDC | 14~122°F -10°C~50°C | - | 2009 | OD1232 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.280A | - | - | - | 280mA | cURus, TUV | - | - | 3300 RPM | Sleeve | Tubeaxial | 48.0 dB | 12V~27.8VDC | 0.330 in H2O (82.2 Pa) | - | Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD1232-12MS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 12VDC | 14~122°F -10°C~50°C | - | 2009 | OD1232 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.5A | - | - | - | 500mA | cURus, TUV | - | - | 3300 RPM | Sleeve | Tubeaxial | 48.0 dB | 6V~13.8VDC | 0.330 in H2O (82.2 Pa) | - | Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD2510-05HB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 5VDC | -13~158°F -25°C~70°C | - | 2010 | OD2510 | Square - 25.5mm Lx25.5mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.180A | - | - | - | 180mA | cURus, TUV | - | - | 12000 RPM | Ball | Tubeaxial | 31.0 dB | 3.5V~6VDC | 0.230 in H2O (57.3 Pa) | - | Speed Sensor (Tach) | 25.5mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD1232-48HSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 48VDC | 14~122°F -10°C~50°C | - | 2009 | OD1232 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.180A | - | - | - | 180mA | cURus, TUV | - | - | 3750 RPM | Sealed Sleeve | Tubeaxial | 51.0 dB | 24V~55.2VDC | 0.420 in H2O (104.6 Pa) | - | Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD8025-24MBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 24VDC | -4~167°F -20°C~75°C | - | 2010 | OD8025 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 960mW | - | - | 0.060A | - | IP55 - Dust Protected, Water Resistant | - | - | cURus, TUV | - | - | 2500 RPM | Ball | Tubeaxial | 28.0 dB | - | 0.100 in H2O (24.9 Pa) | - | Auto Restart, Speed Sensor (Tach) | - | - | 25.00mm | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() OD1238-48LSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | - | 2009 | OD1238 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.070A | 3.36W | - | - | 70mA | cURus, TUV | 65000 hours | - | 2000 RPM | Sealed Sleeve | Tubeaxial | 26.0 dB | 28V~56VDC | 0.130 in H2O (32.4 Pa) | - | Locked Rotor Sensor | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD8025-24LBIP5502A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 24VDC | -4~167°F -20°C~75°C | - | 2010 | OD8025 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 720mW | - | - | 0.050A | - | IP55 - Dust Protected, Water Resistant | - | - | cURus, TUV | - | - | 2100 RPM | Ball | Tubeaxial | 23.0 dB | - | 0.070 in H2O (17.4 Pa) | - | Auto Restart, Locked Rotor Sensor | - | - | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() OD172SAP-48HB Orion Fans | 6 |
| Datasheet | 17 Weeks | Flanges | Axial | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 40000 Hrs @ 60°C | 48VDC | -4~167°F -20°C~75°C | Box | 2001 | OD172S | Rectangular/Rounded - 172mm Lx150mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.480A | - | - | - | 480mA | cURus, TUV | - | - | 3300 RPM | Ball | Tubeaxial | 52.0 dB | 22V~63VDC | 0.790 in H2O (196.8 Pa) | - | Auto Restart | - | - | - | 50.8mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() AFB0924VH Delta Electronics | 54 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.218lb 98.88g | Plastic | - | - | - | - | - | 2002 | AFB | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 5.28W | 24V | 0.220A | 5.28W | - | 92mm | 220mA | CE, CSA, UL, VDE | - | - | 3800 RPM | Ball | Tubeaxial | 45.0 dB(A) | 14V~27.6VDC | 0.302 in H2O (75.2 Pa) | - | - | 92mm | - | - | - | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() AFB1212SHE Delta Electronics | 43 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.564lb 255.83g | Plastic | - | 70000 Hrs @ 40°C | - | 14~140°F -10°C~60°C | - | 2004 | AFB | Square - 120mm Lx120mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 12.6W | 12V | - | 12.6W | - | 120mm | 1.05A | CE, CSA, UL, VDE | 70000 hours | 4100 rpm | 3700 RPM | Ball | Tubeaxial | 53.0 dB(A) | 4V~13.2VDC | 0.571 in H2O (142.2 Pa) | DC FAN | - | 120mm | - | 38mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() OD3010-05MB01A Orion Fans | 13 |
| Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | - | 2010 | OD3010 | Square - 30mm Lx30mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | CE, cURus | - | - | - | Ball | Tubeaxial | - | 3.5V~5VDC | - | - | Speed Sensor (Tach) | - | - | 10.20mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD4010-24LB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 24VDC | -4~176°F -20°C~80°C | - | 2010 | OD4010 | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.030A | - | - | - | 30mA | cURus, TUV | - | - | 4200 RPM | Ball | Tubeaxial | 14.0 dB | 10V~27VDC | 0.060 in H2O (14.9 Pa) | - | Locked Rotor Sensor | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD4020-12HBXC Orion Fans | In Stock | - | Datasheet | 20 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | - | 2010 | OD4020 | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | Ball | Tubeaxial | - | - | - | - | Auto Restart | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD6015-05LB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.079lb 35.83g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | 2010 | OD6015 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 600mW | - | - | 0.120A | - | - | - | - | cURus, TUV | - | - | 3500 RPM | Ball | Tubeaxial | 25.0 dB | - | 0.080 in H2O (19.9 Pa) | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD6015-12LB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.079lb 35.83g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | OD6015 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 840mW | - | - | - | - | - | - | - | cURus, TUV | - | - | 3500 RPM | Ball | Tubeaxial | 21.0 dB | - | 0.080 in H2O (19.9 Pa) | - | Auto Restart, Locked Rotor Sensor | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD6015-12MB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.079lb 35.83g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | OD6015 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.090A | - | - | - | - | cURus, TUV | - | - | 3900 RPM | Ball | Tubeaxial | 29.0 dB | - | 0.120 in H2O (29.9 Pa) | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD6015-12LLB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.079lb 35.83g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | OD6015 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 720mW | - | - | 0.060A | - | - | - | - | cURus, TUV | - | - | 3100 RPM | Ball | Tubeaxial | 21.0 dB | - | 0.060 in H2O (14.9 Pa) | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD8025-24MSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | - | 2010 | OD8025 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.060A | - | - | - | - | cURus, TUV | - | - | 2500 RPM | Sealed Sleeve | Tubeaxial | - | - | 0.100 in H2O (24.9 Pa) | - | Auto Restart, Speed Sensor (Tach) | - | - | 25.00mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD4020-12LS Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | - | 2006 | OD4020 | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | 176°C | -4°C | - | 60mW | - | 0.070A | - | - | - | 70mA | cURus, TUV | - | - | 6200 RPM | Sleeve | Tubeaxial | 24.0 dB | 7V~14VDC | 0.190 in H2O (47.3 Pa) | - | - | 40mm | 40mm | 20.00mm | - | - | ROHS3 Compliant | - | - | - |