- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Certificates | Enclosure material | Enclosure material1 | Fan dimensions | Fan efficiency | Gross weight | Impeller material | Kind of Bearing | Kind of fan | Leads | Min. insulation resistance | Noise level | Rotational rate/speed | Type of fan | Wire size | Operating temperature | Supply voltage | Current rating | Frequency | Cable length | Power consumption | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | RoHS compliant | aluminium | - | 119x119x25.5mm | 91.75m<sup>3</sup>/h | 200g | thermoplastic | ball | axial | lead x2 | 500MΩ | 40dBA | 1900 (±10%)rpm | AC | 24AWG | -10...70°C | 230V AC | 70mA | 50/60Hz | 0.32m | 14W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | aluminium | - | 119x119x38.5mm | 142.72m<sup>3</sup>/h | 200g | thermoplastic | ball | axial | lead x2 | 500MΩ | 39dBA | 2600 (±10%)rpm | AC | 24AWG | -10...70°C | 230V AC | 90mA | 50/60Hz | 0.31m | 16W | UL94V-0 | ||
![]() A1179-HBL P/N:TC.GN SUNON | In Stock | - | - | RoHS compliant | aluminium | - | 176x176x89mm | 569.17m<sup>3</sup>/h | 200g | thermoplastic | ball | axial | lead x2 | 500MΩ | 66dBA | 3250 (±10%)rpm | AC | 20AWG | -10...70°C | 115V AC | 0.27A | 50/60Hz | 0.3m | 30W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | aluminium | - | 119x119x25.5mm | 132.52m<sup>3</sup>/h | 200g | thermoplastic | slide | axial | lead x2 | 500MΩ | 46dBA | 2300 (±10%)rpm | AC | 24AWG | -10...70°C | 230V AC | 0.1A | 50/60Hz | 0.32m | 18W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | aluminium | - | 119x119x38.5mm | 134.22m<sup>3</sup>/h | 200g | thermoplastic | ball | axial | lead x2 | 500MΩ | 42dBA | 2400 (±10%)rpm | AC | 24AWG | -10...70°C | 230V AC | 66mA | 50/60Hz | 0.31m | 13.1W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | aluminium | thermoplastic | 119.5x119.5x38.5mm | 169.9m<sup>3</sup>/h | 200g | thermoplastic | ball | axial | lead x2 | 500MΩ | 48dBA | 2900 (±10%)rpm | AC | 24AWG | -10...70°C | 230V AC | 0.13A | 50/60Hz | 0.3m | 22W | UL94V-0 | ||
![]() A2259-MBL P/N:TC.GN SUNON | In Stock | - | - | RoHS compliant | - | - | - | - | 200g | - | - | axial | - | - | - | - | AC | - | - | 230V AC | - | 50/60Hz | - | - | - | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | aluminium | - | 119x119x38.5mm | 118.93m<sup>3</sup>/h | 200g | thermoplastic | slide | axial | connectors | 500MΩ | 36dBA | 2000 (±10%)rpm | AC | - | -10...70°C | 230V AC | 64mA | 50/60Hz | - | 10.9W | UL94V-0 | ||
![]() A1175-HBL P/N:T.GN SUNON | In Stock | - | - | RoHS compliant | aluminium | - | 171.5x151x51mm | 339.8m<sup>3</sup>/h | 200g | thermoplastic | ball | axial | lead x2 | 500MΩ | 55dBA | 2950 (±10%)rpm | AC | 18AWG | -10...70°C | 115V AC | 590mA | 50/60Hz | 0.28m | 39W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | aluminium | - | Ø254x89mm | 1478.14m<sup>3</sup>/h | 200g | thermoplastic | ball | axial | connectors | 500MΩ | 70dBA | 2900 (±10%)rpm | AC | - | -10...70°C | 115V AC | 1.1A | 50/60Hz | - | 0.12kW | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | aluminium | thermoplastic | 119.5x119.5x38.5mm | 169.9m<sup>3</sup>/h | 200g | thermoplastic | ball | axial | connectors | 500MΩ | 48dBA | 2900 (±10%)rpm | AC | - | -10...70°C | 230V AC | 0.13A | 50/60Hz | - | 22W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | aluminium | - | 91.5x91.5x25.5mm | 44.17m<sup>3</sup>/h | 200g | thermoplastic | slide | axial | connectors | 500MΩ | 30dBA | 1700 (±10%)rpm | AC | - | -10...70°C | 115V AC | 60mA | 50/60Hz | - | 7W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | aluminium | - | 119x119x38.5mm | 149.51m<sup>3</sup>/h | 200g | thermoplastic | ball | axial | lead x2 | 500MΩ | 40dBA | 2700 (±10%)rpm | AC | 24AWG | -10...70°C | 115V AC | 0.17A | 50/60Hz | 0.31m | 16W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | aluminium | - | 119x119x38.5mm | 142.72m<sup>3</sup>/h | 200g | thermoplastic | slide | axial | lead x2 | 500MΩ | 38dBA | 2500 (±10%)rpm | AC | 24AWG | -10...70°C | 230V AC | 90mA | 50/60Hz | 0.31m | 16W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | aluminium | - | 119x119x38.5mm | 195.39m<sup>3</sup>/h | 200g | thermoplastic | slide | axial | lead x2 | 500MΩ | 49dBA | 3100 (±10%)rpm | AC | 24AWG | -10...70°C | 115V AC | 0.26A | 50/60Hz | 0.31m | 22W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | aluminium | - | 91.5x91.5x25.5mm | 47.57m<sup>3</sup>/h | 200g | thermoplastic | ball | axial | lead x2 | 500MΩ | 33dBA | 2100 (±10%)rpm | AC | 24AWG | -10...70°C | 115V AC | 70mA | 50/60Hz | 0.31m | 7W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | aluminium | - | 119x119x38.5mm | 144.42m<sup>3</sup>/h | 200g | thermoplastic | slide | axial | lead x2 | 500MΩ | 43dBA | 2550 (±10%)rpm | AC | 24AWG | -10...70°C | 230V AC | 80mA | 50/60Hz | 0.31m | 14.6W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | aluminium | - | 91.5x91.5x25.5mm | 47.57m<sup>3</sup>/h | 200g | thermoplastic | ball | axial | connectors | 500MΩ | 33dBA | 2100 (±10%)rpm | AC | - | -10...70°C | 115V AC | 70mA | 50/60Hz | - | 7W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | aluminium | - | 119x119x38.5mm | 118.93m<sup>3</sup>/h | 200g | thermoplastic | slide | axial | lead x2 | 500MΩ | 36dBA | 2000 (±10%)rpm | AC | 24AWG | -10...70°C | 230V AC | 64mA | 50/60Hz | 0.31m | 10.9W | UL94V-0 | ||
Tiny WHSL | In Stock | - | - | RoHS compliant | aluminium | - | 91.5x91.5x25.5mm | 61.16m<sup>3</sup>/h | 200g | thermoplastic | slide | axial | connectors | 500MΩ | 39dBA | 2750 (±10%)rpm | AC | - | -10...70°C | 115V AC | 0.12A | 50/60Hz | - | 13W | UL94V-0 |