- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Construction | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Lead Length | Operating Supply Voltage | Life (Hours) | Speed | Cable Length | Rated Current | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OA180AN-22-1WB1856 Orion Fans | In Stock | - | Datasheet | 17 Weeks | - | Axial | - | Aluminium | 4.1lbs 1.9kg | Aluminum | Metal | 50000 Hrs @ 55°C | 230VAC | -22~176°F -30°C~80°C | - | 2013 | OA180AN | Square - 176mm Lx176mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 50.0W | 50W | - | 50W | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | cURus, TUV | - | - | 50000 hours | - | - | - | 3250 RPM | Ball | Tubeaxial | - | 63.0 dB(A) | 200V~240VAC | 0.760 in H2O (189.3 Pa) | - | - | - | 176mm | - | - | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() OA80AP-11-1WS Orion Fans | In Stock | - | Datasheet | 15 Weeks | Flanges | Axial | - | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 30000 Hrs @ 40°C | 115VAC | 14~122°F -10°C~50°C | - | 2010 | OA80 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 9.00W | 12W | 0.120A | 9W | - | - | - | 120mA | 5.06kHz | - | cURus, TUV | - | - | - | - | - | - | 3000 RPM | Sleeve | Tubeaxial | - | 36.0 dB | 103V~126VAC | 0.220 in H2O (54.8 Pa) | - | - | - | 80mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 4715MS-23T-B10-A00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | Aluminium | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 230VAC | 14~158°F -10°C~70°C | - | 2004 | MS | Square - 119mm Lx119mm H | - | Active | Not Applicable | 2 Terminals | - | - | - | 6.00W | 6W | 0.045A | 6W | - | 119mm | - | 45mA | - | - | CE, CSA, TUV, UL, VDE | - | - | 50000 hours | - | - | - | 1450 RPM | Ball | Tubeaxial | - | 28.0 dB | - | 0.059 in H2O (14.7 Pa) | AC FAN | 6.5W | - | 38mm | - | - | - | No | - | RoHS Compliant | - | Lead Free | - | ||
![]() SF23092A2092HBL.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | 0.617lb 280.00g | Aluminum | Polybutylene Terephthalate (PBT) | - | 240VAC | 14~158°F -10°C~70°C | - | - | SF | Square - 91.5mm Lx91.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 14.00W | - | 0.060A | - | - | - | RADIAL | - | - | - | CE, CUR, TUV, UL | - | - | - | - | - | 0.07A | 2850 RPM | Ball | Tubeaxial | - | 40.0 dB(A) | 185V~245VAC | 0.190 in H2O (47.3 Pa) | AC FAN | 14.5W | - | - | 91.5mm | 25.5mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() SP101A-1123HST.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | Aluminium | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | 14~158°F -10°C~70°C | - | - | SP | Square - 120mm Lx120mm H | yes | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 18.00W | 20W | 0.180A | 18W | - | - | - | 180mA | - | 115V | CE, CUR, TUV, UL | - | - | - | - | - | - | 2900 RPM | Sleeve | Tubeaxial | - | 48.0 dB(A) | 85V~125VAC | 0.300 in H2O (74.7 Pa) | AC FAN | - | - | - | 120mm | 38mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() OA80AP-11-1TB1855 Orion Fans | In Stock | - | Datasheet | 17 Weeks | - | Axial | Plastic | Aluminium | 0.95lb 430.91g | Aluminum | Metal | 50000 Hrs @ 55°C | 115VAC | -22~176°F -30°C~80°C | - | 2013 | OA80 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Terminals | 176°C | -22°C | - | 13.00W | 13W | - | 13W | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | cURus, TUV | - | - | 50000 hours | - | - | - | 3200 RPM | Ball | Tubeaxial | - | 35.0 dB(A) | 100V~120VAC | 0.180 in H2O (44.8 Pa) | - | - | - | 80mm | 80mm | 38.00mm | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() OA4715-23TB Orion Fans | In Stock | - | Datasheet | 16 Weeks | - | Axial | - | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 230VAC | 14~158°F -10°C~70°C | Box | 2010 | OA4715 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 23.00W | 20W | 0.230A | 23W | - | 38mm | - | 230mA | - | - | cURus, TUV | - | 230V | - | - | - | - | 3000 RPM | Ball | Tubeaxial | 23W | 44.0 dB | - | 0.370 in H2O (92.2 Pa) | - | - | - | 120mm | - | - | 38.1mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() OA172SAP-22-1WB1855 Orion Fans | In Stock | - | Datasheet | 17 Weeks | - | Axial | - | Aluminium | 2.7lbs 1.2kg | Aluminum | Metal | 50000 Hrs @ 55°C | 230VAC | -22~176°F -30°C~80°C | - | 2013 | OA172SAP | Rectangular/Rounded - 172mm Lx150mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 42.00W | 35W | - | 42W | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | cURus | - | - | 50000 hours | - | - | - | 3100 RPM | Ball | Tubeaxial | - | 58.0 dB(A) | 200V~240VAC | 0.490 in H2O (122.1 Pa) | - | - | - | 150mm | - | - | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() 2412PS-12W-B30-A00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | Aluminium | 0.3lb 136.08g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 115VAC | 14~158°F -10°C~70°C | - | 2008 | PS | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 4.00W | 4W | 0.060A | 4W | - | 60mm | - | 70mA | - | 115V | CE, CSA, UL, VDE | - | - | 50000 hours | 2000 rpm | - | - | 2600 RPM | Ball | Tubeaxial | 4.5W | 29.0 dB | - | 0.090 in H2O (22.5 Pa) | AC FAN | - | - | 30mm | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() OA254AN-11-1TBXC Orion Fans | In Stock | - | Datasheet | 16 Weeks | - | Axial | - | Aluminium | 2.35868kg | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 115VAC | -4~176°F -20°C~80°C | Box | 2010 | OA254AN | Round - 254mm Dia | - | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 75.0W | 70W | - | 75W | - | - | - | - | - | - | CE, cURus, cUL, TUV, UL | - | 120V | - | - | - | - | 2700 RPM | Ball | Tubeaxial | - | 69.0 dB | 80V~130VAC | 1.140 in H2O (284.0 Pa) | - | - | - | 254mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OA172AP-11-1TB1855 Orion Fans | In Stock | - | Datasheet | 17 Weeks | - | - | - | Aluminium | 3lbs 1.4kg | Aluminum | Metal | 50000 Hrs @ 55°C | 115VAC | -22~176°F -30°C~80°C | - | 2008 | OA172AP | Round - 172mm Dia | - | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 42.00W | 35W | - | 42W | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | cURus | - | - | 50000 hours | - | - | - | 3200 RPM | Ball | Tubeaxial | - | 59.0 dB(A) | 100V~120VAC | 0.510 in H2O (127.0 Pa) | - | - | - | 150mm | - | - | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() OA109AP-11-1WB1855 Orion Fans | In Stock | - | Datasheet | 17 Weeks | - | Axial | - | Aluminium | 1.3lbs 589.7g | Aluminum | Metal | 50000 Hrs @ 55°C | 115VAC | -22~176°F -30°C~80°C | - | 2009 | OA109 | Square - 119.5mm Lx119.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 10.00W | 10W | - | 10W | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | cURus, TUV | - | - | 50000 hours | - | - | - | 3100 RPM | Ball | Tubeaxial | - | 48.0 dB | 100V~120VAC | 0.220 in H2O (54.8 Pa) | - | - | - | 119.5mm | - | - | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() OAB250-22-1 Orion Fans | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | Aluminum | Thermoplastic | - | 230VAC | -40~140°F -40°C~60°C | - | 2010 | OAB250 | Round - 251.5mm Dia | - | Active | Not Applicable | 4 Wire Leads | 140°C | -40°C | - | 240W | - | 1A | 240W | IP55 - Dust Protected, Water Resistant | - | - | 1A | - | - | cURus, TUV | - | - | - | - | - | - | 2700 RPM | Ball | Motorized Impellers | - | 76.0 dB(A) | 200V~240VAC | 2.900 in H2O (722.4 Pa) | - | - | - | - | - | 98.10mm | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() DP201AT-2122HST.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | Aluminium | 0.65lb 294.84g | Aluminum | - | - | 220V~240VAC | - | - | - | DP | Square - 119mm Lx119mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 19.00W | - | 0.090A | 19W | - | 25mm | - | 90mA | - | - | CE, CUR, TUV, UL | - | 240V | - | - | - | - | 2300 RPM | Sleeve | Tubeaxial | 19W | 46.0 dB(A) | - | 0.160 in H2O (39.8 Pa) | AC FAN | - | - | 25.5mm | 119mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() MA2062-HVL.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | PVC | Thermoplastic | 0.18lb 81.65g | Polybutylene Terephthalate (PBT) | - | - | 220V~240VAC | - | - | - | MagLev® MA | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | Black | 4.40W | 4.1W | 0.211A | 4.4W | - | 60mm | - | 198mA | 50Hz | 230V | CUR, TUV, UL | 300mm | 240V | - | - | 250mm | - | 4200 RPM | Vapo-Bearing™ | Tubeaxial | 4.1W | 31.0 dB(A) | - | 0.200 in H2O (49.8 Pa) | AC FAN | - | - | 60mm | - | 25mm | - | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() OA60AP-22-1WB Orion Fans | In Stock | - | Datasheet | 15 Weeks | Flanges | Axial | - | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 230VAC | -4~176°F -20°C~80°C | Box | 2010 | OA60 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 4.00W | 4W | - | 4W | - | - | - | - | 5.06kHz | - | cURus, TUV | - | - | 60000 hours | - | - | - | 3100 RPM | Ball | Tubeaxial | - | 28.0 dB | 160V~260VAC | 0.110 in H2O (27.4 Pa) | - | - | - | 60mm | - | - | 30.5mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() OA80AP-22-1WB1855 Orion Fans | In Stock | - | Datasheet | 17 Weeks | - | Axial | Plastic | Aluminium | 0.95lb 430.91g | Aluminum | Metal | 50000 Hrs @ 55°C | 230VAC | -22~176°F -30°C~80°C | - | 2010 | OA80 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 13.00W | 13W | - | 13W | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | cURus, TUV | - | - | 50000 hours | - | - | - | 3200 RPM | Ball | Tubeaxial | - | 35.0 dB(A) | 200V~240VAC | 0.180 in H2O (44.8 Pa) | - | - | - | 80mm | - | - | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() OA172SAP-11-1TBXC(SF) Orion Fans | In Stock | - | Datasheet | 16 Weeks | - | Axial | - | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 40000 Hrs @ 40°C | 115VAC | -4~158°F -20°C~70°C | - | 2013 | OA172SAP | Rectangular/Rounded - 172mm Lx150mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 38.00W | 35W | 0.340A | 38W | - | - | - | 340mA | - | - | cURus, TUV | - | - | 40000 hours | - | - | - | 3400 RPM | Ball | Tubeaxial | - | 60.0 dB | 103V~126VAC | 0.900 in H2O (224.2 Pa) | - | - | Salt Fog Rated | 150mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OA172SAN-22-1WB Orion Fans | In Stock | - | Datasheet | 15 Weeks | - | Axial | - | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 230VAC | -40~158°F -40°C~70°C | - | 2001 | OA172S | Rectangular/Rounded - 172mm Lx150mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 35.00W | 35W | - | 35W | - | - | - | - | - | - | cURus, TUV | - | 230V | - | - | - | - | 3200 RPM | Ball | Tubeaxial | - | 52.0 dB | 160V~260VAC | 0.700 in H2O (174.4 Pa) | - | - | - | 150mm | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OAB360-22-1 Orion Fans | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | Aluminum | Metal | - | 230VAC | -40~176°F -40°C~80°C | - | 2010 | OAB360 | Round - 360mm Dia | - | Active | Not Applicable | 4 Wire Leads | 176°C | -40°C | - | 265W | - | 1.2A | 265W | IP55 - Dust Protected, Water Resistant | - | - | 1.2A | - | - | cURus, TUV | - | - | - | - | - | - | 1600 RPM | Ball | Motorized Impellers | - | 70.0 dB | 200V~240VAC | 2.200 in H2O (548.0 Pa) | - | - | Capacitor | - | - | 167.3mm | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant |