- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UF12A12-BTHNSR Mechatronics Fan Group | 61 |
| Datasheet | 12 Weeks | - | - | - | - | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | -40~158°F -40°C~70°C | - | 2000 | UF12A | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 12.00W | - | 0.160A | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | CE, cUL, TUV, UL | - | - | 3100 RPM | Ball | Tubeaxial | 46.0 dB(A) | - | 0.350 in H2O (87.2 Pa) | - | Salt Fog Rated | - | - | 38.00mm | - | RoHS Compliant | - | - | - | ||
![]() 3610PS-22T-B30-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | - | 0.661lb 299.82g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 220VAC | 14~158°F -10°C~70°C | Bulk | 2009 | PS | Square - 92.5mm Lx92.5mm H | Active | Not Applicable | 2 Terminals | 158°C | 14°C | 10.00W | - | 0.080A | 10W | - | 92.5mm | - | 80mA | - | - | CE, CSA, TUV, UL, VDE | - | - | 3100 RPM | Ball | Tubeaxial | 39.0 dB | - | 0.243 in H2O (60.7 Pa) | - | - | 92.5mm | 92.5mm | 25.00mm | No | RoHS Compliant | - | Lead Free | - | ||
![]() OA2547AN-22-1TB1856 Orion Fans | 2356 |
| Datasheet | 17 Weeks | - | - | - | Aluminium | 5.9lbs 2.7kg | Aluminum | Metal | 50000 Hrs @ 55°C | 230VAC | -22~176°F -30°C~80°C | - | 2013 | OA2547AN | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 105W | - | 105W | IP56 - Dust Protected, Water Resistant | - | - | - | - | - | cURus, TUV | - | 50000 hours | 3250 RPM | Ball | Tubeaxial | 70.0 dB(A) | 200V~240VAC | 0.600 in H2O (149.5 Pa) | - | - | 254mm | - | - | - | ROHS3 Compliant | - | - | IP56, Water Resistant | ||
![]() 109S485-30 Sanyo Denki America Inc. | 2065 |
| Datasheet | 16 Weeks | - | - | - | Aluminium | 0.86lb 390.09g | Aluminum | Plastic | 25000 Hrs @ 60°C | 100VAC | 14~140°F -10°C~60°C | Bulk | 2016 | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 3 Wire Leads | - | - | 12.00W | 12W | 0.140A | - | - | - | - | - | - | - | CE, PSE, TUV, UL | 100V | - | 2900 RPM | Ball | Tubeaxial | 41.0 dB(A) | - | 0.216 in H2O (53.9 Pa) | - | Alarm | 120mm | 120mm | 25.00mm | - | ROHS3 Compliant | - | - | - | ||
![]() CF4113MBT-000U-A99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | 0.595lb 269.89g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 110/230VAC | -13~158°F -25°C~70°C | - | - | CF | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Terminals | 158°C | -13°C | 3.40W | - | 0.037/0.061A | 3.4W | - | - | - | - | - | - | CE, CUR, TUV, UL | - | - | 3000 RPM | Ball | Tubeaxial | 40.2 dB(A) | 90V~265VAC | 0.310 in H2O (77.2 Pa) | - | Auto Restart, Electronic Commutation (EC), Dual Voltage | - | - | 38.00mm | - | ROHS3 Compliant | - | - | - | ||
![]() R87T-A1A15MP Omron Electronics Inc-EMC Div | 2088 |
| Datasheet | 7 Weeks | Flanges | Axial | - | Aluminium | 1.3lbs 589.7g | Aluminum | Zinc | - | 100VAC | -4~158°F -20°C~70°C | - | 2008 | R87T | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 14.00W | 1.614kW | 0.190A | 14W | - | - | unknown | 190mA | 5.06kHz | - | CSA, UL | - | - | 2750 RPM | Ball | Tubeaxial | 40.0 dB | - | 0.150 in H2O (37.3 Pa) | AC FAN | - | 38mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() OA109LFG221T Orion Fans | 42 | - | Datasheet | 16 Weeks | - | - | - | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 40000 Hrs @ 40°C | 230VAC | -4~158°F -20°C~70°C | - | - | OA109LFG | Square - 148.5mm Lx148.5mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 15.00W | 15W | 0.080A | 15W | IP55 - Dust Protected, Water Resistant | - | - | 80mA | - | - | cURus, TUV | - | - | 3100 RPM | Ball | Tubeaxial | 46.0 dB | - | 0.320 in H2O (79.7 Pa) | - | Kit | 148.5mm | - | - | - | ROHS3 Compliant | - | Lead Free | IP55, Water Resistant | ||
![]() 4715HS-23T-B50-AM0 NMB Technologies Corporation | 62 |
| Datasheet | 18 Weeks | - | Axial | - | - | 1.3lbs 589.7g | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 100000 Hrs @ 25°C | 230VAC | 14~149°F -10°C~65°C | - | 2008 | HS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | 149°C | 14°C | 15.50W | - | 0.012A | 15.5W | IP54 - Dust Protected, Water Resistant | 119mm | - | 120mA | - | - | CE, UL, VDE | 230V | 100000 hours | 3100 RPM | Ball | Tubeaxial | 44.0 dB | - | 0.400 in H2O (99.6 Pa) | - | - | 119mm | 119mm | 38.00mm | No | RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() SP103A-1123LSL.GN Sunon Fans | 10 |
| Datasheet | 14 Weeks | - | Axial | Aluminium | - | 1.2lbs 550g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | 14~158°F -10°C~70°C | - | - | SP | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 11.00W | - | 0.110A | 11W | - | - | - | 130mA | - | - | CE, CSA, TUV, UL | - | - | 2000 RPM | Sleeve | Tubeaxial | 36.0 dB(A) | 85V~125VAC | 0.080 in H2O (20.0 Pa) | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() FKA1-17251NBHT31 Qualtek | 96 |
| Datasheet | 16 Weeks | - | Axial | - | Aluminium | 2.3lbs 1kg | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2012 | FKA1-17251 | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 51.8W | 0.460A | 51.8W | - | - | unknown | 460mA | - | - | CE, cURus, TUV | 115V | - | 2700 RPM | Ball | Tubeaxial | 57.7 dB(A) | - | 0.408 in H2O (101.6 Pa) | AC FAN | - | 150mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() UF12AM12-BWHR-F Mechatronics Fan Group | 26 |
| Datasheet | 12 Weeks | - | - | - | - | 1.2lbs 544.3g | Aluminum | Metal | - | 115VAC | -40~194°F -40°C~90°C | - | 2015 | UF12AM | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 13.00W | - | 0.150A | - | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | 3100 RPM | Ball | Tubeaxial | 46.0 dB(A) | - | 0.240 in H2O (59.8 Pa) | - | - | - | - | 38.00mm | - | RoHS Compliant | - | - | - | ||
![]() UF190APA12-H1C2A Mechatronics Fan Group | 40 |
| Datasheet | 12 Weeks | - | - | - | - | 2.7lbs 1.2kg | Aluminum | Polyamide (PA), Nylon | - | 115VAC | -40~122°F -40°C~50°C | - | 2011 | UF190APA | Round - 190mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 65.0W | - | 0.540A | - | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | 2700 RPM | Ball | Motorized Impellers | 63.0 dB(A) | - | 1.200 in H2O (298.9 Pa) | - | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | - | 70.00mm | - | RoHS Compliant | - | - | - | ||
![]() 109-374-30 Sanyo Denki America Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | - | Aluminium | 2.3lbs 1kg | Aluminum | Plastic | - | 115VAC | -22~140°F -30°C~60°C | Bulk | - | San Ace 172 | Round - 172mm Dia | Active | Not Applicable | 3 Wire Leads | - | - | 25.00W | 27W | 0.220A | - | - | - | - | - | - | - | CE, PSE, TUV, UR | 115V | - | 3500 RPM | Ball | Tubeaxial | 51.0 dB(A) | - | 0.787 in H2O (196.0 Pa) | - | Alarm | 172mm | 172mm | 51.00mm | - | ROHS3 Compliant | - | - | - | ||
![]() OA225LFG111T Orion Fans | 2522 |
| Datasheet | 16 Weeks | - | - | - | Aluminium | - | Aluminum | Metal | 40000 Hrs @ 40°C | 115VAC | -40~176°F -40°C~80°C | - | - | OA225 | Square - 320mm Lx320mm H | Active | 1 (Unlimited) | Terminal Block | - | - | 72.0W | 72W | 0.700A | 72W | IP55 - Dust Protected, Water Resistant | - | - | 700mA | - | - | cURus, TUV | - | - | 2800 RPM | Ball | Tubeaxial | 59.0 dB(A) | 100V~125VAC | 0.550 in H2O (137.0 Pa) | - | Kit | 320mm | - | - | - | ROHS3 Compliant | - | Lead Free | IP55, Water Resistant | ||
![]() OAB22585-22-1WB Orion Fans | 2273 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2017 | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() SP102A-1123MSL.GN Sunon Fans | 10 |
| Datasheet | 14 Weeks | - | Axial | Aluminium | - | 1.2lbs 550g | Aluminum | - | - | 115VAC | - | - | - | SP | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 15.00W | - | 0.160A | 15W | - | - | - | 160mA | - | - | CE, CSA, TUV, UL | - | - | 2600 RPM | Sleeve | Tubeaxial | 38.0 dB(A) | - | 0.210 in H2O (52.3 Pa) | - | - | - | - | 38.50mm | - | ROHS3 Compliant | - | - | - | ||
![]() SP102A-1123MST.GN Sunon Fans | 26 |
| Datasheet | 14 Weeks | - | Axial | Aluminium | - | 1.2lbs 550g | Aluminum | - | - | 115VAC | - | - | - | SP | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 15.00W | - | 0.160A | 15W | - | - | - | 160mA | - | - | CE, CSA, TUV, UL | - | - | 2600 RPM | Sleeve | Tubeaxial | 38.0 dB(A) | - | 0.210 in H2O (52.3 Pa) | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() A2259-HBT.TC.GN Sunon Fans | 2193 |
| Datasheet | 14 Weeks | - | Axial | - | Aluminium | 5.1lbs 2.3kg | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 220V~240VAC | 14~176°F -10°C~80°C | - | - | A | Round - 254mm Dia | Active | Not Applicable | 2 Terminals | - | - | 60.0W | - | 0.270A | 60W | - | - | - | 270mA | - | 240V | CE, CUR, TUV, UL | - | 50000 hours | 1900 RPM | Ball | Tubeaxial | 60.0 dB(A) | 150V~245VAC | 0.310 in H2O (77.2 Pa) | - | - | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() UF250APA23-H1C2A Mechatronics Fan Group | 2740 |
| Datasheet | 12 Weeks | - | - | - | - | 6.8lbs 3.1kg | Aluminum | Polyamide (PA), Nylon | - | 230VAC | -40~122°F -40°C~50°C | - | 2007 | UF250APA | Round - 251mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 240W | - | 1.00A | - | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | 2700 RPM | Ball | Motorized Impellers | 76.0 dB(A) | - | 2.900 in H2O (722.4 Pa) | - | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | - | 98.00mm | - | RoHS Compliant | - | - | - | ||
![]() UF12A12-BTLR Mechatronics Fan Group | 95 |
| Datasheet | 12 Weeks | - | - | - | - | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | -40~158°F -40°C~70°C | - | 2001 | UF12A | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 12.00W | - | 0.150A | - | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | 2300 RPM | Ball | Tubeaxial | 38.0 dB(A) | - | 0.160 in H2O (39.8 Pa) | - | - | - | - | 38.00mm | - | RoHS Compliant | - | - | - |