- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Voltage - Rated AC | Approval Agency | Operating Supply Voltage | Life (Hours) | Speed | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UF12A12-BWHNR Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | - | - | - | - | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | -40~158°F -40°C~70°C | - | 2005 | UF12A | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 12.00W | - | 0.160A | - | IP55 - Dust Protected, Water Resistant | - | - | - | CE, cUL, TUV, UL | - | - | - | 3100 RPM | Ball | Tubeaxial | - | 46.0 dB(A) | - | 0.350 in H2O (87.2 Pa) | - | - | - | - | 38.00mm | - | - | RoHS Compliant | - | ||
![]() 4715FS-23T-B5A-D00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | - | 1.2lbs 544.3g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | - | 2002 | FS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | 14.00W | - | 0.080A | 14W | - | - | 80mA | - | CE, CSA, TUV, UL | - | - | - | 3100 RPM | Ball | Tubeaxial | - | 45.0 dB | - | 0.370 in H2O (92.2 Pa) | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() A2123-HSL.GN Sunon Fans | 28 |
| Datasheet | 14 Weeks | Flanges | Axial | Aluminium | - | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | - | 220V~240VAC | 14~158°F -10°C~70°C | - | - | A | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 20.00W | - | 0.120A | 20W | - | 38mm | 120mA | 240V | CE, CUR, TUV, UL | 230V | - | 2900 rpm | 3100 RPM | Sleeve | Tubeaxial | 22W | 49.0 dB(A) | 150V~250VAC | 0.380 in H2O (94.6 Pa) | - | - | 119.5mm | 120mm | - | - | - | ROHS3 Compliant | - | ||
![]() SP102A-1123MBT.GN Sunon Fans | 4720 |
| Datasheet | 14 Weeks | - | Axial | Aluminium | - | 1.2lbs 550g | Aluminum | - | - | 115VAC | - | - | - | SP | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | 15.00W | - | 0.160A | 15W | - | - | 160mA | - | CE, CUR, TUV, UL | - | - | - | 2700 RPM | Ball | Tubeaxial | - | 40.0 dB(A) | - | 0.220 in H2O (54.8 Pa) | - | - | - | - | 38.50mm | - | - | ROHS3 Compliant | - | ||
![]() OA109LFGS111T Orion Fans | 26 |
| Datasheet | 16 Weeks | - | - | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | 40000 Hrs @ 40°C | 115VAC | -4~158°F -20°C~70°C | - | 2009 | OA109LFGS | Square - 156mm Lx156mm H | Active | Not Applicable | 2 Terminals | 12.00W | - | 0.160A | - | IP55 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | - | - | 3100 RPM | Ball | Tubeaxial | - | 46.0 dB | - | 0.320 in H2O (79.7 Pa) | - | Kit | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OA109LFGH221T Orion Fans | 19 |
| Datasheet | 16 Weeks | - | - | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | 40000 Hrs @ 40°C | 230VAC | -4~158°F -20°C~70°C | - | 2009 | OA109LFGH | Square - 156mm Lx156mm H | Active | Not Applicable | 2 Terminals | 15.00W | - | 0.080A | - | IP55 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | - | - | 3100 RPM | Ball | Tubeaxial | - | 46.0 dB | - | 0.320 in H2O (79.7 Pa) | - | Kit | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 109-047UL Sanyo Denki America Inc. | 10 |
| Datasheet | 16 Weeks | - | - | - | Aluminium | 0.904lb 410.05g | Aluminum | Plastic | 25000 Hrs @ 60°C | 100VAC | -22~140°F -30°C~60°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Terminals | 3.50W | 3.5W | 0.050A | - | - | - | - | - | CE, CSA, PSE, TUV, UL | 100V | - | - | 1500 RPM | Ball | Tubeaxial | - | 24.0 dB(A) | - | 0.035 in H2O (8.7 Pa) | - | - | - | - | 42.00mm | - | - | ROHS3 Compliant | - | ||
![]() A2259-HBL.TC.GN Sunon Fans | 1000 |
| Datasheet | 14 Weeks | - | Axial | - | - | 5.1lbs 2.3kg | Aluminum | - | - | 240VAC | - | - | - | A | Round - 254mm Dia | Active | Not Applicable | 2 Wire Leads | 60.0W | - | 0.650A | 60W | - | - | 650mA | - | CE, CUR, TUV, UL | - | - | - | 1900 RPM | Ball | Tubeaxial | - | 60.0 dB(A) | - | 0.310 in H2O (77.2 Pa) | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 4715MS-23T-B30-A00 NMB Technologies Corporation | 36 |
| Datasheet | 18 Weeks | - | Axial | - | Aluminium | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 230VAC | 14~158°F -10°C~70°C | - | 2004 | MS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | 11.00W | 11W | 0.080A | 11W | - | 119mm | 80mA | - | CE, CSA, TUV, UL, VDE | - | 50000 hours | - | 2600 RPM | Ball | Tubeaxial | - | 37.0 dB | - | 0.208 in H2O (51.9 Pa) | AC FAN | - | 38mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() UF225(85)APA12-H1C2A Mechatronics Fan Group | 2906 |
| Datasheet | 12 Weeks | - | - | - | - | 5lbs 2.3kg | Aluminum | Polyamide (PA), Nylon | - | 115VAC | -40~122°F -40°C~50°C | - | 2014 | UF225(85)APA | Round - 225mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 135W | - | 1.20A | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | 3000 RPM | Ball | Motorized Impellers | - | 75.0 dB(A) | - | 2.500 in H2O (622.7 Pa) | - | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | - | 85.00mm | - | - | RoHS Compliant | - | ||
![]() UF15PC23-BTHR Mechatronics Fan Group | 387 |
| Datasheet | 12 Weeks | - | - | - | - | 1.8lbs 816.5g | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | - | 2005 | UF15PC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | 31.00W | - | 0.120A | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | 3400 RPM | Ball | Tubeaxial | - | 58.0 dB(A) | - | 0.790 in H2O (196.8 Pa) | - | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | - | 51.00mm | - | - | RoHS Compliant | - | ||
![]() UF160DPB12-H1S2A Mechatronics Fan Group | 72 | - | Datasheet | 12 Weeks | - | - | - | - | 3.9lbs 1.8kg | Plastic | Plastic | - | 115VAC | -40~140°F -40°C~60°C | - | 2014 | UF160DPB | Square - 160mm Lx160mm H | Active | 1 (Unlimited) | 2 Wire Leads | 52.0W | - | 0.600A | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | 2900 RPM | Ball | Blower | - | 65.0 dB(A) | - | 1.800 in H2O (448.4 Pa) | - | Thermal Overload Protector (TOP) | - | - | 56.20mm | - | - | RoHS Compliant | - | ||
![]() 109-641-20 Sanyo Denki America Inc. | 2740 |
| Datasheet | 16 Weeks | - | - | - | Aluminium | 2.4lbs 1.1kg | Aluminum | Plastic | 25000 Hrs @ 60°C | 100VAC | 14~140°F -10°C~60°C | Bulk | - | San Ace 160 | Square - 160mm Lx160mm H | Active | Not Applicable | 3 Wire Leads | 33.00W | 33W | 0.350A | - | - | - | - | - | CE, PSE, TUV, UR | 100V | - | - | 3350 RPM | Ball | Tubeaxial | - | 60.0 dB(A) | - | 0.669 in H2O (166.6 Pa) | - | Alarm | 160mm | 160mm | 51.00mm | - | - | ROHS3 Compliant | - | ||
![]() 4715FS-12T-B5A-D00 NMB Technologies Corporation | 26 |
| Datasheet | 18 Weeks | - | Axial | - | - | 1.2lbs 544.3g | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2002 | FS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | 14.40W | - | 0.190A | 14.4W | - | - | 190mA | - | CE, CSA, TUV, UL | - | - | - | 3100 RPM | Ball | Tubeaxial | - | 45.0 dB | - | 0.370 in H2O (92.2 Pa) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UF12B12-BWLR Mechatronics Fan Group | 26 |
| Datasheet | 12 Weeks | - | - | - | - | 0.725lb 328.85g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | -40~158°F -40°C~70°C | - | 2005 | UF12B | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 11.00W | - | 0.110A | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | 2000 RPM | Ball | Tubeaxial | - | 33.0 dB(A) | - | 0.110 in H2O (27.4 Pa) | - | - | - | - | 25.00mm | - | - | RoHS Compliant | - | ||
![]() UF80B12-BTLR Mechatronics Fan Group | 26 |
| Datasheet | 12 Weeks | - | - | - | - | 0.617lb 279.87g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | - | 2001 | UF80B | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | 11.00W | - | 0.120A | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | 2400 RPM | Ball | Tubeaxial | - | 31.0 dB(A) | - | 0.140 in H2O (34.9 Pa) | - | - | - | - | 25.00mm | - | - | RoHS Compliant | - | ||
![]() UF13A12-BWHNSR Mechatronics Fan Group | 26 |
| Datasheet | 12 Weeks | - | - | - | - | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | - | 2005 | UF13A | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 2 Wire Leads | 12.00W | - | 0.160A | - | IP55 - Dust Protected, Water Resistant | - | - | - | CE, cUL, TUV, UL | - | - | - | 3000 RPM | Ball | Tubeaxial | - | 50.0 dB(A) | - | 0.140 in H2O (34.9 Pa) | - | Salt Fog Rated | - | - | 38.00mm | - | - | RoHS Compliant | - | ||
![]() UF80A12-SWHR Mechatronics Fan Group | 565 |
| Datasheet | 12 Weeks | - | - | - | - | 0.617lbs 280.00g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | - | 2005 | UF80A | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | 9.00W | - | 0.120A | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | 3000 RPM | Sleeve | Tubeaxial | - | 36.0 dB(A) | - | 0.220 in H2O (54.8 Pa) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() UF25GC12-BWHNSR Mechatronics Fan Group | 2315 |
| Datasheet | 12 Weeks | - | - | - | - | 4.1lbs 1.9kg | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | - | 2012 | UF25GC | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 33.00W | - | 0.290A | - | IP55 - Dust Protected, Water Resistant | - | - | - | CE, cUL, TUV, UL | - | - | - | 1650 RPM | Ball | Tubeaxial | - | 55.0 dB(A) | - | 0.400 in H2O (99.6 Pa) | - | Permanent Split Capacitor Motor, Salt Fog Rated, Thermal Overload Protector (TOP) | - | - | 89.00mm | - | - | RoHS Compliant | - | ||
![]() UF15KC12-BWHNR Mechatronics Fan Group | 26 |
| Datasheet | 12 Weeks | - | - | - | - | 2.3lbs 1kg | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | - | 2015 | UF15KC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | 38.00W | - | 0.340A | - | IP55 - Dust Protected, Water Resistant | - | - | - | CE, cUL, TUV, UL | - | - | - | 3400 RPM | Ball | Tubeaxial | - | 60.0 dB(A) | - | 0.900 in H2O (224.2 Pa) | - | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | - | 55.00mm | - | - | RoHS Compliant | - |