- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Approval Agency | Lead Length | Operating Supply Voltage | Life (Hours) | Speed | Cable Length | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UF250APA12-H1C2A Mechatronics Fan Group | 2719 |
| Datasheet | 12 Weeks | - | - | - | - | 6.8lbs 3.1kg | Aluminum | Polyamide (PA), Nylon | - | 115VAC | -40~122°F -40°C~50°C | - | 2014 | UF250APA | Round - 251mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 240W | - | 2.1A | - | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | - | - | 2700 RPM | Ball | Motorized Impellers | - | 76.0 dB(A) | - | 2.900 in H2O (722.4 Pa) | - | - | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | - | - | 98.00mm | - | - | RoHS Compliant | - | - | - | ||
![]() UF18JC23-BTHR4 Mechatronics Fan Group | 2074 |
| Datasheet | 12 Weeks | - | - | - | - | 4.8lbs 2.2kg | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | - | 2015 | UF18JC-4 | Square - 180mm Lx180mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 72.0W | - | 0.310A | - | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | - | - | 3400 RPM | Ball | Tubeaxial | - | 59.0 dB(A) | - | 1.060 in H2O (264.0 Pa) | - | - | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | - | - | 90.00mm | - | - | RoHS Compliant | - | - | - | ||
![]() 109-641-30 Sanyo Denki America Inc. | 2072 |
| Datasheet | 16 Weeks | - | - | - | Aluminium | 2.4lbs 1.1kg | Aluminum | Plastic | 25000 Hrs @ 60°C | 100VAC | 14~140°F -10°C~60°C | Bulk | 2016 | San Ace 160 | Square - 160mm Lx160mm H | Active | Not Applicable | 3 Wire Leads | - | - | - | 33.00W | 33W | 0.350A | - | - | - | - | - | - | - | CE, PSE, TUV, UR | - | 100V | - | - | - | 3350 RPM | Ball | Tubeaxial | - | 60.0 dB(A) | - | 0.669 in H2O (166.6 Pa) | - | - | Alarm | - | 160mm | 160mm | 51.00mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 5915PC-12T-B30-SM0 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | Aluminium | 2.1lbs 952.5g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 115VAC | 14~158°F -10°C~70°C | - | 2009 | PC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | 158°C | 14°C | - | 38.00W | - | 0.400A | 38W | IP54 - Dust Protected, Water Resistant | 172mm | - | - | 400mA | - | CE, CSA, UL, VDE | - | - | 50000 hours | - | - | 3150 RPM | Ball | Tubeaxial | - | 53.0 dB | - | 0.655 in H2O (163.2 Pa) | - | - | - | 172mm | 38mm | 150mm | 38.00mm | No | Unknown | RoHS Compliant | - | Lead Free | IP54, Water Resistant | ||
![]() SF11592A-1092MBL.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | Aluminium | - | 0.617lb 280.00g | Aluminum | - | 42000 Hrs @ 40°C | 115VAC | - | - | - | SF | Square - 91.5mm Lx91.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 6.00W | 7W | 0.060A | 6W | - | - | RADIAL | - | 70mA | 60Hz | CE, CUR, TUV, UL | 310mm | - | 42000 hours | - | - | 2100 RPM | Ball | Tubeaxial | 7W | 33.0 dB(A) | - | 0.110 in H2O (27.4 Pa) | AC FAN | 7W | - | - | 91.5mm | - | 25.5mm | - | No SVHC | ROHS3 Compliant | - | - | - | ||
![]() UF12A23-BTHNSR Mechatronics Fan Group | 70 |
| Datasheet | 12 Weeks | - | - | - | - | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 230VAC | -40~158°F -40°C~70°C | - | 2005 | UF12A | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 15.00W | - | 0.080A | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | - | - | 3100 RPM | Ball | Tubeaxial | - | 46.0 dB(A) | - | 0.350 in H2O (87.2 Pa) | - | - | Salt Fog Rated | - | - | - | 38.00mm | - | - | RoHS Compliant | - | - | - | ||
![]() 4715MS-23T-B20-A00 NMB Technologies Corporation | 421 |
| Datasheet | 18 Weeks | - | Axial | - | Aluminium | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 230VAC | 14~158°F -10°C~70°C | - | 2004 | MS | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Terminals | - | - | - | 7.50W | 7.5W | 0.060A | 7.5W | - | 119mm | - | - | 60mA | 50Hz | CE, CSA, TUV, UL, VDE | - | - | 50000 hours | - | - | 1900 RPM | Ball | Tubeaxial | 7.5W | 30.0 dB | - | 0.860 in H2O (214.2 Pa) | AC FAN | - | - | - | 38mm | - | - | No | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() A1123-HSL.GN Sunon Fans | 37 |
| Datasheet | 14 Weeks | Flanges | Axial | - | Aluminium | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | 14~158°F -10°C~70°C | - | - | A | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 20.00W | 23W | 0.210A | 18W | - | - | - | - | 210mA | - | CE, CUR, TUV, UL | - | - | - | 2900 rpm | - | 3100 RPM | Sleeve | Tubeaxial | - | 49.0 dB(A) | 75V~125VAC | 0.380 in H2O (94.6 Pa) | - | 20W | - | - | 119.5mm | 120mm | 38mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() R87T-A6A15H-WR Omron Electronics Inc-EMC Div | 37 |
| Datasheet | 7 Weeks | Flanges | Axial | - | Aluminium | 1.4lbs 635g | Aluminum | Zinc | - | 230VAC | -4~158°F -20°C~70°C | - | 2008 | R87T | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 15.00W~22.00W | 22W | 0.115A | 22W | - | - | - | unknown | 115mA | 5.06kHz | CSA, UL | - | - | - | - | - | 2900 RPM | Ball | Tubeaxial | - | 46.0 dB | 195.5V~253VAC | 0.321 in H2O (80.0 Pa) | AC FAN | - | - | - | 119.5mm | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() 3610PS-23T-B30-A00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | Polycarbonate | Aluminium | 0.66lb 299.37g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 230VAC | 14~158°F -10°C~70°C | - | 2004 | PS | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Terminals | 70°C | 14°C | Black | 10.00W | 10W | 0.070A | 10W | - | 92.5mm | - | - | 90mA | 50Hz | CE, CSA, TUV, UL, VDE | - | - | 50000 hours | - | - | 3100 RPM | Ball | Tubeaxial | 13W | 39.0 dB | - | 0.243 in H2O (60.7 Pa) | - | - | - | - | 25mm | 92.5mm | 25.00mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() FKA1-17251QBHT31 Qualtek | 25 |
| Datasheet | 12 Weeks | - | Axial | Aluminium | - | 2.3lbs 1kg | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | - | 2012 | FKA1-17251 | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | - | - | - | 0.230A | 50.6W | - | - | - | unknown | 230mA | - | CE, cURus, TUV | - | - | - | - | - | 2700 RPM | Ball | Tubeaxial | - | 57.7 dB(A) | - | 0.408 in H2O (101.6 Pa) | AC FAN | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() DP200A-2123XSL.GN Sunon Fans | 28 |
| Datasheet | 14 Weeks | - | Axial | Aluminium | Aluminium | 1.2lbs 550g | Aluminum | - | - | 220V~240VAC | 14~158°F -10°C~70°C | - | - | DP | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | - | 21.00W | - | 0.120A | 21W | - | 38mm | - | - | 120mA | - | CE, CSA, TUV, UL | - | 240V | - | - | 300mm | 3100 RPM | Sleeve | Tubeaxial | 21W | 49.0 dB(A) | - | 0.380 in H2O (94.6 Pa) | - | - | - | - | 38mm | 120mm | 38.00mm | - | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() 4715FS-23T-B40-D00 NMB Technologies Corporation | 26 |
| Datasheet | 18 Weeks | - | Axial | - | Aluminium | 1.2lbs 544.3g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | - | 2002 | FS | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Terminals | - | - | - | 14.00W | 14W | 0.090A | 14W | - | 119mm | - | - | 90mA | 60Hz | CE, CSA, TUV, UL | - | - | - | - | - | 3300 RPM | Ball | Tubeaxial | - | 42.0 dB | - | 0.280 in H2O (69.7 Pa) | - | - | - | - | 38mm | - | - | No | Unknown | RoHS Compliant | - | Lead Free | - | ||
![]() UF80B12-SWHR Mechatronics Fan Group | 26 |
| Datasheet | 12 Weeks | - | - | - | - | 0.617lb 279.87g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | - | 2015 | UF80B | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 11.00W | - | 0.120A | - | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | - | - | 3100 RPM | Sleeve | Tubeaxial | - | 35.0 dB(A) | - | 0.220 in H2O (54.8 Pa) | - | - | - | - | - | - | 25.00mm | - | - | RoHS Compliant | - | - | - | ||
![]() UF12A12-STSLR Mechatronics Fan Group | 35 |
| Datasheet | 12 Weeks | - | - | - | - | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | -40~158°F -40°C~70°C | - | 2015 | UF12A | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 6.00W | - | 0.060A | - | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | - | - | 1800 RPM | Sleeve | Tubeaxial | - | 36.0 dB(A) | - | 0.090 in H2O (22.4 Pa) | - | - | - | - | - | - | 38.00mm | - | - | RoHS Compliant | - | - | - | ||
![]() UF318AAA12-H1C4A-CC Mechatronics Fan Group | 2196 |
| Datasheet | 12 Weeks | - | - | - | - | 8.3lbs 3.8kg | Steel | - | - | 115VAC | -4~158°F -20°C~70°C | - | 2015 | UF318AAA | Round - 318mm Dia | Active | Not Applicable | 2 Wire Leads | - | - | - | 160W | - | 1.43A | - | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | - | - | 1580 RPM | Ball | Motorized Impellers | - | 66.0 dB(A) | - | 1.600 in H2O (398.6 Pa) | - | - | Conformal Coating, Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() UF15KC23-BWHR-B1 Mechatronics Fan Group | 83 |
| Datasheet | 12 Weeks | - | - | - | - | 2.3lbs 1kg | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | - | 2014 | UF15KC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 38.00W | - | 0.170A | - | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | - | - | 3400 RPM | Ball | Tubeaxial | - | 60.0 dB(A) | - | 0.900 in H2O (224.2 Pa) | - | - | Permanent Split Capacitor Motor, Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | - | - | 55.00mm | - | - | RoHS Compliant | - | - | - | ||
![]() 9AD0901M121 Sanyo Denki America Inc. | 21 |
| Datasheet | 16 Weeks | - | Axial | - | - | 0.551lb 249.93g | Plastic | Plastic | 60000 Hrs @ 60°C | 100V~240VAC | -4~167°F -20°C~75°C | - | 2015 | San Ace 92AD | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 3.00W | 3W | 0.060A | - | - | - | - | - | 60mA | - | CE, CSA, PSE, TUV, UL | - | - | - | - | - | 3100 RPM | Ball | Tubeaxial | - | 33.0 dB(A) | 90V~240VAC | 0.220 in H2O (54.8 Pa) | - | - | - | - | - | - | 38.00mm | - | Unknown | ROHS3 Compliant | - | - | - | ||
![]() UF13A23-BTHR Mechatronics Fan Group | 74 |
| Datasheet | 12 Weeks | - | - | - | - | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | - | 2005 | UF13A | Square - 127mm Lx127mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 15.00W | - | 0.090A | - | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | - | - | 3000 RPM | Ball | Tubeaxial | - | 50.0 dB(A) | - | 0.140 in H2O (34.9 Pa) | - | - | - | - | - | - | 38.00mm | - | - | RoHS Compliant | - | - | - | ||
![]() UF12A12-BWLR Mechatronics Fan Group | 26 |
| Datasheet | 12 Weeks | - | - | - | - | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | -40~158°F -40°C~70°C | - | 2015 | UF12A | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 12.00W | - | 0.150A | - | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | - | - | 2300 RPM | Ball | Tubeaxial | - | 38.0 dB(A) | - | 0.160 in H2O (39.8 Pa) | - | - | - | - | - | - | 38.00mm | - | - | RoHS Compliant | - | - | - |