- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Lead Length | Operating Supply Voltage | Life (Hours) | Cable Length | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FAA1-09225QBMW31 Qualtek | 100 |
| - | 15 Weeks | Axial | - | Aluminium | 0.507lb 229.97g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | 2013 | FAA1-09225 | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | 11.50W | 12.9W | 0.060A | 11.5W | - | - | - | unknown | 60mA | - | - | CE, cURus, TUV | - | 230V | - | - | 2200 RPM | Ball | Tubeaxial | - | 26.8 dB(A) | - | 0.089 in H2O (22.2 Pa) | AC FAN | - | - | 92mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OAB22585-11-1WB Orion Fans | 2334 |
| Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | 2017 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4715MS-12W-B30-A00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | - | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 115VAC | 14~158°F -10°C~70°C | 2004 | MS | Square - 119mm Lx119mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | 10.00W | - | 0.140A | 10W | - | - | - | - | 140mA | - | - | CE, CSA, TUV, UL, VDE | - | - | 50000 hours | - | 2600 RPM | Ball | Tubeaxial | - | 37.0 dB | - | 0.200 in H2O (49.8 Pa) | - | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | ||
![]() SP109WR-1123HBT.GN Sunon Fans | 10 |
| Datasheet | 14 Weeks | Axial | Plastic | - | 1.03lbs 467.2g | Polybutylene Terephthalate (PBT) | - | - | 115VAC | - | - | SP | Square - 119.5mm Lx119.5mm H | - | Active | 1 (Unlimited) | 2 Terminals | 20.00W | - | 0.220A | 20W | - | 119.5mm | - | - | 220mA | - | 115V | CE, CUR, TUV, UL | - | - | - | - | 2900 RPM | Ball | Tubeaxial | - | 48.0 dB(A) | - | 0.300 in H2O (74.7 Pa) | - | - | - | 119.5mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() OA225LFGS111T Orion Fans | 2823 |
| Datasheet | 16 Weeks | - | - | - | - | Aluminum | Metal | 40000 Hrs @ 40°C | 115VAC | 104~158°F 40°C~70°C | 2015 | OA225LFGS | Square - 317mm Lx317mm H | - | Active | Not Applicable | Terminal Block | 72.0W | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | cURus, TUV | - | - | - | - | 2800 RPM | Ball | Tubeaxial | - | 59.0 dB | 100V~125VAC | 0.550 in H2O (137.0 Pa) | - | - | Kit | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() UF318AAA23-H1C4A Mechatronics Fan Group | 2979 |
| Datasheet | 12 Weeks | - | - | - | 8.3lbs 3.8kg | Steel | Steel | - | 230VAC | -4~158°F -20°C~70°C | 2009 | UF318AAA | Round - 318mm Dia | - | Active | 1 (Unlimited) | 2 Wire Leads | 160W | - | 0.700A | - | - | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | - | 1580 RPM | Ball | Motorized Impellers | - | 66.0 dB(A) | - | 1.600 in H2O (398.6 Pa) | - | - | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | - | 154.4mm | - | - | RoHS Compliant | - | - | ||
![]() UF200BMB23-H2C2A Mechatronics Fan Group | 2148 |
| Datasheet | 12 Weeks | - | - | - | 3lbs 1.4kg | Metal | Metal | - | 230VAC | -4~158°F -20°C~70°C | 2008 | UF200BMB-H2 | Square - 225mm Lx225mm H | - | Active | 1 (Unlimited) | 2 Terminals | 80.0W | - | 0.370A | - | - | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | - | 3000 RPM | Ball | Motorized Impellers | - | 61.0 dB(A) | - | 0.810 in H2O (201.8 Pa) | - | - | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | - | 80.00mm | - | - | RoHS Compliant | - | - | ||
![]() UF13A12-BWHR Mechatronics Fan Group | 35 |
| Datasheet | 12 Weeks | - | - | - | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2005 | UF13A | Square - 127mm Lx127mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | 12.00W | - | 0.160A | - | - | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | - | 3000 RPM | Ball | Tubeaxial | - | 50.0 dB(A) | - | 0.140 in H2O (34.9 Pa) | - | - | - | - | - | 38.00mm | - | - | RoHS Compliant | - | - | ||
![]() UF318AAA12-H1C4A Mechatronics Fan Group | 2181 |
| Datasheet | 12 Weeks | - | - | - | 8.3lbs 3.8kg | Steel | Steel | - | 115VAC | -4~158°F -20°C~70°C | 2009 | UF318AAA | Round - 318mm Dia | - | Active | 1 (Unlimited) | 2 Wire Leads | 160W | - | 1.43A | - | - | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | - | 1580 RPM | Ball | Motorized Impellers | - | 66.0 dB(A) | - | 1.600 in H2O (398.6 Pa) | - | - | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | - | 154.4mm | - | - | RoHS Compliant | - | - | ||
![]() UF12A12-BTHR Mechatronics Fan Group | 413 |
| Datasheet | 12 Weeks | - | - | - | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | -40~158°F -40°C~70°C | 2005 | UF12A | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Terminals | 12.00W | - | 0.160A | - | - | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | - | 3100 RPM | Ball | Tubeaxial | - | 46.0 dB(A) | - | 0.350 in H2O (87.2 Pa) | - | - | - | - | - | 38.00mm | - | - | RoHS Compliant | - | - | ||
![]() SP101AT-1122HBT.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | Axial | - | Aluminium | 0.728lb 330.22g | Aluminum | - | - | 115VAC | - | - | SP | Square - 119.5mm Lx119.5mm H | - | Active | 1 (Unlimited) | 2 Terminals | 18.00W | - | 0.190A | 18W | - | 119mm | - | - | 180mA | - | - | CE, CUR, TUV, UL | - | - | - | - | 2500 RPM | Ball | Tubeaxial | - | 48.0 dB(A) | - | 0.170 in H2O (42.3 Pa) | AC FAN | 19W | - | 119.5mm | - | 25mm | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() UF15AC23-BTLR Mechatronics Fan Group | 26 |
| Datasheet | 12 Weeks | - | - | - | 1.6lbs 725.7g | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | 2005 | UF15AC | Rectangular/Rounded - 172mm Lx150mm H | - | Active | 1 (Unlimited) | 2 Terminals | 26.00W | - | 0.070A | - | - | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | - | 1700 RPM | Ball | Tubeaxial | - | 44.0 dB(A) | - | 0.260 in H2O (64.8 Pa) | - | - | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | - | 38.00mm | - | - | RoHS Compliant | - | - | ||
![]() UF25GC23-BWHNR Mechatronics Fan Group | 24 |
| Datasheet | 12 Weeks | - | - | - | 4.1lbs 1.9kg | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | 2014 | UF25GC | Round - 254mm Dia | - | Active | 1 (Unlimited) | 2 Wire Leads | 33.00W | - | 0.140A | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | - | 1650 RPM | Ball | Tubeaxial | - | 55.0 dB(A) | - | 0.400 in H2O (99.6 Pa) | - | - | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | - | 89.00mm | - | - | RoHS Compliant | - | - | ||
![]() SF11592A-1092HSL.GN Sunon Fans | 65 |
| - | 14 Weeks | Axial | Aluminium | - | 0.617lb 280.00g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | 14~158°F -10°C~70°C | - | SF | Square - 91.5mm Lx91.5mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | 12.00W | - | 0.110A | 12W | - | - | RADIAL | - | 110mA | - | - | CE, CUR, TUV, UL | - | - | - | - | 2750 RPM | Sleeve | Tubeaxial | - | 39.0 dB(A) | 85V~125VAC | 0.180 in H2O (44.8 Pa) | AC FAN | 13W | - | - | 91.5mm | 25.5mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() UF12B12-BTLR Mechatronics Fan Group | 26 |
| Datasheet | 12 Weeks | - | - | - | 0.725lb 328.85g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | -40~158°F -40°C~70°C | 2001 | UF12B | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Terminals | 11.00W | - | 0.110A | - | - | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | - | 2000 RPM | Ball | Tubeaxial | - | 33.0 dB(A) | - | 0.110 in H2O (27.4 Pa) | - | - | - | - | - | 25.00mm | - | - | RoHS Compliant | - | - | ||
![]() UF15PC23-BWHNSR Mechatronics Fan Group | 7 |
| Datasheet | 12 Weeks | - | - | - | 1.8lbs 816.5g | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | 2005 | UF15PC | Rectangular/Rounded - 172mm Lx150mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | 31.00W | - | 0.120A | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | - | 3400 RPM | Ball | Tubeaxial | - | 58.0 dB(A) | - | 0.790 in H2O (196.8 Pa) | - | - | Permanent Split Capacitor Motor, Salt Fog Rated, Thermal Overload Protector (TOP) | - | - | 51.00mm | - | - | RoHS Compliant | - | - | ||
![]() FAA1-09225QBHT31 Qualtek | 26 |
| - | 17 Weeks | Axial | - | Aluminium | 0.507lb 229.97g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | 2013 | FAA1-09225 | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Terminals | 10.00W | 12.9W | 0.060A | 10W | - | - | - | unknown | 60mA | - | - | CE, cURus, TUV | - | 230V | - | - | 2400 RPM | Ball | Tubeaxial | - | 30.1 dB(A) | - | 0.116 in H2O (28.9 Pa) | AC FAN | - | - | 92mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MA1062-HVL.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | Axial | Plastic | Thermoplastic | 0.18lb 81.65g | Polybutylene Terephthalate (PBT) | - | - | 115VAC | - | - | MagLev® MA | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | 3.60W | 3.6W | 0.185A | 3.6W | - | - | - | - | 191mA | 60Hz | 115V | CUR, TUV, UL | 300mm | - | - | 300mm | 4200 RPM | Vapo-Bearing™ | Tubeaxial | 3.6W | 31.0 dB(A) | - | 0.200 in H2O (49.8 Pa) | AC FAN | - | - | - | - | 25mm | - | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() UF12B23-BTLR Mechatronics Fan Group | 26 |
| Datasheet | 12 Weeks | - | - | - | 0.725lb 328.85g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 230VAC | -40~158°F -40°C~70°C | 2001 | UF12B | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Terminals | 14.00W | - | 0.060A | - | - | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | - | 2000 RPM | Ball | Tubeaxial | - | 33.0 dB(A) | - | 0.110 in H2O (27.4 Pa) | - | - | - | - | - | 25.00mm | - | - | RoHS Compliant | - | - | ||
![]() UF12B23-BTHR Mechatronics Fan Group | 27 |
| Datasheet | 12 Weeks | - | - | - | 0.725lb 328.85g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 230VAC | -40~158°F -40°C~70°C | 2001 | UF12B | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Terminals | 14.00W | - | 0.070A | - | - | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | - | 2900 RPM | Ball | Tubeaxial | - | 42.0 dB(A) | - | 0.240 in H2O (59.8 Pa) | - | - | - | - | - | 25.00mm | - | - | RoHS Compliant | - | - |