- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Reach Compliance Code | Current Rating | Frequency | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UF360AAA23-H1C4A Mechatronics Fan Group | 2751 |
| Datasheet | 12 Weeks | - | - | - | 11lbs 5kg | Aluminum | Aluminum | - | 230VAC | -4~158°F -20°C~70°C | - | 2014 | UF360AAA | Round - 360mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 265W | - | 1.13A | - | - | - | - | - | CE, cUL, TUV, UL | 1600 RPM | Ball | Motorized Impellers | 70.0 dB(A) | - | 2.200 in H2O (548.0 Pa) | - | Permanent Split Capacitor Motor | - | 167.3mm | RoHS Compliant | ||
![]() UF17PC12-BWHNR Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | - | - | - | 1.8lbs 816.5g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | - | 2014 | UF17PC | Round - 172mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 31.00W | - | 0.250A | - | IP55 - Dust Protected, Water Resistant | - | - | - | CE, cUL, TUV, UL | 3400 RPM | Ball | Tubeaxial | 55.0 dB(A) | - | 0.790 in H2O (196.8 Pa) | - | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | 51.00mm | RoHS Compliant | ||
![]() 09225PB-A0L-AA-00 NMB Technologies Corporation | 26 |
| Datasheet | 18 Weeks | - | - | - | 0.604lb 273.97g | Aluminum | Polycarbonate (PC) | 50000 Hrs @ 25°C | 100VAC | 14~158°F -10°C~70°C | - | 2013 | PB | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 10.00W | - | 0.150A | 10W | - | - | 150mA | - | - | 3100 RPM | Ball | Tubeaxial | 38.0 dB(A) | - | - | - | - | 92.5mm | - | RoHS Compliant | ||
![]() UF15PC12-BTHR Mechatronics Fan Group | 491 |
| Datasheet | 12 Weeks | - | - | - | 1.8lbs 816.5g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | - | 2005 | UF15PC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | 31.00W | - | 0.250A | - | - | - | - | - | CE, cUL, TUV, UL | 3400 RPM | Ball | Tubeaxial | 58.0 dB(A) | - | 0.790 in H2O (196.8 Pa) | - | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | 51.00mm | RoHS Compliant | ||
![]() UF12A12-BTLNR Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | - | - | - | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | -40~158°F -40°C~70°C | - | 2005 | UF12A | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | 12.00W | - | 0.150A | - | IP55 - Dust Protected, Water Resistant | - | - | - | CE, cUL, TUV, UL | 2300 RPM | Ball | Tubeaxial | 38.0 dB(A) | - | 0.160 in H2O (39.8 Pa) | - | - | - | 38.00mm | RoHS Compliant | ||
![]() UF15PC12-BTLR-CC Mechatronics Fan Group | 26 |
| Datasheet | 12 Weeks | - | - | - | 1.8lbs 816.5g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | - | 2015 | UF15PC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | 31.00W | - | 0.150A | - | - | - | - | - | CE, cUL, TUV, UL | 1700 RPM | Ball | Tubeaxial | 37.0 dB(A) | - | 0.220 in H2O (54.8 Pa) | - | Conformal Coating, Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | 51.00mm | RoHS Compliant | ||
![]() UF15PC12-BWHNR Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | - | - | - | 1.8lbs 816.5g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | - | 2015 | UF15PC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | 31.00W | - | 0.250A | - | IP55 - Dust Protected, Water Resistant | - | - | - | CE, cUL, TUV, UL | 3400 RPM | Ball | Tubeaxial | 58.0 dB(A) | - | 0.790 in H2O (196.8 Pa) | - | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | 51.00mm | RoHS Compliant | ||
![]() 11938TB-B0N-JP-00 NMB Technologies Corporation | 7 |
| Datasheet | 18 Weeks | - | - | - | 1.4lbs 635g | Aluminum | Steel | - | 200VAC | 14~140°F -10°C~60°C | - | 2013 | TS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | 17.00W | - | 0.170A | 17W | - | - | 170mA | - | - | 3100 RPM | Ball | Tubeaxial | 50.0 dB | - | 0.401 in H2O (100.0 Pa) | - | Locked Rotor Sensor | - | - | RoHS Compliant | ||
![]() UF25GC23-BWHR Mechatronics Fan Group | 7 |
| Datasheet | 12 Weeks | - | - | - | 4.1lbs 1.9kg | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | - | 2011 | UF25GC | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 33.00W | - | 0.140A | - | - | - | - | - | CE, cUL, TUV, UL | 1650 RPM | Ball | Tubeaxial | 55.0 dB(A) | - | 0.400 in H2O (99.6 Pa) | - | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | 89.00mm | RoHS Compliant | ||
![]() 11938TB-A0N-LP-00 NMB Technologies Corporation | 24 |
| Datasheet | 18 Weeks | - | - | - | 1.4lbs 635g | Aluminum | Steel | - | 100VAC | 14~140°F -10°C~60°C | - | 2013 | TS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | 17.00W | - | 0.340A | 17W | - | - | 340mA | - | - | 3100 RPM | Ball | Tubeaxial | 50.0 dB | - | 0.401 in H2O (100.0 Pa) | - | Locked Rotor Sensor | - | - | RoHS Compliant | ||
![]() UF25GC12-BWHR Mechatronics Fan Group | 28 |
| Datasheet | 12 Weeks | - | - | - | 4.1lbs 1.9kg | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | - | 2006 | UF25GC | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 33.00W | - | 0.290A | - | - | - | - | - | CE, cUL, TUV, UL | 1650 RPM | Ball | Tubeaxial | 55.0 dB(A) | - | 0.400 in H2O (99.6 Pa) | - | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | 89.00mm | RoHS Compliant | ||
![]() UF80B12-BWHR Mechatronics Fan Group | 337 |
| Datasheet | 12 Weeks | - | - | - | 0.617lb 279.87g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | - | 2001 | UF80B | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 11.00W | - | 0.120A | - | - | - | - | - | CE, cUL, TUV, UL | 3100 RPM | Ball | Tubeaxial | 35.0 dB(A) | - | 0.220 in H2O (54.8 Pa) | - | - | - | 25.00mm | RoHS Compliant | ||
![]() 109-642-30 Sanyo Denki America Inc. | 2538 |
| Datasheet | 16 Weeks | - | - | - | 2.4lbs 1.1kg | Aluminum | Plastic | 25000 Hrs @ 60°C | 200VAC | 14~140°F -10°C~60°C | Bulk | 2016 | San Ace 160 | Square - 160mm Lx160mm H | Active | Not Applicable | 3 Wire Leads | 33.00W | - | 0.310A | - | - | - | - | - | CE, PSE, TUV, UR | 3350 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.669 in H2O (166.6 Pa) | - | Alarm | - | 51.00mm | ROHS3 Compliant | ||
![]() UF16FC23-BTHR Mechatronics Fan Group | 7 |
| Datasheet | 12 Weeks | - | - | - | 2.8lbs 1.3kg | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | - | 2014 | UF16FC | Square - 160mm Lx160mm H | Active | 1 (Unlimited) | 2 Terminals | 41.00W | - | 0.170A | - | - | - | - | - | CE, cUL, TUV, UL | 3400 RPM | Ball | Tubeaxial | 56.0 dB(A) | - | 0.720 in H2O (179.3 Pa) | - | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | 62.00mm | RoHS Compliant | ||
![]() 11938SB-B0N-JP-00 NMB Technologies Corporation | 7 |
| Datasheet | 18 Weeks | - | - | - | 1.4lbs 635g | Aluminum | Plastic | - | 200VAC | 14~149°F -10°C~65°C | - | 2013 | HS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | 15.50W | - | 0.150A | 15.5W | - | - | 150mA | - | - | 3100 RPM | Ball | Tubeaxial | 44.0 dB | - | 0.401 in H2O (100.0 Pa) | - | Locked Rotor Sensor | - | - | RoHS Compliant | ||
![]() UF80A12-BTLR Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | - | - | - | 0.617lb 279.87g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | - | 2001 | UF80A | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | 9.00W | - | 0.100A | - | - | - | - | - | CE, cUL, TUV, UL | 2400 RPM | Ball | Tubeaxial | 32.0 dB(A) | - | 0.160 in H2O (39.8 Pa) | - | - | - | 38.00mm | RoHS Compliant | ||
![]() R87F-A3A93LP Omron Electronics Inc-EMC Div | 26 |
| Datasheet | 14 Weeks | Flanges | Axial | Aluminium | 0.661lb 299.82g | Aluminum | Polycarbonate (PC) | - | 115VAC | -22~158°F -30°C~70°C | - | 2008 | R87F | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Terminals | 6.00W | 76W | 0.075A | 6W | - | unknown | 75mA | 5.06kHz | CSA, UL | 2200 RPM | Ball | Tubeaxial | 32.0 dB | 97.8V~126.5VAC | 0.138 in H2O (34.3 Pa) | AC FAN | - | 25mm | - | RoHS Compliant | ||
![]() UF25GC12-BTHR-B1 Mechatronics Fan Group | 88 |
| Datasheet | 12 Weeks | - | - | - | 4.1lbs 1.9kg | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | - | 2014 | UF25GC | Round - 254mm Dia | Active | 1 (Unlimited) | 3 Terminals | 33.00W | - | 0.290A | - | - | - | - | - | CE, cUL, TUV, UL | 1650 RPM | Ball | Tubeaxial | 55.0 dB(A) | - | 0.400 in H2O (99.6 Pa) | - | Permanent Split Capacitor Motor, Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | 89.00mm | RoHS Compliant | ||
![]() UF12AM12-BWHR-F-L24 Mechatronics Fan Group | 26 |
| Datasheet | 12 Weeks | - | - | - | 1.168lbs 530g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~194°F -40°C~90°C | - | 2014 | UF12AM | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | 12.00W | - | 0.160A | - | - | - | - | - | CE, cUL, TUV, UL | 3100 RPM | Ball | Tubeaxial | 46.0 dB(A) | - | 0.350 in H2O (87.2 Pa) | - | - | - | - | RoHS Compliant | ||
![]() UF190APA12-H1C2A-B1 Mechatronics Fan Group | 2218 |
| Datasheet | 12 Weeks | - | - | - | 2.7lbs 1.2kg | Aluminum | Polyamide (PA), Nylon | - | 115VAC | -40~122°F -40°C~50°C | - | 2015 | UF190APA | Round - 190mm Dia | Active | 1 (Unlimited) | 3 Wire Leads | 65.0W | - | 0.540A | - | - | - | - | - | CE, cUL, TUV, UL | 2700 RPM | Ball | Motorized Impellers | 63.0 dB(A) | - | 1.200 in H2O (298.9 Pa) | - | Permanent Split Capacitor Motor, Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | 70.00mm | RoHS Compliant |