- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Voltage - Rated AC | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Width | RoHS Status | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UF12AM12-BTHR-B1 Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 1.2lbs 544.3g | Aluminum | Metal | - | 115VAC | -40~194°F -40°C~90°C | 2012 | UF12AM | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals and 3 Wire Leads | - | - | - | 13.00W | - | 0.150A | - | - | - | - | CE, cUL, TUV, UL | 3100 RPM | Ball | Tubeaxial | 46.0 dB(A) | - | 0.240 in H2O (59.8 Pa) | Speed Sensor (Tach) | - | - | RoHS Compliant | - | - | ||
![]() UF15AC12-BTHR-B1 Mechatronics Fan Group | 26 |
| Datasheet | 12 Weeks | - | - | - | - | 1.6lbs 725.7g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2014 | UF15AC | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 3 Terminals | - | - | - | 28.00W | - | 0.230A | - | - | - | - | CE, cUL, TUV, UL | 3400 RPM | Ball | Tubeaxial | 58.0 dB(A) | - | 0.750 in H2O (186.8 Pa) | Permanent Split Capacitor Motor, Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | 38.00mm | RoHS Compliant | - | - | ||
![]() SP101AT-1122HST.GN.I55 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | 0.727lb 329.76g | Aluminum | - | - | 115VAC | - | - | SP | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 18.00W | - | 0.190A | 18W | IP55 - Dust Protected, Water Resistant | 190mA | - | CE, CSA, TUV, UL | 2300 RPM | Sleeve | Tubeaxial | 46.0 dB(A) | - | 0.160 in H2O (39.8 Pa) | - | - | 25.50mm | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() 4715HS-20T-B5A-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | - | 1.3lbs 589.7g | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 100000 Hrs @ 25°C | 200VAC | 14~149°F -10°C~65°C | 2009 | HS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 15.50W | - | 0.150A | 15.5W | - | 150mA | - | CE, UL, VDE | 3100 RPM | Ball | Tubeaxial | 44.0 dB | - | 0.400 in H2O (99.6 Pa) | - | - | - | RoHS Compliant | - | - | ||
![]() UF92AM12-BWHR-F Mechatronics Fan Group | 121 |
| Datasheet | 12 Weeks | - | - | - | - | 0.948lb 430.01g | Aluminum | Metal | - | 115VAC | -40~194°F -40°C~90°C | 2014 | UF92AM | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 11.00W | - | 0.120A | - | - | - | - | CE, cUL, TUV, UL | 3200 RPM | Ball | Tubeaxial | 42.0 dB(A) | - | 0.300 in H2O (74.7 Pa) | - | - | 38.00mm | RoHS Compliant | - | - | ||
![]() UF92B23-BWHR Mechatronics Fan Group | 26 |
| Datasheet | 12 Weeks | - | - | - | - | 0.618lb 280.32g | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | 2005 | UF92B | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 14.00W | - | 0.070A | - | - | - | - | CE, cUL, TUV, UL | 3000 RPM | Ball | Tubeaxial | 36.0 dB(A) | - | 0.260 in H2O (64.8 Pa) | - | - | 25.00mm | RoHS Compliant | - | - | ||
![]() ASEN104529 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | - | Aluminium, PVC | Aluminium | 1.2lbs 544.3g | Aluminum | Plastic | - | 115VAC | 14~140°F -10°C~60°C | 2006 | - | Square - 119mm Lx119mm H | Obsolete | 1 (Unlimited) | 2 Terminals | 140°C | 14°C | Black | 14.50W | 15.5W | - | 14.5W | - | 250mA | - | - | 2900 RPM | Ball | Tubeaxial | 41.0 dB(A) | - | - | - | 120mm | 38.00mm | RoHS Compliant | - | - | ||
![]() DP209WR-2123HST.GN Sunon Fans | 10 |
| Datasheet | 14 Weeks | Flanges | - | Plastic | Thermoplastic | 1.03lbs 467.2g | Polybutylene Terephthalate (PBT) | - | - | 220V~240VAC | - | - | DP | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 21.00W | - | 0.120A | 21W | - | 120mA | 240V | CE, CUR, TUV, UL | 2900 RPM | Sleeve | Tubeaxial | 47.0 dB(A) | - | 0.350 in H2O (87.2 Pa) | - | 119.5mm | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() UF133(72)APA12-H1S2A Mechatronics Fan Group | 38 |
| Datasheet | 12 Weeks | - | - | - | - | 2lbs 907.2g | Aluminum | Plastic | - | 115VAC | -40~158°F -40°C~70°C | 2007 | UF133(72) | Round - 133mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 41.00W | - | 0.430A | - | - | - | - | CE, cUL, TUV, UL | 3200 RPM | Ball | Motorized Impellers | 60.0 dB(A) | - | 0.880 in H2O (219.2 Pa) | - | - | 72.50mm | RoHS Compliant | - | - | ||
![]() UF180(55)APA23-H1C4A Mechatronics Fan Group | 26 |
| Datasheet | 12 Weeks | - | - | - | - | 2.6lbs 1.2kg | Aluminum | Polyamide (PA), Nylon | - | 230VAC | -40~122°F -40°C~50°C | 2015 | UF180(55)APA | Round - 182mm Dia | Active | Not Applicable | 4 Wire Leads | - | - | - | 78.0W | - | 0.340A | - | - | - | - | CE, cETL, ETL, TUV | 2800 RPM | Ball | Motorized Impellers | 67.0 dB(A) | - | 1.400 in H2O (348.7 Pa) | - | - | - | RoHS Compliant | - | - | ||
![]() UF80B12-BTHR Mechatronics Fan Group | 96 |
| Datasheet | 12 Weeks | - | - | - | - | 0.573lb 260.00g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2001 | UF80B | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Terminals | - | - | - | 11.00W | - | 0.120A | - | - | - | - | CE, cUL, TUV, UL | 3100 RPM | Ball | Tubeaxial | 35.0 dB(A) | - | 0.220 in H2O (54.8 Pa) | - | - | - | RoHS Compliant | - | - | ||
![]() UF92B12-STHR Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | - | - | - | - | 0.618lb 280.32g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2005 | UF92B | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 11.00W | - | 0.120A | - | - | - | - | CE, cUL, TUV, UL | 3000 RPM | Sleeve | Tubeaxial | 36.0 dB(A) | - | 0.260 in H2O (64.8 Pa) | - | - | 25.00mm | RoHS Compliant | - | - | ||
![]() UF12A12-SWLR Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | - | - | - | - | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | -40~158°F -40°C~70°C | 2015 | UF12A | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 12.00W | - | 0.150A | - | - | - | - | CE, cUL, TUV, UL | 2300 RPM | Sleeve | Tubeaxial | 38.0 dB(A) | - | 0.160 in H2O (39.8 Pa) | - | - | 38.00mm | RoHS Compliant | - | - | ||
![]() LPC12A99-BTER Mechatronics Fan Group | In Stock | - | Datasheet | 21 Weeks | - | - | - | - | 0.816lb 370.13g | Magnesium | Plastic | - | 90V~264VAC | -40~158°F -40°C~70°C | 2011 | LPC12A | Square - 120mm Lx120mm H | Obsolete | 1 (Unlimited) | 2 Terminals | - | - | - | 12.00W | - | - | - | - | - | - | - | 4000 RPM | Ball | Tubeaxial | 56.0 dB(A) | 90V~264VAC | 0.440 in H2O (109.6 Pa) | Electronic Commutation (EC) | - | 38.00mm | Non-RoHS Compliant | - | - | ||
![]() UF12A12-BWMR Mechatronics Fan Group | 26 |
| Datasheet | 12 Weeks | - | - | - | - | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | -40~158°F -40°C~70°C | 2005 | UF12A | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 12.00W | - | 0.170A | - | - | - | - | CE, cUL, TUV, UL | 2750 RPM | Ball | Tubeaxial | 42.0 dB(A) | - | 0.280 in H2O (69.7 Pa) | - | - | 38.00mm | RoHS Compliant | - | - | ||
![]() UF12A12-BWSR Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | - | - | - | - | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | -40~158°F -40°C~70°C | 2015 | UF12A | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 8.00W | - | 0.080A | - | - | - | - | CE, cUL, TUV, UL | 2100 RPM | Ball | Tubeaxial | 37.0 dB(A) | - | 0.110 in H2O (27.4 Pa) | - | - | 38.00mm | RoHS Compliant | - | - | ||
![]() UF12AR23-BTHR Mechatronics Fan Group | 26 |
| Datasheet | 12 Weeks | - | - | - | - | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | 2005 | UF12AR | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 15.00W | - | 0.090A | - | - | - | - | CE, cUL, UL | 3100 RPM | Ball | Tubeaxial | 47.0 dB(A) | - | 0.330 in H2O (82.2 Pa) | Reverse Air Flow | - | 38.00mm | RoHS Compliant | - | - | ||
![]() UF12AR12-BWMR Mechatronics Fan Group | 35 |
| Datasheet | 12 Weeks | - | - | - | - | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2014 | UF12AR | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 11.00W | - | 0.170A | - | - | - | - | CE, cUL, UL | 2750 RPM | Ball | Tubeaxial | 45.0 dB(A) | - | 0.260 in H2O (64.8 Pa) | Reverse Air Flow | - | 38.00mm | RoHS Compliant | - | - | ||
![]() UF12A12-BTSR Mechatronics Fan Group | 26 |
| Datasheet | 12 Weeks | - | - | - | - | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | -40~158°F -40°C~70°C | 2015 | UF12A | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 8.00W | - | 0.080A | - | - | - | - | CE, cUL, TUV, UL | 2100 RPM | Ball | Tubeaxial | 37.0 dB(A) | - | 0.110 in H2O (27.4 Pa) | - | - | 38.00mm | RoHS Compliant | - | - | ||
![]() UF12A12-BWSLR Mechatronics Fan Group | 26 |
| Datasheet | 12 Weeks | - | - | - | - | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 115VAC | -40~158°F -40°C~70°C | 2015 | UF12A | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 6.00W | - | 0.060A | - | - | - | - | CE, cUL, TUV, UL | 1800 RPM | Ball | Tubeaxial | 36.0 dB(A) | - | 0.090 in H2O (22.4 Pa) | - | - | 38.00mm | RoHS Compliant | - | - |