- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Construction | Current Rating | Frequency | Approval Agency | Life (Hours) | Rated Current | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AB1123-HST.GN Sunon Fans | 198 | - | Datasheet | 14 Weeks | - | - | - | 1.5lbs 680.4g | Aluminum | - | - | 115VAC | - | - | - | AB | Square - 120.5mm Lx120.5mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 18.00W | - | 0.210A | - | - | - | AXIAL | - | - | CE, CUR, TUV, UL | - | 0.25A | 2900 RPM | Sleeve | Blower, Radial | - | 50.0 dB(A) | - | 0.460 in H2O (114.6 Pa) | AC FAN | 20W | - | - | 120mm | 120mm | - | - | ROHS3 Compliant | - | - | ||
![]() 3115PS-12W-B30-A00 NMB Technologies Corporation | 148 |
| Datasheet | 18 Weeks | Axial | Aluminium, Polycarbonate | Aluminium | 0.59lb 267.62g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 115VAC | 14~158°F -10°C~70°C | - | 2009 | PS | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 70°C | 14°C | Black | 7.00W | 8.5W | 0.110A | 7W | - | 80mm | - | 110mA | 50Hz | CE, CSA, TUV, UL, VDE | 100000 hours | - | 3200 RPM | Ball | Tubeaxial | 9W | 38.0 dB | - | 0.200 in H2O (49.8 Pa) | - | - | - | 80mm | 80mm | 38.00mm | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() 17000659A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | - | - | 4.1lbs 1.9kg | Magnesium Alloy | Magnesium Alloy | Varies Based on Temperature | 115VAC | -4~158°F -20°C~70°C | - | 2017 | - | Square - 225mm Lx225mm H | Active | 1 (Unlimited) | Terminal Block | - | - | - | 109W | - | 1.40A | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | 4000 RPM | Ball | Tubeaxial | - | 74.0 dB(A) | 103V~126VAC | 1.580 in H2O (393.7 Pa) | - | - | Auto Restart, Electronic Commutation, Locked Rotor Protection | - | - | 80.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 17000657A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | - | - | 4.1lbs 1.9kg | Magnesium Alloy | Magnesium Alloy | Varies Based on Temperature | 115VAC | -4~158°F -20°C~70°C | - | 2017 | - | Square - 225mm Lx225mm H | Active | 1 (Unlimited) | Terminal Block | - | - | - | 88.0W | - | 1.131A | - | - | - | - | - | - | CE, cUL, UL | - | - | 3600 RPM | Ball | Tubeaxial | - | 71.0 dB(A) | 103V~126VAC | 1.290 in H2O (321.3 Pa) | - | - | Auto Restart, Electronic Commutation, Locked Rotor Protection | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GTB040FUC20R Delta Electronics | 526 |
| Datasheet | 19 Weeks | - | - | - | 14lbs 6.4kg | Aluminum | - | - | 230VAC | -13~140°F -25°C~60°C | - | 2012 | GTB | Round - 404mm Dia | Active | 1 (Unlimited) | - | - | - | - | 244W | - | - | 244W | IP54 - Dust Protected, Water Resistant | - | - | 3.1A | - | cUL, TUV, UL | - | - | 1600 RPM | Ball | Motorized Impellers | - | 74.0 dB(A) | 200V~277VAC | 2.260 in H2O (562.9 Pa) | - | - | PWM Control | - | - | - | - | - | ROHS3 Compliant | - | IP54, Water Resistant | ||
![]() GTB036PUD25R Delta Electronics | 948 |
| Datasheet | 19 Weeks | - | - | - | 23lbs 10.4kg | Aluminum | Aluminum | 60000 Hrs @ 40°C | 400VAC | -13~140°F -25°C~60°C | - | 2014 | GTB | Round - 360.2mm Dia | Active | 1 (Unlimited) | Terminal Block | 140°C | -13°C | - | 648W | - | 1.75A | 648W | IP54 - Dust Protected, Water Resistant | - | - | 1.75A | - | cUL, TUV, UL | - | - | 2200 RPM | Ball | Motorized Impellers | - | 80.0 dB(A) | 380V~480VAC | 3.330 in H2O (829.5 Pa) | - | - | PWM Control, Speed Sensor (Tach) | - | - | 250.8mm | - | - | ROHS3 Compliant | - | IP54, Water Resistant | ||
![]() GTB040PUD27R Delta Electronics | 523 |
| Datasheet | 19 Weeks | - | - | - | 23lbs 10.4kg | Aluminum | - | - | 400VAC | -13~140°F -25°C~60°C | - | 2012 | GTB | Round - 404mm Dia | Active | 1 (Unlimited) | Terminal Block | - | - | - | 690W | - | - | 690W | IP54 - Dust Protected, Water Resistant | - | - | 1.75A | - | cUL, TUV, UL | - | - | 2140 RPM | Ball | Motorized Impellers | - | 81.0 dB | 380V~480VAC | 3.339 in H2O (831.7 Pa) | - | - | PWM Control, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | - | IP54, Water Resistant | ||
![]() GTB040FUC23R N1 Delta Electronics | 567 |
| Datasheet | 19 Weeks | - | - | - | 16lbs 7.3kg | Aluminum | - | - | 230VAC | -13~140°F -25°C~60°C | - | 2012 | GTB | Round - 404mm Dia | Active | 1 (Unlimited) | - | - | - | - | 250W | - | 3.1A | - | IP54 - Dust Protected, Water Resistant | - | - | - | - | cUL, TUV, UL | - | - | 1500 RPM | Ball | Motorized Impellers | - | 76.0 dB(A) | 200V~277VAC | 2.050 in H2O (510.6 Pa) | - | - | PWM Control | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GTB028EUB16 Delta Electronics | 2671 |
| Datasheet | 19 Weeks | - | - | - | 7.7lbs 3.5kg | Steel | Aluminum | 60000 Hrs @ 40°C | 230VAC | -13~140°F -25°C~60°C | - | 2012 | GTB | Round - 280mm Dia | Active | 1 (Unlimited) | - | 140°C | -13°C | - | 180W | - | - | 180W | IP54 - Dust Protected, Water Resistant | - | - | - | - | TUV, UL | - | - | 2020 RPM | Ball | Motorized Impellers | - | 73.0 dB(A) | 200V~277VAC | 2.285 in H2O (569.0 Pa) | - | - | PWM Control, Speed Sensor (Tach) | - | - | 162.0mm | - | - | ROHS3 Compliant | - | IP54, Water Resistant | ||
![]() GTB036PUD25R N1 Delta Electronics | 537 |
| Datasheet | 19 Weeks | - | - | - | 23lbs 10.4kg | Aluminum | - | 60000 Hrs @ 40°C | 400VAC | -13~140°F -25°C~60°C | - | 2012 | GTB | Round - 360.2mm Dia | Active | 1 (Unlimited) | Terminal Block | - | - | - | 648W | - | 1.75A | - | IP54 - Dust Protected, Water Resistant | - | - | - | - | cUL, TUV, UL | - | - | 2200 RPM | Ball | Motorized Impellers | - | 80.0 dB(A) | 380V~480VAC | 3.330 in H2O (829.5 Pa) | - | - | PWM Control, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GTB036FUC23R Delta Electronics | 642 |
| Datasheet | 19 Weeks | - | - | - | 16lbs 7.3kg | Aluminum | - | 60000 Hrs @ 40°C | 230VAC | -13~140°F -25°C~60°C | - | 2012 | GTB | Round - 360mm Dia | Active | 1 (Unlimited) | - | - | - | - | 320W | - | 3.60A | 500W | IP54 - Dust Protected, Water Resistant | - | - | 3.6A | - | cUL, TUV, UL | - | - | 1730 RPM | Ball | Motorized Impellers | - | 72.0 dB(A) | 200V~277VAC | 2.016 in H2O (502.2 Pa) | - | - | PWM Control | - | - | - | - | - | ROHS3 Compliant | - | IP54, Water Resistant | ||
![]() SF23092A-2092HBT Sunon Fans | In Stock | - | Datasheet | - | Axial | - | - | 0.613lb 278.05g | Aluminum | - | - | 240VAC | 14~158°F -10°C~70°C | - | 2003 | SF | Square - 91.5mm Lx91.5mm H | Obsolete | Not Applicable | 2 Terminals | - | - | - | 14.00W | - | 0.060A | 14W | - | - | RADIAL | 60mA | - | BSMI, CCC, CE, cUL, TUV, UL | - | - | 2850 RPM | Ball | Tubeaxial | - | 40.0 dB(A) | 185V~245VAC | 0.190 in H2O (47.3 Pa) | AC FAN | 14.5W | - | - | 91.5mm | 25.5mm | - | - | Non-RoHS Compliant | - | - | ||
![]() UF12A23-BTLR-T1 Mechatronics Fan Group | 26 |
| Datasheet | 12 Weeks | - | - | - | 1.168lbs 530g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | - | 2014 | UF12A | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Terminals | - | - | - | 15.00W | - | 0.070A | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | 2300 RPM | Ball | Tubeaxial | - | 38.0 dB(A) | - | 0.160 in H2O (39.8 Pa) | - | - | Thermal Overload Protector (TOP) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() UF22F23-BTHR Mechatronics Fan Group | 37 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | 230VAC | -40~158°F -40°C~70°C | - | 2016 | UF22F | - | Active | Not Applicable | 2 Terminals | - | - | - | - | - | - | - | - | - | - | - | - | CE | - | - | - | Ball | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 109S086 Sanyo Denki America Inc. | 17 | - | Datasheet | 16 Weeks | - | - | - | 0.816lb 370.13g | Aluminum | Plastic | 25000 Hrs @ 60°C | 100VAC | -22~140°F -30°C~60°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Terminals | - | - | - | 10.00W | - | 0.120A | - | - | - | - | - | - | CE, CSA, PSE, TUV, UL | - | - | 1600 RPM | Ball | Tubeaxial | - | 27.0 dB(A) | - | 0.075 in H2O (18.6 Pa) | - | - | - | - | - | 25.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 17000658A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | - | - | 4.1lbs 1.9kg | Magnesium Alloy | Magnesium Alloy | Varies Based on Temperature | 230VAC | -4~158°F -20°C~70°C | - | 2017 | - | Square - 225mm Lx225mm H | Active | 1 (Unlimited) | Terminal Block | - | - | - | 90.0W | - | 0.580A | - | - | - | - | - | - | CE, cUL, UL | - | - | 3600 RPM | Ball | Tubeaxial | - | 71.0 dB(A) | 207V~253VAC | 1.290 in H2O (321.3 Pa) | - | - | Auto Restart, Electronic Commutation, Locked Rotor Protection | - | - | 80.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 17000654A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | - | - | 4.1lbs 1.9kg | Magnesium Alloy | Magnesium Alloy | Varies Based on Temperature | 230VAC | -4~158°F -20°C~70°C | - | 2017 | - | Square - 225mm Lx225mm H | Active | 1 (Unlimited) | Terminal Block | - | - | - | 46.00W | - | 0.300A | - | - | - | - | - | - | CE, cUL, UL | - | - | 2800 RPM | Ball | Tubeaxial | - | 65.0 dB(A) | 207V~253VAC | 1.000 in H2O (249.1 Pa) | - | - | Auto Restart, Electronic Commutation, Locked Rotor Protection | - | - | 80.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 17000655A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | - | - | 4.1lbs 1.9kg | Magnesium Alloy | Magnesium Alloy | Varies Based on Temperature | 115VAC | -4~158°F -20°C~70°C | - | 2017 | - | Square - 225mm Lx225mm H | Active | 1 (Unlimited) | Terminal Block | - | - | - | 62.0W | - | 0.790A | - | - | - | - | - | - | CE, cUL, UL | - | - | 3200 RPM | Ball | Tubeaxial | - | 68.0 dB(A) | 103V~126VAC | 1.150 in H2O (286.5 Pa) | - | - | Auto Restart, Electronic Commutation, Locked Rotor Protection | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 17000660A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | - | - | - | 4.1lbs 1.9kg | Magnesium Alloy | Magnesium Alloy | Varies Based on Temperature | 230VAC | -4~158°F -20°C~70°C | - | 2017 | - | Square - 225mm Lx225mm H | Active | 1 (Unlimited) | Terminal Block | - | - | - | 110W | - | 0.720A | - | - | - | - | - | - | CE, cUL, TUV, UL | - | - | 4000 RPM | Ball | Tubeaxial | - | 74.0 dB(A) | 207V~253VAC | 1.580 in H2O (393.7 Pa) | - | - | Auto Restart, Electronic Commutation, Locked Rotor Protection | - | - | 80.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() GTB036FUC21R Delta Electronics | 868 |
| Datasheet | 19 Weeks | - | - | - | 12lbs 5.4kg | Aluminum | Aluminum | 60000 Hrs @ 40°C | 230VAC | -13~140°F -25°C~60°C | - | 2012 | GTB | Round - 360mm Dia | Active | 1 (Unlimited) | - | 140°C | -13°C | - | 510W | - | 3.62A | 510W | IP54 - Dust Protected, Water Resistant | - | - | - | - | cUL, TUV, UL | - | - | 2100 RPM | Ball | Motorized Impellers | - | 78.0 dB(A) | 200V~277VAC | 2.685 in H2O (668.8 Pa) | - | - | PWM Control | - | - | 210.2mm | - | - | ROHS3 Compliant | - | IP54, Water Resistant |