- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GTB040PUD26R Delta Electronics | 991 |
| Datasheet | 19 Weeks | - | - | 23lbs 10.4kg | Aluminum | - | - | 400VAC | -13~140°F -25°C~60°C | 2012 | GTB | Round - 404mm Dia | Active | 1 (Unlimited) | Terminal Block | - | - | 640W | - | - | 640W | IP54 - Dust Protected, Water Resistant | - | - | 1.75A | cUL, TUV, UL | - | - | 1850 RPM | Ball | Motorized Impellers | 79.0 dB(A) | 380V~480VAC | 3.031 in H2O (755.0 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() GTB040PUD26R N1 Delta Electronics | 651 |
| Datasheet | 19 Weeks | - | - | 26lbs 11.8kg | Aluminum | - | - | 400VAC | -13~140°F -25°C~60°C | 2015 | GTB | Round - 404mm Dia | Active | 1 (Unlimited) | Terminal Block | - | - | 640W | - | 1.75A | - | IP54 - Dust Protected, Water Resistant | - | - | - | cUL, TUV, UL | - | - | 1850 RPM | Ball | Motorized Impellers | 79.0 dB(A) | 380V~480VAC | 2.050 in H2O (510.6 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4715MS-22T-B30-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 220VAC | 14~158°F -10°C~70°C | 2004 | MS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 10.00W | - | 0.080A | 10W | - | 119mm | - | 80mA | CE, CSA, TUV, UL, VDE | - | - | 2600 RPM | Ball | Tubeaxial | 37.0 dB | - | 0.189 in H2O (47.1 Pa) | - | - | 38mm | - | - | No | RoHS Compliant | - | ||
![]() FDA2-25489QBLW4F Qualtek | 2483 |
| - | 17 Weeks | Axial | Steel | 6lbs 2.7kg | Aluminum | Steel | 50000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-25489 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | -4°C | 32.00W | 32W | 0.140A | 32W | - | - | - | 140mA | CE, cURus, TUV | - | - | 1650 RPM | Ball | Tubeaxial | 52.0 dB(A) | - | 0.307 in H2O (76.5 Pa) | - | - | 254mm | 254mm | 89.00mm | - | ROHS3 Compliant | - | ||
![]() FAA1-12038QBHW31-A Qualtek | In Stock | - | - | 15 Weeks | Axial | Aluminium | 1.2lbs 544.3g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 14.80W | 14.8W | 0.090A | 14.8W | - | - | - | 90mA | CE, cURus, TUV | 230V | - | 2900 RPM | Ball | Tubeaxial | 44.5 dB(A) | - | 0.350 in H2O (87.2 Pa) | - | - | 119.5mm | 119.5mm | 38.50mm | - | ROHS3 Compliant | - | ||
![]() FAA1-12038QBLW31-A Qualtek | 95 |
| - | 15 Weeks | Axial | Aluminium | 1.2lbs 544.3g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 9.40W | 9.4W | 0.050A | 9.4W | - | - | - | 50mA | CE, cURus, TUV | 230V | - | 2200 RPM | Ball | Tubeaxial | 37.9 dB(A) | - | 0.100 in H2O (24.9 Pa) | - | - | 119.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() FAA1-12038NSAT31-A Qualtek | In Stock | - | - | 20 Weeks | Axial | - | 1.2lbs 544.3g | Aluminum | Plastic | - | 115VAC | 14~140°F -10°C~60°C | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Terminals | 140°C | 14°C | 8.00W | - | 0.070A | 8W | - | - | - | 70mA | CE, cURus, TUV | - | - | 1700 RPM | Sleeve | Tubeaxial | 30.5 dB(A) | - | 0.060 in H2O (14.9 Pa) | - | - | 119.5mm | 119.5mm | 38.50mm | - | ROHS3 Compliant | - | ||
![]() FAA1-12025QSMT31 Qualtek | In Stock | - | - | 20 Weeks | Axial | - | 0.749lb 339.74g | Aluminum | Plastic | - | 230VAC | 14~140°F -10°C~60°C | 2013 | FAA1-12025 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 20.70W | - | 0.090A | 20.7W | - | - | unknown | 90mA | CE, cURus, TUV | - | - | 2300 RPM | Sleeve | Tubeaxial | 44.1 dB(A) | - | 0.156 in H2O (38.8 Pa) | AC FAN | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4715MS-12W-B20-A00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 115VAC | 14~158°F -10°C~70°C | 2011 | MS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 7.00W | 7W | 0.100A | 7W | - | 119mm | - | 100mA | CE, CSA, TUV, UL, VDE | - | 50000 hours | 1950 RPM | Ball | Tubeaxial | 30.0 dB | - | 0.098 in H2O (24.5 Pa) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5915PC-20T-B30-S00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 2lbs 907.2g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 200VAC | 14~158°F -10°C~70°C | 2009 | PC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 40.00W | - | 0.230A | 40W | - | 172mm | - | 230mA | CE, CSA, UL, VDE | - | - | 3150 RPM | Ball | Tubeaxial | 53.0 dB | - | 0.655 in H2O (163.2 Pa) | - | - | 38mm | - | - | No | RoHS Compliant | - | ||
![]() 5915PC-10T-B30-S00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 2lbs 907.2g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 100VAC | 14~158°F -10°C~70°C | 2009 | PC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 40.00W | - | 0.450A | 40W | - | 172mm | - | 450mA | CE, CSA, UL, VDE | - | - | 3150 RPM | Ball | Tubeaxial | 53.0 dB | - | 0.655 in H2O (163.2 Pa) | - | - | 38mm | - | - | No | RoHS Compliant | - | ||
![]() 5915PC-24T-B30-AM0 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 1.9lbs 861.8g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 240VAC | 14~158°F -10°C~70°C | 2009 | PC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 34.00W | 34W | 0.170A | 34W | - | 172mm | - | 170mA | CE, CSA, UL, VDE | - | - | 3200 RPM | Ball | Tubeaxial | 56.0 dB | - | 0.863 in H2O (215.0 Pa) | - | - | 38mm | - | - | No | RoHS Compliant | - | ||
![]() 5915PC-20T-B10-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 1.8lbs 816.5g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 200VAC | 14~158°F -10°C~70°C | 2009 | PC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 18.00W | - | 0.130A | 18W | - | 172mm | - | 130mA | CE, CSA, UL, VDE | - | - | 1650 RPM | Ball | Tubeaxial | 38.0 dB | - | 0.243 in H2O (60.7 Pa) | - | - | 38mm | - | - | No | RoHS Compliant | - | ||
![]() 4715MS-10T-B30-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 100VAC | 14~158°F -10°C~70°C | 2004 | MS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 10.00W | - | 0.170A | 10W | - | 119mm | - | 170mA | CE, CSA, TUV, UL, VDE | - | - | 2600 RPM | Ball | Tubeaxial | 37.0 dB | - | 0.204 in H2O (51.0 Pa) | - | - | 38mm | - | - | No | RoHS Compliant | - | ||
![]() FKA2-25489QBMW3F Qualtek | In Stock | - | - | 16 Weeks | Axial | - | 4.4lbs 2kg | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | 2013 | FKA2-25489 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 28.80W | - | 0.140A | 28.8W | - | - | unknown | 140mA | CE, cURus, TUV | - | - | 1600 RPM | Ball | Tubeaxial | 57.0 dB(A) | - | 0.322 in H2O (80.2 Pa) | AC FAN | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FKA2-18065NBHW3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 4lbs 1.8kg | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | 2013 | FKA2-18065 | Square - 180mm Lx180mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 55.2W | - | 0.5A | 55.2W | - | - | - | 500mA | CE, cURus, TUV | - | - | 3200 RPM | Ball | Tubeaxial | 75.0 dB(A) | - | 0.850 in H2O (211.7 Pa) | - | - | - | - | 65.00mm | - | ROHS3 Compliant | - | ||
![]() FKA2-17689NBHT3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 4lbs 1.8kg | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | 2013 | FKA2-17689 | Square - 176mm Lx176mm H | Active | 1 (Unlimited) | 2 Terminals | 158°C | 14°C | 52.0W | - | 0.480A | 52W | - | - | - | 480mA | CE, cURus, TUV | - | - | 3200 RPM | Ball | Tubeaxial | 70.0 dB(A) | - | 0.810 in H2O (201.8 Pa) | - | - | - | - | 89.00mm | - | ROHS3 Compliant | - | ||
![]() FKA2-17689QBHW3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 4lbs 1.8kg | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | 2013 | FKA2-17689 | Square - 176mm Lx176mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 49.50W | - | 0.230A | 49.5W | - | - | - | 230mA | CE, cURus, TUV | - | - | 3200 RPM | Ball | Tubeaxial | 70.0 dB(A) | - | 0.810 in H2O (201.8 Pa) | - | - | - | - | 89.00mm | - | ROHS3 Compliant | - | ||
![]() FKA2-25489NBMW3F Qualtek | In Stock | - | - | 16 Weeks | Axial | - | 4.4lbs 2kg | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | 2013 | FKA2-25489 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 26.50W | - | 0.240A | 26.5W | - | - | unknown | 240mA | CE, cURus, TUV | - | - | 1600 RPM | Ball | Tubeaxial | 57.0 dB(A) | - | 0.322 in H2O (80.2 Pa) | AC FAN | - | 254mm | - | - | - | ROHS3 Compliant | - | ||
![]() 4715TS-24T-B50-AM0 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 1.4lbs 635g | Aluminum | Steel | 50000 Hrs @ 25°C | 240VAC | 14~140°F -10°C~60°C | 2009 | TS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 17.00W | - | 0.140A | 17W | - | 119mm | - | 140mA | CE, UL, VDE | - | - | 3100 RPM | Ball | Tubeaxial | 50.0 dB | - | 0.400 in H2O (99.6 Pa) | - | - | 38mm | - | - | No | RoHS Compliant | - |