- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Life (Hours) | Speed | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Height | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FKA2-25489QBMW3F Qualtek | In Stock | - | - | 16 Weeks | Axial | - | 4.4lbs 2kg | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-25489 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 28.80W | - | 0.140A | 28.8W | - | unknown | 140mA | CE, cURus, TUV | - | - | 1600 RPM | Ball | Tubeaxial | 57.0 dB(A) | - | 0.322 in H2O (80.2 Pa) | AC FAN | - | - | - | - | ROHS3 Compliant | - | ||
![]() FKA2-18065NBHW3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 4lbs 1.8kg | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-18065 | Square - 180mm Lx180mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 55.2W | - | 0.5A | 55.2W | - | - | 500mA | CE, cURus, TUV | - | - | 3200 RPM | Ball | Tubeaxial | 75.0 dB(A) | - | 0.850 in H2O (211.7 Pa) | - | - | - | 65.00mm | - | ROHS3 Compliant | - | ||
![]() FKA2-17689NBHT3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 4lbs 1.8kg | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-17689 | Square - 176mm Lx176mm H | Active | 1 (Unlimited) | 2 Terminals | 158°C | 14°C | 52.0W | - | 0.480A | 52W | - | - | 480mA | CE, cURus, TUV | - | - | 3200 RPM | Ball | Tubeaxial | 70.0 dB(A) | - | 0.810 in H2O (201.8 Pa) | - | - | - | 89.00mm | - | ROHS3 Compliant | - | ||
![]() FKA2-17689QBHW3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 4lbs 1.8kg | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-17689 | Square - 176mm Lx176mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 49.50W | - | 0.230A | 49.5W | - | - | 230mA | CE, cURus, TUV | - | - | 3200 RPM | Ball | Tubeaxial | 70.0 dB(A) | - | 0.810 in H2O (201.8 Pa) | - | - | - | 89.00mm | - | ROHS3 Compliant | - | ||
![]() FKA2-25489NBMW3F Qualtek | In Stock | - | - | 16 Weeks | Axial | - | 4.4lbs 2kg | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-25489 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 26.50W | - | 0.240A | 26.5W | - | unknown | 240mA | CE, cURus, TUV | - | - | 1600 RPM | Ball | Tubeaxial | 57.0 dB(A) | - | 0.322 in H2O (80.2 Pa) | AC FAN | - | 254mm | - | - | ROHS3 Compliant | - | ||
![]() 4715TS-24T-B50-AM0 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 1.4lbs 635g | Aluminum | Steel | 50000 Hrs @ 25°C | 240VAC | 14~140°F -10°C~60°C | - | 2009 | TS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 17.00W | - | 0.140A | 17W | 119mm | - | 140mA | CE, UL, VDE | - | - | 3100 RPM | Ball | Tubeaxial | 50.0 dB | - | 0.400 in H2O (99.6 Pa) | - | - | 38mm | - | No | RoHS Compliant | - | ||
![]() 4715HS-20T-B50-BM0 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 1.3lbs 589.7g | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 100000 Hrs @ 25°C | 200VAC | 14~149°F -10°C~65°C | - | 2009 | HS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 15.50W | - | 0.150A | 15.5W | - | - | 150mA | CE, UL, VDE | - | - | 3100 RPM | Ball | Tubeaxial | 44.0 dB | - | 0.400 in H2O (99.6 Pa) | - | - | - | - | - | RoHS Compliant | - | ||
![]() FDA2-17251QBHT4F Qualtek | 26 |
| - | 17 Weeks | Axial | Plastic | 2lbs 907.2g | Aluminum | Steel | 50000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | Bulk | 2014 | HPLC, FDA2-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 27.00W | 27W | 0.120A | 27W | - | - | 120mA | CE, cURus, TUV | - | - | 3100 RPM | Ball | Tubeaxial | 59.0 dB(A) | - | 0.610 in H2O (151.9 Pa) | - | - | 151mm | - | - | ROHS3 Compliant | - | ||
![]() 4710PS-22T-B30-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 0.8lb 362.87g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 220VAC | 14~158°F -10°C~70°C | - | 2004 | PS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 11.00W | - | 0.080A | 11W | 119mm | - | 80mA | CE, CSA, UL, VDE | - | 2300 rpm | 2700 RPM | Ball | Tubeaxial | 38.0 dB | - | 0.165 in H2O (41.1 Pa) | AC FAN | 14W | 25.4mm | 105mm | No | RoHS Compliant | Lead Free | ||
![]() 19030519A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | Axial | - | 1.3lbs 589.7g | Magnesium Alloy | Magnesium Alloy | - | 115VAC | - | - | 2003 | Muffin XL AC | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 15.00W | - | 0.180A | 15W | - | - | 180mA | CE, cUL, UL | - | - | 3100 RPM | Ball | Tubeaxial | 47.6 dB(A) | - | 0.223 in H2O (55.5 Pa) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 19028421A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | Axial | - | 1lb 453.59g | Magnesium Alloy | Magnesium Alloy | Varies Based on Temperature | 220VAC | 14~158°F -10°C~70°C | - | 2003 | Muffin XL AC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | 158°C | 14°C | 18.00W | - | 0.110A | 16W | - | - | 90mA | CE, cUL, UL | 55000 hours | - | 3100 RPM | Ball | Tubeaxial | 51.0 dB(A) | 198V~242VAC | 0.340 in H2O (84.7 Pa) | - | - | - | 38.00mm | - | ROHS3 Compliant | - | ||
![]() 19028989A Comair Rotron | In Stock | - | Datasheet | - | Axial | - | 1.3lbs 589.7g | Magnesium Alloy | Magnesium Alloy | - | 230VAC | - | - | 2003 | Muffin XL AC | Square - 119mm Lx119mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 15.00W | - | 0.080A | 15W | - | - | 80mA | - | - | - | 2940 RPM | Sleeve | Tubeaxial | 47.6 dB(A) | - | 0.223 in H2O (55.5 Pa) | - | - | - | - | - | RoHS Compliant | - | ||
![]() 19028527A Comair Rotron | In Stock | - | Datasheet | - | Axial | - | - | Magnesium Alloy | Magnesium Alloy | 55000 Hrs @ 40°C | 115VAC | -18.4~158°F -28°C~70°C | - | 2010 | Muffin XL AC | Square - 119mm Lx119mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 158°C | -18.4°C | 15.00W | - | 0.180A | 15W | - | - | 180mA | CE, CSA, UL, VDE | 55000 hours | - | 3100 RPM | Sleeve | Tubeaxial | 50.0 dB(A) | - | - | - | - | - | 39.00mm | - | RoHS Compliant | - | ||
![]() 4715TS-10T-B50-BM0 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 1.4lbs 635g | Aluminum | Steel | 50000 Hrs @ 25°C | 100VAC | 14~140°F -10°C~60°C | - | 2009 | TS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 17.00W | - | 0.340A | 17W | 119mm | - | 340mA | CE, UL, VDE | - | - | 3100 RPM | Ball | Tubeaxial | 50.0 dB | - | 0.400 in H2O (99.6 Pa) | - | - | 38mm | - | No | RoHS Compliant | - | ||
![]() 5915PC-22T-B30-S00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 2lbs 907.2g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 220VAC | 14~158°F -10°C~70°C | - | 2009 | PC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 40.00W | - | 0.230A | 40W | 172mm | - | 230mA | CE, CSA, UL, VDE | - | - | 3150 RPM | Ball | Tubeaxial | 53.0 dB | - | 0.655 in H2O (163.2 Pa) | - | - | 38mm | - | No | RoHS Compliant | - | ||
![]() FKA2-17689NBHW3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 4lbs 1.8kg | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-17689 | Square - 176mm Lx176mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 52.0W | - | 0.480A | 52W | - | - | 480mA | CE, cURus, TUV | - | - | 3200 RPM | Ball | Tubeaxial | 70.0 dB(A) | - | 0.810 in H2O (201.8 Pa) | - | - | - | 89.00mm | - | ROHS3 Compliant | - | ||
![]() FKA2-28089NBHW3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 7.7lbs 3.5kg | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-28089 | Square - 280mm Lx280mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 2.60A | 260W | - | - | 2.6A | CE, TUV, UL | - | - | 3000 RPM | Ball | Tubeaxial | 78.0 dB(A) | - | 0.044 in H2O (11.0 Pa) | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4715MS-20T-B20-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 200VAC | 14~158°F -10°C~70°C | - | 2004 | MS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 7.00W | 7W | 0.060A | 7W | 119mm | - | 60mA | CE, CSA, TUV, UL, VDE | - | - | 1950 RPM | Ball | Tubeaxial | 30.0 dB | - | 0.082 in H2O (20.5 Pa) | - | - | 38mm | - | No | RoHS Compliant | - | ||
![]() 4715MS-22T-B20-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 220VAC | 14~158°F -10°C~70°C | - | 2004 | MS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 7.00W | 7W | 0.060A | 7W | 119mm | - | 60mA | CE, CSA, TUV, UL, VDE | - | - | 1900 RPM | Ball | Tubeaxial | 30.0 dB | - | 0.079 in H2O (19.6 Pa) | - | - | 38mm | - | No | RoHS Compliant | - | ||
![]() FKA2-17689QBHT3F Qualtek | In Stock | - | Datasheet | 16 Weeks | Axial | - | 4lbs 1.8kg | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | - | 2013 | FKA2-17689 | Square - 176mm Lx176mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 49.50W | - | 0.230A | 49.5W | - | - | 230mA | CE, cURus, TUV | - | - | 3200 RPM | Ball | Tubeaxial | 70.0 dB(A) | - | 0.810 in H2O (201.8 Pa) | - | - | 176mm | - | - | ROHS3 Compliant | - |