- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Reach Compliance Code | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09225PB-B0L-AA-00 NMB Technologies Corporation | 10 |
| Datasheet | 18 Weeks | - | - | 0.604lb 273.97g | Aluminum | Polycarbonate (PC) | 50000 Hrs @ 25°C | 220VAC | 14~158°F -10°C~70°C | 2013 | PB | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 10.00W | - | 0.080A | 10W | - | - | 80mA | - | - | - | 3100 RPM | Ball | Tubeaxial | 39.0 dB(A) | - | - | - | - | 92.5mm | - | RoHS Compliant | - | ||
![]() 4715MS-23W-B10-A00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 230VAC | 14~158°F -10°C~70°C | 2004 | MS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 6.00W | 6W | 0.045A | 6W | - | - | 45mA | CE, CSA, TUV, UL, VDE | - | 50000 hours | 1450 RPM | Ball | Tubeaxial | 28.0 dB | - | 0.059 in H2O (14.7 Pa) | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FAA1-08038QBMT31 Qualtek | 19 |
| - | 17 Weeks | Axial | Aluminium | 0.706lb 320.24g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | 2013 | FAA1-08038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 5.00W | 5W | 0.030A | 5W | - | unknown | 30mA | CE, cURus, TUV | 230V | - | 2400 RPM | Ball | Tubeaxial | 26.2 dB(A) | - | 0.110 in H2O (27.4 Pa) | AC FAN | - | 80mm | - | ROHS3 Compliant | - | ||
![]() 19020188A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | Axial | - | 4.4lbs 2kg | Aluminum | Plastic | 54000 Hrs @ 40°C | 115VAC | -22~140°F -30°C~60°C | 2010 | Caravel AC | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 140°C | -22°C | 61.0W | - | 0.5A | 61W | - | - | 500mA | CE, cUL, UL | - | - | 1650 RPM | Ball | Tubeaxial | 49.2 dB(A) | - | 0.331 in H2O (82.4 Pa) | - | - | - | 89.00mm | ROHS3 Compliant | Lead Free | ||
![]() UF12AM12-BTHR-F Mechatronics Fan Group | 39 |
| Datasheet | 12 Weeks | - | - | 1.2lbs 544.3g | Aluminum | Metal | - | 115VAC | -40~194°F -40°C~90°C | 2001 | UF12AM | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 13.00W | - | 0.150A | - | - | - | - | CE, cUL, TUV, UL | - | - | 3100 RPM | Ball | Tubeaxial | 46.0 dB(A) | - | 0.240 in H2O (59.8 Pa) | - | - | - | 38.00mm | RoHS Compliant | - | ||
![]() LPC80B99-BTLR Mechatronics Fan Group | In Stock | - | Datasheet | 21 Weeks | - | - | 0.386lb 175.09g | Magnesium | Plastic | - | 90V~264VAC | -40~158°F -40°C~70°C | 2011 | LPC80B | Square - 80mm Lx80mm H | Obsolete | 1 (Unlimited) | 2 Terminals | - | - | 3.00W | - | - | - | - | - | - | - | - | - | 3000 RPM | Ball | Tubeaxial | 31.0 dB(A) | 90V~264VAC | 0.140 in H2O (34.9 Pa) | - | Electronic Commutation (EC) | - | 25.00mm | Non-RoHS Compliant | - | ||
![]() UF15KC23-BTHNR Mechatronics Fan Group | 42 |
| Datasheet | 12 Weeks | - | - | 2.3lbs 1kg | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | 2014 | UF15KC | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 2 Terminals | - | - | 38.00W | - | 0.170A | - | IP55 - Dust Protected, Water Resistant | - | - | CE, cUL, TUV, UL | - | - | 3400 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.900 in H2O (224.2 Pa) | - | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | - | RoHS Compliant | - | ||
![]() UF15PC12/23-BWHNSR-L24 Mechatronics Fan Group | 49 |
| Datasheet | 12 Weeks | - | - | 1.8lbs 816.5g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115/230VAC | -40~158°F -40°C~70°C | 2005 | UF15PC | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 2 Wire Leads | - | - | 29.00W 31.00W | - | 0.120A/0.250A | - | IP55 - Dust Protected, Water Resistant | - | - | CE, cUL, TUV, UL | - | - | 3400 RPM | Ball | Tubeaxial | 58.0 dB(A) | - | 0.790 in H2O (196.8 Pa) | - | Dual Voltage, Permanent Split Capacitor Motor, Salt Fog Rated, Thermal Overload Protector (TOP) | - | - | RoHS Compliant | - | ||
![]() UF15KC12/23-BWHNSR-L36 Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | - | - | 2.3lbs 1kg | Aluminum | Polybutylene Terephthalate (PBT) | - | 115/230VAC | -40~158°F -40°C~70°C | 2014 | UF15KC | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 2 Terminals | - | - | 38.00W | - | 0.170A/0.340A | - | IP55 - Dust Protected, Water Resistant | - | - | CE, cUL, UL | - | - | 3400 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.900 in H2O (224.2 Pa) | - | Dual Voltage, Permanent Split Capacitor Motor, Salt Fog Rated, Thermal Overload Protector (TOP) | - | - | RoHS Compliant | - | ||
![]() UF80A12-SWLR Mechatronics Fan Group | 26 |
| Datasheet | 12 Weeks | - | - | 0.617lbs 280.00g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2016 | UF80A | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | - | - | 9.00W | - | 0.100A | - | - | - | - | CE, cUL, TUV, UL | - | - | 2400 RPM | Sleeve | Tubeaxial | 32.0 dB(A) | - | 0.160 in H2O (39.8 Pa) | - | - | - | - | RoHS Compliant | - | ||
![]() UF318AAA23-H1C4A-L32 Mechatronics Fan Group | 2216 |
| Datasheet | 12 Weeks | - | - | 8.3lbs 3.8kg | Steel | - | - | 230VAC | -4~158°F -20°C~70°C | 2015 | UF318AAA | Round - 318mm Dia | Active | Not Applicable | 2 Wire Leads | - | - | 160W | - | 0.700A | - | - | - | - | CE, cUL, TUV, UL | - | - | 1580 RPM | Ball | Motorized Impellers | 66.0 dB(A) | - | 1.600 in H2O (398.6 Pa) | - | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | - | RoHS Compliant | - | ||
![]() 19028279A Comair Rotron | In Stock | - | Datasheet | - | Axial | - | 1.1lbs 499.0g | - | - | - | 115VAC | - | 2009 | Sprite AC | Square - 80mm Lx80mm H | Obsolete | 1 (Unlimited) | 2 Terminals | - | - | 11.00W | - | 0.150A | 11W | - | - | 150mA | - | - | - | 3250 RPM | Sleeve | Tubeaxial | 40.3 dB(A) | - | 0.149 in H2O (37.1 Pa) | - | - | - | - | RoHS Compliant | - | ||
![]() LPC92B99-BTHR Mechatronics Fan Group | In Stock | - | Datasheet | 21 Weeks | - | - | 0.386lb 175.09g | Magnesium | Plastic | - | 90V~264VAC | -40~158°F -40°C~70°C | 2015 | LPC92B | Square - 92mm Lx92mm H | Obsolete | 1 (Unlimited) | 2 Terminals | - | - | 5.50W | - | - | - | - | - | - | - | - | - | 4000 RPM | Ball | Tubeaxial | 40.0 dB(A) | 90V~264VAC | 0.260 in H2O (64.8 Pa) | - | Electronic Commutation (EC) | - | 25.00mm | Non-RoHS Compliant | - | ||
![]() LPC15P12-BTER Mechatronics Fan Group | In Stock | - | Datasheet | 21 Weeks | - | - | 1.5lbs 680.4g | Magnesium | Plastic | - | 115VAC | -40~158°F -40°C~70°C | 2011 | LPC15P | Rectangular/Rounded - 172mm Lx150mm H | Obsolete | 1 (Unlimited) | 2 Terminals | - | - | 29.00W | - | - | - | - | - | - | - | - | - | 4000 RPM | Ball | Tubeaxial | 61.0 dB(A) | 90V~264VAC | 0.700 in H2O (174.4 Pa) | - | Electronic Commutation (EC) | - | 51.00mm | Non-RoHS Compliant | - | ||
![]() LPC92B99-BTLR Mechatronics Fan Group | In Stock | - | Datasheet | 21 Weeks | - | - | 0.386lb 175.09g | Magnesium | Plastic | - | 90V~264VAC | -40~158°F -40°C~70°C | 2015 | LPC92B | Square - 92mm Lx92mm H | Obsolete | 1 (Unlimited) | 2 Terminals | - | - | 4.00W | - | - | - | - | - | - | - | - | - | 3000 RPM | Ball | Tubeaxial | 35.0 dB(A) | 90V~264VAC | 0.190 in H2O (47.3 Pa) | - | Electronic Commutation (EC) | - | 25.00mm | Non-RoHS Compliant | - | ||
![]() LPC12A99-BWLR Mechatronics Fan Group | In Stock | - | Datasheet | 21 Weeks | - | - | 0.816lb 370.13g | Magnesium | Plastic | - | 90V~264VAC | -40~158°F -40°C~70°C | 2015 | LPC12A | Square - 120mm Lx120mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 6.00W | - | - | - | - | - | - | - | - | - | 2800 RPM | Ball | Tubeaxial | 43.0 dB(A) | 90V~264VAC | 0.280 in H2O (69.7 Pa) | - | Electronic Commutation (EC) | - | 38.00mm | Non-RoHS Compliant | - | ||
![]() LPC12A99-BWER Mechatronics Fan Group | In Stock | - | Datasheet | 21 Weeks | - | - | 0.816lb 370.13g | Magnesium | Plastic | - | 90V~264VAC | -40~158°F -40°C~70°C | 2015 | LPC12A | Square - 120mm Lx120mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 12.00W | - | - | - | - | - | - | - | - | - | 4000 RPM | Ball | Tubeaxial | 56.0 dB(A) | 90V~264VAC | 0.440 in H2O (109.6 Pa) | - | Electronic Commutation (EC) | - | 38.00mm | Non-RoHS Compliant | - | ||
![]() LPC12A99-BTHR Mechatronics Fan Group | In Stock | - | Datasheet | 21 Weeks | - | - | 0.816lb 370.13g | Magnesium | Plastic | - | 90V~264VAC | -40~158°F -40°C~70°C | 2015 | LPC12A | Square - 120mm Lx120mm H | Obsolete | 1 (Unlimited) | 2 Terminals | - | - | 10.00W | - | - | - | - | - | - | - | - | - | 3600 RPM | Ball | Tubeaxial | 52.0 dB(A) | 90V~264VAC | 0.390 in H2O (97.1 Pa) | - | Electronic Commutation (EC) | - | 38.00mm | Non-RoHS Compliant | - | ||
![]() LPC80B99-BTMR Mechatronics Fan Group | In Stock | - | Datasheet | 21 Weeks | - | - | 0.386lb 175.09g | Magnesium | Plastic | - | 90V~264VAC | -40~158°F -40°C~70°C | 2011 | LPC80B | Square - 80mm Lx80mm H | Obsolete | 1 (Unlimited) | 2 Terminals | - | - | 3.50W | - | - | - | - | - | - | - | - | - | 3500 RPM | Ball | Tubeaxial | 36.0 dB(A) | 90V~264VAC | 0.180 in H2O (44.8 Pa) | - | Electronic Commutation (EC) | - | 25.00mm | Non-RoHS Compliant | - | ||
![]() LPC15P12-BTLR Mechatronics Fan Group | In Stock | - | Datasheet | 21 Weeks | - | - | 1.5lbs 680.4g | Magnesium | Plastic | - | 115VAC | -40~158°F -40°C~70°C | 2015 | LPC15P | Rectangular/Rounded - 172mm Lx150mm H | Obsolete | 1 (Unlimited) | 2 Terminals | - | - | 10.00W | - | - | - | - | - | - | - | - | - | 2800 RPM | Ball | Tubeaxial | 50.0 dB(A) | 90V~264VAC | 0.480 in H2O (119.6 Pa) | - | Electronic Commutation (EC) | - | 51.00mm | Non-RoHS Compliant | - |