- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UF92B12-BTLR Mechatronics Fan Group | 26 |
| Datasheet | 12 Weeks | - | - | 0.618lb 280.32g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2015 | UF92B | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 11.00W | - | 0.110A | - | - | - | - | CE, cUL, TUV, UL | - | 2300 RPM | Ball | Tubeaxial | - | 32.0 dB(A) | - | 0.160 in H2O (39.8 Pa) | - | - | - | - | - | - | 25.00mm | - | RoHS Compliant | ||
![]() SF1212AD.SL.GN Sunon Fans | 28 |
| Datasheet | 14 Weeks | Axial | - | 1.2lbs 550g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115/240VAC | 14~158°F -10°C~70°C | - | SF | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 19.00W | - | 0.120A/0.240A | 19W | - | 38mm | 240mA | CE, cUR, UL | 240V | 3100 RPM | Sleeve | Tubeaxial | 19W | 49.0 dB(A) | 185V~245VAC | 0.380 in H2O (94.6 Pa) | AC FAN | 21.5W | Dual Voltage | - | 119.5mm | 120mm | - | - | ROHS3 Compliant | ||
![]() SP102AT1122MBL.GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | 1.2lbs 550g | - | - | - | 115VAC | - | - | SP | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | - | - | - | 25.50mm | - | ROHS3 Compliant | ||
![]() UF12A12/23-BWM-CC Mechatronics Fan Group | In Stock | - | Datasheet | 12 Weeks | - | - | 1.168lbs 530g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 115/230VAC | -40~158°F -40°C~70°C | 2014 | UF12A | Square - 120mm Lx120mm H | Active | Not Applicable | 4 Wire Leads | - | - | 12.00W 15.00W | - | 0.080/0.170A | - | - | - | - | CE, cUL, UL | - | 2750 RPM | Ball | Tubeaxial | - | 42.0 dB(A) | - | 0.280 in H2O (69.7 Pa) | - | - | Conformal Coating, Dual Voltage | - | - | - | - | - | Non-RoHS Compliant | ||
![]() UF80A23-BWHR Mechatronics Fan Group | 22 |
| Datasheet | 12 Weeks | - | - | 0.617lb 279.87g | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | 2001 | UF80A | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 12.00W | - | 0.060A | - | - | - | - | CE, cUL, TUV, UL | - | 3000 RPM | Ball | Tubeaxial | - | 36.0 dB(A) | - | 0.220 in H2O (54.8 Pa) | - | - | - | - | - | - | 38.00mm | - | RoHS Compliant | ||
![]() UF175AMA12-H1C2A Mechatronics Fan Group | 37 |
| Datasheet | 12 Weeks | - | - | 2.8lbs 1.3kg | Aluminum | Steel | - | 115VAC | -40~158°F -40°C~70°C | 2016 | UF175AMA | Round - 175mm Dia | Active | Not Applicable | 2 Wire Leads | - | - | 66.0W | - | 0.550A | - | - | - | - | CE, cUL, TUV, UL | - | 2900 RPM | Ball | Motorized Impellers | - | 70.0 dB(A) | - | 1.300 in H2O (323.6 Pa) | - | - | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | - | - | - | - | RoHS Compliant | ||
![]() A1123-HSL.(7).GN Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | 1.2lbs 544.3g | Aluminum | - | - | 115VAC | - | - | A | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 21.00W | - | 0.250A | - | - | - | - | CE, CUR, TUV, UL | - | 2750 RPM | Sleeve | Tubeaxial | - | 46.0 dB(A) | - | 0.280 in H2O (69.7 Pa) | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() UF300BNA23-H1C2A Mechatronics Fan Group | 2943 |
| Datasheet | 12 Weeks | - | - | 10lbs 4.5kg | Steel | - | - | 230VAC | -4~158°F -20°C~70°C | 2015 | UF300BNA | Round - 398mm Dia | Active | Not Applicable | 2 Wire Leads | - | - | 200W | - | 1.20A | - | - | - | - | CE, cUL, TUV, UL | - | 2950 RPM | Ball | Tubeaxial | - | 78.0 dB(A) | - | 1.100 in H2O (274.0 Pa) | - | - | Permanent Split Capacitor Motor | - | - | - | - | - | RoHS Compliant | ||
![]() 109-313 Sanyo Denki America Inc. | 2006 |
| Datasheet | 16 Weeks | Axial | Aluminium | 2.3lbs 1kg | Aluminum | Plastic | 25000 Hrs @ 60°C | 230VAC | -22~140°F -30°C~60°C | 2014 | San Ace 172 | Round - 172mm Dia | Active | Not Applicable | 2 Terminals | 60°C | -30°C | 25.00W | 25W | 0.110A | - | - | - | 140mA | CE, CSA, PSE, TUV, UL | - | 3500 RPM | Ball | Tubeaxial | - | 51.0 dB(A) | - | 0.787 in H2O (196.0 Pa) | - | - | - | 172mm | 172mm | 172mm | 51.00mm | Unknown | ROHS3 Compliant | ||
![]() LPH80B99-BTHR Mechatronics Fan Group | 380 |
| Datasheet | 12 Weeks | - | - | 0.209lb 94.89g | Plastic | - | - | 100V~240VAC | -40~158°F -40°C~70°C | 2016 | LPH80B99 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Terminals | - | - | 4.50W | - | 0.060A | - | - | - | - | CE, cUL, TUV, UL | - | 3500 RPM | Ball | Tubeaxial | - | 31.0 dB(A) | 90V~264VAC | 0.250 in H2O (62.3 Pa) | - | - | Auto Restart, Electronic Commutation (EC) | - | - | - | - | - | RoHS Compliant | ||
![]() LPH60B99-BWHR Mechatronics Fan Group | 47 |
| Datasheet | 12 Weeks | - | - | 0.154lb 69.85g | Plastic | - | - | 100V~240VAC | -40~158°F -40°C~70°C | 2016 | LPH60B99 | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | - | - | 2.30W | - | 0.060A | - | - | - | - | - | - | 4500 RPM | Ball | Tubeaxial | - | 35.0 dB(A) | - | 0.240 in H2O (59.8 Pa) | - | - | Auto Restart, Electronic Commutation (EC) | - | - | - | - | - | RoHS Compliant | ||
![]() 11925PB-B4L-AA-00 NMB Technologies Corporation | 19 |
| Datasheet | 18 Weeks | - | - | 0.8lb 362.87g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 240VAC | 14~158°F -10°C~70°C | 2013 | PB | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 13.00W | - | 0.080A | 13W | - | - | 80mA | - | - | 2700 RPM | Ball | Tubeaxial | - | 38.0 dB | - | 0.165 in H2O (41.1 Pa) | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() UF200BMB23-H2C2A-B1 Mechatronics Fan Group | 2431 |
| Datasheet | 12 Weeks | - | - | 3lbs 1.4kg | Metal | Metal | - | 230VAC | -4~158°F -20°C~70°C | 2015 | UF200BMB-H2 | Square - 225mm Lx225mm H | Active | 1 (Unlimited) | 3 Terminals | - | - | 80.0W | - | 0.370A | - | - | - | - | CE, cUL, TUV, UL | - | 3000 RPM | Ball | Motorized Impellers | - | 61.0 dB(A) | - | 0.810 in H2O (201.8 Pa) | - | - | Permanent Split Capacitor Motor, Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | - | - | 80.00mm | - | RoHS Compliant | ||
![]() UF200BMB12-H2C2A-B1 Mechatronics Fan Group | 2271 |
| Datasheet | 12 Weeks | - | - | 3lbs 1.4kg | Metal | Metal | - | 115VAC | -4~158°F -20°C~70°C | 2015 | UF200BMB-H2 | Square - 225mm Lx225mm H | Active | 1 (Unlimited) | 3 Terminals | - | - | 100W | - | 0.880A | - | - | - | - | CE, cUL, TUV, UL | - | 3000 RPM | Ball | Motorized Impellers | - | 61.0 dB(A) | - | 0.810 in H2O (201.8 Pa) | - | - | Permanent Split Capacitor Motor, Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | - | - | 80.00mm | - | RoHS Compliant | ||
![]() UF12A12-BWSLR-CC-M5 Mechatronics Fan Group | 41 |
| Datasheet | 12 Weeks | - | - | 1.168lbs 530g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 115VAC | -40~158°F -40°C~70°C | 2014 | UF12A | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | 8.00W | - | 0.080A | - | - | - | - | CE, cUL, TUV, UL | - | 2100 RPM | Ball | Tubeaxial | - | 37.0 dB(A) | - | 0.110 in H2O (27.4 Pa) | - | - | Conformal Coating | - | - | - | - | - | RoHS Compliant | ||
![]() UF250BMB12-H1C2A-B1 Mechatronics Fan Group | 2181 |
| Datasheet | 12 Weeks | - | - | 6.1lbs 2.8kg | Metal | Metal | - | 115VAC | -4~158°F -20°C~70°C | 2007 | UF250BMB-H1 | Square - 280mm Lx280mm H | Active | 1 (Unlimited) | 3 Terminals | - | - | 148W | - | 1.50A | - | - | - | - | CE, cUL, TUV, UL | - | 2700 RPM | Ball | Tubeaxial | - | 70.0 dB(A) | - | 0.780 in H2O (194.3 Pa) | - | - | Permanent Split Capacitor Motor, Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | - | - | 80.00mm | - | RoHS Compliant | ||
![]() UF12A12/23-BWHNSR-L24 Mechatronics Fan Group | 81 |
| Datasheet | 12 Weeks | - | - | 1.168lbs 530g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 115/230VAC | -40~158°F -40°C~70°C | 2014 | UF12A | Square - 120mm Lx120mm H | Active | Not Applicable | 4 Wire Leads | - | - | 12.00W 15.00W | - | 0.080/0.160A | - | IP55 - Dust Protected, Water Resistant | - | - | CE, cUL, UL | - | 3100 RPM | Ball | Tubeaxial | - | 46.0 dB(A) | - | 0.350 in H2O (87.2 Pa) | - | - | Dual Voltage, Salt Fog Rated | - | - | - | - | - | RoHS Compliant | ||
![]() CF4113LBL-000U-A99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | - | 0.595lb 269.89g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 110/230VAC | -13~158°F -25°C~70°C | 2016 | CF | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Wire Leads | - | - | 1.80W | - | 0.022/0.037A | 1.8W | - | - | - | CE, CUR, TUV, UL | - | 2000 RPM | Ball | Tubeaxial | - | 31.4 dB(A) | 90V~265VAC | 0.170 in H2O (42.3 Pa) | - | - | Auto Restart, Electronic Commutation (EC), Dual Voltage | - | - | - | - | - | ROHS3 Compliant | ||
![]() UF12AM23-BTHR-B1 Mechatronics Fan Group | 32 |
| Datasheet | 12 Weeks | - | - | 1.2lbs 544.3g | Aluminum | Metal | - | 230VAC | -40~194°F -40°C~90°C | 2014 | UF12AM | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals and 3 Wire Leads | - | - | 13.00W | - | 0.090A | - | - | - | - | CE, cUL, TUV, UL | - | 3100 RPM | Ball | Tubeaxial | - | 46.0 dB(A) | - | 0.240 in H2O (59.8 Pa) | - | - | Speed Sensor (Tach) | - | - | - | 38.00mm | - | RoHS Compliant | ||
![]() UF25GC12/23-BWHR Mechatronics Fan Group | 113 |
| Datasheet | 12 Weeks | - | - | 4.1lbs 1.9kg | Aluminum | Polybutylene Terephthalate (PBT) | - | 115/230VAC | -40~158°F -40°C~70°C | 2012 | UF25GC | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 33.00W | - | 0.140A/0.290A | - | - | - | - | CE, cUL, TUV, UL | - | 1650 RPM | Ball | Tubeaxial | - | 55.0 dB(A) | - | 0.400 in H2O (99.6 Pa) | - | - | Dual Voltage, Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | - | - | 89.00mm | - | RoHS Compliant |