- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Reach Compliance Code | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Diameter | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UF92B23-STLR Mechatronics Fan Group | 26 |
| Datasheet | 12 Weeks | - | - | - | 0.618lb 280.32g | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | 2015 | UF92B | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 14.00W | - | 0.060A | - | - | - | - | CE, cUL, TUV, UL | - | - | 2300 RPM | Sleeve | Tubeaxial | 32.0 dB(A) | - | 0.160 in H2O (39.8 Pa) | - | - | - | - | - | - | 25.00mm | RoHS Compliant | - | - | - | ||
![]() 4715MS-23W-B20-A00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | - | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 230VAC | 14~158°F -10°C~70°C | 2011 | MS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 7.50W | - | 0.060A | 7.5W | - | - | 60mA | CE, CSA, TUV, UL, VDE | - | 50000 hours | 1900 RPM | Ball | Tubeaxial | 30.0 dB | - | 0.860 in H2O (214.2 Pa) | - | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() UF92B23-SWHR Mechatronics Fan Group | 26 |
| Datasheet | 12 Weeks | - | - | - | 0.618lb 280.32g | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | 2015 | UF92B | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 14.00W | - | 0.070A | - | - | - | - | CE, cUL, TUV, UL | - | - | 3000 RPM | Sleeve | Tubeaxial | 36.0 dB(A) | - | 0.260 in H2O (64.8 Pa) | - | - | - | - | - | - | 25.00mm | RoHS Compliant | - | - | - | ||
![]() UF17PC23-BTLR Mechatronics Fan Group | 19 |
| Datasheet | 12 Weeks | - | - | - | 1.8lbs 816.5g | Aluminum | Polybutylene Terephthalate (PBT) | - | 230VAC | -40~158°F -40°C~70°C | 2014 | UF17PC | Round - 172mm Dia | Active | 1 (Unlimited) | 2 Terminals | - | - | 29.00W | - | 0.070A | - | - | - | - | CE, cUL, TUV, UL | - | - | 1700 RPM | Ball | Tubeaxial | 37.0 dB(A) | - | 0.220 in H2O (54.8 Pa) | - | - | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | - | - | 51.00mm | RoHS Compliant | - | - | - | ||
![]() A2259MBT-TC Sunon Fans | In Stock | - | Datasheet | - | Axial | - | - | 4.4lbs 2kg | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 220V~240VAC | 14~176°F -10°C~80°C | 2001 | A | Round - 254mm Dia | Obsolete | Not Applicable | 2 Terminals | - | - | 30.00W | 30W | 0.130A | 30W | - | - | 130mA | CE, CUR, TUV, UL | - | - | 1600 RPM | Ball | Tubeaxial | 52.0 dB(A) | 150V~245VAC | 0.360 in H2O (89.6 Pa) | - | - | - | 254mm | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | - | ||
![]() FAA1-12038NBMT31-A Qualtek | 71 |
| - | 17 Weeks | Axial | Aluminium | Aluminium | 1.2lbs 544.3g | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Terminals | 158°C | 14°C | 12.40W | 12.4W | 0.150A | 12.4W | - | - | 150mA | CE, cURus, TUV | 115V | - | 2800 RPM | Ball | Tubeaxial | 42.0 dB(A) | - | 0.210 in H2O (52.3 Pa) | - | - | - | - | 119.5mm | 119.5mm | 38.50mm | ROHS3 Compliant | - | Lead Free | - | ||
![]() UF9060CBP12H-L Mechatronics Fan Group | 2922 |
| Datasheet | 12 Weeks | - | - | - | 11lbs 5kg | Steel | Aluminum | - | 120VAC | -40~158°F -40°C~70°C | 2011 | UF9060 | Rectangular - 740mm Lx130mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 160W | - | 1.25A | - | - | - | - | CE, TUV | - | - | 2100 RPM | Ball | Blower, Cross Flow | 54.0 dB(A) | - | 0.430 in H2O (107.1 Pa) | - | - | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | - | - | 125.0mm | RoHS Compliant | - | - | - | ||
![]() UF6017SBA12H-L Mechatronics Fan Group | 50 |
| Datasheet | 12 Weeks | - | - | - | 2.8lbs 1.3kg | Steel | Aluminum | - | 120VAC | -40~158°F -40°C~70°C | 2011 | UF6017 | Rectangular - 266mm Lx90mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 25.00W | - | 0.400A | - | - | - | - | CE, TUV | - | - | 2000 RPM | Ball | Blower, Cross Flow | 42.0 dB(A) | - | 0.220 in H2O (54.8 Pa) | - | - | - | - | - | - | 98.00mm | RoHS Compliant | - | - | - | ||
![]() FAA1-12038QBAT31-A Qualtek | In Stock | - | - | 20 Weeks | Axial | - | - | 1.2lbs 544.3g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Terminals | 158°C | 14°C | 7.70W | - | 0.040A | 7.7W | - | - | 40mA | CE, cURus, TUV | - | - | 1700 RPM | Ball | Tubeaxial | 30.5 dB(A) | - | 0.060 in H2O (14.9 Pa) | - | - | - | - | 119.5mm | 119.5mm | 38.50mm | ROHS3 Compliant | - | - | - | ||
![]() CF4113LBT-000U-AB9 Sunon Fans | 26 |
| Datasheet | 14 Weeks | - | - | - | 0.699lb 317.06g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 110/230VAC | -13~158°F -25°C~70°C | - | CF | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Terminals | 158°C | -13°C | 1.80W | - | 0.022/0.037A | 1.8W | IP55 - Dust Protected, Water Resistant | - | - | CE, CUR, TUV, UL | - | - | 2000 RPM | Ball | Tubeaxial | 31.4 dB(A) | 90V~265VAC | 0.170 in H2O (42.3 Pa) | - | - | Auto Restart, Electronic Commutation (EC), Dual Voltage | - | - | - | 38.00mm | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() OA60EC-UR-1WB Orion Fans | 415 |
| Datasheet | 16 Weeks | - | - | - | 0.133lb 60.33g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 40°C | 95V~264VAC | -4~158°F -20°C~70°C | - | OA60EC | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | - | - | 2.40W | - | 0.050A | - | - | - | - | CE, cURus, TUV, UR | - | - | 3950 RPM | Ball | Tubeaxial | 31.0 dB(A) | - | 0.170 in H2O (42.3 Pa) | - | - | Electronic Commutation (EC), Thermal Overload Protector (TOP) | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OA109EC-UR-1TB Orion Fans | 50 | - | Datasheet | 16 Weeks | - | - | - | 0.64lb 290.3g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 115/230VAC | -4~158°F -20°C~70°C | - | OA109EC | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Terminals | - | - | 4.90W 5.20W | - | 0.060A/0.080A | - | - | - | - | CE, cURus, UR | - | - | 3200 RPM | Ball | Tubeaxial | 43.0 dB(A) | 90V~265VAC | 0.340 in H2O (84.7 Pa) | - | - | Dual Voltage, Electronic Commutation (EC), Thermal Overload Protector (TOP) | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OA172EC-22-1WB Orion Fans | 34 | - | Datasheet | 16 Weeks | - | - | - | 1.543lb 700.0g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 40°C | 230VAC | -4~158°F -20°C~70°C | - | OA172EC | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 2 Wire Leads | - | - | 15.00W | - | 0.130A | - | - | - | - | CE, cURus, UR | - | - | 3000 RPM | Ball | Tubeaxial | 57.0 dB(A) | 207V~253VAC | 0.620 in H2O (154.4 Pa) | - | - | Electronic Commutation (EC), Thermal Overload Protector (TOP) | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() A2259MBL ( TC ) Sunon Fans | In Stock | - | Datasheet | - | - | - | - | 4.4lbs 2kg | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 25°C | 220V~240VAC | 14~176°F -10°C~80°C | 2001 | A | Round - 254mm Dia | Obsolete | Not Applicable | 2 Wire Leads | - | - | 30.00W | - | 0.130A | - | - | - | - | CE, CUR, TUV, UL | - | - | 1600 RPM | Ball | Tubeaxial | 52.0 dB(A) | 150V~245VAC | 0.360 in H2O (89.6 Pa) | - | 30W | - | 254mm | - | - | - | Non-RoHS Compliant | - | - | - | ||
![]() OA172EC-11-1WB Orion Fans | 19 |
| Datasheet | 16 Weeks | - | - | - | 1.543lb 700.0g | Aluminum | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 40°C | 115VAC | -4~158°F -20°C~70°C | - | OA172EC | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 2 Wire Leads | - | - | 15.00W | - | 0.230A | - | - | - | - | CE, cURus, UR | - | - | 3000 RPM | Ball | Tubeaxial | 57.0 dB(A) | 103V~127VAC | 0.620 in H2O (154.4 Pa) | - | - | Electronic Commutation (EC), Thermal Overload Protector (TOP) | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() LPH12A99-BTHR Mechatronics Fan Group | 2844 |
| Datasheet | 12 Weeks | - | - | - | 0.631lb 286.20g | Plastic | - | 50000 Hrs @ 25°C | 100V~240VAC | - | 2016 | LPH12A99 | Square - 120mm Lx120mm H | Active | Not Applicable | 2 Terminals | - | - | 9.50W | - | 0.180A | - | - | - | - | - | - | - | 3500 RPM | Ball | Tubeaxial | 49.0 dB(A) | - | 0.363 in H2O (90.5 Pa) | - | - | Auto Restart, Electronic Commutation (EC) | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() FAA1-09225NSMT31 Qualtek | In Stock | - | - | 20 Weeks | Axial | - | - | 0.507lb 229.97g | Aluminum | Plastic | - | 115VAC | 14~140°F -10°C~60°C | 2013 | FAA1-09225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 5.00W | - | 0.130A | 5W | - | unknown | 130mA | CE, cURus, TUV | - | - | 2200 RPM | Sleeve | Tubeaxial | 26.8 dB(A) | - | 0.089 in H2O (22.2 Pa) | AC FAN | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() FAA1-09225NSMW31 Qualtek | In Stock | - | - | 20 Weeks | Axial | - | - | 0.507lb 229.97g | Aluminum | Plastic | - | 115VAC | 14~140°F -10°C~60°C | 2013 | FAA1-09225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 5.00W | - | 0.130A | 5W | - | unknown | 130mA | CE, cURus, TUV | - | - | 2200 RPM | Sleeve | Tubeaxial | 26.8 dB(A) | - | 0.089 in H2O (22.2 Pa) | AC FAN | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() FDA2-25489NBHT4F Qualtek | 2182 |
| - | 17 Weeks | Axial | - | Steel | 6lbs 2.7kg | Aluminum | Steel | 50000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-25489 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Terminals | 158°C | -4°C | 97.0W | 97W | 0.880A | 97W | - | - | 880mA | CE, cURus, TUV | - | - | 3200 RPM | Ball | Tubeaxial | 68.0 dB(A) | - | 0.846 in H2O (210.7 Pa) | - | - | - | - | 254mm | 254mm | 89.00mm | ROHS3 Compliant | - | - | - | ||
![]() 19020169A Comair Rotron | In Stock | - | Datasheet | 18 Weeks | Axial | - | - | 5lbs 2.3kg | Plastic | - | - | 115VAC | - | 2010 | Tarzan AC | Square - 176mm Lx176mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 59.0W | - | 0.490A | 59W | - | - | 490mA | CE, cUL, UL | - | - | 3350 RPM | Ball | Tubeaxial | 65.4 dB(A) | - | 0.871 in H2O (216.9 Pa) | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - |