- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Thermal Support Device Type | Features | Height | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FAA1-08025NSMT31 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.463lb 210.01g | Aluminum | Plastic | - | 115VAC | 14~140°F -10°C~60°C | 2013 | FAA1-08025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 5.00W | 0.055A | 5W | - | 55mA | CE, cURus, TUV | 2500 RPM | Sleeve | Tubeaxial | 24.0 dB(A) | 0.118 in H2O (29.4 Pa) | AC FAN | - | - | - | ROHS3 Compliant | - | ||
![]() FAA1-12038QSAW31-A Qualtek | In Stock | - | - | 20 Weeks | Axial | 1.2lbs 544.3g | Aluminum | Plastic | - | 230VAC | 14~140°F -10°C~60°C | 2013 | FAA1-12038 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 7.70W | 0.040A | 7.7W | - | 40mA | CE, cURus, TUV | 1700 RPM | Sleeve | Tubeaxial | 30.5 dB(A) | 0.060 in H2O (14.9 Pa) | - | - | 119.5mm | - | ROHS3 Compliant | - | ||
![]() FAA1-08025NSHT31 Qualtek | In Stock | - | - | 20 Weeks | Axial | 0.463lb 210.01g | Aluminum | Plastic | - | 115VAC | 14~140°F -10°C~60°C | 1999 | FAA1-08025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 7.00W | 0.060A | 7W | - | 60mA | CE, cURus, TUV | 2800 RPM | Sleeve | Tubeaxial | 27.8 dB(A) | 0.125 in H2O (31.1 Pa) | AC FAN | - | - | - | ROHS3 Compliant | - | ||
![]() FDA2-17251NBHW3F Qualtek | In Stock | - | - | 16 Weeks | - | 2lbs 907.2g | Aluminum | Plastic | 50000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 25.00W | 0.210A | 25W | IP54 - Dust Protected, Water Resistant | 210mA | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 59.0 dB(A) | 0.610 in H2O (151.9 Pa) | - | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-17238NBHW3D Qualtek | In Stock | - | - | 16 Weeks | - | 1.8lbs 816.5g | Aluminum | Plastic | 50000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 25.00W | 0.210A | 25W | IP56M - Dust Protected, Water Resistant | 210mA | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 59.0 dB(A) | 0.571 in H2O (142.2 Pa) | - | - | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-17251QBHW4D Qualtek | In Stock | - | - | 16 Weeks | - | 2lbs 907.2g | Aluminum | Steel | 50000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | -4°C | 27.00W | 0.120A | 27W | IP56M - Dust Protected, Water Resistant | 120mA | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 59.0 dB(A) | 0.610 in H2O (151.9 Pa) | - | - | - | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-17255QBHW3D Qualtek | In Stock | - | - | 16 Weeks | - | 1.8lbs 816.5g | Aluminum | Plastic | 50000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17255 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | -4°C | 27.00W | 0.120A | 27W | IP56M - Dust Protected, Water Resistant | 120mA | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 61.0 dB(A) | 0.531 in H2O (132.3 Pa) | - | - | - | 55.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-17255NBKW3F Qualtek | In Stock | - | - | 16 Weeks | - | 1.8lbs 816.5g | Aluminum | Plastic | 50000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | - | HPLC, FDA2-17255 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 25.00W | 0.210A | 25W | IP54 - Dust Protected, Water Resistant | 210mA | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 61.0 dB(A) | 0.531 in H2O (132.3 Pa) | - | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-17251NBHT4F-L Qualtek | In Stock | - | - | 16 Weeks | - | 2lbs 907.2g | Aluminum | Steel | 100000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 25.00W | 0.210A | 25W | IP54 - Dust Protected, Water Resistant | 210mA | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 59.0 dB(A) | 0.610 in H2O (151.9 Pa) | - | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-17255NBKT3D Qualtek | In Stock | - | - | 16 Weeks | - | 1.8lbs 816.5g | Aluminum | Plastic | 50000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | - | HPLC, FDA2-17255 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Terminals | 158°C | -4°C | 25.00W | 0.210A | 25W | IP56M - Dust Protected, Water Resistant | 210mA | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 61.0 dB(A) | 0.531 in H2O (132.3 Pa) | - | - | - | 55.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-17255QBKW3D Qualtek | In Stock | - | - | 16 Weeks | - | 1.8lbs 816.5g | Aluminum | Plastic | 50000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | - | HPLC, FDA2-17255 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 27.00W | 0.120A | 27W | IP56M - Dust Protected, Water Resistant | 120mA | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 61.0 dB(A) | 0.531 in H2O (132.3 Pa) | - | - | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-R17251NBKT4D Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Steel | 50000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | - | HPLC, FDA2-R17251 | Round - 172mm Dia | Active | 1 (Unlimited) | 2 Terminals | - | - | 26.00W | 0.230A | 26W | IP56M - Dust Protected, Water Resistant | 230mA | CE, TUV, UL | 3300 RPM | Ball | Tubeaxial | 61.0 dB(A) | 0.787 in H2O (196.0 Pa) | - | - | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-17238QBHW3F-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.8lbs 816.5g | Aluminum | Plastic | 100000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | -4°C | 27.00W | 0.120A | 27W | IP54 - Dust Protected, Water Resistant | 120mA | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 59.0 dB(A) | 0.571 in H2O (142.2 Pa) | - | - | - | 38.50mm | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-17255QBHT4F-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.8lbs 816.5g | Aluminum | Steel | 100000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17255 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 27.00W | 0.120A | 27W | IP54 - Dust Protected, Water Resistant | 120mA | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 61.0 dB(A) | 0.531 in H2O (132.3 Pa) | - | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-17251NBHT4D-L Qualtek | In Stock | - | - | 16 Weeks | - | 2lbs 907.2g | Aluminum | Steel | 100000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Terminals | 158°C | -4°C | 25.00W | 0.210A | 25W | IP56M - Dust Protected, Water Resistant | 210mA | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 59.0 dB(A) | 0.610 in H2O (151.9 Pa) | - | - | - | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-17251QBHW4D-L Qualtek | In Stock | - | - | 16 Weeks | - | 2lbs 907.2g | Aluminum | Steel | 100000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | -4°C | 27.00W | 0.120A | 27W | IP56M - Dust Protected, Water Resistant | 120mA | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 59.0 dB(A) | 0.610 in H2O (151.9 Pa) | - | - | - | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-25489QBLT4F-SF Qualtek | In Stock | - | - | 14 Weeks | - | 6.2lbs 2.8kg | Aluminum | Steel | - | 230VAC | -4~158°F -20°C~70°C | 2015 | HPLC, FDA2-25489-SF | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Terminals | - | - | 32.00W | 0.140A | - | IP56M - Dust Protected, Water Resistant | - | CE, cURus, TUV | 1650 RPM | Ball | Tubeaxial | 52.0 dB(A) | 0.307 in H2O (76.5 Pa) | - | Salt Fog Rated, Thermal Overload Protector (TOP) | - | - | ROHS3 Compliant | - | ||
![]() FDA2-25489QBHT4D Qualtek | In Stock | - | - | 16 Weeks | - | 6lbs 2.7kg | Aluminum | Steel | 50000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-25489 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Terminals | - | - | 92.0W | 0.420A | 92W | IP56M - Dust Protected, Water Resistant | 420mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 68.0 dB(A) | 0.846 in H2O (210.7 Pa) | - | - | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-25489NBLT4F-L Qualtek | In Stock | - | - | 16 Weeks | - | 6lbs 2.7kg | Aluminum | Steel | 100000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-25489 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Terminals | - | - | 29.00W | 0.280A | 29W | IP54 - Dust Protected, Water Resistant | 280mA | CE, cURus, TUV | 1650 RPM | Ball | Tubeaxial | 52.0 dB(A) | 0.307 in H2O (76.5 Pa) | - | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-28080NBHK4F-SF Qualtek | In Stock | - | - | 14 Weeks | - | 6.1lbs 2.8kg | Aluminum | Steel | - | 115VAC | -4~158°F -20°C~70°C | 2015 | HPLC, FDA2-28080-SF | Square - 320mm Lx320mm H | Active | 1 (Unlimited) | Terminal Block | - | - | 136W | 1.20A | - | IP56M - Dust Protected, Water Resistant | - | CE, cURus, TUV | 2900 RPM | Ball | Tubeaxial | 73.0 dB(A) | 0.807 in H2O (201.0 Pa) | - | Salt Fog Rated, Thermal Overload Protector (TOP) | - | 80.00mm | ROHS3 Compliant | - |