- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Features | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FDA2-17238NBHT3F-SF Qualtek | In Stock | - | - | 14 Weeks | - | 1.808lb 820g | Aluminum | Plastic | - | 115VAC | -4~158°F -20°C~70°C | 2015 | HPLC, FDA2-17238-SF | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 25.00W | 0.210A | - | IP56M - Dust Protected, Water Resistant | - | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 59.0 dB(A) | 0.571 in H2O (142.2 Pa) | Salt Fog Rated, Thermal Overload Protector (TOP) | - | ROHS3 Compliant | - | ||
![]() FDA2-17238QBHW4F-SF Qualtek | In Stock | - | - | 14 Weeks | - | 1.808lb 820g | Aluminum | Steel | - | 230VAC | -4~158°F -20°C~70°C | 2015 | HPLC, FDA2-17238-SF | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 27.00W | 0.120A | - | IP56M - Dust Protected, Water Resistant | - | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 59.0 dB(A) | 0.571 in H2O (142.2 Pa) | Salt Fog Rated, Thermal Overload Protector (TOP) | - | ROHS3 Compliant | - | ||
![]() FDA2-17251QBKT3F-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Plastic | 100000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 27.00W | 0.120A | 27W | IP54 - Dust Protected, Water Resistant | 120mA | CE, cURus, TUV | 3300 RPM | Ball | Tubeaxial | 60.0 dB(A) | 0.768 in H2O (191.3 Pa) | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-17255NBHT4F-SF Qualtek | In Stock | - | - | 14 Weeks | - | 1.874lb 850g | Aluminum | Steel | - | 115VAC | -4~158°F -20°C~70°C | 2015 | HPLC, FDA2-17255-SF | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 25.00W | 0.210A | - | IP56M - Dust Protected, Water Resistant | - | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 61.0 dB(A) | 0.531 in H2O (132.3 Pa) | Salt Fog Rated, Thermal Overload Protector (TOP) | - | ROHS3 Compliant | - | ||
![]() FDA2-17251NBKW3F-L Qualtek | In Stock | - | - | 16 Weeks | - | 1.9lbs 861.8g | Aluminum | Plastic | 100000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 27.00W | 0.210A | 27W | IP54 - Dust Protected, Water Resistant | 210mA | CE, cURus, TUV | 3300 RPM | Ball | Tubeaxial | 60.0 dB(A) | 0.768 in H2O (191.3 Pa) | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-R17251QBKW3D-L Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | - | HPLC, FDA2-R17251 | Round - 172mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 26.00W | 0.110A | 26W | IP56M - Dust Protected, Water Resistant | 110mA | CE, TUV, UL | 3300 RPM | Ball | Tubeaxial | 61.0 dB(A) | 0.787 in H2O (196.0 Pa) | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-R17251QBKW3F-SF Qualtek | In Stock | - | - | 14 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | - | 230VAC | -4~158°F -20°C~70°C | 2015 | HPLC, FDA2-R17251-SF | Round - 172mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 26.00W | 0.110A | - | IP56M - Dust Protected, Water Resistant | - | CE, cURus, TUV | 3300 RPM | Ball | Tubeaxial | 61.0 dB(A) | 0.787 in H2O (196.0 Pa) | Salt Fog Rated, Thermal Overload Protector (TOP) | 51.00mm | ROHS3 Compliant | - | ||
![]() FDA2-25489QBHT4F Qualtek | In Stock | - | - | 16 Weeks | - | 6lbs 2.7kg | Aluminum | Steel | 50000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-25489 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Terminals | - | - | 92.0W | 0.420A | - | IP54 - Dust Protected, Water Resistant | - | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 68.0 dB(A) | 0.846 in H2O (210.7 Pa) | - | - | ROHS3 Compliant | - | ||
![]() FDA2-25489QBHW4F-L Qualtek | In Stock | - | - | 16 Weeks | - | 6lbs 2.7kg | Aluminum | Steel | 100000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-25489 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | -4°C | 32.00W | 0.420A | 32W | IP54 - Dust Protected, Water Resistant | 420mA | CE, cURus, TUV | 1650 RPM | Ball | Tubeaxial | 52.0 dB(A) | 0.307 in H2O (76.5 Pa) | - | 89.00mm | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-25489QBHT4D-L Qualtek | In Stock | - | - | 16 Weeks | - | 6lbs 2.7kg | Aluminum | Steel | 100000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-25489 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Terminals | - | - | 92.0W | 0.420A | 92W | IP56M - Dust Protected, Water Resistant | 420mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 68.0 dB(A) | 0.846 in H2O (210.7 Pa) | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-25489NBLT4D-L Qualtek | In Stock | - | - | 16 Weeks | - | 6lbs 2.7kg | Aluminum | Steel | 100000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-25489 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Terminals | - | - | 29.00W | 0.280A | 29W | IP56M - Dust Protected, Water Resistant | 280mA | CE, cURus, TUV | 1650 RPM | Ball | Tubeaxial | 52.0 dB(A) | 0.240 in H2O (59.8 Pa) | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-25489NBHW4D-L Qualtek | In Stock | - | - | 16 Weeks | - | 6lbs 2.7kg | Aluminum | Steel | 100000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-25489 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 97.0W | 0.880A | 97W | IP56M - Dust Protected, Water Resistant | 880mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 68.0 dB(A) | 0.846 in H2O (210.7 Pa) | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-22580QBHK4F-SF Qualtek | In Stock | - | - | 14 Weeks | - | 6.2lbs 2.8kg | Aluminum | Steel | - | 230VAC | -4~158°F -20°C~70°C | 2015 | HPLC, FDA2-22580-SF | Square - 260mm Lx260mm H | Active | 1 (Unlimited) | Terminal Block | - | - | 68.0W | 0.310A | - | IP56M - Dust Protected, Water Resistant | - | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 71.0 dB(A) | 0.807 in H2O (201.0 Pa) | Salt Fog Rated, Thermal Overload Protector (TOP) | 80.00mm | ROHS3 Compliant | - | ||
![]() FDA2-22580QBHK4D Qualtek | In Stock | - | - | 16 Weeks | - | 6.1lbs 2.8kg | Aluminum | Steel | 50000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-22580 | Square - 260mm Lx260mm H | Active | 1 (Unlimited) | Terminal Block | - | - | 68.0W | 0.310A | 68W | IP56M - Dust Protected, Water Resistant | 310mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 71.0 dB(A) | 0.807 in H2O (201.0 Pa) | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-22580NBHK4F-L Qualtek | In Stock | - | - | 16 Weeks | - | 6.1lbs 2.8kg | Aluminum | Steel | 100000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-22580 | Square - 260mm Lx260mm H | Active | 1 (Unlimited) | Terminal Block | 158°C | -4°C | 68.0W | 0.620A | 68W | IP54 - Dust Protected, Water Resistant | 620mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 71.0 dB(A) | 0.807 in H2O (201.0 Pa) | - | 80.00mm | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-25489QBLW4D-L Qualtek | In Stock | - | - | 16 Weeks | - | 6lbs 2.7kg | Aluminum | Steel | 100000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-25489 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 32.00W | 0.140A | 32W | IP56M - Dust Protected, Water Resistant | 140mA | CE, cURus, TUV | 1650 RPM | Ball | Tubeaxial | 52.0 dB(A) | 0.240 in H2O (59.8 Pa) | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() UM12A12-BTHR Mechatronics Fan Group | In Stock | - | Datasheet | - | - | - | - | - | - | 115VAC | -40~158°F -40°C~70°C | - | UM12A | Square - 120mm Lx120mm H | Obsolete | 1 (Unlimited) | 2 Terminals | - | - | - | - | - | - | - | CE, cUL, TUV, UL | - | Ball | - | - | - | - | 38.00mm | - | - | ||
![]() 109-374 Sanyo Denki America Inc. | In Stock | - | - | - | Aluminium | 2.3lbs 1kg | Aluminum | Plastic | - | 115VAC | 14~140°F -10°C~60°C | - | San Ace 172 | Round - 172mm Dia | Active | Not Applicable | 3 Wire Leads | - | - | 25.00W | 0.540A | - | - | - | CE, PSE, TUV, UL | 3350 RPM | - | Tubeaxial | 51.0 dB(A) | 0.787 in H2O (196.0 Pa) | Alarm | - | ROHS3 Compliant | - | ||
![]() FDA2-R17251QBKT3F-SF Qualtek | In Stock | - | - | 14 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | - | 230VAC | -4~158°F -20°C~70°C | 2015 | HPLC, FDA2-R17251-SF | Round - 172mm Dia | Active | 1 (Unlimited) | 2 Terminals | - | - | 26.00W | 0.110A | - | IP56M - Dust Protected, Water Resistant | - | CE, cURus, TUV | 3300 RPM | Ball | Tubeaxial | 61.0 dB(A) | 0.787 in H2O (196.0 Pa) | Salt Fog Rated, Thermal Overload Protector (TOP) | 51.00mm | ROHS3 Compliant | - | ||
![]() FDA2-R17251QBKT3D-L Qualtek | In Stock | - | - | 16 Weeks | - | 2.5lbs 1.1kg | Aluminum | Plastic | 100000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | - | HPLC, FDA2-R17251 | Round - 172mm Dia | Active | 1 (Unlimited) | 2 Terminals | - | - | 26.00W | 0.110A | 26W | IP56M - Dust Protected, Water Resistant | 110mA | CE, TUV, UL | 3300 RPM | Ball | Tubeaxial | 61.0 dB(A) | 0.787 in H2O (196.0 Pa) | - | - | ROHS3 Compliant | IP56, Water Resistant |