- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Reach Compliance Code | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Thermal Support Device Type | Features | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FDA2-R17251NBKW3F-SF Qualtek | In Stock | - | - | 14 Weeks | - | - | 2.5lbs 1.1kg | Aluminum | Plastic | - | 115VAC | -4~158°F -20°C~70°C | 2015 | HPLC, FDA2-R17251-SF | Round - 172mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 26.00W | 0.230A | - | IP56M - Dust Protected, Water Resistant | - | - | CE, cURus, TUV | 3300 RPM | Ball | Tubeaxial | 61.0 dB(A) | 0.787 in H2O (196.0 Pa) | - | Salt Fog Rated, Thermal Overload Protector (TOP) | 51.00mm | ROHS3 Compliant | - | ||
![]() FDA2-25489NBHW4F-SF Qualtek | In Stock | - | - | 14 Weeks | - | - | 6.2lbs 2.8kg | Aluminum | Steel | - | 115VAC | -4~158°F -20°C~70°C | 2015 | HPLC, FDA2-25489-SF | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 97.0W | 0.880A | - | IP56M - Dust Protected, Water Resistant | - | - | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 68.0 dB(A) | 0.846 in H2O (210.7 Pa) | - | Salt Fog Rated, Thermal Overload Protector (TOP) | - | ROHS3 Compliant | - | ||
![]() FDA2-25489QBHT4F-SF Qualtek | In Stock | - | - | 14 Weeks | - | - | 6.2lbs 2.8kg | Aluminum | Steel | - | 230VAC | -4~158°F -20°C~70°C | 2015 | HPLC, FDA2-25489-SF | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Terminals | - | - | 92.0W | 0.420A | - | IP56M - Dust Protected, Water Resistant | - | - | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 68.0 dB(A) | 0.846 in H2O (210.7 Pa) | - | Salt Fog Rated, Thermal Overload Protector (TOP) | - | ROHS3 Compliant | - | ||
![]() FDA2-25489QBHW4D Qualtek | In Stock | - | - | 16 Weeks | - | - | 6lbs 2.7kg | Aluminum | Steel | 50000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-25489 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 92.0W | 0.420A | 92W | IP56M - Dust Protected, Water Resistant | - | 420mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 68.0 dB(A) | 0.846 in H2O (210.7 Pa) | - | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-25489NBHW4F-L Qualtek | In Stock | - | - | 16 Weeks | - | - | 6lbs 2.7kg | Aluminum | Steel | 100000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-25489 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 97.0W | 0.880A | 97W | IP54 - Dust Protected, Water Resistant | - | 880mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 68.0 dB(A) | 0.846 in H2O (210.7 Pa) | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-25489QBLT4F-L Qualtek | In Stock | - | - | 16 Weeks | - | - | 6lbs 2.7kg | Aluminum | Steel | 100000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-25489 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Terminals | - | - | 32.00W | 0.140A | 32W | IP54 - Dust Protected, Water Resistant | - | 140mA | CE, cURus, TUV | 1650 RPM | Ball | Tubeaxial | 52.0 dB(A) | 0.307 in H2O (76.5 Pa) | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-25489QBLW4F-L Qualtek | In Stock | - | - | 16 Weeks | - | - | 6lbs 2.7kg | Aluminum | Steel | 100000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-25489 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 32.00W | 0.140A | 32W | IP54 - Dust Protected, Water Resistant | - | 140mA | CE, cURus, TUV | 1650 RPM | Ball | Tubeaxial | 52.0 dB(A) | 0.307 in H2O (76.5 Pa) | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-28080QBHK4F-SF Qualtek | In Stock | - | - | 14 Weeks | - | - | 6.1lbs 2.8kg | Aluminum | Steel | - | 230VAC | -4~158°F -20°C~70°C | 2015 | HPLC, FDA2-28080-SF | Square - 320mm Lx320mm H | Active | 1 (Unlimited) | Terminal Block | - | - | 138W | 0.630A | - | IP56M - Dust Protected, Water Resistant | - | - | CE, cURus, TUV | 2900 RPM | Ball | Tubeaxial | 73.0 dB(A) | 0.807 in H2O (201.0 Pa) | - | Salt Fog Rated, Thermal Overload Protector (TOP) | 80.00mm | ROHS3 Compliant | - | ||
![]() FDA2-22580NBHK4F-SF Qualtek | In Stock | - | - | 14 Weeks | - | - | 6.2lbs 2.8kg | Aluminum | Steel | - | 115VAC | -4~158°F -20°C~70°C | 2015 | HPLC, FDA2-22580-SF | Square - 260mm Lx260mm H | Active | 1 (Unlimited) | Terminal Block | - | - | 68.0W | 0.620A | - | IP56M - Dust Protected, Water Resistant | - | - | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 71.0 dB(A) | 0.807 in H2O (201.0 Pa) | - | Salt Fog Rated, Thermal Overload Protector (TOP) | - | ROHS3 Compliant | - | ||
![]() FDA2-22580QBHK4D-L Qualtek | In Stock | - | - | 16 Weeks | - | - | 6.1lbs 2.8kg | Aluminum | Steel | 100000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-22580 | Square - 260mm Lx260mm H | Active | 1 (Unlimited) | Terminal Block | 158°C | -4°C | 68.0W | 0.310A | 68W | IP56M - Dust Protected, Water Resistant | - | 310mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 71.0 dB(A) | 0.807 in H2O (201.0 Pa) | - | - | 80.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-25489NBLW4F-SF Qualtek | In Stock | - | - | 14 Weeks | - | - | 6.2lbs 2.8kg | Aluminum | Steel | - | 115VAC | -4~158°F -20°C~70°C | 2015 | HPLC, FDA2-25489-SF | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 29.00W | 0.280A | - | IP56M - Dust Protected, Water Resistant | - | - | CE, cURus, TUV | 1650 RPM | Ball | Tubeaxial | 52.0 dB(A) | 0.307 in H2O (76.5 Pa) | - | Salt Fog Rated, Thermal Overload Protector (TOP) | - | ROHS3 Compliant | - | ||
![]() FDA2-28080QBHK4D-L Qualtek | In Stock | - | - | 16 Weeks | - | - | 6.7lbs 3kg | Aluminum | Steel | 100000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-28080 | Square - 320mm Lx320mm H | Active | 1 (Unlimited) | Terminal Block | - | - | - | 0.630A | 138W | IP56M - Dust Protected, Water Resistant | - | 630mA | CE, cURus, TUV | 2900 RPM | Ball | Tubeaxial | 73.0 dB(A) | 0.807 in H2O (201.0 Pa) | - | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-22580QBHK4F-L Qualtek | In Stock | - | - | 16 Weeks | - | - | 6.1lbs 2.8kg | Aluminum | Steel | 100000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-22580 | Square - 260mm Lx260mm H | Active | 1 (Unlimited) | Terminal Block | - | - | 68.0W | 0.310A | 68W | IP54 - Dust Protected, Water Resistant | - | 310mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 71.0 dB(A) | 0.807 in H2O (201.0 Pa) | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-25489QBHT4F-L Qualtek | In Stock | - | - | 16 Weeks | - | - | 6lbs 2.7kg | Aluminum | Steel | 100000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-25489 | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Terminals | - | - | 92.0W | 0.420A | 92W | IP54 - Dust Protected, Water Resistant | - | 420mA | CE, cURus, TUV | 3200 RPM | Ball | Tubeaxial | 68.0 dB(A) | 0.846 in H2O (210.7 Pa) | - | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() 109S475UL Sanyo Denki America Inc. | In Stock | - | - | - | Flanges | - | 1.3lbs 589.7g | Aluminum | Plastic | 25000 Hrs @ 60°C | 100VAC | 14~140°F -10°C~60°C | - | San Ace 120 | Square - 120mm Lx120mm H | Active | Not Applicable | 3 Wire Leads | - | - | 16.00W | 0.210A | - | - | - | - | CE, PSE, TUV, UL | 3100 RPM | - | Tubeaxial | 45.0 dB(A) | 0.276 in H2O (68.7 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | - | ROHS3 Compliant | - | ||
![]() 109S496 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | 0.684lb 310.26g | Aluminum | Plastic | 25000 Hrs @ 60°C | 100VAC | 14~140°F -10°C~60°C | 2009 | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | - | - | 6.00W | 0.080A | - | - | - | - | CE, PSE, TUV, UL | 1700 RPM | - | Tubeaxial | 27.0 dB(A) | 0.065 in H2O (16.2 Pa) | AC FAN | Locked Rotor Protection, Speed Sensor (Tach) | - | ROHS3 Compliant | - | ||
![]() 109S495 Sanyo Denki America Inc. | In Stock | - | - | - | - | - | 0.684lb 310.26g | Aluminum | Plastic | 25000 Hrs @ 60°C | 100VAC | 14~140°F -10°C~60°C | - | San Ace 92 | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | - | - | 7.00W | 0.090A | - | - | - | - | CE, PSE, TUV, UL | 2800 RPM | - | Tubeaxial | 35.0 dB(A) | 0.161 in H2O (40.2 Pa) | AC FAN | Locked Rotor Protection, Speed Sensor (Tach) | - | ROHS3 Compliant | - | ||
![]() FAA1-08038NSMW31 Qualtek | In Stock | - | - | 20 Weeks | - | Axial | 0.706lb 320.24g | Aluminum | Plastic | - | 115VAC | 14~140°F -10°C~60°C | 2013 | FAA1-08038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 4.00W | 0.060A | 4W | - | unknown | 60mA | CE, cURus, TUV | 2400 RPM | Sleeve | Tubeaxial | 26.2 dB(A) | 0.110 in H2O (27.4 Pa) | AC FAN | - | - | ROHS3 Compliant | - | ||
![]() FAA1-08038QHHT31 Qualtek | In Stock | - | - | 20 Weeks | - | Axial | 0.706lb 320.24g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | 2013 | FAA1-08038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 9.50W | 0.060A | 9.5W | - | - | 60mA | CE, cURus, TUV | 2800 RPM | Hydrodynamic | Tubeaxial | 31.6 dB(A) | 0.166 in H2O (41.3 Pa) | - | - | - | ROHS3 Compliant | - | ||
![]() FAA1-08038QSHW31 Qualtek | In Stock | - | - | 20 Weeks | - | Axial | 0.706lb 320.24g | Aluminum | Plastic | - | 230VAC | 14~140°F -10°C~60°C | 2013 | FAA1-08038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 140°C | 14°C | 9.50W | 0.060A | 9.5W | - | - | 60mA | CE, cURus, TUV | 2800 RPM | Sleeve | Tubeaxial | 31.6 dB(A) | 0.166 in H2O (41.3 Pa) | - | - | 38.00mm | ROHS3 Compliant | - |