- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FDA2-17251QBHT3F Qualtek | In Stock | - | - | 16 Weeks | 2lbs 907.2g | Aluminum | Plastic | 50000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 27.00W | 0.120A | 27W | IP54 - Dust Protected, Water Resistant | 120mA | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 59.0 dB(A) | - | 0.610 in H2O (151.9 Pa) | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-17238QBHW4D Qualtek | In Stock | - | - | 16 Weeks | 1.8lbs 816.5g | Aluminum | Steel | 50000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 27.00W | 0.120A | 27W | IP56M - Dust Protected, Water Resistant | 120mA | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 59.0 dB(A) | - | 0.571 in H2O (142.2 Pa) | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-17251QBHW3D Qualtek | In Stock | - | - | 16 Weeks | 2lbs 907.2g | Aluminum | Plastic | 50000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | -4°C | 27.00W | 0.120A | 27W | IP56M - Dust Protected, Water Resistant | 120mA | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 59.0 dB(A) | - | 0.610 in H2O (151.9 Pa) | - | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-17238QBHW3D Qualtek | In Stock | - | - | 16 Weeks | 1.8lbs 816.5g | Aluminum | Plastic | 50000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 27.00W | 0.120A | 27W | IP56M - Dust Protected, Water Resistant | 120mA | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 59.0 dB(A) | - | 0.571 in H2O (142.2 Pa) | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-17255NBHT3F Qualtek | In Stock | - | - | 16 Weeks | 1.8lbs 816.5g | Aluminum | Plastic | 50000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17255 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 25.00W | 0.210A | 25W | IP54 - Dust Protected, Water Resistant | 210mA | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 61.0 dB(A) | - | 0.531 in H2O (132.3 Pa) | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-R17251NBKT4F Qualtek | In Stock | - | - | 16 Weeks | 2.5lbs 1.1kg | Aluminum | Steel | 50000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | - | HPLC, FDA2-R17251 | Round - 172mm Dia | Active | 1 (Unlimited) | 2 Terminals | - | - | 26.00W | 0.230A | 26W | IP54 - Dust Protected, Water Resistant | 230mA | CE, TUV, UL | 3300 RPM | Ball | Tubeaxial | 61.0 dB(A) | - | 0.787 in H2O (196.0 Pa) | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-R17251QBKW4F Qualtek | In Stock | - | - | 16 Weeks | 2.5lbs 1.1kg | Aluminum | Steel | 50000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | - | HPLC, FDA2-R17251 | Round - 172mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 26.00W | 0.110A | 26W | IP54 - Dust Protected, Water Resistant | 110mA | CE, TUV, UL | 3300 RPM | Ball | Tubeaxial | 61.0 dB(A) | - | 0.787 in H2O (196.0 Pa) | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-17255QBKT3F Qualtek | In Stock | - | - | 16 Weeks | 1.8lbs 816.5g | Aluminum | Plastic | 50000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | - | HPLC, FDA2-17255 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 27.00W | 0.120A | 27W | IP54 - Dust Protected, Water Resistant | 120mA | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 61.0 dB(A) | - | 0.531 in H2O (132.3 Pa) | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-17238NBHT4F-L Qualtek | In Stock | - | - | 16 Weeks | 1.8lbs 816.5g | Aluminum | Steel | 100000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 25.00W | 0.210A | 25W | IP54 - Dust Protected, Water Resistant | 210mA | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 59.0 dB(A) | - | 0.571 in H2O (142.2 Pa) | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-R17251QBKW3F Qualtek | In Stock | - | - | 16 Weeks | 2.5lbs 1.1kg | Aluminum | Plastic | 50000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | - | HPLC, FDA2-R17251 | Round - 172mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 26.00W | 0.110A | 26W | IP54 - Dust Protected, Water Resistant | 110mA | CE, TUV, UL | 3300 RPM | Ball | Tubeaxial | 61.0 dB(A) | - | 0.787 in H2O (196.0 Pa) | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-17251QBKW3D Qualtek | In Stock | - | - | 16 Weeks | 1.9lbs 861.8g | Aluminum | Plastic | 50000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | -4°C | 27.00W | 0.120A | 27W | IP56M - Dust Protected, Water Resistant | 120mA | CE, cURus, TUV | 3300 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.768 in H2O (191.3 Pa) | - | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-R17251QBKT4D Qualtek | In Stock | - | - | 16 Weeks | 2.5lbs 1.1kg | Aluminum | Steel | 50000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | - | HPLC, FDA2-R17251 | Round - 172mm Dia | Active | 1 (Unlimited) | 2 Terminals | - | - | 26.00W | 0.110A | 26W | IP56M - Dust Protected, Water Resistant | 110mA | CE, TUV, UL | 3300 RPM | Ball | Tubeaxial | 61.0 dB(A) | - | 0.787 in H2O (196.0 Pa) | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-17255NBKT3F Qualtek | In Stock | - | - | 16 Weeks | 1.8lbs 816.5g | Aluminum | Plastic | 50000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | - | HPLC, FDA2-17255 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 25.00W | 0.210A | 25W | IP54 - Dust Protected, Water Resistant | 210mA | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 61.0 dB(A) | - | 0.531 in H2O (132.3 Pa) | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-R17251QBKW4D Qualtek | In Stock | - | - | 16 Weeks | 2.5lbs 1.1kg | Aluminum | Steel | 50000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | - | HPLC, FDA2-R17251 | Round - 172mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 26.00W | 0.110A | 26W | IP56M - Dust Protected, Water Resistant | 110mA | CE, TUV, UL | 3300 RPM | Ball | Tubeaxial | 61.0 dB(A) | - | 0.787 in H2O (196.0 Pa) | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-17251NBHW4F-L Qualtek | In Stock | - | - | 16 Weeks | 2lbs 907.2g | Aluminum | Steel | 100000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 25.00W | 0.210A | 25W | IP54 - Dust Protected, Water Resistant | 210mA | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 59.0 dB(A) | - | 0.610 in H2O (151.9 Pa) | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-17238QBHT3D-L Qualtek | In Stock | - | - | 16 Weeks | 1.8lbs 816.5g | Aluminum | Plastic | 100000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17238 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 27.00W | 0.120A | 27W | IP56M - Dust Protected, Water Resistant | 120mA | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 59.0 dB(A) | - | 0.571 in H2O (142.2 Pa) | - | - | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-17251QBKW3F Qualtek | In Stock | - | - | 16 Weeks | 1.9lbs 861.8g | Aluminum | Plastic | 50000 Hrs @ 25°C | 230VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 27.00W | 0.120A | 27W | IP54 - Dust Protected, Water Resistant | 120mA | CE, cURus, TUV | 3300 RPM | Ball | Tubeaxial | 60.0 dB(A) | - | 0.768 in H2O (191.3 Pa) | - | - | ROHS3 Compliant | IP54, Water Resistant | ||
![]() FDA2-17255NBHW3D Qualtek | In Stock | - | - | 16 Weeks | 1.8lbs 816.5g | Aluminum | Plastic | 50000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17255 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | -4°C | 25.00W | 0.210A | 25W | IP56M - Dust Protected, Water Resistant | 210mA | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 61.0 dB(A) | - | 0.531 in H2O (132.3 Pa) | - | 55.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() FDA2-17251NBHW4D-L Qualtek | In Stock | - | - | 16 Weeks | 2lbs 907.2g | Aluminum | Steel | 100000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | -4°C | 25.00W | 0.210A | 25W | IP56M - Dust Protected, Water Resistant | 210mA | CE, cURus, TUV | 3100 RPM | Ball | Tubeaxial | 59.0 dB(A) | - | 0.610 in H2O (151.9 Pa) | - | 51.00mm | ROHS3 Compliant | IP56, Water Resistant | ||
![]() LPT15P23-BWHR-2EM-EX Mechatronics Fan Group | In Stock | - | Datasheet | 14 Weeks | 1.543lb 700.0g | Metal | Plastic | - | 230VAC | - | - | LPT15P | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 15.00W | 0.130A | - | IP68 - Dust Tight, Waterproof | - | ATEX | 3000 RPM | Ball | Tubeaxial | 57.0 dB(A) | 210V~240VAC | 0.620 in H2O (154.4 Pa) | Auto Restart, Electronic Commutation (EC) | - | RoHS Compliant | - |