- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FDA2-17251NBKT3F Qualtek | In Stock | - | - | 15 Weeks | Axial | 1.9lbs 861.8g | Aluminum | Plastic | 50000 Hrs @ 25°C | 115VAC | -4~158°F -20°C~70°C | 2014 | HPLC, FDA2-17251 | Rectangular/Rounded - 172mm Lx151mm H | Active | 1 (Unlimited) | 2 Terminals | 27.00W | 27W | 0.240A | 27W | - | 240mA | CE, cURus, TUV | 3300 RPM | Ball | Tubeaxial | - | 60.0 dB(A) | - | 0.768 in H2O (191.3 Pa) | - | 151mm | - | ROHS3 Compliant | ||
![]() FMA1-08038WBHT12 Qualtek | In Stock | - | - | 12 Weeks | - | - | Plastic | - | 70000 Hrs @ 40°C | 100V~240VAC | -4~158°F -20°C~70°C | - | FMA1-08038 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | 5.50W | - | 0.090A | - | IP54 - Dust Protected, Water Resistant | - | CE, cURus | 4000 RPM | Ball | Tubeaxial | - | 31.0 dB(A) | - | 0.283 in H2O (70.5 Pa) | Electronic Commutation (EC) | - | - | ROHS3 Compliant | ||
![]() CF2207LBL-000U-HE9 Sunon Fans | In Stock | - | - | 14 Weeks | - | 2.4lbs 1.1kg | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 220V~240VAC | -40~122°F -40°C~50°C | - | CF | Round - 250mm Dia | Active | Not Applicable | 3 Wire Leads | 3.20W 6.60W | - | 0.038/0.070A | - | IP68 - Dust Tight, Waterproof | - | ATEX, CE, CUR, TUV, UL | 950/1400 RPM | Ball | Tubeaxial | - | 29.9/41.2 dB(A) | 180V~250VAC | 0.160/0.300 in H2O (39.8/74.7 Pa) | Auto Restart, Dual Speed, Electronic Commutation (EC), Thermal Overload Protector (TOP) | - | - | ROHS3 Compliant | ||
![]() FMA1-12038WBJW12-A Qualtek | In Stock | - | - | 12 Weeks | - | - | Plastic | - | 70000 Hrs @ 40°C | 100V~240VAC | -4~158°F -20°C~70°C | - | FMA1-12038-A | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 15.00W | - | 0.180A | - | IP54 - Dust Protected, Water Resistant | - | CE, cURus | 3500 RPM | Ball | Tubeaxial | - | 51.5 dB(A) | - | 0.445 in H2O (110.8 Pa) | Electronic Commutation (EC) | - | - | ROHS3 Compliant | ||
![]() FMA1-09225WBHW12 Qualtek | In Stock | - | - | 12 Weeks | - | - | Plastic | - | 70000 Hrs @ 40°C | 100V~240VAC | -4~158°F -20°C~70°C | - | FMA1-09225 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 6.00W | - | 0.060A | - | IP54 - Dust Protected, Water Resistant | - | CE, cURus | 3500 RPM | Ball | Tubeaxial | - | 44.0 dB(A) | - | 0.265 in H2O (66.0 Pa) | Electronic Commutation (EC) | - | - | ROHS3 Compliant | ||
![]() ASEN10215 Panasonic Industrial Automation Sales | In Stock | - | - | - | - | - | Aluminum | Plastic, Fiberglass Reinforced | - | 220VAC | 14~140°F -10°C~60°C | 2006 | - | Square - 120mm Lx120mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 11.00W | - | 0.080A | - | - | - | CE, UR | 2700 RPM | Ball | Tubeaxial | - | 38.0 dB(A) | - | 0.165 in H2O (41.1 Pa) | - | - | - | - | ||
![]() ASEN90214 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | - | Aluminum | Plastic | - | 200VAC | 14~140°F -10°C~60°C | 2006 | - | Square - 92.5mm Lx92.5mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 10.00W | - | 0.080A | - | - | - | CSA, UL | 3100 RPM | Ball | Tubeaxial | - | 39.0 dB(A) | - | - | - | - | - | - | ||
![]() UM12A23-BTHR Mechatronics Fan Group | In Stock | - | Datasheet | - | - | - | - | - | - | 230VAC | -40~158°F -40°C~70°C | - | UM12A | Square - 120mm Lx120mm H | Obsolete | 1 (Unlimited) | 2 Terminals | - | - | - | - | - | - | CE, cUL, TUV, UL | - | Ball | - | - | - | - | - | - | - | 38.00mm | - | ||
![]() UM12A12-BWHR Mechatronics Fan Group | In Stock | - | Datasheet | - | - | - | - | - | - | 115VAC | -40~158°F -40°C~70°C | - | UM12A | Square - 120mm Lx120mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | CE, cUL, TUV, UL | - | Ball | - | - | - | - | - | - | - | 38.00mm | - | ||
![]() LPH12B99-BWHR-B1 Mechatronics Fan Group | In Stock | - | - | 14 Weeks | - | 0.325lb 147.42g | Plastic | - | - | 100V~240VAC | - | - | LPH12B99 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 6.00W | - | 0.100A | - | - | - | - | 3000 RPM | Ball | Tubeaxial | - | 44.0 dB(A) | - | 0.180 in H2O (44.8 Pa) | Auto Restart, Electronic Commutation (EC), Speed Sensor (Tach) | - | - | RoHS Compliant | ||
![]() 7F.20.8.120.2055 Finder Relays, Inc. | In Stock | - | - | 6 Weeks | - | - | Plastic | - | 50000 Hrs @ 40°C | 120VAC | 5~131°F -15°C~55°C | - | 7F | Square - 155mm Lx155mm H | Active | Not Applicable | 2 Terminals | 28.00W | - | 0.250A | - | IP54 - Dust Protected, Water Resistant | - | CE, cULus, cURus, EAC | - | Ball | Tubeaxial | 32.4 CFM (0.907m3/min) | 42.0 dB(A) | 96V~132VAC | - | Exhaust Filter | - | - | RoHS Compliant | ||
![]() ASEN10217 Panasonic Industrial Automation Sales | In Stock | - | - | - | - | - | Aluminum | Plastic, Fiberglass Reinforced | - | 240VAC | 14~140°F -10°C~60°C | 2006 | - | Square - 120mm Lx120mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 13.00W | - | 0.080A | - | - | - | CE, UR | 2700 RPM | Ball | Tubeaxial | - | 38.0 dB(A) | - | 0.165 in H2O (41.1 Pa) | - | - | - | - | ||
![]() 19030562A Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ASEN102559 Panasonic Industrial Automation Sales | In Stock | - | - | - | - | - | Aluminum | Plastic, Fiberglass Reinforced | - | 220VAC | 14~140°F -10°C~60°C | 2006 | - | Square - 120mm Lx120mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 11.00W | - | 0.080A | - | - | - | CE, UR | 2700 RPM | Ball | Tubeaxial | - | 38.0 dB(A) | - | 0.165 in H2O (41.1 Pa) | - | - | - | - | ||
![]() ASEN10417 Panasonic Industrial Automation Sales | In Stock | - | - | - | - | - | Aluminum | Plastic, Fiberglass Reinforced | - | 240VAC | 14~140°F -10°C~60°C | 2006 | - | Square - 120mm Lx120mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 13.00W | - | 0.100A | - | - | - | CE, UR | 2900 RPM | Ball | Tubeaxial | - | 41.0 dB(A) | - | 0.306 in H2O (76.4 Pa) | - | - | - | - | ||
![]() ASEN50757 Panasonic Industrial Automation Sales | In Stock | - | - | - | - | - | Aluminum | Plastic, Fiberglass Reinforced | - | 240VAC | 14~140°F -10°C~60°C | 2006 | - | Rectangular/Rounded - 172mm Lx150mm H | Obsolete | 1 (Unlimited) | 2 Terminals | 34.00W | - | 0.170A | - | - | - | CE, UR | 3200 RPM | Ball | Tubeaxial | - | 56.0 dB(A) | - | 0.866 in H2O (215.7 Pa) | - | - | - | - | ||
![]() ASEN50755 Panasonic Industrial Automation Sales | In Stock | - | - | - | - | - | Aluminum | Plastic, Fiberglass Reinforced | - | 220VAC | 14~140°F -10°C~60°C | 2006 | - | Rectangular/Rounded - 172mm Lx150mm H | Obsolete | 1 (Unlimited) | 2 Terminals | 38.00W | - | 0.180A | - | - | - | CE, UR | 3200 RPM | Ball | Tubeaxial | - | 56.0 dB(A) | - | 0.866 in H2O (215.7 Pa) | - | - | - | - | ||
![]() ASEN80417 Panasonic Industrial Automation Sales | In Stock | - | - | - | - | - | Aluminum | Plastic, Fiberglass Reinforced | - | 240VAC | 14~140°F -10°C~60°C | 2006 | - | Square - 80mm Lx80mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | 9.00W | - | 0.060A | - | - | - | CE, UR | 3200 RPM | Ball | Tubeaxial | - | 38.0 dB(A) | - | 0.252 in H2O (62.8 Pa) | - | - | - | - | ||
![]() 19039610A Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 19032341A Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |