- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Approval Agency | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Height | Length | Width | Thickness | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OA172SAP-22-1TB(SF) Orion Fans | 28 |
| Datasheet | 15 Weeks | - | Axial | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 40000 Hrs @ 40°C | 230VAC | -4~158°F -20°C~70°C | - | 2013 | OA172SAP | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | 29.00W | 35W | 0.120A | 29W | - | - | - | - | 120mA | - | cURus, TUV | - | 40000 hours | 3400 RPM | Ball | Tubeaxial | 58.0 dB | 207V~253VAC | 0.790 in H2O (196.8 Pa) | - | - | Salt Fog Rated | 150mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD1232-SPOT/DIN Orion Fans | 35 |
| Datasheet | 19 Weeks | - | Axial | Plastic | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 120VAC | 14~158°F -10°C~70°C | - | 2010 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | Cord and Plug | 19.00W | 19W | 0.600A | 19W | - | - | - | - | 600mA | - | - | - | 60000 hours | 1600 RPM | Ball | Tubeaxial | 20 ~ 47 dB | - | 0.430 in H2O (107.1 Pa) | - | - | Kit | 120mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() OA172SAP-11-1TB(SF) Orion Fans | 39 |
| Datasheet | 15 Weeks | - | Axial | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 40000 Hrs @ 40°C | 115VAC | -4~158°F -20°C~70°C | - | 2013 | OA172SAP | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | 31.00W | 35W | 0.250A | 31W | - | - | - | - | 250mA | - | cURus, TUV | - | 40000 hours | 3400 RPM | Ball | Tubeaxial | 58.0 dB | 103V~126VAC | 0.790 in H2O (196.8 Pa) | - | - | Salt Fog Rated | 150mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OA254AN-11-1WBXC Orion Fans | 27 |
| Datasheet | 16 Weeks | - | Axial | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 115VAC | -4~176°F -20°C~80°C | - | 2010 | OA254AN | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 75.0W | 75W | - | 75W | - | - | - | - | - | - | CE, cURus, cUL, TUV, UL | 115V | 60000 hours | 2700 RPM | Ball | Tubeaxial | 69.0 dB | 80V~130VAC | 1.140 in H2O (284.0 Pa) | - | - | - | 254mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() OA109AP-11-1TB(SF) Orion Fans | 111 |
| Datasheet | 15 Weeks | - | Axial | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 40000 Hrs @ 40°C | 115VAC | -4~158°F -20°C~70°C | - | 2013 | OA109 | Square - 119.5mm Lx119.5mm H | Active | 1 (Unlimited) | 2 Terminals | 12.00W | 12W | 0.160A | 12W | - | - | - | - | 160mA | - | cURus | - | 40000 hours | 3100 RPM | Ball | Tubeaxial | 46.0 dB | - | 0.320 in H2O (79.7 Pa) | - | - | Salt Fog Rated | 120mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() OA254AN-22-3TB Orion Fans | 37 |
| Datasheet | 15 Weeks | - | Axial | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 230VAC | -4~176°F -20°C~80°C | - | 2010 | OA254AN | Round - 254mm Dia | Active | 1 (Unlimited) | 2 Terminals | 32.00W | 32W | - | 32W | - | - | - | - | - | - | CE, cURus, cUL, TUV, UL | - | - | 1100 RPM | Ball | Tubeaxial | 48.0 dB | 160V~260VAC | 0.310 in H2O (77.2 Pa) | - | - | - | 254mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OA938AP-22-1TB Orion Fans | 21 |
| Datasheet | 15 Weeks | Flanges | Axial | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 230VAC | -4~176°F -20°C~80°C | Box | 2010 | OA938 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Terminals | 9.00W | 9W | - | 9W | - | - | - | - | - | 5.06kHz | cURus, TUV | - | - | 3100 RPM | Ball | Tubeaxial | 32.0 dB | 160V~260VAC | 0.220 in H2O (54.8 Pa) | - | - | - | 92mm | - | - | 38mm | ROHS3 Compliant | - | Lead Free | - | ||
![]() R87F-A6A13HP Omron Electronics Inc-EMC Div | 21 |
| - | 8 Weeks | Flanges | Axial | Aluminium | 0.772lb 350.17g | Aluminum | Polycarbonate (PC) | - | 230VAC | -22~158°F -30°C~70°C | - | 2008 | R87F | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | 14.00W | 1.412kW | 0.068A | 14W | - | - | - | unknown | 68mA | 5.06kHz | CSA, UL | - | - | 2400 RPM | Ball | Tubeaxial | 39.0 dB | - | 0.177 in H2O (44.1 Pa) | AC FAN | - | - | 25mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() 3610PS-23W-B20-A00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | 0.66lb 299.37g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 230VAC | 14~158°F -10°C~70°C | - | 2009 | PS | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 6.00W | 6W | 0.050A | 6W | - | - | - | - | 50mA | - | CE, CSA, TUV, UL, VDE | - | - | 2500 RPM | Ball | Tubeaxial | 35.0 dB | - | 0.160 in H2O (40.0 Pa) | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() OA205AN-22-1TB1856 Orion Fans | 2886 |
| Datasheet | 17 Weeks | - | - | Aluminium | 5.1lbs 2.3kg | Aluminum | Metal | 50000 Hrs @ 55°C | 230VAC | -22~176°F -30°C~80°C | - | 2013 | OA205AN | Square - 205mm Lx205mm H | Active | 1 (Unlimited) | 2 Terminals | - | 105W | - | 105W | IP56 - Dust Protected, Water Resistant | - | - | - | - | - | cURus, TUV | - | 50000 hours | 3200 RPM | Ball | Tubeaxial | 68.0 dB(A) | 200V~240VAC | 1.080 in H2O (269.0 Pa) | - | - | - | 205mm | - | - | - | ROHS3 Compliant | - | - | IP56, Water Resistant | ||
![]() R87F-A1A85HP Omron Electronics Inc-EMC Div | 44 |
| - | 8 Weeks | Flanges | Axial | Aluminium | 0.617lb 279.87g | Aluminum | Polycarbonate (PC) | - | 100VAC | -22~158°F -30°C~70°C | - | 2008 | R87F | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | 10.00W | 109W | 0.115A | 10W | - | - | - | unknown | 115mA | 5.06kHz | CSA, UL | - | - | 2700 RPM | Ball | Tubeaxial | 32.0 dB | - | 0.169 in H2O (42.1 Pa) | AC FAN | - | - | 38mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() R87T-A4A07H Omron Electronics Inc-EMC Div | 27 |
| Datasheet | 7 Weeks | Flanges | Axial | Aluminium | 2.6lbs 1.2kg | Aluminum | Zinc | - | 200VAC | -4~158°F -20°C~70°C | - | 2008 | R87T | Round - 150mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 40.00W | 40W | 0.210A | 40W | - | 175mm | - | unknown | 210mA | 5.06kHz | CSA, UL | - | - | 3250 RPM | Ball | Tubeaxial | 56.0 dB | 170V~220VAC | 0.353 in H2O (88.0 Pa) | AC FAN | - | - | 175mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() DP202A-2123MBL.GN Sunon Fans | 27 |
| Datasheet | 14 Weeks | Flanges | - | Aluminium | 1.2lbs 550g | Aluminum | Polybutylene Terephthalate (PBT) | - | 220V~240VAC | 14~158°F -10°C~70°C | - | - | DP | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Wire Leads | 15.00W | - | 0.080A | 15W | - | - | - | - | 80mA | - | CE, TUV, UL | - | - | 2600 RPM | Ball | Tubeaxial | 39.0 dB(A) | 185V~245VAC | 0.210 in H2O (52.3 Pa) | - | - | - | 38mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OA125AP-11-1WB Orion Fans | 61 |
| Datasheet | 15 Weeks | Flanges | Axial | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 115VAC | -4~176°F -20°C~80°C | Box | 2010 | OA125 | Square - 120.1mm Lx120.1mm H | Active | 1 (Unlimited) | 2 Wire Leads | 13.00W | 13W | - | 13W | - | - | - | - | - | 5.06kHz | cURus, TUV | - | 60000 hours | 2900 RPM | Ball | Tubeaxial | 33.0 dB | 80V~130VAC | 0.230 in H2O (57.3 Pa) | - | - | - | 119.5mm | - | - | 26mm | ROHS3 Compliant | - | Lead Free | - | ||
![]() OA938AP-22-1WB1855 Orion Fans | 36 |
| Datasheet | 17 Weeks | - | Axial | Aluminium | 1.1lbs 499.0g | Aluminum | Metal | 50000 Hrs @ 55°C | 230VAC | -22~176°F -30°C~80°C | Bulk | 2010 | OA938 | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 2 Wire Leads | 15.00W | 17W | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | cURus, TUV | - | - | 3150 RPM | Ball | Tubeaxial | 40.0 dB(A) | 200V~240VAC | 0.220 in H2O (54.8 Pa) | - | - | - | 92mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() 109S051 Sanyo Denki America Inc. | 81 |
| Datasheet | 16 Weeks | Flanges | - | - | 0.595lb 269.89g | Aluminum | Plastic | 25000 Hrs @ 60°C | 200VAC | -22~140°F -30°C~60°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Terminals | 7.00W | - | 0.050A | - | - | - | - | unknown | - | - | CE, CSA, PSE, TUV, UL | - | - | 3100 RPM | Ball | Tubeaxial | 33.0 dB(A) | - | 0.154 in H2O (38.4 Pa) | AC FAN | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OA125AP-11-3TB Orion Fans | 503 |
| Datasheet | 15 Weeks | - | Axial | Aluminium | 0.73lb 331.12g | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 115VAC | -4~176°F -20°C~80°C | Box | 2010 | OA125 | Square - 120.1mm Lx120.1mm H | Active | 1 (Unlimited) | 2 Terminals | 11.00W | 11W | - | 6W | - | - | - | - | - | - | cURus, TUV | 115V | 60000 hours | 2000 RPM | Ball | Tubeaxial | 33.0 dB | 80V~130VAC | 0.110 in H2O (27.4 Pa) | - | - | - | 119.5mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() R87F-A3A15HP Omron Electronics Inc-EMC Div | 44 |
| Datasheet | 10 Weeks | Flanges | Axial | Aluminium | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC) | - | 115VAC | -22~158°F -30°C~70°C | - | 2008 | R87F | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 2 Terminals | 15.00W | 1.514kW | 0.180A | 15W | - | - | - | unknown | 180mA | 5.06kHz | CSA, UL | - | - | 2750 RPM | Ball | Tubeaxial | 42.0 dB | - | 0.374 in H2O (93.1 Pa) | AC FAN | - | - | 38mm | - | - | - | RoHS Compliant | - | - | - | ||
![]() SF11592A-1092HBT.GN Sunon Fans | 27 |
| Datasheet | 14 Weeks | - | Axial | Aluminium | 0.617lb 280.00g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | 14~158°F -10°C~70°C | - | - | SF | Square - 91.5mm Lx91.5mm H | Active | 1 (Unlimited) | 2 Terminals | 12.00W | - | 0.110A | 12W | - | - | RADIAL | - | 110mA | - | CE, CUR, TUV, UL | - | - | 2850 RPM | Ball | Tubeaxial | 40.0 dB(A) | 85V~125VAC | 0.190 in H2O (47.3 Pa) | AC FAN | 13W | - | - | 91.5mm | 25.5mm | - | ROHS3 Compliant | UL94 V-0 | - | - | ||
![]() R87T-A4A05H Omron Electronics Inc-EMC Div | 7 |
| Datasheet | 9 Weeks | Flanges | Axial | Aluminium | 1.9lbs 861.8g | Aluminum | Zinc | - | 200VAC | -4~158°F -20°C~70°C | - | 2008 | R87T | Round - 150mm Dia | Active | 1 (Unlimited) | 2 Wire Leads | 48.00W | 5.048kW | 0.220A | 48W | - | 175mm | - | unknown | 220mA | 5.06kHz | CSA, UL | - | - | 3100 RPM | Ball | Tubeaxial | 58.0 dB | - | 0.430 in H2O (107.1 Pa) | AC FAN | - | - | 38mm | - | - | - | RoHS Compliant | - | - | - |