- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Frequency | Approval Agency | Operating Supply Voltage | Life (Hours) | Cable Length | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 109-040UL Sanyo Denki America Inc. | 27 |
| Datasheet | 16 Weeks | Flanges | - | - | - | 0.904lb 410.05g | Aluminum | Plastic | 25000 Hrs @ 60°C | 100VAC | -22~140°F -30°C~60°C | Bulk | - | San Ace 80 | Square - 80mm Lx80mm H | - | Active | Not Applicable | 2 Terminals | - | - | 9.00W | - | 0.110A | - | - | - | unknown | - | - | CE, CSA, PSE, TUV, UL | - | - | - | 3100 RPM | Ball | Tubeaxial | - | 44.0 dB(A) | - | 0.142 in H2O (35.4 Pa) | AC FAN | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OA92AP-11-1TB Orion Fans | 38 | - | Datasheet | 15 Weeks | Flanges | Axial | - | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 115VAC | -4~176°F -20°C~80°C | Box | 2010 | OA92 | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | 13.00W | 13W | - | 13W | - | - | - | - | 5.06kHz | cURus, TUV | - | 60000 hours | - | 3000 RPM | Ball | Tubeaxial | - | 30.0 dB | 80V~130VAC | 0.200 in H2O (49.8 Pa) | - | - | - | - | 92mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() OAB800AN-11-3B Orion Fans | In Stock | - | Datasheet | 15 Weeks | Wire | - | - | Aluminium | 1.2lbs 544.3g | Aluminum | Plastic | 60000 Hrs @ 60°C | 115VAC | -4~167°F -20°C~75°C | - | 2011 | OAB800AN | Rectangular/Rounded - 125mm Lx126mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 9.00W | 9W | - | 9W | - | - | - | - | - | cURus, TUV | 115V | 60000 hours | - | 1400 RPM | Ball | Blower | - | 28.0 dB | 80V~120VAC | 0.190 in H2O (47.3 Pa) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SP100A-1123XST.GN Sunon Fans | 2963 |
| Datasheet | 14 Weeks | - | Axial | - | Aluminium | 1.2lbs 550g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | 14~158°F -10°C~70°C | - | - | SP | Square - 120mm Lx120mm H | yes | Active | 1 (Unlimited) | 2 Terminals | - | - | 20.00W | - | 0.240A | 20W | - | 119mm | - | 240mA | - | CE, CUR, TUV, UL | 115V | - | - | 3100 RPM | Sleeve | Tubeaxial | 20W | 49.0 dB(A) | 85V~125VAC | 0.380 in H2O (94.6 Pa) | AC FAN | 22W | - | - | 38.5mm | 120mm | 38mm | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() OA280LFGS221T Orion Fans | 2915 |
| Datasheet | 16 Weeks | - | - | - | - | - | Aluminum | Metal | 40000 Hrs @ 40°C | 230VAC | -40~140°F -40°C~60°C | - | 2015 | OA280LFGS | Square - 317mm Lx317mm H | - | Active | Not Applicable | Terminal Block | - | - | 148W | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | cURus, TUV | - | - | - | 2700 RPM | Ball | Tubeaxial | - | 70.0 dB | 200V~240VAC | 0.650 in H2O (161.9 Pa) | - | - | Kit | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OA172LFGH111T Orion Fans | 27 |
| Datasheet | 16 Weeks | - | - | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 115VAC | -40~158°F -40°C~70°C | - | 2017 | OA172LFGH | Square - 207mm Lx207mm H | - | Active | Not Applicable | 2 Terminals or 2 Wire Leads | - | - | 35.00W | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | 3200 RPM | Ball | Tubeaxial | - | 52.0 dB | 80V~130VAC | 0.700 in H2O (174.4 Pa) | - | - | Kit | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OAB908AN-11-3 Orion Fans | 28 |
| Datasheet | 15 Weeks | - | - | - | - | - | Aluminum | Plastic | - | 115VAC | -4~167°F -20°C~75°C | - | 2010 | OAB908 | Rectangular/Rounded - 183mm Lx189.8mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 60.0W | - | - | 60W | - | - | - | - | - | - | - | - | - | 1000 RPM | Ball | Blower | - | 40.0 dB | 60V~130VAC | 1.100 in H2O (274.0 Pa) | - | - | - | - | 189.8mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OA938AP-11-1TB Orion Fans | 1978 |
| Datasheet | 15 Weeks | Flanges | Axial | - | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 115VAC | -4~176°F -20°C~80°C | Box | 2010 | OA938 | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | 9.00W | 9W | - | 9W | - | - | - | - | 5.06kHz | cURus, TUV | - | 60000 hours | - | 3100 RPM | Ball | Tubeaxial | - | 32.0 dB | 80V~130VAC | 0.220 in H2O (54.8 Pa) | - | - | - | - | 92mm | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 4715MS-10T-B50-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | Aluminium | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 100VAC | 14~158°F -10°C~70°C | - | 2004 | MS | Square - 119mm Lx119mm H | - | Active | 1 (Unlimited) | 2 Terminals | 158°C | 14°C | 14.00W | - | 0.230A | 14W | - | 119mm | - | 230mA | - | CE, CSA, TUV, UL, VDE | - | 50000 hours | - | 2900 RPM | Ball | Tubeaxial | - | 41.0 dB | - | 0.306 in H2O (76.4 Pa) | - | - | - | - | 38mm | 119mm | 38.00mm | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() SF11580AT-1082HBL.GN Sunon Fans | 361 |
| Datasheet | 14 Weeks | - | Axial | - | Aluminium | 0.573lb 260.00g | Aluminum | - | - | 115VAC | - | - | - | SF | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 11.00W | - | 0.100A | 11W | - | 80mm | - | 100mA | - | CE, CUR, TUV, UL | - | - | 330mm | 2900 RPM | Ball | Tubeaxial | - | 34.5 dB(A) | - | 0.190 in H2O (47.3 Pa) | AC FAN | 12W | - | - | 25mm | - | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 109S091 Sanyo Denki America Inc. | 88 |
| Datasheet | 16 Weeks | - | - | - | Aluminium | 0.639lb 289.85g | Aluminum | Plastic | 25000 Hrs @ 60°C | 100VAC | -22~140°F -30°C~60°C | - | 2016 | San Ace 92 | Square - 92mm Lx92mm H | - | Active | Not Applicable | 2 Terminals | - | - | 7.00W | 8W | 0.090A | - | - | - | unknown | - | - | CE, CSA, PSE, TUV, UL | 100V | - | - | 3100 RPM | Ball | Tubeaxial | - | 38.0 dB(A) | - | 0.197 in H2O (49.0 Pa) | AC FAN | - | - | - | 92mm | - | - | - | - | - | ROHS3 Compliant | - | Contains Lead | ||
![]() R87F-A4A15MP Omron Electronics Inc-EMC Div | 2849 |
| Datasheet | 7 Weeks | Flanges | Axial | - | Aluminium | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC) | - | 200VAC | -22~158°F -30°C~70°C | - | 2008 | R87F | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | 15.00W | 1.514kW | 0.090A | 15W | - | - | unknown | 90mA | 5.06kHz | CSA, UL | - | - | - | 2450 RPM | Ball | Tubeaxial | - | 39.0 dB | - | 0.255 in H2O (63.7 Pa) | AC FAN | - | - | - | 38mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() A1259-HBL.TC.N.GN Sunon Fans | 2317 |
| Datasheet | 14 Weeks | - | Axial | Aluminium | - | 5lbs 2.3kg | Aluminum | - | - | 115VAC | - | - | - | A | Round - 254mm Dia | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 72.0W | - | 0.650A | 72W | - | - | - | 650mA | - | CE, CUR, TUV, UL | - | - | - | 1900 RPM | Ball | Tubeaxial | - | 60.0 dB(A) | - | 0.310 in H2O (77.2 Pa) | - | - | - | 254mm | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() R87F-A6A83H Omron Electronics Inc-EMC Div | 2971 |
| - | 7 Weeks | Flanges | Axial | - | Aluminium | 0.507lb 229.97g | Aluminum | Polycarbonate (PC) | - | 230VAC | -22~158°F -30°C~70°C | - | 2008 | R87F | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 7.00W | 76W | 0.039A | 7W | - | - | unknown | 39mA | 5.06kHz | CSA, UL | - | - | - | 2600 RPM | Ball | Tubeaxial | - | 32.0 dB | - | 0.157 in H2O (39.2 Pa) | AC FAN | - | - | - | 25mm | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3610PS-12T-B10-A00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | Polycarbonate | Aluminium | 0.66lb 299.37g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 115VAC | 14~158°F -10°C~70°C | - | 2004 | PS | Square - 92mm Lx92mm H | - | Active | Not Applicable | 2 Terminals | - | - | 6.00W | 6W | 0.080A | 6W | - | 92.5mm | - | 90mA | 50Hz | CE, CSA, TUV, UL, VDE | - | 50000 hours | - | 1800 RPM | Ball | Tubeaxial | 7W | 25.0 dB | - | 0.080 in H2O (20.0 Pa) | - | - | - | - | 25mm | - | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() OAB800AN-22-3B Orion Fans | In Stock | - | Datasheet | 15 Weeks | Wire | - | - | Aluminium | 1.2lbs 544.3g | Aluminum | Plastic | - | 230VAC | -4~167°F -20°C~75°C | - | 2011 | OAB800AN | Rectangular/Rounded - 125mm Lx126mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 9.00W | 9W | - | 9W | - | - | - | - | - | cURus, TUV | 220V | - | - | 1400 RPM | Ball | Blower | - | 28.0 dB | 150V~240VAC | 0.190 in H2O (47.3 Pa) | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 4715HS-12T-B5A-A00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | - | 1.3lbs 589.7g | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 100000 Hrs @ 25°C | 115VAC | 14~149°F -10°C~65°C | - | 2009 | HS | Square - 119mm Lx119mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | 15.50W | - | 0.025A | 15.5W | - | 119mm | - | 250mA | - | CE, UL, VDE | - | 100000 hours | - | 3100 RPM | Ball | Tubeaxial | - | 44.0 dB | - | 0.400 in H2O (99.6 Pa) | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() OA280LFGH111T Orion Fans | 2506 |
| Datasheet | 16 Weeks | - | - | - | - | - | Aluminum | Metal | 40000 Hrs @ 40°C | 115VAC | -40~140°F -40°C~60°C | - | 2015 | OA280LFGH | Square - 322.7mm Lx322.7mm H | - | Active | Not Applicable | Terminal Block | - | - | 148W | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | cURus, TUV | - | - | - | 2700 RPM | Ball | Tubeaxial | - | 70.0 dB | 100V~125VAC | 0.650 in H2O (161.9 Pa) | - | - | Kit | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OA119AP-11-1TB Orion Fans | 48 | - | Datasheet | 15 Weeks | - | Axial | - | Aluminium | - | Aluminum | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 115VAC | -4~176°F -20°C~80°C | Box | 2010 | OA119 | Square - 127mm Lx127mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | 14.00W | 12W | - | 14W | - | - | - | - | - | cURus, TUV | - | - | - | 3000 RPM | Ball | Tubeaxial | - | 46.0 dB | 80V~130VAC | 0.240 in H2O (59.8 Pa) | - | - | - | - | 127mm | - | - | 38.1mm | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 4715FS-12T-B00-D00 NMB Technologies Corporation | 36 |
| Datasheet | 18 Weeks | - | Axial | - | Aluminium | 1.2lbs 544.3g | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | - | 2002 | FS | Square - 119mm Lx119mm H | - | Active | Not Applicable | 2 Terminals | - | - | 7.50W | 7.5W | 0.090A | 7.5W | - | 119mm | - | 90mA | 60Hz | CE, CSA, TUV, UL | - | - | - | 1700 RPM | Ball | Tubeaxial | - | 31.0 dB | - | 0.080 in H2O (20.0 Pa) | - | - | - | - | 38mm | - | - | - | No | Unknown | RoHS Compliant | - | Lead Free |