- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Color | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Depth | Current Rating | Frequency | Voltage - Rated AC | Approval Agency | Lead Length | Operating Supply Voltage | Life (Hours) | Speed | Cable Length | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Life Expectancy | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R87T-A1A07H Omron Electronics Inc-EMC Div | 27 |
| Datasheet | 7 Weeks | Flanges | Axial | - | Aluminium | 2.6lbs 1.2kg | Aluminum | Zinc | - | 100VAC | -4~158°F -20°C~70°C | 2008 | R87T | Round - 150mm Dia | - | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | -4°C | - | 40.00W | 4.34kW | 0.420A | 40W | 175mm | 420mA | 5.06kHz | - | CSA, UL | - | - | - | - | - | 3250 RPM | Ball | Tubeaxial | - | 56.0 dB | 85V~110VAC | 0.353 in H2O (88.0 Pa) | - | - | - | 55mm | 150mm | 55.00mm | - | - | RoHS Compliant | - | - | ||
![]() 4710PS-23T-B20-A00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | Aluminium | 0.8lb 362.87g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 230VAC | 14~158°F -10°C~70°C | 2004 | PS | Square - 119mm Lx119mm H | - | Active | Not Applicable | 2 Terminals | - | - | - | 8.00W | 8W | 0.050A | 8W | 119mm | 50mA | - | - | CE, CSA, UL, VDE | - | - | 50000 hours | 1900 rpm | - | 2100 RPM | Ball | Tubeaxial | - | 30.0 dB | - | 0.086 in H2O (21.5 Pa) | AC FAN | 9W | - | 25.4mm | - | 105mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 4715MS-12T-B50-A00 NMB Technologies Corporation | 118 | - | Datasheet | 18 Weeks | - | Axial | Polycarbonate | Aluminium | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 115VAC | 14~158°F -10°C~70°C | 2004 | MS | Square - 119mm Lx119mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 14.50W | 14.5W | 0.210A | 14.5W | 119mm | 250mA | 50Hz | - | CE, CSA, TUV, UL, VDE | - | - | 50000 hours | - | - | 2900 RPM | Ball | Tubeaxial | 15.5W | 41.0 dB | - | 0.306 in H2O (76.4 Pa) | AC FAN | - | - | 38mm | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 4715FS-23T-B50-D00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | Aluminium | 1.2lbs 544.3g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | 2002 | FS | Square - 119mm Lx119mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 14.00W | 14W | 0.080A | 14W | 119mm | 80mA | 60Hz | - | CE, CSA, TUV, UL | - | - | - | - | - | 3100 RPM | Ball | Tubeaxial | 14W | 45.0 dB | - | 0.370 in H2O (92.2 Pa) | AC FAN | - | 10000 h | 38mm | - | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() DP201A-2123HST.GN Sunon Fans | 40 |
| Datasheet | 14 Weeks | Flanges | - | - | Aluminium | 1.2lbs 550g | Aluminum | - | - | 220V~240VAC | - | - | DP | Square - 119.5mm Lx119.5mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | Black | 19.00W | - | 0.110A | 19W | - | 110mA | - | 240V | CE, CUR, TUV, UL | - | - | - | - | - | 2900 RPM | Sleeve | Tubeaxial | - | 48.0 dB(A) | - | 0.300 in H2O (74.7 Pa) | - | - | - | 119.5mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() SF23080A-2083HBL.GN Sunon Fans | 1910 |
| - | 14 Weeks | - | Axial | - | Aluminium | 0.75lb 340.19g | Aluminum | Polybutylene Terephthalate (PBT) | - | 240VAC | 14~158°F -10°C~70°C | - | SF | Square - 80mm Lx80mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 13.50W | - | 0.080A | 16W | 80mm | 90mA | - | - | CE, CUR, TUV, UL | 330mm | 240V | - | - | 330mm | 2850 RPM | Ball | Tubeaxial | 16W | 36.5 dB(A) | 185V~245VAC | 0.190 in H2O (47.3 Pa) | AC FAN | 18W | - | 80mm | - | 38mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() A1123-HST.GN Sunon Fans | 27 |
| Datasheet | 14 Weeks | Flanges | Axial | - | Aluminium | 1.2lbs 544.3g | Aluminum | Polybutylene Terephthalate (PBT) | - | 115VAC | 14~158°F -10°C~70°C | - | A | Square - 119.5mm Lx119.5mm H | yes | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 20.00W | 23W | 0.250A | 18W | - | 210mA | - | 115V | CE, CUR, TUV, UL | - | - | - | 2900 rpm | - | 3100 RPM | Sleeve | Tubeaxial | - | 49.0 dB(A) | 75V~125VAC | 0.380 in H2O (94.6 Pa) | - | 20W | - | 119.5mm | 120mm | 38mm | - | - | ROHS3 Compliant | - | - | ||
![]() 4715MS-12T-B10-A00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | Aluminium | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 115VAC | 14~158°F -10°C~70°C | 2004 | MS | Square - 119mm Lx119mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 5.50W | 5.5W | 0.080A | 5.5W | 119mm | 80mA | - | - | CE, CSA, TUV, UL, VDE | - | - | 50000 hours | - | - | 1450 RPM | Ball | Tubeaxial | - | 28.0 dB | - | 0.066 in H2O (16.6 Pa) | AC FAN | 6W | - | 38mm | - | - | No | Unknown | RoHS Compliant | - | Lead Free | ||
![]() 9AD0901M1H EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6AG5 General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12SG7Y General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9AD0901M12 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECC40 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2C39BA General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9AD0901H121 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OA2/150C2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCL82 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TB3/1000 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6L6WGB NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6J5 General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |