- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Angle | Approvals | Base Product Number | Brand | Current Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | For Use With | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Noise Level | Package | Package Type | Part # Aliases | Product Status | Rated Speed | RoHS | Shipping Restrictions | Spanner size | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Composition | Color | Power (Watts) | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Supply Voltage | Depth | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Termination Type | Speed | Pressure Type | Product Type | Operating Temperature Range | RPM | Specifications | Sensor Type | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Shipping Info | Static Pressure | Thermal Conductivity | Product | Connection Type | Features | Hardness | Product Category | Thermal Resistance | IP Rating | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OA205AP-22-1WB1869K Orion Fans | 2614 |
| - | - | Aluminum | 5.2 lbs (2.4 kg) | Aluminum | Steel | 590 CFM (16.7 m3/min) | - | - | OA205AP | - | AC | - | 10 | - | 50000 Hrs @ 55°C | - | - | - | Orion Fans | - | - | - | Box | - | - | Active | 3000rpm | Details | - | - | 5.180 lbs | 230VAC | -22 ~ 176°F (-30 ~ 80°C) | OA205AP-IP69K | Square - 205mm L x 205mm H | 2 Wire Leads | Axial | - | - | 80.0W | - | 80 W | - | IP69K - Dust Tight, Water Resistant, Waterproof | - | 72 mm | - | Wire Leads | CE, cURus, TUV, UR | 230 VAC | - | 3000 RPM | 0.86 in H2O | - | - | 3000 RPM | - | - | Ball | Tubeaxial | 590.0 CFM (16.52m³/min) | - | 67.4 dBA | - | - | 0.860 in H2O (214.2 Pa) | - | - | - | Capacitor, Thermal Overload Protector (TOP) | - | - | - | IP69K | 205 mm | - | 205 mm | - | ||
![]() OA225AP-22-1WB1869K Orion Fans | 2828 |
| - | - | Aluminum | 4.8 lbs (2.2 kg) | Aluminum | Metal | 620 CFM (17.6 m3/min) | - | - | OA225AP | - | AC | - | 10 | - | 45000 Hrs @ 55°C | - | - | - | Orion Fans | - | - | - | Box | - | - | Active | 3100rpm | Details | - | - | 4.810 lbs | 230VAC | -22 ~ 176°F (-30 ~ 80°C) | OA225AP-IP69K | Square - 225mm L x 225mm H | 2 Wire Leads | Axial | - | - | 80.0W | - | 80 W | - | IP69K - Dust Tight, Water Resistant, Waterproof | - | 80 mm | - | Wire Leads | CE, cURus, TUV, UR | 230 VAC | - | 3100 RPM | 0.74 in H2O | - | - | 3100 RPM | - | - | Ball | Tubeaxial | 620.0 CFM (17.36m³/min) | - | 66.2 dBA | - | - | 0.740 in H2O (184.3 Pa) | - | - | - | Capacitor, Thermal Overload Protector (TOP) | - | - | - | IP69K | 225 mm | - | 225 mm | - | ||
![]() OAT602S Orion Fans | 2947 |
| - | - | - | - | - | - | - | - | - | OA602 | - | AC | - | 1 | - | - | - | - | - | Orion Fans | - | - | - | Box | - | OA602S | Active | - | Details | Due to size or weight of the product, your shipping charge may increase. | - | - | - | - | OAT | 14.00 L x 19.00 W x 1.75 H (355.6mm x 482.6mm x 44.4mm) | - | Fan Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan Tray, AC, 6 Fans, 660 CFM | - | - | - | - | - | - | - | Shipped from Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OS461/B/150 Aavid | 55 |
| - | Chromium-vanadium steel | - | - | - | - | - | - | - | - | - | - | 150 x 100 x 40mm | - | Universal Rectangular Alu | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 10mm,11mm | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.86K/W | - | 40mm | 205mm | 100mm | - | ||
![]() 437878 Aavid | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | 12.5 x 34.5 x 63mm | - | - | - | - | - | - | - | - | Solder | - | - | TO-218, TO-220, TO-247 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7K/W | - | 63mm | 12.5mm | 34.5mm | - | ||
![]() 0S517/100/B Aavid | 106 |
| - | Nylon | - | - | - | - | - | 90 Degrees | CE, CSA, UL | - | - | - | 100 x 40 x 75mm | - | - | - | Adaptaflex, a Division of T & B | AR16/M16/C90/BL | - | - | - | Clip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Sinks | Compression | - | - | - | 2.09K/W | - | 75mm | 100mm | 40mm | - | ||
![]() 306216 Aavid | 122 |
| - | Aluminium | - | - | - | - | - | - | - | - | - | - | 23 x 23 x 18mm | - | Universal Square Alu | - | Cutler Hammer, Div of Eaton Corp | CH24B200R | - | - | - | Adhesive Foil | - | - | BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.4K/W | - | 18mm | 23mm | 23mm | - | ||
![]() 306218 Aavid | 418 |
| - | Aluminium | - | - | - | - | - | - | - | - | - | - | 27 x 27 x 18mm | - | Universal Square Alu | - | Dynapar | 222000B506 | - | - | - | Adhesive Foil | - | - | BGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.3K/W | - | 18mm | 27mm | 27mm | - | ||
![]() GP3000S30-0.080-02-00-200X100 Bergquist | 2829 |
| - | Gap Pad 3000S30 | - | - | - | - | - | - | - | - | - | - | 200 x 100mm | - | - | - | - | - | +200°C | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60 → +200 °C | - | - | - | - | - | - | - | - | - | - | - | 3W/m·K | - | - | - | Shore OO 30 | - | - | - | - | 200mm | 100mm | 0.08in | ||
![]() GP2500-0.040-02-00-100X100 Bergquist | In Stock | - | - | Gap Pad 2500 | - | - | - | - | - | - | - | - | - | - | 100 x 100mm | - | - | - | - | - | +200°C | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60 → +200 °C | - | - | - | - | - | - | - | - | - | - | - | 2.7W/m·K | - | - | - | Shore OO 80 | - | - | - | - | 100mm | 100mm | 0.04in | ||
![]() GPVO-0.080-AC-00-200X100 Bergquist | In Stock | - | - | Gap Pad VO | - | - | - | - | - | - | - | - | - | - | 200 x 100mm | - | - | - | - | - | +200°C | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60 → +200 °C | - | - | - | - | - | - | - | - | - | - | - | 0.8W/m·K | - | - | - | Shore OO 40 | - | - | - | - | 200mm | 100mm | 0.08in | ||
![]() GP5000S35-0.125-02-0404 Bergquist | 2775 |
| - | Gap Pad 5000S35 | - | - | - | - | - | - | - | - | - | - | 4 x 4in | - | - | - | - | - | +200°C | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60 → +200 °C | - | - | - | - | - | - | - | - | - | - | - | 5W/m·K | - | - | - | Shore OO 35 | - | - | - | - | 4in | 4in | 0.125in | ||
![]() R87F-SET1225 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | AC | - | 1 | - | - | Omron | - | - | - | - | - | - | - | - | R87FSET1225 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fans, Blowers & Accessories | - | - | - | - | - | - | - | - | - | - | - | - | AC Fans | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC Fans | - | - | - | - | - | - | ||
![]() GP1000SF-0.020-02-00-100X100 Bergquist | 101 |
| - | Polymer | - | - | - | - | - | - | - | - | - | - | 100 x 100mm | - | - | - | - | - | +125°C | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60 → +125 °C | - | - | - | - | - | - | - | - | - | - | - | 0.9W/m·K | - | - | - | Shore OO 40 | - | - | - | - | 100mm | 100mm | 0.02in | ||
![]() GP1000SF-0.080-02-00-100X100 Bergquist | 48 |
| - | Polymer | - | - | - | - | - | - | - | - | - | - | 100 x 100mm | - | - | - | - | - | +125°C | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60 → +125 °C | - | - | - | - | - | - | - | - | - | - | - | 0.9W/m·K | - | - | - | Shore OO 40 | - | - | - | - | 100mm | 100mm | 0.08in | ||
![]() HF650P-0.001-01-00-54 Bergquist | In Stock | - | - | Hi-Flow 650P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +150°C | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 → +150 °C | - | - | - | - | - | - | - | - | - | - | - | 1.5W/m·K | - | - | - | - | - | - | - | - | - | - | 0.001in | ||
![]() 9AD5701P5H003 Sanyo | 36 | - | - | - | - | - | - | - | - | - | - | - | - | - | 172 x 150 x 51mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3800rpm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17W | - | - | 100 → 240 V ac | 51mm | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 17W | - | - | - | - | - | - | - | - | - | - | - | - | 172mm | - | 150mm | - | ||
![]() 1673302-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | 1 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Tools | - | - | - | - | - | - | - | - | - | - | - | - | Bench Top Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bench Top Tools | - | - | - | - | - | - | ||
![]() GL24S3TDN-E2 19039992A Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 x 127 x 38mm | - | - | - | - | - | - | - | - | - | 53.6dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc | 38mm | - | - | - | - | - | - | - | - | - | - | - | Voltage Output | Ball | - | 255m³/h | 15W | - | - | - | - | - | - | - | - | - | - | - | - | 127mm | - | 127mm | - | ||
![]() CD24B3 19031573A Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 254 x 254 x 89mm | - | - | - | - | - | - | - | - | - | 49.1dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc | 88.9mm | - | - | - | - | Lead Wire | - | - | - | - | - | - | - | Ball | - | 934.4m³/h | 29W | - | - | - | - | - | - | - | - | - | - | - | - | 254mm | - | 254mm | - |