- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Weight | Material - Frame | Material - Blade | Air flow rate | Airflow | Base Product Number | Brand | Compatible with | Content | Current consumption | Current Type | Dim | Dimensions | Factory colour | Factory Pack QuantityFactory Pack Quantity | Lifespan | Lifetime @ Temp. | Manufacturer | Max. current consumption | Max. noise generation | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Noise emission (max.) | Noise Level | Output (max.) (details) | Package | Part # Aliases | Product Status | Rated Speed | RoHS | Shipping Restrictions | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Supply Voltage | Depth | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Termination Type | Speed | Pressure Type | Product Type | Operating Temperature Range | RPM | Specifications | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Shipping Info | Static Pressure | Power | Thermal Conductivity | Features | Hardness | Product Category | IP Rating | Diameter | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OA2543AP-22-1WB1868 Orion Fans | 2567 |
| - | - | - | 5.2 lbs (2.4 kg) | Aluminum | Steel | - | 930 CFM (26.3 m3/min) | OA2543AP | - | - | - | - | AC | - | - | - | 5 | - | 50000 Hrs @ 55°C | - | - | - | - | - | Orion Fans | - | - | - | - | - | Box | - | Active | 3300rpm | - | - | 5.180 lbs | 230VAC | -22 ~ 176°F (-30 ~ 80°C) | OA2543AP-IP68 | Round - 254mm Dia | 2 Wire Leads | Axial | 105W | - | 105 W | - | IP68 - Dust Tight, Waterproof | - | - | - | Wire Leads | CE, cURus, TUV, UR | 230 VAC | - | 3300 RPM | 1.1 in H2O | - | - | 3300 RPM | - | Ball | Tubeaxial | 930.0 CFM (26.04m³/min) | - | 67 dBA | - | - | 1.100 in H2O (274.0 Pa) | - | - | Capacitor, Thermal Overload Protector (TOP) | - | - | IP68 | - | - | - | 89.00mm | - | ||
![]() OA225AP-11-1TB1868 Orion Fans | 41 | - | - | - | - | 4.8 lbs (2.2 kg) | Aluminum | Steel | - | 620 CFM (17.6 m3/min) | OA225AP | - | - | - | - | AC | - | - | - | 5 | - | 45000 Hrs @ 55°C | - | - | - | - | - | Orion Fans | - | - | - | - | - | Box | - | Active | - | - | - | 4.810 lbs | 115VAC | -22 ~ 176°F (-30 ~ 80°C) | OA225AP-IP68 | Square - 225mm L x 225mm H | 2 Terminals | Axial | 80.0W | - | 80 W | - | IP68 - Dust Tight, Waterproof | - | - | - | Quick Connect Terminal | CE, cURus, TUV, UR | 115 VAC | - | 3100 RPM | 0.74 in H2O | - | - | 3100 RPM | - | Ball | Tubeaxial | 620.0 CFM (17.36m³/min) | - | 66.2 dBA | - | - | 0.740 in H2O (184.3 Pa) | - | - | Capacitor, Thermal Overload Protector (TOP) | - | - | IP68 | - | - | - | 80.00mm | - | ||
![]() OA2547AP-11-1WB1868 Orion Fans | 2893 |
| - | - | - | 5.6 lbs (2.5 kg) | Aluminum | Steel | - | 1000 CFM (28.3 m3/min) | OA2547AP | - | - | - | - | AC | - | - | - | 5 | - | 50000 Hrs @ 55°C | - | - | - | - | - | Orion Fans | - | - | - | - | - | Box | - | Active | 3250rpm | - | - | 5.600 lbs | 115VAC | -22 ~ 176°F (-30 ~ 80°C) | OA2547AP-IP68 | Round - 254mm Dia | 2 Wire Leads | Axial | 105W | - | 105 W | - | IP68 - Dust Tight, Waterproof | - | - | - | Wire Leads | CE, cURus, TUV, UR | 115 VAC | - | 3250 RPM | 0.60 in H2O | - | - | 3250 RPM | - | Ball | Tubeaxial | 1000.0 CFM (28.00m³/min) | - | 70 dBA | - | - | 0.600 in H2O (149.5 Pa) | - | - | Capacitor, Thermal Overload Protector (TOP) | - | - | IP68 | - | - | - | 89.00mm | - | ||
![]() DP202A-2123MST.S.GN Sunon | In Stock | - | - | - | Aluminum | - | - | - | - | 78 CFM (2.2 m3/min) | - | - | - | - | - | AC | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | A12011130G-00 | - | - | Details | - | 1.058 lbs | - | - | DP | - | - | Axial | - | - | 9.9 W | - | - | - | 38 mm | - | Quick Connect Terminal | - | 220 VAC to 240 VAC | - | 2300 RPM | 0.13 in H2O | - | - | - | - | Sleeve | - | - | - | 41 DBA | - | - | - | - | - | - | - | - | - | - | 119 mm | - | 119 mm | - | ||
![]() OAT902 Orion Fans | 2443 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | 1 | - | - | - | - | - | - | - | Orion Fans | - | - | - | - | - | Box | OA902 | Active | - | Details | Due to size or weight of the product, your shipping charge may increase. | 19.796 lbs | - | - | OAT | 19.00 L x 19.00 W x 1.75 H (482.6mm x 482.6mm x 44.4mm) | - | Fan Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan Tray, AC, 9 Fans, 990 CFM | - | - | - | - | - | - | Shipped from Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OAT300S-7 Orion Fans | 2684 |
| - | - | - | - | - | - | - | - | OA300 | - | - | - | - | AC | - | - | - | 1 | - | - | - | - | - | - | - | Orion Fans | - | - | - | - | - | Box | OA300S-7 | Active | - | Details | Due to size or weight of the product, your shipping charge may increase. | 11 lbs | - | - | OAT | 7.00 L x 19.00 W x 1.75 H (177.8mm x 482.6mm x 44.4mm) | - | Fan Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan Tray, AC, 3 Fans, 330 CFM | - | - | - | - | - | - | Shipped from Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R89F-DS1238H Omron | 16 |
| - | - | - | - | - | - | - | - | - | Omron Electronics | - | - | - | DC | - | 120 x 120 x 38mm | - | 1 | - | - | Omron | - | - | - | - | - | - | - | - | 49dB | - | - | R89FDS1238H | - | - | Details | - | - | - | - | - | - | - | - | - | Fans, Blowers & Accessories | - | - | - | 24 V dc | 120mm | - | - | - | - | Lead Wire | - | - | DC Fans | - | - | - | Ball | - | 3.88m³/min | 12W | - | - | - | - | - | - | - | - | DC Fans | - | - | 38mm | - | 120mm | - | ||
![]() OA109AP-11-1WBIP55 Orion Fans | 25 |
| - | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | Orion Fans | - | - | - | - | - | Bulk | - | Active | - | - | - | - | 115VAC | -4 ~ 167°F (-20 ~ 75°C) | OA109 | Square - 120mm L x 120mm H | 2 Wire Leads | - | 15.00W | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | - | CE, cURus, TUV, UR | - | - | - | - | - | - | 3000 RPM | - | Ball | Tubeaxial | 104.0 CFM (2.91m³/min) | - | 42.0dB(A) | 100 ~ 125VAC | - | 0.290 in H2O (72.2 Pa) | - | - | - | - | - | - | - | - | - | 38.50mm | - | ||
![]() 7F.50.8.230.1020-1 Finder | In Stock | - | - | - | - | - | - | - | 24m³/h | - | - | - | - | 1pc(s) | 100mA | - | (W x H x D) 114 x 114 x 57 mm | - | - | - | (At 25 °C) 50 000h | - | - | 100mA | 30dBa | +70°C | - | - | -10°C | - | 30dBa | - | 24/14m³/h | - | - | - | - | - | - | - | - | - | - | - | - | 7F.50.8.230.1020 | - | - | - | - | - | - | 57mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13W | - | - | - | - | - | - | 114mm | - | 114mm | - | ||
![]() CF4113HBL-1000U-SB9 Sunon | 539 |
| - | - | - | - | Polybutylene Terephthalate (PBT) | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | - | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | Sunon Fans | - | - | - | - | - | Box | - | Active | - | - | - | - | 100 ~ 240VAC | -13 ~ 158°F (-25 ~ 70°C) | CF | Square - 120mm L x 120mm H | 5 Wire Leads | - | 5.10W | - | - | 0.107A | IP55 - Dust Protected, Water Resistant | - | - | - | - | CE, cURus, TUV | - | - | - | - | - | - | 3600 RPM | - | Ball | Tubeaxial | 109.0 CFM (3.05m³/min) | - | 44.9dB(A) | - | - | 0.370 in H2O (92.2 Pa) | - | - | Auto Restart, Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | - | - | - | 38.00mm | - | ||
![]() SP400-0.007-00-21 Bergquist | 675 |
| - | Fibreglass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +180°C | - | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60 → +180 °C | - | - | - | - | - | - | - | - | - | - | - | 0.9W/m·K | - | Shore A 85 | - | - | 20.32mm | - | - | - | 0.178mm | ||
![]() GP2500S20-0.125-02-00-100X100 Bergquist | 34 |
| - | Gap Pad 2500S20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 x 100mm | - | - | - | - | - | - | - | - | +200°C | - | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60 → +200 °C | - | - | - | - | - | - | - | - | - | - | - | 2.4W/m·K | - | Shore OO 20 | - | - | - | - | 100mm | 100mm | 0.125in | ||
![]() 8000021021 Advanced Energy | In Stock | - | - | - | - | - | - | - | - | - | - | Advanced Energy | - | - | - | EC | - | - | - | 6 | - | - | Advanced Energy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EC Fans | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EC Fans | - | - | - | - | - | - | ||
![]() 8000025238 Advanced Energy | In Stock | - | - | - | - | - | - | - | - | - | - | Advanced Energy | - | - | - | EC | - | - | - | 2 | - | - | Advanced Energy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EC Fans | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EC Fans | - | - | - | - | - | - | ||
Tiny WHSL | 20 |
| - | - | - | - | Aluminum | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 Hrs @ 25°C | - | - | - | - | - | NMB Technologies Corporation | - | - | - | - | - | Bulk | - | Active | - | - | - | - | 240VAC | 14 ~ 158°F (-10 ~ 70°C) | 15038PB | Rectangular/Rounded - 172mm L x 150mm H | 2 Terminals | - | 18.00W | - | - | 0.110A | - | - | - | - | - | - | - | - | - | - | - | - | 1650 RPM | - | Ball | Tubeaxial | 102.3 CFM (2.86m³/min) | - | 38.0dB | - | - | 0.243 in H2O (60.5 Pa) | - | - | - | - | - | - | - | - | - | 38.00mm | - | ||
Tiny WHSL | 37 |
| - | - | - | - | Aluminum | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | 100000 Hrs @ 25°C | - | - | - | - | - | NMB Technologies Corporation | - | - | - | - | - | Bulk | - | Active | - | - | - | - | 220VAC | 14 ~ 158°F (-10 ~ 70°C) | 08025MB | Square - 80mm L x 80mm H | 2 Wire Leads | - | 6.50W | - | - | 0.050A | - | - | - | - | - | - | - | - | - | - | - | - | 3000 RPM | - | Ball | Tubeaxial | 24.0 CFM (0.672m³/min) | - | 31.0dB | - | - | 0.220 in H2O (54.8 Pa) | - | - | - | - | - | - | - | - | - | 25.30mm | - | ||
![]() 7F.07.0.000.4000 Finder | In Stock | - | - | - | - | - | - | - | - | - | - | - | Finder size 4 | 1pc(s) | - | - | (W x H x D) 250 x 250 x 29.5 mm | - | Light grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 29.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250mm | - | 250mm | - | ||
![]() OA180APL-11-1TB1868 Orion Fans | 2359 |
| - | - | - | 4 lbs (1.8 kg) | Aluminum | Steel | - | 400 CFM (11.3 m3/min) | OA180AP | - | - | - | - | AC | - | - | - | 5 | - | 50000 Hrs @ 55°C | - | - | - | - | - | Orion Fans | - | - | - | - | - | Box | - | Active | 3250rpm | - | - | 4 lbs | 115VAC | -22 ~ 176°F (-30 ~ 80°C) | OA180APL-IP68 | Square - 180mm L x 180mm H | 2 Terminals | Axial | 80.0W | - | 80 W | - | IP68 - Dust Tight, Waterproof | - | - | - | Quick Connect Terminal | CE, cURus, TUV, UR | 115 VAC | - | 3250 RPM | 0.80 in H2O | - | - | 3250 RPM | - | Ball | Tubeaxial | 400.0 CFM (11.20m³/min) | - | 65 dBA | - | - | 0.800 in H2O (199.3 Pa) | - | - | Thermal Overload Protector (TOP) | - | - | IP68 | - | - | - | 65.00mm | - | ||
![]() OA200AP-22-1WB1868 Orion Fans | 29 | - | - | - | - | 4.6 lbs (2.1 kg) | Aluminum | Steel | - | 485 CFM (13.7 m3/min) | OA200AP | - | - | - | - | AC | - | - | - | 5 | - | 50000 Hrs @ 55°C | - | - | - | - | - | Orion Fans | - | - | - | - | - | Box | - | Active | 3300rpm | Details | - | 4.630 lbs | 230VAC | -22 ~ 176°F (-30 ~ 80°C) | OA200AP-IP68 | Rectangular/Rounded - 220mm L x 200mm H | 2 Wire Leads | Axial | 105W | - | 105 W | - | IP68 - Dust Tight, Waterproof | - | - | - | Wire Leads | CE, cURus, TUV, UR | 230 VAC | - | 3300 RPM | 0.93 in H2O | - | - | 3300 RPM | - | Ball | Tubeaxial | 485.0 CFM (13.58m³/min) | - | 68.2 dBA | - | - | 0.930 in H2O (231.7 Pa) | - | - | Thermal Overload Protector (TOP) | - | - | IP68 | - | - | - | 70.00mm | - | ||
![]() OA280AP-22-1WB1868 Orion Fans | 43 | - | - | - | - | 7.4 lbs (3.4 kg) | Aluminum | Steel | - | 1300 CFM (36.8 m3/min) | OA280AP | - | - | - | - | AC | - | - | - | 1 | - | 50000 Hrs @ 55°C | - | - | - | - | - | Orion Fans | - | - | - | - | - | Box | - | Active | 3200rpm | - | - | 7.400 lbs | 230VAC | -22 ~ 176°F (-30 ~ 80°C) | OA280AP-IP68 | Square - 280mm L x 280mm H | 2 Wire Leads | Axial | 210W | - | 210 W | - | IP68 - Dust Tight, Waterproof | - | - | - | Wire Leads | CE, cURus, TUV, UR | 230 VAC | - | 3150 RPM | 0.75 in H2O | - | - | 3200 RPM | - | Ball | Tubeaxial | 1300.0 CFM (36.40m³/min) | - | 73 dBA | - | - | 0.750 in H2O (186.8 Pa) | - | - | Capacitor, Thermal Overload Protector (TOP) | - | - | IP68 | - | - | - | 89.00mm | - |