- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Weight | Material - Frame | Material - Blade | Package Quantity | (Ø) | Air flow rate | Airflow | Base Product Number | Brand | Case colour | Content | Current Type | Degree of protection (IP) | Degree of protection (NEMA) | Dielectric Strength | Dim | Dimensions | Factory colour | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Material quality | Max. operating voltage | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Noise emission (max.) | Package | Part # Aliases | Product Status | Rated Speed | RoHS | Rotational speed | Shipping Restrictions | Surface protection | Sustainability / eco-friendliness | Tradename | Transparent | Unit Weight | Voltage Rated | Voltage type | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Color | Power (Watts) | Capacitance | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Voltage | Speed | Accessory Type | Pressure Type | Product Type | RPM | Specifications | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Shipping Info | Static Pressure | Power | Thermal Conductivity | Product | Features | Product Category | IP Rating | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15038PB-B2L-EP-S0 NMB Technologies Corp. | 2906 |
| - | - | - | - | Aluminum | Plastic | - | - | - | 222 CFM (6.3 m3/min) | - | - | - | - | AC | - | - | - | - | - | - | 15 | 100000 Hrs @ 25°C | - | - | - | - | - | - | NMB Technologies Corporation | - | - | - | Bulk | 5915PC-22T-B30-S00 | Active | - | Details | - | - | - | - | NMB-MAT | - | 2 lbs | 220VAC | - | 14 ~ 158°F (-10 ~ 70°C) | - | 15038PB | Rectangular/Rounded - 172mm L x 150mm H | - | 2 Terminals | Axial | - | 38.00W | - | - | - | 0.180A | - | 38 mm | - | - | - | 220 VAC | - | - | - | - | - | 3200 RPM | - | Ball | Tubeaxial | 212.0 CFM (5.94m³/min) | 56.0dB | - | - | 0.865 in H2O (215.6 Pa) | - | - | - | Thermal Overload Protector (TOP) | - | - | 150 mm | - | 172 mm | - | ||
![]() 11938MB-B3L-NA-00 NMB Technologies Corp. | 21 |
| - | - | - | - | Aluminum | Plastic | - | - | - | 88.2 CFM (2.5 m3/min) | - | - | - | - | AC | - | - | - | - | - | - | 20 | 100000 Hrs @ 25°C | - | - | - | - | - | - | NMB Technologies Corporation | - | - | - | Bulk | - | Active | - | Details | - | - | - | - | - | - | - | 230VAC | - | 14 ~ 158°F (-10 ~ 70°C) | - | 11938MB | Square - 119mm L x 119mm H | - | 2 Terminals | Axial | - | 11.00W | - | - | - | 0.080A | - | 38 mm | - | Wire Leads | - | 230 VAC | - | - | - | - | - | 2600 RPM | - | Ball | Tubeaxial | 88.2 CFM (2.47m³/min) | 37.0dB | - | - | 0.210 in H2O (52.3 Pa) | - | - | - | - | - | - | 119 mm | - | 119 mm | - | ||
![]() 11925PB-B2K-EA-00 NMB Technologies Corp. | 30 |
| - | - | - | - | Aluminum | Plastic | - | - | - | 49.4 CFM (1.4 m3/min) | - | - | - | - | AC | - | - | - | - | - | - | 40 | 100000 Hrs @ 25°C | - | - | - | - | - | - | NMB Technologies Corporation | - | - | - | Bulk | 4710PS-22T-B20-B00 | Active | - | Details | - | - | - | - | NMB-MAT | - | 12.698626 oz | 220VAC | - | 14 ~ 158°F (-10 ~ 70°C) | - | 11925PB | Square - 119mm L x 119mm H | - | 2 Terminals | Axial | - | 8.00W | - | - | - | 0.050A | - | 25 mm | - | - | - | 220 VAC | - | - | - | - | - | 2100 RPM | - | Ball | Tubeaxial | 53.0 CFM (1.48m³/min) | 30.0dB | - | - | 0.086 in H2O (21.5 Pa) | - | - | - | - | - | - | 119 mm | - | 119 mm | - | ||
![]() 11938FB-B3H-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | Aluminum | Plastic | - | - | - | 55 CFM (1.56 m3/min) | - | - | - | - | AC | - | - | - | - | - | - | 20 | 100000 Hrs @ 25°C | - | - | - | - | - | - | NMB Technologies Corporation | - | - | - | Bulk | 4715FS-23T-B00-D00 | Active | - | Details | - | - | - | - | NMB-MAT | - | 1.213 lbs | 230VAC | - | 14 ~ 158°F (-10 ~ 70°C) | - | 11938FB | Square - 119mm L x 119mm H | - | 2 Terminals | Axial | - | 5.50W | - | - | - | 0.030A | - | 38 mm | - | - | - | 230 VAC | - | - | - | - | - | 1600 RPM | - | Ball | Tubeaxial | 55.0 CFM (1.54m³/min) | 31.0dB | - | - | 0.070 in H2O (17.4 Pa) | - | - | - | - | - | - | 119 mm | - | 119 mm | - | ||
![]() 11925PB-A0L-EA-00 NMB Technologies Corp. | 30 |
| - | - | - | - | Aluminum | Plastic | - | - | - | 63.5 CFM (1.8 m3/min) | - | - | - | - | AC | - | - | - | - | - | - | 40 | 100000 Hrs @ 25°C | - | - | - | - | - | - | NMB Technologies Corporation | - | - | - | Bulk | 4710PS-10T-B30-B00 | Active | - | Details | - | - | - | - | NMB-MAT | - | 12.698626 oz | 100VAC | - | 14 ~ 158°F (-10 ~ 70°C) | - | 11925PB | Square - 119mm L x 119mm H | - | 2 Terminals | Axial | - | 11.00W | - | - | - | 0.180A | - | 25 mm | - | - | - | 100 VAC | - | - | - | - | - | 2700 RPM | - | Ball | Tubeaxial | 70.6 CFM (1.98m³/min) | 38.0dB | - | - | 0.160 in H2O (39.8 Pa) | - | - | - | - | - | - | 119 mm | - | 119 mm | - | ||
![]() OAT300 Orion Fans | 2465 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Orion Fans | - | - | - | Box | OA300 | Active | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | - | - | - | - | - | - | - | - | - | OAT | 19.00 L x 19.00 W x 1.75 H (482.6mm x 482.6mm x 44.4mm) | - | - | Fan Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan Tray, AC, 3 Fans, 330 CFM | - | - | - | - | - | Shipped from Digi-Key | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OAT300-A Orion Fans | 2258 |
| - | - | - | - | - | - | - | - | - | - | OA300 | - | - | - | AC | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Orion Fans | - | - | - | Box | OA300-A | Active | - | Details | - | - | - | - | - | - | - | - | - | - | - | OAT | 5.22 L x 15.90 W x 1.76 H (132.6mm x 403.9mm x 44.7mm) | - | - | Fan Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan Tray, AC, 3 Fans, 330 CFM | - | - | - | - | - | Shipped from Digi-Key | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OAT232 Orion Fans | 2100 |
| - | - | - | - | - | - | - | - | - | - | OMB5200 | - | - | - | AC | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Orion Fans | - | - | - | Box | OMB5200-230 | Active | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | - | - | - | - | 14 lbs | - | - | - | - | OAT | 17.00 L x 13.70 W x 5.22 H (431.8mm x 348.0mm x 132.6mm) | - | - | Fan Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan Tray, AC, 2 Fans, 340 CFM | - | - | - | - | - | Shipped from Digi-Key | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OAT600ST Orion Fans | 2832 |
| - | - | - | - | - | - | - | - | - | - | OA600 | - | - | - | AC | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | Orion Fans | - | - | - | Box | OA600ST-120 | Active | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | - | - | - | - | 12.500 lbs | - | - | - | - | OAT | 17.01 L x 13.39 W x 1.75 H (432.0mm x 340.0mm x 44.5mm) | - | - | Fan Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fan Tray, AC, 6 Fans, 620 CFM | - | - | - | - | - | Shipped from Digi-Key | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OA2543AP-11-1TB1869K Orion Fans | 2305 |
| - | - | Aluminum | 5.2 lbs (2.4 kg) | Aluminum | Steel | - | - | - | 930 CFM (26.3 m3/min) | OA2543AP | - | - | - | AC | - | - | - | - | - | - | 10 | 50000 Hrs @ 55°C | - | - | - | - | - | - | Orion Fans | - | - | - | Box | - | Active | 3300rpm | Details | - | - | - | - | - | - | 5.180 lbs | 115VAC | - | -22 ~ 176°F (-30 ~ 80°C) | - | OA2543AP-IP69K | Round - 254mm Dia | - | 2 Terminals | Axial | - | 105W | - | - | 105 W | - | IP69K - Dust Tight, Water Resistant, Waterproof | 89 mm | - | Quick Connect Terminal | CE, cURus, TUV, UR | 115 VAC | - | 3300 RPM | - | 1.1 in H2O | - | 3300 RPM | - | Ball | Tubeaxial | 930.0 CFM (26.04m³/min) | 67 dBA | - | - | 1.100 in H2O (274.0 Pa) | - | - | - | Capacitor, Thermal Overload Protector (TOP) | - | IP69K | 254 mm | - | 254 mm | - | ||
![]() OA2547AP-22-1WB1869K Orion Fans | 2218 |
| - | - | Aluminum | 5.6 lbs (2.5 kg) | Aluminum | Steel | - | - | - | 1000 CFM (28.3 m3/min) | OA2547AP | - | - | - | AC | - | - | - | - | - | - | 10 | 50000 Hrs @ 55°C | - | - | - | - | - | - | Orion Fans | - | - | - | Box | - | Active | - | Details | - | - | - | - | - | - | 5.600 lbs | 230VAC | - | -22 ~ 176°F (-30 ~ 80°C) | - | OA2547AP-IP69K | Round - 254mm Dia | - | 2 Wire Leads | Axial | - | 105W | - | - | 105 W | - | IP69K - Dust Tight, Water Resistant, Waterproof | 89 mm | - | Wire Leads | CE, cURus, TUV, UR | 230 VAC | - | 3250 RPM | - | 0.60 in H2O | - | 3250 RPM | - | Ball | Tubeaxial | 1000.0 CFM (28.00m³/min) | 70 dBA | - | - | 0.600 in H2O (149.5 Pa) | - | - | - | Capacitor, Thermal Overload Protector (TOP) | - | IP69K | 254 mm | - | 254 mm | - | ||
![]() 6AH6WA STMicroelectronics | In Stock | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HSF600WE Honeywell | In Stock | - | - | - | - | 8.3kg | - | - | - | 40cm | 807m³/h | - | - | - | White | - | - | - | - | - | (Ø x H) 40 cm x 122 cm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic free packaging | - | - | - | - | - | - | - | - | - | +/-10% | - | - | - | - | 1800pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40W | - | - | - | - | - | 122cm | - | - | - | ||
![]() 7F2182304250 Finder | In Stock | - | - | - | - | - | - | - | - | - | 250m³/h | - | - | - | - | 1pc(s) | - | IP54 | 12 | - | (W x H x D) 255 x 255 x 90.2 mm | - | Grey | - | - | - | - | - | 230V AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | 7F.21.8.230.4250 | - | - | - | - | - | - | - | 90.2mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45W | - | - | Fan,incl. filter | - | - | 255mm | - | 255mm | - | ||
![]() 8MR64235LV25 Siemens | In Stock | - | - | - | - | 800g | - | - | - | - | - | - | - | - | - | 1pc(s) | - | IP54 | - | - | (W x H x D) 148 x 148 x 70 mm | - | Light grey | - | - | - | - | - | 230V AC | +55°C | - | - | -10°C | - | 42dB | - | - | - | - | - | 3100U/min | - | - | - | - | - | - | - | AC | - | - | - | - | - | - | 8MR6423-5LV25 | - | - | - | - | - | - | - | 70mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20W | - | - | - | - | - | 148mm | - | 148mm | - | ||
![]() 01140000 Phoenix Mecano | In Stock | - | - | - | - | - | - | - | - | - | - | - | 120086 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8850TV interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | - | Retail Package | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Battery | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77-8025A120 NTE ELECT | In Stock | - | - | Aluminum Alloy | - | - | Aluminum | Plastic | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50000 Hrs @ 25°C | NTE Electronics | 77-8025A120 | - | - | - | - | NTE Electronics, Inc | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | 115VAC | - | 14 ~ 158°F (-10 ~ 70°C) | - | - | Square - 80mm L x 80mm H | - | 2 Wire Leads | - | - | 13.00W | - | - | - | 0.130A | - | - | - | - | cURus | - | 100-125vac | - | - | - | - | 2200 | - | Ball | Tubeaxial | 19.0 CFM (0.532m³/min) | 26.0dB(A) | - | - | - | - | - | - | Locked Rotor Protection | - | - | - | - | 26.50mm | - | ||
![]() OA180AP-11-1WB1869K Orion Fans | 2468 |
| - | - | Aluminum | 4.1 lbs (1.9 kg) | Aluminum | Steel | - | - | - | 380 CFM (10.8 m3/min) | OA180AP | - | - | - | - | - | - | - | - | - | - | - | 50000 Hrs @ 55°C | - | - | - | - | - | - | Orion Fans | - | - | - | Box | - | Active | 3250rpm | - | - | - | - | - | - | - | - | 115VAC | - | -22 ~ 176°F (-30 ~ 80°C) | - | OA180AP-IP69K | Square - 176mm L x 176mm H | - | 2 Wire Leads | Axial | - | 80.0W | - | - | 80W | - | IP69K - Dust Tight, Water Resistant, Waterproof | 89 mm | - | Wire Leads | CE, cURus, TUV, UR | 115 VAC | - | 3250 RPM | - | 0.76 in H2O | - | 3250 RPM | - | Ball Bearing | Tubeaxial | 380.0 CFM (10.64m³/min) | 63.0dB | - | - | 0.760 in H2O (189.3 Pa) | - | - | - | Thermal Overload Protector (TOP) | - | IP69K | 176 mm | - | 89.00mm | - | ||
![]() 40112010 Wurth Electronics | 30 | - | - | Ceramic Filled Silicone | - | - | - | - | - | - | - | - | - | Wurth Elektronik | - | - | - | - | - | 8kV/mm | - | 100 x 100 x 1mm | - | 1 | - | Wurth Elektronik | - | - | - | - | + 180 C | - | - | - 50 C | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Bulk | WE-TGF | - | - | - | Thermal Pad | Blue | - | - | Thermal Management | - | - | - | - | - | - | - | - | - | - | - | - | Thermal Interface Products | - | - | - | - | - | - | - | - | - | - | 2W/m.K | Thermally Conductive Gap Pad | - | Thermal Interface Products | - | - | 100mm | 100mm | 1mm |