- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Weight | Material - Frame | Material - Blade | Package Quantity | Airflow | Base Product Number | Current Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | MSL | Noise Level | Package | Part # Aliases | Product Status | Rated Speed | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Resistance | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Supply Voltage | Depth | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Note | Voltage | Termination Type | Speed | Diode Type | Accessory Type | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Diode Configuration | Features | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R89F-MS1238HP-S1 Omron | 2305 |
| - | - | - | - | - | - | - | - | - | - | - | 120 x 120 x 38mm | - | - | - | - | - | - | 42dB | - | - | - | 3250rpm | - | - | - | - | - | - | - | - | - | - | - | 4.4W | - | - | 100 → 240 V ac | 120mm | 80mA | - | - | - | - | - | Lead Wire | - | - | - | - | - | Ball | - | 3m³/min | 4.4W | - | - | - | - | - | - | 38mm | 120mm | ||
![]() SP101A/1123HSL.GN Multicomp | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2900rpm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 210mA | - | - | - | - | - | - | - | - | - | - | - | Sleeve Bearing | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF23080AT/2082HBL.GN Multicomp | 241 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2450rpm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mA | - | - | - | - | - | - | - | - | - | - | - | Ball Bearing | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF11580AT/1082HBL.GN Multicomp | 211 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2900rpm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | Ball Bearing | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF11580A/1083HSL.GN Multicomp | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2750rpm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mA | - | - | - | - | - | - | - | - | - | - | - | Sleeve Bearing | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EL86 Siemens | In Stock | - | - | Stud Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | Yes | - | - | - | - | SKN 320 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | rectifier | - | - | - | - | - | - | - | - | - | - | independent | - | - | - | - | ||
![]() PF42500T3RBK230 Hammond Manufacturing | 2946 |
| - | - | - | - | - | - | - | - | - | - | AC | - | 1 | - | - | - | - | - | - | - | - | - | - | Details | - | 3 lbs | - | - | 3RFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 08038PB-B2J-EA-00 NMB Technologies Corp. | In Stock | - | - | - | - | Aluminum | - | Aluminum | Plastic | - | 21.2 CFM (0.6 m3/min) | - | AC | - | 40 | 100000 Hrs @ 25°C | - | - | NMB Technologies Corporation | - | - | Bulk | 3115PS-22T-B10-B00 | Active | - | Details | NMB-MAT | 9.523970 oz | 220VAC | 14 ~ 158°F (-10 ~ 70°C) | 08038PB | Square - 80mm L x 80mm H | 2 Terminals | Axial | - | 4.50W | 5.5 W | 0.045A | - | - | 38 mm | - | Wire Leads | - | 220 VAC | - | - | - | 2000 RPM | - | - | 0.06 in H2O, 0.09 in H2O | 2000 RPM | Ball | Tubeaxial | 21.2 CFM (0.594m³/min) | - | 26 DBA | - | 0.090 in H2O (22.4 Pa) | - | - | - | 80 mm | 80 mm | ||
![]() 11938TB-A1N-NP-00 NMB Technologies Corp. | 21 |
| - | - | - | Aluminum | - | Aluminum | Steel | - | 116 CFM (3.3 m3/min) | - | AC | - | 20 | 90000 Hrs @ 25°C | - | - | NMB Technologies Corporation | - | - | Bulk | 4715TS-12T-B5A-A00 | Active | - | Details | NMB-MAT | 1.345 lbs | 115VAC | 14 ~ 140°F (-10 ~ 60°C) | 11938TB | Square - 119mm L x 119mm H | 2 Wire Leads | Axial | - | 17.00W | 21 W | 0.030A | - | - | 38 mm | - | Wire Leads | - | 115 VAC | - | - | - | 3100 RPM | - | - | 0.4 in H2O | 3100 RPM | Ball | Tubeaxial | 117.9 CFM (3.30m³/min) | - | 50 DBA | - | 0.400 in H2O (99.6 Pa) | - | Thermal Overload Protector (TOP) | - | 119 mm | 119 mm | ||
![]() 4715MS-20W-B50-B00 NMB Technologies Corp. | In Stock | - | - | - | - | Aluminum | 1.2 lbs (544.3 g) | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | - | 102 CFM (2.9 m3/min) | 11938MB | AC | - | 20 | 100000 Hrs @ 25°C | - | - | NMB Technologies Corporation | - | - | Box | 11938MB-B0N-AA-00 | Last Time Buy | - | Details | NMB-MAT | 1.213 lbs | 200VAC | 14 ~ 158°F (-10 ~ 70°C) | 4715MS | Square - 119mm L x 119mm H | 2 Wire Leads | Axial | - | 13.00W | 15 W | 0.120A | - | - | 38 mm | - | Wire Leads | - | 200 VAC | - | - | - | 2900 RPM | - | - | 0.31 in H2O | 2900 RPM | Ball | Tubeaxial | 102.4 CFM (2.87m³/min) | - | 41 DBA | - | 0.310 in H2O (77.2 Pa) | - | - | - | 119 mm | 119 mm | ||
![]() 11938TB-A1N-QA-00 NMB Technologies Corp. | 65 |
| - | - | - | Aluminum | - | Aluminum | Steel | - | 116 CFM (3.3 m3/min) | - | AC | - | 20 | 90000 Hrs @ 25°C | - | - | NMB Technologies Corporation | - | - | Bulk | 4715TS-12T-B50-AM0 | Active | - | Details | NMB-MAT | 1.433 lbs | 115VAC | 14 ~ 140°F (-10 ~ 60°C) | 11938TB | Square - 119mm L x 119mm H | 2 Terminals | Axial | - | 17.00W | 21 W | 0.300A | - | - | 38 mm | - | Wire Leads | - | 115 VAC | - | - | - | 3100 RPM | - | - | 0.4 in H2O | 3100 RPM | Ball | Tubeaxial | 116.5 CFM (3.26m³/min) | - | 50 DBA | - | 0.400 in H2O (99.6 Pa) | - | - | POTTING | 119 mm | 119 mm | ||
![]() OAB22599-22-1 Orion Fans | In Stock | - | - | - | - | - | 5.1 lbs (2.3 kg) | Aluminum | Thermoplastic | - | - | OAB22599 | - | - | - | 40000 Hrs @ 40°C | - | - | Orion Fans | - | - | Bulk | - | Active | - | - | - | - | 230VAC | -40 ~ 140°F (-40 ~ 60°C) | OAB22599 | Round - 225mm Dia | 4 Wire Leads | - | - | 157W | - | 0.700A | IP55 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | 2950 RPM | Ball | Motorized Impellers | 770.0 CFM (21.56m³/min) | - | 71.0dB | - | 2.600 in H2O (647.7 Pa) | - | Permanent Split Capacitor Motor | - | - | 99.00mm | ||
![]() LPH12A99-BWER5 Mechatronics | 44 |
| - | - | - | - | 0.573 lb (260.00 g) | Plastic | Plastic | - | - | LPH12 | - | - | - | - | - | - | Mechatronics Fan Group | - | - | Bulk | - | Active | - | - | - | - | 100 ~ 240VAC | - | LPH12A99-5 | Square - 120mm L x 120mm H | 2 Wire Leads | - | - | 15.00W | - | 0.180A | IP54 - Dust Protected, Water Resistant | - | - | - | - | - | - | - | - | - | - | - | - | - | 3500 RPM | Ball | Tubeaxial | 138.0 CFM (3.86m³/min) | - | 47.0dB(A) | 100 ~ 240VAC | 0.470 in H2O (117.1 Pa) | - | Auto Restart, Electronic Commutation (EC) | - | - | 38.00mm | ||
![]() UF12AE12-BWHR Mechatronics | 84 |
| - | - | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | - | - | UF12A | - | - | - | - | - | - | Mechatronics Fan Group | - | - | Bulk | - | Active | - | - | - | - | 115VAC | - | UF12A | Square - 120mm L x 120mm H | 2 Wire Leads | - | - | 12.00W | - | 0.160A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3100 RPM | Ball | Tubeaxial, Frameless | 106.0 CFM (2.97m³/min) | - | 46.0dB(A) | - | 0.350 in H2O (87.2 Pa) | - | - | - | - | 38.00mm | ||
![]() UF80AM12-BTHR-F Mechatronics | 63 |
| - | - | - | - | - | Aluminum | Metal | - | - | UF80A | - | - | - | - | - | - | Mechatronics Fan Group | - | - | Bulk | - | Active | - | - | - | - | 115VAC | -40 ~ 194°F (-40 ~ 90°C) | UF80AM | Square - 80mm L x 80mm H | 2 Terminals | - | - | 11.00W | - | 0.130A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3250 RPM | Ball | Tubeaxial | 34.0 CFM (0.952m³/min) | - | 40.0dB(A) | - | 0.260 in H2O (64.8 Pa) | - | - | - | - | 38.00mm | ||
![]() UF12AMR23-BTHR-F Mechatronics | 69 |
| - | - | - | - | - | Aluminum | Metal | - | - | UF12A | - | - | - | - | - | - | Mechatronics Fan Group | - | - | Bulk | - | Active | - | Non-Compliant | - | - | 230VAC | -40 ~ 194°F (-40 ~ 90°C) | UF12AMR | Square - 120mm L x 120mm H | 2 Terminals | - | 18.2 Ω | 18.00W | - | 0.110A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2950 RPM | Ball | Tubeaxial | 106.0 CFM (2.97m³/min) | - | 51.0dB(A) | - | 0.240 in H2O (59.8 Pa) | - | - | - | - | 38.00mm | ||
![]() UF80AM23-BTHR-F Mechatronics | 35 |
| - | - | - | - | - | Aluminum | Metal | - | - | UF80A | - | - | - | - | - | - | Mechatronics Fan Group | - | - | Bulk | - | Active | - | - | - | - | 230VAC | -40 ~ 194°F (-40 ~ 90°C) | UF80AM | Square - 80mm L x 80mm H | 2 Terminals | - | - | 11.00W | - | 0.070A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3250 RPM | Ball | Tubeaxial | 34.0 CFM (0.952m³/min) | - | 40.0dB(A) | - | 0.260 in H2O (64.8 Pa) | - | - | - | - | 38.00mm | ||
![]() 8850TV interlight | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Interlight | - | - | Retail Package | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Replacement Battery | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 77-8025A120 NTE ELECT | In Stock | - | - | - | Aluminum Alloy | - | - | Aluminum | Plastic | 1 | - | - | - | - | - | 50000 Hrs @ 25°C | NTE Electronics | 77-8025A120 | NTE Electronics, Inc | - | - | Bag | - | Active | - | - | - | - | 115VAC | 14 ~ 158°F (-10 ~ 70°C) | - | Square - 80mm L x 80mm H | 2 Wire Leads | - | - | 13.00W | - | 0.130A | - | - | - | - | - | cURus | - | - | 100-125vac | - | - | - | - | - | 2200 | Ball | Tubeaxial | 19.0 CFM (0.532m³/min) | - | 26.0dB(A) | - | - | - | Locked Rotor Protection | - | - | 26.50mm | ||
![]() OA180AP-11-1WB1869K Orion Fans | 2468 |
| - | - | - | Aluminum | 4.1 lbs (1.9 kg) | Aluminum | Steel | - | 380 CFM (10.8 m3/min) | OA180AP | - | - | - | 50000 Hrs @ 55°C | - | - | Orion Fans | - | - | Box | - | Active | 3250rpm | - | - | - | 115VAC | -22 ~ 176°F (-30 ~ 80°C) | OA180AP-IP69K | Square - 176mm L x 176mm H | 2 Wire Leads | Axial | - | 80.0W | 80W | - | IP69K - Dust Tight, Water Resistant, Waterproof | - | 89 mm | - | Wire Leads | CE, cURus, TUV, UR | 115 VAC | - | - | - | 3250 RPM | - | - | 0.76 in H2O | 3250 RPM | Ball Bearing | Tubeaxial | 380.0 CFM (10.64m³/min) | - | 63.0dB | - | 0.760 in H2O (189.3 Pa) | - | Thermal Overload Protector (TOP) | IP69K | 176 mm | 89.00mm |