- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Material - Frame | Material - Blade | Air flow rate | Compatible with | Connections | Content | Degree of protection (IP) | Dim | Factory colour | Lifetime @ Temp. | Max. current consumption | Max. noise generation | Max. temperature | Mfr | Min. temperature | Noise emission (max.) | Output (max.) (details) | Package | Product Status | Rated Speed | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Resistor Type | Current Rating | Approval Agency | Speed | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Resistance Tolerance | Power | Features | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2556940000 Weidmuller | In Stock | - | - | 3200g | - | - | 770m³/h | - | Spring-loaded contacts | 1pc(s) | IP55 | (W x H x D) 320 x 320 x 157 mm | Black | - | 0.53A | - | +55°C | - | -40°C | 63dBa | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | 157mm | - | - | - | - | - | - | - | - | - | - | - | - | 120W | - | - | 320mm | 320mm | ||
![]() 2556960000 Weidmuller | In Stock | - | - | 3700g | - | - | 845m³/h | - | Spring-loaded contacts | 1pc(s) | IP54 | (W x H x D) 320 x 320 x 157 mm | Black | - | 0.62A | - | +55°C | - | -40°C | 66dBa | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | 157mm | - | - | - | - | - | - | - | - | - | - | - | - | 140W | - | - | 320mm | 320mm | ||
![]() 7F.07.0.000.5000 Finder | In Stock | - | - | - | - | - | - | Finder size 5 | - | 1pc(s) | - | (W x H x D) 320 x 320 x 29.5 mm | Light grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | 29.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320mm | 320mm | ||
![]() SP101A/1123HSL.GN Multicomp | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2900rpm | - | - | - | - | - | - | - | - | - | - | - | - | - | 210mA | - | - | - | Sleeve Bearing | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF23080AT/2082HBL.GN Multicomp | 241 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2450rpm | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mA | - | - | - | Ball Bearing | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF11580AT/1082HBL.GN Multicomp | 211 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2900rpm | - | - | - | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | Ball Bearing | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF11580A/1083HSL.GN Multicomp | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2750rpm | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mA | - | - | - | Sleeve Bearing | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GTW063HUD22E-M001 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GTW | - | - | Axial | - | 1100 W | - | - | - | - | - | - | 1200 RPM | - | - | - | - | 76 dBA | - | - | - | - | - | IP54 | 225 mm | 805 mm | ||
![]() OA254EC-UR-1TBIP68 Orion Fans | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OA254EC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8573A General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6201/12AT7WA General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OA109AP-11-1WB03 Orion Fans | 134 |
| - | - | Aluminum | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | Orion Fans | - | - | - | Bulk | Active | - | - | 115VAC | -4 ~ 167°F (-20 ~ 75°C) | OA109 | Square - 120mm L x 120mm H | 3 Wire Leads | - | 15.00W | - | - | - | - | - | - | CE, cURus, TUV, UR | - | 3000 RPM | Ball | Tubeaxial | 104.0 CFM (2.91m³/min) | 42.0dB(A) | 100 ~ 125VAC | 0.290 in H2O (72.2 Pa) | - | - | Temperature Sensor | - | - | 38.50mm | ||
![]() 5Y3WGT General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF201 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6X5WGT OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UF21 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R87FSET1538 Omron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PE60251B1-000C-A99 SUNON(Sunonwealth Elec Machine Industry) | 2000 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MF60151VX-1000C-A99 SUNON(Sunonwealth Elec Machine Industry) | 193 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CF4113MBL-1000U-A99 Sunon | 624 |
| - | - | Polybutylene Terephthalate (PBT) | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | Sunon Fans | - | - | - | Box | Active | - | - | 100 ~ 240VAC | -13 ~ 158°F (-25 ~ 70°C) | CF | Square - 120mm L x 120mm H | 2 Wire Leads | - | 3.60W | 500 mW | 0.080A | - | - | High Reliability, MIL-PRF-39017 | - | CE, cURus, TUV | - | 3100 RPM | Ball | Tubeaxial | 90.1 CFM (2.52m³/min) | 40.2dB(A) | - | 0.310 in H2O (77.2 Pa) | 1 | - | Auto Restart, Dual Voltage, Locked Rotor Protection | - | - | 38.00mm |