- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Material | Weight | Material - Frame | Material - Blade | Airflow | Base Product Number | Brand | Current Type | Dielectric Strength | Dimensions | Factory Pack QuantityFactory Pack Quantity | Life | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Rated Speed | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Subcategory | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Failure Rate | ELV | Speed | Number of Resistors | Pressure Type | Product Type | Operating Temperature Range | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Thermal Conductivity | Product | Features | Hardness | Product Category | IP Rating | Diameter | Length | Width | Thickness | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OA205AP-22-1TB1868 Orion Fans | 42 | - | - | - | - | - | 5.2 lbs (2.4 kg) | Aluminum | Steel | 590 CFM (16.7 m3/min) | OA205AP | - | AC | - | - | 5 | 50000 Hour | 50000 Hrs @ 55°C | - | - | Orion Fans | - | Box | Active | 3000rpm | - | 5.180 lbs | 230VAC | - | -22 ~ 176°F (-30 ~ 80°C) | - | OA205AP-IP68 | Square - 205mm L x 205mm H | - | - | 2 Terminals | - | Axial | - | - | - | - | - | 80.0W | - | 80 W | - | - | IP68 - Dust Tight, Waterproof | - | Quick Connect Terminal | CE, cURus, TUV, UR | 230 VAC | - | - | 3000 RPM | - | 0.86 in H2O | - | - | 3000 RPM | Ball | Tubeaxial | 590.0 CFM (16.52m³/min) | 67.4 dBA | - | 0.860 in H2O (214.2 Pa) | - | - | Capacitor, Thermal Overload Protector (TOP) | - | - | IP68 | - | - | 72.00mm | - | - | - | ||
![]() OA280AP-11-1WB1868 Orion Fans | 2618 |
| - | - | - | - | 7.4 lbs (3.4 kg) | Aluminum | Steel | 1300 CFM (36.8 m3/min) | OA280AP | - | AC | - | - | 5 | 50000 Hour | 50000 Hrs @ 55°C | - | - | Orion Fans | - | Box | Active | 3200rpm | Details | 7.400 lbs | 115VAC | - | -22 ~ 176°F (-30 ~ 80°C) | - | OA280AP-IP68 | Square - 280mm L x 280mm H | - | - | 2 Wire Leads | - | Axial | - | - | - | - | - | 210W | - | 210 W | - | - | IP68 - Dust Tight, Waterproof | - | Wire Leads | CE, cURus, TUV, UR | 115 VAC | - | - | 3150 RPM | - | 0.75 in H2O | - | - | 3200 RPM | Ball | Tubeaxial | 1300.0 CFM (36.40m³/min) | 73 dBA | - | 0.750 in H2O (186.8 Pa) | - | - | Capacitor, Thermal Overload Protector (TOP) | - | - | IP68 | - | - | 89.00mm | - | - | - | ||
![]() OA200AP-22-1TB1868 Orion Fans | 2652 |
| - | - | - | - | 4.6 lbs (2.1 kg) | Aluminum | Steel | 485 CFM (13.7 m3/min) | OA200AP | - | AC | - | - | 5 | 50000 Hour | 50000 Hrs @ 55°C | - | - | Orion Fans | - | Box | Active | 3300rpm | - | 4.630 lbs | 230VAC | - | -22 ~ 176°F (-30 ~ 80°C) | - | OA200AP-IP68 | Rectangular/Rounded - 220mm L x 200mm H | - | - | 2 Terminals | - | Axial | - | - | - | - | - | 105W | - | 105 W | - | - | IP68 - Dust Tight, Waterproof | - | Quick Connect Terminal | CE, cURus, TUV, UR | 230 VAC | - | - | 3300 RPM | - | 0.93 in H2O | - | - | 3300 RPM | Ball | Tubeaxial | 485.0 CFM (13.58m³/min) | 68.2 dBA | - | 0.930 in H2O (231.7 Pa) | - | - | Thermal Overload Protector (TOP) | - | - | IP68 | - | - | 70.00mm | - | - | - | ||
![]() GPVOUS-0.040-AC-00-200X100 Bergquist | 54 |
| - | - | - | Gap Pad VO Ultra Soft | - | - | - | - | - | - | - | - | 200 x 100mm | - | - | - | - | +200°C | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60 → +200 °C | - | - | - | - | - | - | - | 1W/m·K | - | - | Shore OO 5 | - | - | - | 200mm | 100mm | 0.04in | - | - | ||
![]() GP1500-0.020-02-0804 Bergquist | 118 |
| - | - | - | Gap Pad 1500 | - | - | - | - | - | - | - | - | 8 x 4in | - | - | - | - | +200°C | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60 → +200 °C | - | - | - | - | - | - | - | 1.5W/m·K | - | - | Shore OO 40 | - | - | - | 8in | 4in | 0.02in | - | - | ||
![]() 404016015 Wurth Electronics | 83 | - | - | - | - | Silicone Elastomer | - | - | - | - | - | Wurth Elektronik | - | 5.5kV/mm | 300 x 300 x 0.23mm | 1 | - | - | Wurth Elektronik | + 200 C | - | - 60 C | - | - | - | Details | - | - | - | - | Bulk | WE-TINS | - | - | - | - | - | Thermal Pad | - | - | - | - | - | - | Thermal Management | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermal Interface Products | - | - | - | - | - | - | - | - | 1.6W/m.K | Thermally Conductive Gap Pad | - | - | Thermal Interface Products | - | - | 300mm | 300mm | 0.23mm | UL 94 V-0 | - | ||
![]() 402150403020 Wurth Electronics | 2936 |
| - | - | - | Polyimide (PI) | - | - | - | - | - | Wurth Elektronik | - | - | 400 x 300 x 0.2mm | 1 | - | - | Wurth Elektronik | + 130 C | - | - 40 C | - | - | - | Details | - | - | - | - | Bulk | WE-PCM | - | - | - | - | - | Thermal Pad | - | - | - | - | Black | - | Thermal Management | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermal Interface Products | - | - | - | - | - | - | - | - | 5W/m.K | Phase Change Material | - | - | Thermal Interface Products | - | - | 400mm | 300mm | 0.2mm | - | - | ||
![]() 402030403020 Wurth Electronics | 89 | - | - | - | - | Polyimide (PI) | - | - | - | - | - | Wurth Elektronik | - | - | 400 x 300 x 0.2mm | 1 | - | - | Wurth Elektronik | + 130 C | - | - 40 C | - | - | - | Details | - | - | - | - | Bulk | WE-PCM | - | - | - | - | - | Thermal Pad | - | - | - | - | Gray | - | Thermal Management | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermal Interface Products | - | - | - | - | - | - | - | - | 3W/m.K | Phase Change Material | - | - | Thermal Interface Products | - | - | 400mm | 300mm | 0.2mm | - | - | ||
![]() 402150101020 Wurth Electronics | 91 | - | - | - | - | Polyimide (PI) | - | - | - | - | - | Wurth Elektronik | - | - | 100 x 100 x 0.2mm | 1 | - | - | Wurth Elektronik | + 130 C | - | - 40 C | - | - | - | Details | - | - | - | - | Bulk | WE-PCM | - | - | - | - | - | Thermal Pad | - | - | - | - | Black | - | Thermal Management | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermal Interface Products | - | - | - | - | - | - | - | - | 5W/m.K | Phase Change Material | - | - | Thermal Interface Products | - | - | 100mm | 100mm | 0.2mm | - | - | ||
![]() 407150045015 Wurth Electronics | 49 | - | - | - | - | Graphite | - | - | - | - | - | Wurth Elektronik | - | 1kV/mm | 45 x 15 x 1.5mm | 15 | - | - | Wurth Elektronik | + 120 C | - | - 40 C | - | - | - | Details | - | - | - | - | Bulk | WE-TGFG | - | - | - | - | - | Thermal Pad | - | - | - | - | Black | - | Thermal Management | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermal Interface Products | - | - | - | - | - | - | - | - | 400W/m.K | Thermal Conductive Graphite Sheet | - | - | Thermal Interface Products | - | - | 45mm | 15mm | 1.5mm | UL 94 V-0 | - | ||
![]() 40006010 Wurth Electronics | 36 | - | - | - | - | Ceramic Filled Silicone | - | - | - | - | - | Wurth Elektronik | - | 3kV/mm | 400 x 200 x 1mm | 1 | - | - | Wurth Elektronik | + 180 C | - | - 50 C | - | - | - | Details | - | - | - | - | Bulk | WE-TGF | - | - | - | - | - | Thermal Pad | - | - | - | - | Gray | - | Thermal Management | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermal Interface Products | - | - | - | - | - | - | - | - | 6W/m.K | Thermally Conductive Gap Pad | - | - | Thermal Interface Products | - | - | 400mm | 200mm | 1mm | - | - | ||
![]() 40016020 Wurth Electronics | 161 | - | - | - | - | Ceramic Filled Silicone | - | - | - | - | - | Wurth Elektronik | - | 3kV/mm | 100 x 100 x 2mm | 1 | - | - | Wurth Elektronik | + 180 C | - | - 50 C | - | - | - | Details | - | - | - | - | Bulk | WE-TGF | - | - | - | - | - | Thermal Pad | - | - | - | - | Gray | - | Thermal Management | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermal Interface Products | - | - | - | - | - | - | - | - | 6W/m.K | Thermally Conductive Gap Pad | - | - | Thermal Interface Products | - | - | 100mm | 100mm | 2mm | - | - | ||
![]() 40104005 Wurth Electronics | 68 | - | - | - | - | Ceramic Filled Silicone | - | - | - | - | - | Wurth Elektronik | - | 8kV/mm | 400 x 200 x 0.5mm | 1 | - | - | Wurth Elektronik | + 180 C | - | - 50 C | - | - | - | Non-Compliant | - | - | - | - | Bulk | WE-TGF | - | - | - | - | - | Thermal Pad | - | - | - | - | Purple | - | Thermal Management | - | - | - | - | - | - | - | - | - | Not Applicable | - | - | - | Thermal Interface Products | - | - | - | - | - | - | - | - | 4W/m.K | Thermally Conductive Gap Pad | - | - | Thermal Interface Products | - | - | 400mm | 200mm | 0.5mm | - | - | ||
![]() 407200045020 Wurth Electronics | 83 | - | - | - | - | Graphite | - | - | - | - | - | Wurth Elektronik | - | 1kV/mm | 45 x 20 x 2mm | 20 | - | - | Wurth Elektronik | + 120 C | - | - 40 C | - | - | - | Details | - | - | - | - | Bulk | WE-TGFG | - | - | - | - | - | Thermal Pad | - | - | - | - | Black | - | Thermal Management | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermal Interface Products | - | - | - | - | - | - | - | - | 400W/m.K | Thermal Conductive Graphite Sheet | - | - | Thermal Interface Products | - | - | 45mm | 20mm | 2mm | UL 94 V-0 | - | ||
![]() 40005020 Wurth Electronics | 49 | - | - | - | - | Ceramic Filled Silicone | - | - | - | - | - | Wurth Elektronik | - | 7kV/mm | 400 x 200 x 2mm | 1 | - | - | Wurth Elektronik | + 180 C | - | - 50 C | - | - | - | Details | - | - | - | - | Bulk | WE-TGF | - | - | - | - | - | Thermal Pad | - | - | - | - | White | - | Thermal Management | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermal Interface Products | - | - | - | - | - | - | - | - | 5W/m.K | Thermally Conductive Gap Pad | - | - | Thermal Interface Products | - | - | 400mm | 200mm | 2mm | - | - | ||
![]() 402116101020 Wurth Electronics | 30 | - | - | - | - | Polyamide (PA) | - | - | - | - | - | Wurth Elektronik | - | - | 100 x 100 x 0.2mm | 1 | - | - | Wurth Elektronik | + 130 C | - | - 40 C | - | - | - | Details | - | - | - | - | Bulk | WE-PCM | - | - | - | - | - | Thermal Pad | - | - | - | - | Yellow | - | Thermal Management | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermal Interface Products | - | - | - | - | - | - | - | - | 1.6W/m.K | Phase Change Material | - | - | Thermal Interface Products | - | - | 100mm | 100mm | 0.2mm | - | - | ||
![]() 40004030 Wurth Electronics | 28 | - | - | - | - | Ceramic Filled Silicone | - | - | - | - | - | Wurth Elektronik | - | 8kV/mm | 400 x 200 x 3mm | 1 | - | - | Wurth Elektronik | + 180 C | - | - 50 C | - | - | - | Details | - | - | - | - | Bulk | WE-TGF | - | - | - | - | - | Thermal Pad | - | - | - | - | Purple | - | Thermal Management | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermal Interface Products | - | - | - | - | - | - | - | - | 4W/m.K | Thermally Conductive Gap Pad | - | - | Thermal Interface Products | - | - | 400mm | 200mm | 3mm | - | - | ||
![]() 404016115 Wurth Electronics | 59 | - | - | - | - | Silicone Elastomer | - | - | - | - | - | Wurth Elektronik | - | 5.5kV/mm | 65 x 65 0.23mm | 1 | - | - | Wurth Elektronik | + 200 C | - | - 60 C | - | - | - | Details | - | - | - | - | Bulk | WE-TINS | - | - | - | - | - | Thermal Pad | - | - | - | - | - | - | Thermal Management | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermal Interface Products | - | - | - | - | - | - | - | - | 1.6W/m.K | Thermally Conductive Gap Pad | - | - | Thermal Interface Products | - | - | 65mm | 65mm | 0.23mm | UL 94 V-0 | - | ||
![]() 40103005 Wurth Electronics | 7 | - | - | - | - | Ceramic Filled Silicone | - | - | - | - | - | Wurth Elektronik | - | 8kV/mm | 400 x 200 x 0.5mm | 1 | - | - | Wurth Elektronik | + 180 C | - | - 50 C | - | - | - | Non-Compliant | - | - | - | - | Tape & Reel (TR) | WE-TGF | - | 1 % | 2 | - | 50 ppm/°C | Thermal Pad | 1.05 kΩ | - | - | Metal Film | Blue | - | Thermal Management | 125 mW | - | 125 mW | - | - | - | - | - | 0.01 % | - | - | - | - | Thermal Interface Products | - | - | - | - | - | - | - | - | 3W/m.K | Thermally Conductive Gap Pad | Military, Moisture Resistant, Weldable | - | Thermal Interface Products | - | - | 6.35 mm | 2.39 mm | 0.5mm | - | Contains Lead | ||
![]() 404035125 Wurth Electronics | 77 | - | - | Production (Last Updated: 2 weeks ago) | Axial | Silicone Elastomer | 240.007063 mg | - | - | - | - | Wurth Elektronik | - | 6kV/mm | 60 x 60 x 0.25mm | 1 | - | - | Wurth Elektronik | + 200 C | - | - 60 C | - | - | - | Compliant | - | - | 350 V | - | Bulk | WE-TINS | - | 0.5 % | 2 | Axial | 15 ppm/°C | Thermal Pad | 78.7 kΩ | 155 °C | -55 °C | Metal Film, Thin Film | - | - | Thermal Management | 250 mW | - | 250 mW | - | - | - | - | - | - | Compliant | - | 1 | - | Thermal Interface Products | - | - | - | - | - | - | - | - | 3.5W/m.K | Thermally Conductive Gap Pad | - | - | Thermal Interface Products | - | 2.5 mm | 7.1882 mm | 60mm | 0.25mm | UL 94 V-0 | - |