- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Life | Manufacturer Part Number | Mfr | Package | Part # Aliases | Product Status | RoHS | Unit Weight | Voltage-Input | Series | Size / Dimension | Type | Power Rating | Depth | Termination Style | Operating Supply Voltage | Speed | Pressure Type | Specifications | Bearing Type | Noise | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SP103A-1123LSL.S.GN Sunon | In Stock | - | - | Aluminum | - | 76 CFM (2.2 m3/min) | AC | 40 | - | - | - | - | A12011280G-00 | - | Details | 1.014 lbs | - | SP | - | Axial | 11.8 W | 38 mm | Wire Leads | 115 VAC | 2250 RPM | 0.12 in H2O | - | Sleeve | 39 DBA | - | 119 mm | 119 mm | ||
![]() SP102A-1123MBL.S.GN Sunon | 38 |
| - | Aluminum | - | 84 CFM (2.4 m3/min) | AC | 40 | - | - | - | - | A12011220G-00 | - | Details | 1.014 lbs | - | SP | - | Axial | 12.2 W | 38 mm | Wire Leads | 115 VAC | 2600 RPM | 0.21 in H2O | - | Ball | 43 DBA | - | 119 mm | 119 mm | ||
![]() DP203A-2123LSL.S.GN Sunon | In Stock | - | - | Aluminum | - | 70 CFM (1.98 m3/min) | AC | 40 | - | - | - | - | A12011140G-00 | - | Details | 1.058 lbs | - | DP | - | Axial | 8.3 W | 38 mm | Wire Leads | 220 VAC to 240 VAC | 2000 RPM | 0.08 in H2O | - | Sleeve | 36 DBA | - | 119 mm | 119 mm | ||
![]() SP102A-1123MSL.S.GN Sunon | In Stock | - | - | Aluminum | - | 80 CFM (2.3 m3/min) | AC | 40 | - | - | - | - | A12011240G-00 | - | Details | 1.014 lbs | - | SP | - | Axial | 12.2 W | 38 mm | Wire Leads | 115 VAC | 2500 RPM | 0.15 in H2O | - | Sleeve | 42 DBA | - | 119 mm | 119 mm | ||
![]() DP202A-2123MBL.S.GN Sunon | In Stock | - | - | Aluminum | - | 79 CFM (2.2 m3/min) | AC | 40 | - | - | - | - | A12011180G-00 | - | Details | 1.058 lbs | - | DP | - | Axial | 9.9 W | 38 mm | Wire Leads | 220 VAC to 240 VAC | 2400 RPM | 0.14 in H2O | - | Ball | 42 DBA | - | 119 mm | 119 mm | ||
![]() DP201A-2123HBL.S.GN Sunon | In Stock | - | - | Aluminum | - | 85 CFM (2.4 m3/min) | AC | 40 | - | - | - | - | A12011170G-00 | - | Details | 1.058 lbs | - | DP | - | Axial | 10.8 W | 38 mm | Wire Leads | 220 VAC to 240 VAC | 2550 RPM | 0.25 in H2O | - | Ball | 45 DBA | - | 119 mm | 119 mm | ||
![]() DP202A-2123MBT.S.GN Sunon | In Stock | - | - | Aluminum | - | 79 CFM (2.2 m3/min) | AC | 40 | - | - | - | - | A12011190G-00 | - | Details | 1.058 lbs | - | DP | - | Axial | 9.9 W | 38 mm | Quick Connect Terminal | 220 VAC to 240 VAC | 2400 RPM | 0.14 in H2O | - | Ball | 42 DBA | - | 119 mm | 119 mm | ||
![]() SP103A-1123LST.S.GN Sunon | In Stock | - | - | Aluminum | - | 76 CFM (2.2 m3/min) | AC | 40 | - | - | - | - | A12011290G-00 | - | Details | 1.014 lbs | - | SP | - | Axial | 11.8 W | 38 mm | Quick Connect Terminal | 115 VAC | 2250 RPM | 0.12 in H2O | - | Sleeve | 39 DBA | - | 119 mm | 119 mm | ||
![]() SP103A-1123LBT.S.GN Sunon | In Stock | - | - | Aluminum | - | 78 CFM (2.2 m3/min) | AC | 40 | - | - | - | - | A12011270G-00 | - | Details | 1.014 lbs | - | SP | - | Axial | 11.5 W | 38 mm | Quick Connect Terminal | 115 VAC | 2350 RPM | 0.13 in H2O | - | Ball | 39 DBA | - | 119 mm | 119 mm | ||
![]() HEF500AAA Delta Electronics | In Stock | - | - | - | - | 500 CFM (14.2 m3/min) | AC | 1 | - | - | Delta Electronics | Box | - | Active | Details | 8.774 lbs | 115VAC | HEF | 12.72 L x 12.72 W x 6.10 H (323.0mm x 323.0mm x 155.0mm) | Fan | - | 155 mm | Terminal Block | 115 VAC | - | - | Fan, AC, Square, 500 CFM | - | 70 DBA | IP65 | 323 mm | 323 mm | ||
![]() HEF500BAA Delta Electronics | 2731 | - | - | - | - | 500 CFM (14.2 m3/min) | AC | 1 | - | - | Delta Electronics | Box | - | Active | Details | 2 lbs | 230VAC | HEF | 12.72 L x 12.72 W x 6.10 H (323.0mm x 323.0mm x 155.0mm) | Fan | - | 155 mm | Terminal Block | 230 VAC | - | - | Fan, AC, Square, 500 CFM | - | 70 DBA | IP65 | 323 mm | 323 mm | ||
![]() DP201A-2123HBT.S.GN Sunon | 8 |
| - | Aluminum | - | 85 CFM (2.4 m3/min) | AC | 40 | - | - | - | - | A12011160G-00 | - | Details | 1.058 lbs | - | DP | - | Axial | 10.8 W | 38 mm | Quick Connect Terminal | 220 VAC to 240 VAC | 2550 RPM | 0.25 in H2O | - | Ball | 45 DBA | - | 119 mm | 119 mm | ||
![]() PF65000T12BKSL Hammond Manufacturing | 2003 |
| - | - | - | - | AC | 1 | - | PF65000T12BKSL | - | - | - | - | Details | 8 lbs | - | PF SL GEN4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09238SB-B2L-EA-00 NMB Technologies Corp. | 34 |
| - | Aluminum | - | 44.1 CFM (1.25 m3/min) | AC | 25 | 100000 Hour | - | - | - | - | - | Details | - | - | 09238SB | - | Axial | 7.5 W | 92 mm | Wire Leads | 220 V | 3150 RPM | 0.32 inH2O | - | Ball | 33.5 dB | - | 38.5 mm | 92 mm | ||
![]() 09238SB-B4L-EA-00 NMB Technologies Corp. | In Stock | - | - | Aluminum | - | 44.1 CFM (1.25 m3/min) | AC | 25 | 100000 Hour | - | - | - | - | - | Details | - | - | 09238SB | - | Axial | 8.5 W | 92 mm | Wire Leads | 240 V | 3150 RPM | 0.32 inH2O | - | Ball | 33.5 dB | - | 38.5 mm | 92 mm | ||
![]() 09238SB-A1L-EA-00 NMB Technologies Corp. | 117 | - | - | Aluminum | - | 44.1 CFM (1.25 m3/min) | AC | 25 | 100000 Hour | - | - | - | - | - | Details | - | - | 09238SB | - | Axial | 8 W | 92 mm | Wire Leads | 115 V | 3150 RPM | 0.32 inH2O | - | Ball | 33.5 dB | - | 38.5 mm | 92 mm | ||
![]() PF65000T12BKSL2 Hammond Manufacturing | 2242 |
| - | - | - | - | AC | 1 | - | PF65000T12BKSL2 | - | - | - | - | Details | 8 lbs | - | PF SL GEN4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF33000T12BKSL2 Hammond Manufacturing | 2816 |
| - | - | - | - | AC | 1 | - | PF33000T12BKSL2 | - | - | - | - | Details | 4 lbs | - | PF SL GEN4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF22000T3RBK Hammond Manufacturing | 2415 |
| - | - | - | - | AC | 1 | - | - | - | - | - | - | Details | 1.800 lbs | - | 3RFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF66000T3RBK230 Hammond Manufacturing | In Stock | - | - | - | - | - | AC | 1 | - | - | - | - | - | - | Details | 3.500 lbs | - | 3RFF | - | - | - | - | - | - | - | - | - | - | - | - | - | - |