- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Material | Weight | Body Material | Mounting Hole Spacing | Air flow rate | Airflow | Alternate PN | Approvals | Content | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Dimensions | ECCN | ElectricalLife | Factory colour | For Use With | Harmonized Code | Ihs Manufacturer | Itar Registered | Manufacturer | Manufacturer Part Number | Max. operating voltage | Maximum Current | Maximum Operating Temperature | Maximum Voltage | Mfr | Minimum Operating Temperature | Mounting | Mounting Hole Dia. (mm) | Noise Level | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Type | Part Life Cycle Code | Product Status | Programmable | Rated Speed | Risk Rank | RoHS | Rohs Code | Standard Frequency | Thread Length (mm) | Voltage Rating (AC) | Voltage type | Operating Temperature | Packaging | Series | Size / Dimension | Type | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Power Rating | Voltage - Supply | Orientation | Supply Voltage | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Lead Length | Operating Supply Voltage | Symmetry-Max | Current - Supply (Disable) (Max) | Termination Type | Load Capacitance | Speed | Spread Spectrum Bandwidth | Mechanical Life | Terminal Type | Product Type | Operating Temperature Range | Temperature Range | Hole Diameter | Bearing Type | Air Flow | Power Consumption | Noise | Static Pressure | Absolute Pull Range (APR) | Input Current | Outside Diameter | Power | Rated Voltage | Thermal Conductivity | Thermal Support Device Type | Active Area | Rated Power | Features | Hardness | Life Expectancy | Thermal Resistance | IP Rating | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6A7 General Electric | In Stock | - | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | SXO53P | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | - | - | - | - | 3.3V | - | - | - | - | - | - | 125 MHz | ±50ppm | LVPECL | Enable/Disable | Crystal | 80mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | - | - | ||
![]() 7F.20.8.230.4400 Finder | 2034 |
| - | - | - | QFN | - | - | - | - | 400m³/h | - | - | - | 1pc(s) | IP54 | 12 | (W x H x D) 255 x 255 x 130 mm | - | - | - | Grey | - | - | - | - | - | - | 230V AC | - | - | - | - | - | - | - | 72dB(A) | 2.75(V) | 2.25(V) | -40C to 85C | - | - | - | - | - | - | No | - | - | - | - | 32 | - | - | AC | - | Bulk | - | - | CLOCK OSCILLATOR | - | - | - | - | - | - | - | - | 130mm | - | - | - | - | ±25(ppm) | - | - | - | - | - | - | 55(%) | - | - | 15(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mA, 490 mA | - | 70W | - | - | - | - | - | Fan,incl. filter | - | - | - | - | 255mm | - | - | 255mm | - | - | - | - | ||
![]() DP203A/2123LSL.GN Multicomp | 166 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000rpm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sleeve Bearing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF11592A/1092HBL.GN Multicomp | 125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2850rpm | - | Compliant | - | - | - | 115 V | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | 115 V | - | - | - | - | - | - | - | - | - | - | - | 4.3 mm | Precision Ball Bearing | - | 12 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 92 mm | - | - | 92 mm | - | No SVHC | UL94 V-0 | - | ||
![]() DP201A/2123HSL.GN Multicomp | 662 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2550rpm | - | Compliant | - | - | - | 230 V | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | - | - | - | - | - | - | 125 mA | - | - | - | - | - | - | 300 mm | 230 V | - | - | - | - | - | - | - | - | - | - | - | 4.3 mm | Sleeve | - | 18 W | - | - | - | - | 119 mm | - | - | - | - | - | - | - | - | - | - | - | 119 mm | - | - | 119 mm | - | - | UL94 V-0 | - | ||
![]() NSYCU600 Schneider | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | IEC | - | - | - | - | 316 x 212 x 606mm | - | 10,000 | - | - | - | - | - | ABB | DDA802AC-63/0.03 | - | - | - | - | - | - | DIN Rail | - | 65dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ClimaSys CU | - | - | - | - | - | - | - | - | - | 230V ac | 212mm | - | - | 63 A | 50/60Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | 20,000 | Screw | - | - | - | - | - | 330 (Internel) m³/h, 570 (Externel)m³/h | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 606mm | - | - | 316mm | - | - | - | - | ||
![]() MD/B/100 Aavid | 33 |
| - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 100 x 120 x 37mm | - | - | - | Universal Rectangular Alu | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.17K/W | - | 37mm | - | 100mm | 120mm | - | - | - | - | ||
![]() RS1019 Siemens | In Stock | - | - | - | - | - | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | - | - | - | - | RLTCG M16 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.1 | - | - | - | - | - | - | - | - | - | Black | - | - | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20C to + 100C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP 68 (70 PSI. 5 BAR) | - | - | - | - | - | - | 94V-2 | - | ||
![]() U97EM-012KK-3 Micronel | 2777 |
| - | - | - | - | - | - | - | 42 mm | - | - | - | - | - | - | - | - | 98 x 136 x 105mm | - | - | - | - | - | - | - | - | - | - | 630mA | - | - | - | - | - | - | 62dB(A) | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | U97EM | - | - | 65 °C | -20 °C | - | - | - | - | - | 12 V dc | 105 mm | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | Lead Wire | - | - | - | - | - | - | - | - | 4.3 mm | Ball | 9.5L/s | - | - | 905Pa | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 136 mm | - | - | 98 mm | - | - | - | - | ||
![]() WA202B Schaffner | In Stock | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | 1000 x 120 x 37mm | - | - | - | Universal Rectangular Alu | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 mm | - | 1 m | 120 mm | - | - | - | - | ||
![]() GP1500-0.100-02-0804 Bergquist | 11 |
| - | - | - | - | Gap Pad 1500 | - | - | - | - | - | - | - | - | - | - | - | 8 x 4in | - | - | - | - | - | - | - | - | - | - | - | +200°C | - | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60 → +200 °C | - | - | - | - | - | - | - | - | - | - | - | - | 1.5W/m·K | - | - | - | - | Shore OO 40 | - | - | - | - | - | 8in | 4in | 0.1in | - | - | - | ||
![]() MD24B2 19028869A Comair Rotron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 x 120 x 38mm | - | - | - | - | - | - | - | - | - | - | 250mA | - | - | - | - | - | - | 50dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 V dc | 39.12mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball | 187m³/h | 6W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 119.13mm | - | - | 119.13mm | - | - | - | - | ||
![]() SP2000-0.015-00-00-150X150 Bergquist | 2673 |
| - | - | - | - | Fibreglass | - | - | - | - | - | - | - | - | - | - | - | 150 x 150mm | - | - | - | - | - | - | - | - | - | - | - | +200°C | - | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60 → +200 °C | - | - | - | - | - | - | - | - | - | - | - | - | 3.5W/m·K | - | - | - | - | Shore A 90 | - | - | - | - | - | 150mm | 150mm | 0.015in | - | - | - | ||
![]() 6AF4 General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ET-007-06-11 Adaptive | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | - | 0.9V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 x 4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KL 112.25.C SW Schaffner | 41 |
| - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 x 11 x 16mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | TO-220 | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18K/W | - | 16 mm | - | 25 mm | 11 mm | - | - | - | - | ||
![]() GP5000S35-0.020-02-0804 Bergquist | 2460 |
| - | - | - | - | Gap Pad 5000S35 | - | - | - | - | - | - | - | - | - | - | - | 8 x 4in | - | - | - | - | - | - | - | - | - | - | - | +200°C | - | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60 → +200 °C | - | - | - | - | - | - | - | - | - | - | - | - | 5W/m·K | - | - | - | - | Shore OO 35 | - | - | - | - | - | 8in | 4in | 0.02in | - | - | - | ||
![]() 01602.0-04 Stego | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stego | 01602.0-04 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 W | - | - | 120 → 240 V ac/dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CP1.0-31-05L Laird | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.9A | - | 4V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 x 15mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8800A STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | 490 g | METAL | - | - | 1.27 CFM | - | CE; CSA | - | - | - | - | - | - | - | - | - | - | EBM-PAPST MULFINGEN GMBH & CO KG | - | ebm-papst | 8800A | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | Active | - | - | - | 5.62 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | APPROVALS: UL; VDE | - | - | - | - | - | AXIAL | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 rpm | - | - | - | Molded case circuit breaker | - | - | - | SINTEC SLEEVE | - | - | 34 dB | - | - | - | - | - | 115 V | - | AC FAN | - | 11 W | - | - | 27500 h | - | - | 79.5 mm | - | 79.5 mm | 38 mm | - | - | - | - |