- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Material - Frame | Material - Blade | Base Product Number | Content | Degree of protection (IP) | Dim | Dimensions | Factory colour | Lifetime @ Temp. | Max. operating voltage | Max. temperature | Mfr | Min. temperature | Mounting | Noise emission (max.) | Package | Package Type | Product Status | RoHS | Rotational speed | Voltage Rated | Voltage type | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Current Rating (Amps) | Ingress Protection | Depth | Approval Agency | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Power | Features | Thermal Resistance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UF16FC12-BWHR4 Mechatronics | 19 |
| - | - | Aluminum | Polybutylene Terephthalate (PBT) | UF16F | - | - | - | - | - | - | - | - | Mechatronics Fan Group | - | - | - | Bulk | - | Active | - | - | 115VAC | - | - | UF16FC | Square - 160mm L x 160mm H | 2 Wire Leads | - | 41.00W | 0.340A | - | - | - | 3400 RPM | Ball | Tubeaxial | 265.0 CFM (7.42m³/min) | 56.0dB(A) | - | 0.720 in H2O (179.3 Pa) | - | Permanent Split Capacitor Motor, Thermal Overload Protector (TOP) | - | - | - | 62.00mm | ||
![]() PCL84 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFL22AUHW-P0 Delta Electronics | 168 |
| - | - | Plastic | Plastic | - | - | - | - | - | - | - | - | - | Delta Electronics | - | - | - | Box | - | Active | - | - | 115/230VAC | - | -40°C ~ 55°C | AFL | Round - 222mm Dia | 3 Wire Leads | - | 8.00W, 17.00W | - | IP56 - Dust Protected, Water Resistant | - | - | - | Ball | Tubeaxial | 323.9 CFM (9.07m³/min) | 57.0dB(A) | 100 ~ 240VAC | 0.630 in H2O (156.9 Pa) | - | - | - | - | - | 85.70mm | ||
![]() UF80AM12-BWHR-F Mechatronics | 34 |
| - | - | Aluminum | Metal | UF80A | - | - | - | - | - | - | - | - | Mechatronics Fan Group | - | - | - | Bulk | - | Active | - | - | 115VAC | - | -40 ~ 194°F (-40 ~ 90°C) | UF80AM | Square - 80mm L x 80mm H | 2 Wire Leads | - | 11.00W | 0.130A | - | - | - | 3250 RPM | Ball | Tubeaxial | 34.0 CFM (0.952m³/min) | 40.0dB(A) | - | 0.260 in H2O (64.8 Pa) | - | - | - | - | - | 38.00mm | ||
![]() 2C51 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OA2/150C2 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCF82 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZ80 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9AD0901H1H1 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M24/306LMED NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 437469 Aavid | 115 |
| - | - | - | - | - | - | - | - | 50 x 50 x 28mm | - | - | - | - | - | - | Clip | - | - | TO-220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.1°C/W | 28mm | 50mm | 50mm | ||
![]() PCF801 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8MR65235LV41 Siemens | In Stock | - | - | 1.933kg | - | - | - | 1pc(s) | IP55 | (W x H x D) 250 x 250 x 126 mm | - | Light grey | - | 230V AC | +55°C | - | -10°C | - | 52dB | - | - | - | - | 3030U/min | - | AC | - | - | - | - | 8MR6523-5LV41 | - | - | - | 126mm | - | - | - | - | - | - | - | - | 45W | - | - | 250mm | - | 250.0m | ||
![]() ECC88 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8MR64115VL80 Siemens | In Stock | - | - | 5.6kg | - | - | - | 1pc(s) | - | (W x H x D) 361 x 361 x 203 mm | - | Light grey | - | 115V AC | +55°C | - | -10°C | - | 66dB | - | - | - | - | 2850U/min | - | - | - | - | - | - | 8MR6411-5VL80 | - | - | - | 203mm | - | - | - | - | - | - | - | - | 115W | - | - | 361mm | - | 361.0m | ||
![]() 8MR64236LV30 Siemens | In Stock | - | - | 1.087kg | - | - | - | 1pc(s) | IP54 | (W x H x D) 204 x 204 x 90 mm | - | Light grey | - | 230V AC | +55°C | - | -10°C | - | 51dB | - | - | - | - | 3100U/min | - | AC | - | - | - | - | 8MR6423-6LV30 | - | - | - | 90mm | - | - | - | - | - | - | - | - | 20W | - | - | 204mm | - | 204mm | ||
![]() 5749 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6X4WA/6202 General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109-602 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |