- Manufacturer
- Series
- Height
- Noise
- Bearing Type
- Approval Agency
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
- RPM
- Size / Dimension
- Static Pressure
Attribute column
Categories
AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Material - Frame | Material - Blade | Dimensions | For Use With | Lifetime @ Temp. | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Noise Level | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Color | Power (Watts) | Current Rating (Amps) | Ingress Protection | Supply Voltage | Depth | Approval Agency | Operating Supply Voltage | Operating Temperature Range | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Input Current | Thermal Conductivity | Features | Hardness | Thermal Resistance | IP Rating | Height | Length | Width | Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6W-1RS Aavid | 629 |
| - | Aluminium | - | - | - | 152 x 130 x 32mm | Universal Rectangular Alu | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.1K/W | - | 32mm | 152mm | 130mm | - | - | ||
![]() PF43000 11643101055 Pfannenberg | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 42dB | - | - | Compliant | - | - | PF 43.000 | - | - | - | - | - | - | 230 V ac | - | - | 230 V | - | - | - | - | - | - | - | - | - | 320mA | - | - | - | - | IP54 | - | - | - | - | IP54 | ||
![]() 5879 General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GPVO-0.040-00-00-200X100 Bergquist | 11 |
| - | Gap Pad VO | - | - | - | 200 x 100mm | - | - | - | +200°C | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60 → +200 °C | - | - | - | - | - | - | - | - | - | 0.8W/m·K | - | Shore OO 40 | - | - | - | 200mm | 100mm | 0.04in | - | ||
![]() GPVO-0.080-00-00-200X100 Bergquist | 40 |
| - | Gap Pad VO | - | - | - | 200 x 100mm | - | - | - | +200°C | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60 → +200 °C | - | - | - | - | - | - | - | - | - | 0.8W/m·K | - | Shore OO 40 | - | - | - | 200mm | 100mm | 0.08in | - | ||
![]() GP1000SF-0.060-02-00-100X100 Bergquist | In Stock | - | - | Polymer | - | - | - | 100 x 100mm | - | - | - | +125°C | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60 → +125 °C | - | - | - | - | - | - | - | - | - | 0.9W/m·K | - | Shore OO 40 | - | - | - | 100mm | 100mm | 0.06in | - | ||
![]() GPVOUS-0.080-AC-00-200X100 Bergquist | 27 |
| - | Gap Pad VO Ultra Soft | - | - | - | 200 x 100mm | - | - | - | +200°C | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60 → +200 °C | - | - | - | - | - | - | - | - | - | 1W/m·K | - | Shore OO 5 | - | - | - | 200mm | 100mm | 0.08in | - | ||
![]() GPVO-0.020-00-00-200X100 Bergquist | 17690270 |
| - | Gap Pad VO | - | - | - | 200 x 100mm | - | - | - | +200°C | - | -60°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -60 → +200 °C | - | - | - | - | - | - | - | - | - | 0.8W/m·K | - | Shore OO 40 | - | - | - | 200mm | 100mm | 0.02in | - | ||
![]() GTB019BUA07R-V E1 Delta Electronics | 2740 |
| - | - | - | Plastic | Aluminum | - | - | 60000 Hrs @ 40°C | - | - | Delta Electronics | - | - | Box | Active | - | 115VAC | -13 ~ 140°F (-25 ~ 60°C) | GTB | Round - 190mm Dia | - | - | 85W | - | IP54 - Dust Protected, Water Resistant | - | - | cUL, TUV, UL | - | - | 3100 RPM | Ball | Motorized Impellers | 432.8 CFM (12.12m³/min) | - | 69.0dB(A) | 100 ~ 140VAC | 2.880 in H2O (717.0 Pa) | - | - | Electronic Commutation (EC), PWM Control, Speed Sensor (Tach) | - | - | - | - | - | 68.61mm | - | - | ||
![]() PD500 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC88 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2C51 OSRAM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OA2/150C2 NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECC8100 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 109-602 EAO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL95 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECC88 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5749 STMicroelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX2B1 19028420A Comair Rotron | In Stock | - | - | - | - | - | - | 120 x 120 x 38mm | - | - | 180mA | - | - | - | 47.6dB | - | - | - | - | - | - | - | - | - | - | - | - | 115 V ac | 39.12mm | - | - | - | - | Ball | - | 184m³/h | 15W | - | - | - | - | - | - | - | - | - | 119.13mm | - | 119.13mm | - | - | ||
![]() MC12S3H 032399 Comair Rotron | In Stock | - | - | - | - | - | - | 120 x 120 x 32mm | - | - | 550mA | - | - | - | 47.8dB | - | - | - | - | - | - | - | - | - | - | - | - | 12 V dc | 32mm | - | - | - | - | Ball | - | 153m³/h | 7.6W | - | - | - | - | - | - | - | - | - | 120mm | - | 120mm | - | - |