- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Construction | Reach Compliance Code | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Rated Power | Features | Height | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD9225-48HHS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 48VDC | - | 2011 | OD9225 | Square - 92.5mm Lx92.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | - | - | 92.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD1238-48HBIP5502A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.100A | 4.8W | IP55 - Dust Protected, Water Resistant | - | - | 100mA | cURus, TUV | 65000 hours | 3000 RPM | Ball | Tubeaxial | 42.0 dB | 28V~56VDC | 0.280 in H2O (69.7 Pa) | - | Alarm Sensor | - | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OD8025-12LLS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 30000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2011 | OD8025 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 490mW | - | 0.040A | - | - | - | - | - | cURus, TUV | - | 1600 RPM | Sleeve | Tubeaxial | 19.0 dB | - | 0.070 in H2O (17.4 Pa) | - | Auto Restart | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD127-12LBO2A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD127 | Square - 127mm Lx127mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | 8V~14VDC | - | - | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD9225-12HHS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2011 | OD9225 | Square - 92.5mm Lx92.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | - | - | 92.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD1238-24LBIP55 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.140A | 4W | IP55 - Dust Protected, Water Resistant | - | - | 140mA | cURus, TUV | - | 1950 RPM | Ball | Tubeaxial | 33.0 dB | - | 0.130 in H2O (32.4 Pa) | - | - | - | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OD1238-48HBXC5 Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.520A | 25W | - | - | - | 520mA | cURus, TUV | - | 4300 RPM | Ball | Tubeaxial | 61.0 dB | - | 0.640 in H2O (159.4 Pa) | - | Auto Restart, PWM Control | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD127-12LB10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD127 | Square - 127mm Lx127mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | 8V~14VDC | - | - | PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD127-12MB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD127 | Square - 127mm Lx127mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 167°C | -4°C | - | - | 0.780A | - | - | - | - | 780mA | cURus, TUV | - | 2950 RPM | Ball | Tubeaxial | 53.0 dB | 8V~14VDC | 0.350 in H2O (87.2 Pa) | - | Speed Sensor (Tach) | - | - | 38.50mm | ROHS3 Compliant | - | - | ||
![]() OD127-24HBXC01A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 24VDC | -4~167°F -20°C~75°C | 2010 | OD127 | Square - 127mm Lx127mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | 1.3A | cURus, TUV | - | 4500 RPM | Ball | Tubeaxial | 65.0 dB | 11V~28VDC | 0.630 in H2O (156.9 Pa) | - | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD4010-12LSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2011 | OD4010 | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.060A | - | - | - | - | 60mA | cURus, TUV | - | 4200 RPM | Sealed Sleeve | Tubeaxial | 14.0 dB | 7V~14VDC | 0.060 in H2O (14.9 Pa) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8025-48HSS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 30000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2011 | OD8025 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 3.8W | - | 0.080A | - | - | - | - | - | cURus | - | 3300 RPM | Sealed Sleeve | Tubeaxial | 33.0 dB | 24V~56VDC | 0.230 in H2O (57.3 Pa) | - | Auto Restart | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6020-12HHS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD6020 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | - | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD9225-12MS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2006 | OD9225 | Square - 92.5mm Lx92.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 290mW | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | - | - | 92.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD4010-24LS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 24VDC | -4~176°F -20°C~80°C | 2006 | OD4010 | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | 176°C | -4°C | - | 30mW | 0.030A | - | - | - | - | 30mA | cURus, TUV | - | 4200 RPM | Sleeve | Tubeaxial | 14.0 dB | 10V~27VDC | 0.060 in H2O (14.9 Pa) | - | - | 40mm | 40mm | 10.50mm | ROHS3 Compliant | - | - | ||
![]() OD6010-05HS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2011 | OD6010 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD1225-12LBIP55 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 0.240A | 3W | IP55 - Dust Protected, Water Resistant | - | - | 240mA | cURus, TUV | - | 1800 RPM | Ball | Tubeaxial | 34.0 dB | - | 0.100 in H2O (24.9 Pa) | - | - | - | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OD8015-24HB02A Orion Fans | 274 |
| Datasheet | 19 Weeks | - | - | - | 0.137lb 62.14g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2011 | OD8015 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.110A | 2.28W | - | - | - | 110mA | cURus, TUV | - | 3200 RPM | Ball | Tubeaxial | 33.0 dB | 7V~13.2VDC | 0.120 in H2O (29.9 Pa) | - | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() UB5U3-700 Sunon Fans | 7795 |
| Datasheet | 14 Weeks | Radial | Plastic | Thermoplastic | 0.005lb 2.27g | Liquid Crystal Polymer (LCP) | Liquid Crystal Polymer (LCP) | - | 5VDC | 14~158°F -10°C~70°C | 2009 | MagLev® UB, Mighty Mini | Square - 30mm Lx30mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 360mW | 0.072A | 360mW | IP55 - Dust Protected, Water Resistant | AXIAL | - | 72mA | CE | - | 9500 RPM | Vapo-Bearing™ | Blower | 36.0 dB(A) | 2V~6VDC | 0.354 in H2O (88.2 Pa) | 0.36W | Auto Restart | 3mm | 30mm | 30mm | ROHS3 Compliant | Lead Free | IP55, Water Resistant | ||
![]() AFB0612DH-TZUT Delta Electronics | 4840 | - | Datasheet | 19 Weeks | Axial | - | - | 0.176lb 79.83g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | AFB | Square - 60mm Lx60mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 10.08W | 0.840A | 10.1W | IP55 - Dust Protected, Water Resistant | - | unknown | 840mA | CE, CSA, UL, VDE | 70000 hours | 9000 RPM | Ball | Tubeaxial | 55.0 dB(A) | 7V~13.2VDC | 0.926 in H2O (230.7 Pa) | - | - | 60mm | - | - | ROHS3 Compliant | - | IP55, Water Resistant |