- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Mounting Hole Spacing | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Approval Agency | Lead Length | Operating Supply Voltage | Life (Hours) | Rated Current | RPM | Hole Diameter | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() G1225E12B1 6-FSR Mechatronics Fan Group | 27 |
| Datasheet | 13 Weeks | - | - | - | - | 0.434lb 196.86g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 12VDC | - | - | 2006 | G1225 | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | 0.720A | - | - | - | - | - | CE, cUL, TUV, UL | - | - | - | - | 2700 RPM | - | Ball | Tubeaxial | - | 42.0 dB(A) | - | 0.220 in H2O (54.8 Pa) | - | - | PWM Control, Speed Sensor (Tach), Thermal Overload Protector (TOP) | - | - | 25.00mm | - | - | RoHS Compliant | - | - | ||
![]() 9BMB12P2G01 Sanyo Denki America Inc. | 322 |
| Datasheet | 16 Weeks | - | - | - | - | 0.419lb 190.06g | Plastic | - | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | - | San Ace B97 | Rectangular/Rounded - 97.1mm Lx95mm H | - | Active | Not Applicable | 4 Wire Leads | - | - | 21.6W | APPROVALS: UL | - | - | 1.80A | - | - | - | - | - | CSA, TUV, UL | - | - | - | 1.8A | 5750 RPM | - | Ball | Blower | - | 61.0 dB(A) | 10.2V~13.8VDC | 3.050 in H2O (759.7 Pa) | - | 21.6W | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | 97.1mm | 33mm | - | - | ROHS3 Compliant | - | - | ||
![]() AFB0812VHB-F00 Delta Electronics | 897 | - | Datasheet | 19 Weeks | Flanges | Axial | - | - | 0.128lb 58.06g | Plastic | - | - | 70000 Hrs @ 40°C | - | 14~158°F -10°C~70°C | - | 2003 | AFB | Square - 80mm Lx80mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 2.28W | 12V | 0.190A | 2.28W | - | 80mm | - | 190mA | CE, CSA, UL, VDE | - | - | - | - | 3700 RPM | - | Ball | Tubeaxial | - | 39.5 dB(A) | 7V~13.8VDC | 0.188 in H2O (46.8 Pa) | - | - | Speed Sensor (Tach) | - | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 9G1224G1011 Sanyo Denki America Inc. | 162 |
| Datasheet | 16 Weeks | - | - | - | Plastic | 0.728lb 330.22g | Plastic | Plastic | - | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 120 | Square - 119mm Lx119mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 12W | - | - | - | 0.500A | - | - | - | - | - | CSA, TUV, UL | - | - | - | - | 3600 RPM | - | Ball | Tubeaxial | - | 49.0 dB(A) | 20.4V~27.6VDC | 0.542 in H2O (135.0 Pa) | - | - | Speed Sensor (Tach) | 120mm | 120mm | 38.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 9LG0924P4J001 Sanyo Denki America Inc. | 56 |
| Datasheet | 16 Weeks | - | Axial | - | Aluminium | - | - | - | - | - | 24VDC | - | - | 2013 | San Ace 92L | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | Wire Leads | - | - | - | - | 5.04W | - | - | - | - | - | - | 210mA | CSA, TUV, UL | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | 92mm | 92mm | 25.00mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() OD6038-12HHBXC01A Orion Fans | 40 | - | Datasheet | 22 Weeks | - | Axial | - | - | 0.276lb 125.19g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | OD6038 XC | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 36W | - | - | - | - | 36W | - | - | - | 2.7A | cURus, TUV | - | - | - | - | 16000 RPM | - | Ball | Tubeaxial | - | 66.0 dB | 10.8V~13.2VDC | 2.950 in H2O (734.8 Pa) | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() QFR1224GHE-SP01 Delta Electronics | 115 |
| Datasheet | 19 Weeks | - | Axial | - | Plastic | 0.727lb 329.76g | Plastic | Plastic | - | - | 24VDC | - | - | - | QFR | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 22.5W | - | 22.56W | - | 0.940A | 22.5W | - | - | - | 940mA | CE, CSA, UL, VDE | - | - | - | - | 6000 RPM | - | Ball | Tubeaxial | - | 64.0 dB(A) | 16V~26.4VDC | 1.170 in H2O (291.4 Pa) | - | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | 120mm | 120mm | 38.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 9GA0612P7H01 Sanyo Denki America Inc. | 45 |
| Datasheet | 16 Weeks | - | Axial | - | Plastic | 0.111lb 50.35g | Plastic | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | 2014 | San Ace 60 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 1.2W | - | 1.2W | - | 0.100A | - | - | 15mm | - | 100mA | CSA, TUV, UL | 300mm | 12V | - | - | 4900 RPM | - | Ball | Tubeaxial | 1.2W | 34.0 dB(A) | 10.2V~13.8VDC | 0.223 in H2O (55.5 Pa) | - | - | PWM Control, Speed Sensor (Tach) | 60mm | 60mm | 15.00mm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 9WV1224P1J601 Sanyo Denki America Inc. | 2472 | - | Datasheet | 16 Weeks | - | - | - | - | 0.97lb 439.98g | Aluminum | Plastic | - | 60000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | - | San Ace 120W | Square - 120mm Lx120mm H | - | Active | Not Applicable | 4 Wire Leads | - | - | 36W | APPROVALS: TUV | - | - | 1.5A | - | IP68 - Dust Tight, Waterproof | - | unknown | - | CSA, TUV, UL | - | - | - | 1.5A | 6400 RPM | - | Ball | Tubeaxial | - | 64.0 dB(A) | 20.4V~27.6VDC | 1.450 in H2O (361.2 Pa) | DC FAN | 36W | PWM Control, Speed Sensor (Tach) | - | 120mm | 38mm | - | - | ROHS3 Compliant | - | - | ||
![]() 9WL0912P4S001 Sanyo Denki America Inc. | 27 |
| Datasheet | 16 Weeks | - | Axial | - | Aluminium | 0.375lb 170.1g | Aluminum | Plastic | - | 180000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | 2014 | San Ace 92W | Square - 92mm Lx92mm H | - | Active | Not Applicable | 4 Wire Leads | - | - | 2.64W | - | 2.64W | - | 0.220A | - | IP68 - Dust Tight, Waterproof | - | - | 220mA | CSA, TUV, UL | - | - | - | - | 3850 RPM | - | Ball | Tubeaxial | - | 37.0 dB(A) | 10.8V~13.2VDC | 0.250 in H2O (62.3 Pa) | - | - | PWM Control, Speed Sensor (Tach) | - | - | 25.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 109P0412H901 Sanyo Denki America Inc. | 167 | - | Datasheet | 16 Weeks | - | Axial | - | Plastic | 51.999999g | Plastic | Plastic | - | 40000 Hrs @ 60°C | 12VDC | 14~140°F -10°C~60°C | - | 2012 | San Ace 40 | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 60°C | -10°C | 840mW | - | 840mW | - | - | - | - | 40mm | - | 70mA | CSA, TUV, UL | - | - | - | - | 6200 RPM | - | Ball | Tubeaxial | - | 25.0 dB(A) | 7V~13.8VDC | - | - | - | Speed Sensor (Tach) | 40mm | 40mm | 10.00mm | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 9WL0924P4H001 Sanyo Denki America Inc. | 43 |
| Datasheet | 16 Weeks | - | Axial | - | Aluminium | 0.375lb 170.1g | Aluminum | Plastic | - | 180000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | - | 2014 | San Ace 92W | Square - 92mm Lx92mm H | - | Active | Not Applicable | 4 Wire Leads | - | - | 1.68W | - | 1.68W | - | 0.070A | - | IP68 - Dust Tight, Waterproof | - | - | 70mA | CSA, TUV, UL | - | - | - | - | 3150 RPM | - | Ball | Tubeaxial | - | 32.0 dB(A) | 21.6V~26.4VDC | 0.170 in H2O (42.3 Pa) | - | - | PWM Control, Speed Sensor (Tach) | - | - | 25.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() EFB0612LA Delta Electronics | 38 | - | Datasheet | 19 Weeks | Flanges | - | - | - | 0.062lb 28.12g | Plastic | - | - | - | 12VDC | - | - | 2007 | EFB | Square - 60mm Lx60mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 840mW | - | 0.070A | 840mW | - | - | unknown | 70mA | CE, CSA, UL, VDE | - | - | - | - | 3000 RPM | - | Ball | Tubeaxial | - | 24.5 dB(A) | 7V~13.8VDC | 0.065 in H2O (16.2 Pa) | - | - | - | 60mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 4712KL-07W-B30-P00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | - | 0.529lb 239.95g | Plastic | - | - | 100000 Hrs @ 25°C | - | 14~158°F -10°C~70°C | - | 2005 | 4712KL | Square - 119mm Lx119mm H | - | Last Time Buy | Not Applicable | 2 Wire Leads | - | - | - | - | 7.68W | 48V | 0.160A | 7.68W | - | 119mm | - | 160mA | CE, CSA, UL, VDE | - | - | - | - | 2800 RPM | - | Ball | Tubeaxial | - | 44.0 dB | 28V~55.2VDC | 0.241 in H2O (60.0 Pa) | - | - | - | 32mm | - | - | No | - | RoHS Compliant | - | Lead Free | ||
![]() GM0501PFV2-8.N.GN Sunon Fans | In Stock | - | Datasheet | - | - | Axial | Plastic | - | 0.012lb 5.44g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | 5VDC | 14~158°F -10°C~70°C | - | - | MagLev® GM | Square - 20mm Lx20mm H | - | Obsolete | Not Applicable | 2 Wire Leads | 158°C | 14°C | 900mW | - | 900mW | - | 0.180A | 900mW | - | - | - | 180mA | CE, CUR, TUV, UL | 150mm | - | - | - | 14000 RPM | - | Vapo-Bearing™ | Tubeaxial | 900mW | 20.0 dB(A) | 3V~6VDC | 0.200 in H2O (49.8 Pa) | - | - | - | - | - | 10.00mm | - | Unknown | ROHS3 Compliant | - | Lead Free | ||
![]() 2415RL-04W-B70-E00 NMB Technologies Corporation | In Stock | - | Datasheet | - | - | Axial | - | - | 0.276lb 125.19g | Plastic | - | - | 80000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | - | 2004 | 2415RL | Square - 60mm Lx60mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 9.2W | - | 0.770A | 9.2W | - | 60mm | - | 770mA | CE, UL, VDE | - | - | - | - | 10000 RPM | - | Ball | Tubeaxial | - | 56.0 dB(A) | 7V~13.8VDC | 1.245 in H2O (310.0 Pa) | - | - | - | 38mm | - | - | No | Unknown | RoHS Compliant | - | - | ||
![]() 2004KL-04W-B59-B50 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | - | 0.044lb 19.96g | Plastic | - | - | 60000 Hrs @ 25°C | 12VDC | 14~158°F -10°C~70°C | - | 2004 | 2004KL | Square - 50mm Lx50mm H | - | Active | Not Applicable | 3 Wire Leads | - | - | - | - | - | - | 0.100A | 1.2W | - | - | - | 100mA | CE, CSA, UL, VDE | - | - | 60000 hours | - | 5500 RPM | - | Ball | Tubeaxial | - | 34.0 dB | 10.2V~13.8VDC | 0.140 in H2O (34.9 Pa) | - | - | Speed Sensor (Tach) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() EFB0405HHA-F00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | 0.032lb 14.51g | Plastic | - | - | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | 2002 | EFB | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 950mW | - | 0.190A | 950mW | - | - | unknown | 190mA | CE, CSA, UL, VDE | - | - | 70000 hours | - | 7000 RPM | - | Ball | Tubeaxial | - | 33.0 dB(A) | 4.5V~5.5VDC | 0.174 in H2O (43.3 Pa) | - | - | Speed Sensor (Tach) | 40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ODB600PT-24HB Orion Fans | In Stock | - | Datasheet | 16 Weeks | Flanges | 120 | - | Polybutylene | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 96.1 mm | - | 24VDC | -4~176°F -20°C~80°C | - | 2010 | ODB600PT | Square/Rounded - 120.5mm Lx120.5mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.370A | - | - | 32mm | - | 370mA | cURus | - | 26.4V | - | - | 3000 RPM | 3.6 mm | Ball | Blower | - | 49.0 dB | 10V~29VDC | 0.590 in H2O (147.0 Pa) | - | - | - | 120.5mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() OD4028-12HHB Orion Fans | 478 |
| Datasheet | 20 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 60000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | - | 2011 | OD4028 | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | - | - | - | Ball | Tubeaxial | - | - | 7V~14VDC | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |