- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Life Expectancy | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD6025-05MB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 5VDC | -4~167°F -20°C~75°C | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | - | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD6025-05HB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 5VDC | -4~167°F -20°C~75°C | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | - | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD6025-24HHB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 24VDC | - | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.160A | - | - | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | - | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() EFB1712LG Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | Aluminium | 1.9lbs 861.8g | Aluminum | Plastic | 80000 Hrs @ 40°C | - | - | 12VDC | 14~158°F -10°C~70°C | 2005 | EFB | Round - 172mm Dia | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 9.48W | - | 0.790A | 9.48W | - | - | - | 790mA | CE, CSA, UL, VDE | 80000 hours | 2800 RPM | Ball | Tubeaxial | 48.0 dB(A) | 8V~14VDC | 0.469 in H2O (116.8 Pa) | DC FAN | - | - | 172mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() PFB0948EHE Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Flanges | - | - | 0.551lb 249.93g | Plastic | - | - | 60°C | -10°C | 48VDC | - | 2011 | PFB | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 10.08W | - | 0.210A | 10.08W | - | - | - | 210mA | CE, CSA, UL, VDE | - | 4800 RPM | Ball | Tubeaxial | 54.0 dB(A) | 28V~56VDC | 0.691 in H2O (172.1 Pa) | DC FAN | Locked Rotor Protection | 50000 h | 92mm | - | 38mm | ROHS3 Compliant | - | - | - | ||
![]() FFB1348EHE-F00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 1lb 453.59g | Plastic | - | - | - | - | 48VDC | - | 2011 | FFB | Square - 127mm Lx127mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 32.16W | - | 0.670A | 32.2W | - | - | unknown | 670mA | CE, CSA, UL, VDE | - | 3850 RPM | Ball | Tubeaxial | 59.5 dB(A) | 28V~53VDC | 0.799 in H2O (199.0 Pa) | - | Speed Sensor (Tach) | - | 127mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() FFB03812LN Delta Electronics | 251 |
| Datasheet | 19 Weeks | - | - | - | 0.101lb 45.81g | Plastic | - | - | - | - | 12VDC | - | 2015 | FFB | Square - 38mm Lx38mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 2.4W | - | 0.200A | 2.4W | - | - | unknown | 200mA | CE, CSA, UL, VDE | - | 8000 RPM | Ball | Tubeaxial | 39.0 dB(A) | 7V~13.8VDC | 0.396 in H2O (98.6 Pa) | - | - | - | 38mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() FFB1248EHE Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.816lb 370.13g | Plastic | - | 70000 Hrs @ 40°C | - | - | 48VDC | 14~122°F -10°C~50°C | 2005 | FFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 24W | - | 0.5A | 24W | - | - | unknown | 500mA | CE, CSA, UL, VDE | 70000 hours | 4000 RPM | Ball | Tubeaxial | 59.0 dB(A) | 28V~53VDC | 0.700 in H2O (174.4 Pa) | DC FAN | - | - | 120mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() EFB0412HA-R00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.032lb 14.51g | Plastic | - | - | - | - | 12VDC | - | 2002 | EFB | Square - 40mm Lx40mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 960mW | - | 0.080A | 960mW | - | - | unknown | 80mA | CE, CSA, UL, VDE | - | 6000 RPM | Ball | Tubeaxial | 28.5 dB(A) | 7V~13.8VDC | 0.129 in H2O (32.1 Pa) | - | Locked Rotor Sensor | - | 40mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() AFB0824HH Delta Electronics | 130 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.176lb 79.83g | Plastic | - | 70000 Hrs @ 40°C | - | - | 24VDC | 14~158°F -10°C~70°C | 2004 | AFB | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 2.16W | - | 0.090A | 2.16W | - | 80mm | - | 90mA | CE, CSA, UL, VDE | 70000 hours | 3250 RPM | Ball | Tubeaxial | 34.0 dB(A) | 14V~27.6VDC | 0.181 in H2O (45.1 Pa) | DC FAN | - | - | 80mm | - | 25.4mm | ROHS3 Compliant | - | Lead Free | - | ||
![]() EFC1748DG-TP07 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 1.9lbs 861.8g | Aluminum | Plastic | 70000 Hrs @ 40°C | - | - | 48VDC | 14~158°F -10°C~70°C | 2008 | EFC | Round - 172mm Dia | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | 59W | - | - | - | 1.23A | CE, CSA, UL, VDE | 70000 hours | 5500 RPM | Ball | Tubeaxial | 63.4 dB(A) | 28V~53VDC | 1.771 in H2O (441.1 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() FFB1312EHE-F00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | Plastic | 1lb 453.59g | Plastic | Plastic | 70000 Hrs @ 40°C | - | - | 12VDC | 14~158°F -10°C~70°C | 2011 | FFB | Square - 127mm Lx127mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 32.9W | 32.88W | - | 2.74A | 32.9W | - | - | - | 2.74A | CE, CSA, UL, VDE | 70000 hours | 3850 RPM | Ball | Tubeaxial | 59.5 dB(A) | 8.5V~13.2VDC | 0.799 in H2O (199.0 Pa) | - | Speed Sensor (Tach) | - | 127mm | 127mm | 38.00mm | ROHS3 Compliant | - | Lead Free | - | ||
![]() FFB0812HH Delta Electronics | 115 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.253lb 114.76g | Plastic | - | - | - | - | - | - | 2011 | FFB | Square - 80mm Lx80mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 3.12W | 12V | 0.260A | 3.12W | - | 80mm | - | 260mA | CE, CSA, UL, VDE | - | 3500 RPM | Ball | Tubeaxial | 41.7 dB(A) | 7V~13.2VDC | 0.229 in H2O (57.0 Pa) | - | - | - | 80mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() OD6025-12HBIP5502A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.15lb 68.04g | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | - | - | 12VDC | -4~167°F -20°C~75°C | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | - | - | - | Alarm Sensor | - | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() OD6025-24HBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 24VDC | -4~167°F -20°C~75°C | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | - | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() OD6025-12HBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 12VDC | -4~167°F -20°C~75°C | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | - | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() OD6025-12MBIP5502A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | - | - | 12VDC | -4~167°F -20°C~75°C | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | - | - | - | Alarm Sensor | - | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() FFB1248SHE-R00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Flanges | Axial | - | 0.816lb 370.13g | Plastic | - | 70000 Hrs @ 40°C | - | - | 48VDC | 14~140°F -10°C~60°C | 2005 | FFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 18.24W | - | 0.380A | 18.2W | - | - | unknown | 380mA | CE, CSA, UL, VDE | 70000 hours | 3600 RPM | Ball | Tubeaxial | 56.5 dB(A) | 28V~56VDC | 0.563 in H2O (140.2 Pa) | DC FAN | Locked Rotor Sensor | - | 120mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() AFB0712HHD Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Flanges | Axial | - | 0.15lb 68.04g | Plastic | - | - | - | - | - | - | 2007 | AFB | Square - 70mm Lx70mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 3W | 12V | 0.250A | 3W | - | 70mm | unknown | 250mA | CE, CSA, UL, VDE | - | 4400 RPM | Ball | Tubeaxial | 40.5 dB(A) | 5V~13.8VDC | 0.222 in H2O (55.3 Pa) | - | - | - | 70mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() AFB0824HH-T500 Delta Electronics | 38 |
| Datasheet | 19 Weeks | - | Axial | - | 0.176lb 79.83g | Plastic | - | 70000 Hrs @ 40°C | - | - | 24VDC | 14~158°F -10°C~70°C | - | AFB | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 2.16W | - | 0.090A | 2.16W | IP55 - Dust Protected, Water Resistant | - | - | 90mA | CE, CSA, UL, VDE | 70000 hours | 3250 RPM | Ball | Tubeaxial | 34.0 dB(A) | 14V~27.6VDC | 0.181 in H2O (45.1 Pa) | - | - | - | 80mm | - | - | ROHS3 Compliant | - | Lead Free | IP55, Water Resistant |