- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFB1224VH Delta Electronics | 88 |
| Datasheet | 19 Weeks | Flanges | Axial | 0.436lb 197.77g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | 2011 | AFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | 5.52W | - | 0.230A | 5.52W | 120mm | - | 230mA | CE, CSA, UL, VDE | 70000 hours | 3100 RPM | Ball | Tubeaxial | 44.5 dB(A) | 14V~27.6VDC | 0.371 in H2O (92.5 Pa) | - | 120mm | - | No | ROHS3 Compliant | - | ||
![]() AFB0612H-AF00 Delta Electronics | 353 |
| Datasheet | 19 Weeks | - | Axial | 0.176lb 79.83g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2004 | AFB | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 1.68W | - | 0.140A | 1.68W | - | unknown | 140mA | CE, CSA, UL, VDE | 70000 hours | 4250 RPM | Ball | Tubeaxial | 34.0 dB(A) | 4V~13.8VDC | 0.211 in H2O (52.6 Pa) | Speed Sensor (Tach) | 60mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AFB0512HHB Delta Electronics | 54 |
| Datasheet | 19 Weeks | - | Axial | 0.071lb 32.21g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2005 | AFB | Square - 50mm Lx50mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | 1.56W | - | 0.130A | 1.56W | 50mm | unknown | 130mA | CE, CSA, UL, VDE | - | 6400 RPM | Ball | Tubeaxial | 36.0 dB(A) | 7V~13.8VDC | 0.315 in H2O (78.5 Pa) | - | 50mm | - | - | ROHS3 Compliant | - | ||
![]() EFB0812HHB Delta Electronics | 150 |
| Datasheet | 19 Weeks | - | - | 0.148lb 67.13g | Plastic | - | - | 12VDC | - | 2015 | EFB | Square - 80mm Lx80mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | 3.96W | - | 0.330A | 3.96W | - | unknown | 330mA | CE, CSA, UL, VDE | - | 3800 RPM | Ball | Tubeaxial | 41.0 dB(A) | 5V~13.2VDC | 0.171 in H2O (42.6 Pa) | - | 80mm | - | - | ROHS3 Compliant | - | ||
![]() PFB1248UHE Delta Electronics | 68 |
| Datasheet | 19 Weeks | - | Axial | 0.838lb 380.11g | Plastic | - | 70000 Hrs @ 40°C | 48VDC | -40~167°F -40°C~75°C | 2005 | PFB | Square - 120mm Lx120mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | 48W | - | 0.880A | 42.24W | 120mm | unknown | 880mA | CE, CSA, UL, VDE | - | 5300 RPM | Ball | Tubeaxial | 66.0 dB(A) | 30V~60VDC | 1.311 in H2O (326.6 Pa) | Locked Rotor Protection | 120mm | - | - | ROHS3 Compliant | - | ||
![]() EFB0405HA Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | 0.032lb 14.51g | Plastic | - | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | 2004 | EFB | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | 650mW | - | 0.130A | 650mW | 40mm | unknown | 130mA | CE, CSA, UL, VDE | 70000 hours | 6000 RPM | Ball | Tubeaxial | 28.5 dB(A) | 4.5V~5.5VDC | 0.129 in H2O (32.1 Pa) | - | 40mm | - | - | ROHS3 Compliant | - | ||
![]() OD6025-24MSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | Auto Restart, Speed Sensor (Tach) | - | 25.00mm | - | ROHS3 Compliant | - | ||
![]() OD6025-24HHSS5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | Auto Restart, PWM Control | - | - | - | ROHS3 Compliant | - | ||
![]() OD6025-24HHSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | Auto Restart, Speed Sensor (Tach) | - | 25.00mm | - | ROHS3 Compliant | - | ||
![]() OD6025-05HS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | 14~122°F -10°C~50°C | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | ||
![]() OD6025-05LS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | Auto Restart, Locked Rotor Sensor | - | 25.00mm | - | ROHS3 Compliant | - | ||
![]() OD6025-05LS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | Auto Restart, Speed Sensor (Tach) | - | 25.00mm | - | ROHS3 Compliant | - | ||
![]() OD6025-24LS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | 14~122°F -10°C~50°C | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | ||
![]() OD6025-24LS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | 14~122°F -10°C~50°C | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | Auto Restart, Locked Rotor Sensor | - | 25.00mm | - | ROHS3 Compliant | - | ||
![]() OD6025-24HHS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 0.160A | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | ||
![]() OD6025-12HS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | 14~122°F -10°C~50°C | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | ||
![]() AFB0912LD Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | 0.203lb 92.08g | Plastic | - | - | - | - | 2005 | AFB | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | 960mW | 12V | 0.080A | 960mW | - | unknown | 80mA | CE, CSA, UL, VDE | - | 2100 RPM | Ball | Tubeaxial | 28.5 dB(A) | 7V~13.8VDC | 0.084 in H2O (20.9 Pa) | - | 92mm | - | - | ROHS3 Compliant | - | ||
![]() EFB0405HHD Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | 0.073lb 33.11g | Plastic | - | 70000 Hrs @ 40°C | 5VDC | - | 2004 | EFB | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | 1.5W | - | 0.300A | 1.5W | - | unknown | 300mA | CE, CSA, UL, VDE | 70000 hours | 8200 RPM | Ball | Tubeaxial | 30.5 dB(A) | 4.5V~5.5VDC | 0.354 in H2O (88.2 Pa) | - | 40mm | - | - | ROHS3 Compliant | - | ||
![]() OD6025-12LB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | -4~167°F -20°C~75°C | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | - | - | Auto Restart, Speed Sensor (Tach) | - | 25.00mm | - | ROHS3 Compliant | - | ||
![]() OD6025-05LB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | -4~167°F -20°C~75°C | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - |