- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD1238-48LBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 48VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 5W | - | 0.070A | 5W | IP55 - Dust Protected, Water Resistant | 70mA | cURus, TUV | 65000 hours | 2000 RPM | Ball | Tubeaxial | 26.0 dB | 28V~56VDC | 0.130 in H2O (32.4 Pa) | Speed Sensor (Tach) | - | 38.50mm | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD6038-48LBVXC10A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | - | - | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD6038-48LBVXC01A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | - | - | Auto Restart, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD8038-12MB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD8038 | Square - 80.5mm Lx80.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.330A | 2.5W | - | 330mA | cURus, TUV | - | 3000 RPM | Ball | Tubeaxial | 36.0 dB | - | 0.170 in H2O (42.3 Pa) | Locked Rotor Sensor | 80.5mm | - | ROHS3 Compliant | - | ||
![]() OD6038-24HBVXC02A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 21W | - | 0.880A | 21W | - | 880mA | cURus, TUV | - | 10000 RPM | Ball | Tubeaxial | 64.0 dB | - | 1.590 in H2O (396.1 Pa) | Auto Restart, Locked Rotor Sensor | - | 38.00mm | ROHS3 Compliant | - | ||
![]() OD8038-24HB-VXCO2A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD8038 VA | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.5A | 13W | - | 500mA | cURus, TUV | - | 6300 RPM | Ball | Tubeaxial | 57.0 dB | - | 0.810 in H2O (201.8 Pa) | Auto Restart, Locked Rotor Sensor | - | - | ROHS3 Compliant | - | ||
![]() OD8038-24MB-VXC01A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD8038 VA | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 10W | - | 0.400A | 10W | - | 400mA | cURus, TUV | - | 5600 RPM | Ball | Tubeaxial | 54.0 dB | - | 0.750 in H2O (186.8 Pa) | Auto Restart, Speed Sensor (Tach) | - | 38.00mm | ROHS3 Compliant | - | ||
![]() OD6038-24HBVXC5 Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 21W | - | 0.880A | 21W | - | 880mA | cURus, TUV | - | 10000 RPM | Ball | Tubeaxial | 64.0 dB | - | 1.590 in H2O (396.1 Pa) | Auto Restart, PWM Control | - | 38.00mm | ROHS3 Compliant | - | ||
![]() OD8025-12LBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 600mW | - | 0.090A | - | IP55 - Dust Protected, Water Resistant | - | cURus, TUV | - | 2100 RPM | Ball | Tubeaxial | 23.0 dB | - | 0.070 in H2O (17.4 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | ROHS3 Compliant | IP55, Water Resistant | ||
![]() OD8025-12MSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 960mW | - | 0.130A | - | - | - | cURus, TUV | - | 2500 RPM | Sealed Sleeve | Tubeaxial | - | - | 0.100 in H2O (24.9 Pa) | Auto Restart, Locked Rotor Sensor | - | - | ROHS3 Compliant | - | ||
![]() OD4020-24HS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 24VDC | -4~176°F -20°C~80°C | 2006 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 60mW | 0.070A | - | - | 70mA | cURus, TUV | - | 7800 RPM | Sleeve | Tubeaxial | 32.0 dB | 10V~27VDC | 0.300 in H2O (74.7 Pa) | - | 40mm | - | ROHS3 Compliant | - | ||
![]() OD6015-05HHSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 5VDC | - | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | Locked Rotor Sensor | - | - | ROHS3 Compliant | - | ||
![]() OD9238-24HB-VXC01A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD9238 VA | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.700A | 16W | - | 700mA | cURus, TUV | - | 5400 RPM | Ball | Tubeaxial | 58.0 dB | - | 0.740 in H2O (184.3 Pa) | Auto Restart, Speed Sensor (Tach) | 92.5mm | - | ROHS3 Compliant | - | ||
![]() OD1232-48HS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 40°C | 48VDC | 14~122°F -10°C~50°C | 2009 | OD1232 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.180A | - | - | 180mA | cURus, TUV | - | 3750 RPM | Sleeve | Tubeaxial | 51.0 dB | 24V~55.2VDC | 0.420 in H2O (104.6 Pa) | Speed Sensor (Tach) | - | - | ROHS3 Compliant | - | ||
![]() OD9238-12HHB-VXC10A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD9238 VA | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 22W | - | - | 22W | - | 1.9A | cURus, TUV | - | 7100 RPM | Ball | Tubeaxial | 60.0 dB | - | 1.100 in H2O (274.0 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 92.5mm | - | ROHS3 Compliant | - | ||
![]() OD1238-24HHBXC02A Orion Fans | In Stock | - | Datasheet | 20 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1238 XC | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.600A | 14.4W | - | 600mA | cURus, TUV | - | 3800 RPM | Ball | Tubeaxial | 52.0 dB | 12V~28VDC | 0.570 in H2O (142.0 Pa) | Auto Restart, Locked Rotor Sensor | - | - | ROHS3 Compliant | - | ||
![]() OD8025-12HHSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 50000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD8025 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 2.16W | - | 0.230A | - | - | - | cURus, TUV | - | 3400 RPM | Sealed Sleeve | Tubeaxial | - | - | 0.190 in H2O (47.3 Pa) | Auto Restart, Locked Rotor Sensor | - | 25.00mm | ROHS3 Compliant | - | ||
![]() OD9225-12HSS5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sealed Sleeve | Tubeaxial | - | - | - | PWM Control | 92.5mm | - | ROHS3 Compliant | - | ||
![]() OD3010-05LLB Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 5VDC | 14~158°F -10°C~70°C | 2010 | OD3010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | - | - | - | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | 3.5V~5VDC | - | - | - | 10.20mm | ROHS3 Compliant | - | ||
![]() OD8015-12LB10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD8015 | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Ball | Tubeaxial | - | - | - | PWM Control, Speed Sensor (Tach) | - | - | ROHS3 Compliant | - |