- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Reach Compliance Code | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD3010-12LSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 12VDC | 14~140°F -10°C~60°C | 2010 | OD3010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.060A | - | - | - | 60mA | cURus, TUV | - | 7000 RPM | Sealed Sleeve | Tubeaxial | 25.0 dB | 8V~17VDC | 0.110 in H2O (27.4 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD4020-05LS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 5VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.140A | - | - | - | 140mA | cURus, TUV | - | 6200 RPM | Sleeve | Tubeaxial | 24.0 dB | 4V~7VDC | 0.190 in H2O (47.3 Pa) | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD1238-12LBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.240A | 3W | IP55 - Dust Protected, Water Resistant | - | 240mA | cURus, TUV | - | 1950 RPM | Ball | Tubeaxial | 33.0 dB | - | 0.130 in H2O (32.4 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OD1238-12LBIP5502A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1238 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.240A | 3W | IP55 - Dust Protected, Water Resistant | - | 240mA | cURus, TUV | - | 1950 RPM | Ball | Tubeaxial | 33.0 dB | - | 0.130 in H2O (32.4 Pa) | Alarm Sensor | - | - | - | ROHS3 Compliant | - | IP55, Water Resistant | ||
![]() OD8038-12LB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD8038 | Square - 80.5mm Lx80.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.140A | 1.7W | - | - | 140mA | cURus, TUV | - | 2500 RPM | Ball | Tubeaxial | 32.0 dB | - | 0.120 in H2O (29.9 Pa) | Locked Rotor Sensor | 80.5mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD6038-12HBVXC5 Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 17W | - | - | 17W | - | - | 1.42A | cURus, TUV | - | 10000 RPM | Ball | Tubeaxial | 64.0 dB | - | 1.590 in H2O (396.1 Pa) | Auto Restart, PWM Control | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6038-12LBVXC10A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | 0.280A | 3W | - | - | 280mA | cURus, TUV | - | 6000 RPM | Ball | Tubeaxial | 50.0 dB | - | 0.580 in H2O (144.5 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6038-12LBVXC5 Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD6038 VA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.280A | 3W | - | - | 280mA | cURus, TUV | - | 6000 RPM | Ball | Tubeaxial | 50.0 dB | - | 0.580 in H2O (144.5 Pa) | Auto Restart, PWM Control | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8038-48MB-VXC01A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2010 | OD8038 VA | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 10W | - | 0.200A | 10W | - | - | 200mA | cURus, TUV | - | 5600 RPM | Ball | Tubeaxial | 54.0 dB | - | 0.750 in H2O (186.8 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | 38.00mm | ROHS3 Compliant | - | - | ||
![]() OD8038-24LB-VXC5 Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD8038 VA | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.300A | 7W | - | - | 300mA | cURus, TUV | - | 4900 RPM | Ball | Tubeaxial | 51.0 dB | - | 0.500 in H2O (124.5 Pa) | Auto Restart, PWM Control | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD8038-48HB-VXC01A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2010 | OD8038 VA | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 14W | - | 0.300A | 14W | - | - | 300mA | cURus, TUV | - | 6300 RPM | Ball | Tubeaxial | 57.0 dB | - | 0.810 in H2O (201.8 Pa) | Auto Restart, Speed Sensor (Tach) | - | - | 38.00mm | ROHS3 Compliant | - | - | ||
![]() FFB0424VHN-TZT4 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Axial | - | 0.071lb 32.21g | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | FFB | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | 14°C | 2.4W | - | 0.100A | 2.4W | - | - | 100mA | CE, CSA, UL, VDE | 70000 hours | 9500 RPM | Ball | Tubeaxial | 41.9 dB(A) | 21.6V~26.4VDC | 0.509 in H2O (126.8 Pa) | PWM Control, Speed Sensor (Tach) | - | - | 28.00mm | ROHS3 Compliant | - | - | ||
![]() OD9238-24HBVXC10A Orion Fans | 36 |
| Datasheet | 22 Weeks | Axial | Plastic | 199.999989g | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD9238 VA | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | 14°C | 16W | 16W | 0.700A | 16W | - | - | 700mA | cURus, TUV | - | 5400 RPM | Ball | Tubeaxial | 58.0 dB | - | 0.740 in H2O (184.3 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 92.5mm | 92.5mm | 38.00mm | ROHS3 Compliant | Lead Free | - | ||
![]() FFC0912DE-TP04 Delta Electronics | 635 |
| Datasheet | 19 Weeks | Axial | - | 0.436lb 197.77g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | 2006 | FFC | Square - 92mm Lx92mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 9.6W | 0.800A | 9.6W | - | unknown | 800mA | CE, CSA, UL, VDE | 70000 hours | 4800 RPM | Ball | Tubeaxial | 55.0 dB(A) | 7V~13.2VDC | 0.665 in H2O (165.6 Pa) | PWM Control, Speed Sensor (Tach) | 92mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD4010-05MB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 5VDC | -4~176°F -20°C~80°C | 2010 | OD4010 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.110A | - | - | - | 110mA | cURus, TUV | - | 4800 RPM | Ball | Tubeaxial | 20.0 dB | 4V~7VDC | 0.080 in H2O (19.9 Pa) | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6015-05LB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | 0.079lb 35.83g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 600mW | - | 0.120A | - | - | - | - | cURus, TUV | - | 3500 RPM | Ball | Tubeaxial | 25.0 dB | - | 0.080 in H2O (19.9 Pa) | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD6015-12HB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | 0.079lb 35.83g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 40°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD6015 | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 1.08W | - | 0.090A | - | - | - | - | cURus, TUV | - | 4500 RPM | Ball | Tubeaxial | 33.0 dB | - | 0.150 in H2O (37.3 Pa) | Auto Restart, Locked Rotor Sensor | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD4020-05HS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Plastic | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 5VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 170mW | 0.250A | - | - | - | 250mA | cURus, TUV | - | 7800 RPM | Sleeve | Tubeaxial | 32.0 dB | 4V~7VDC | 0.300 in H2O (74.7 Pa) | - | 40mm | - | - | ROHS3 Compliant | - | - | ||
![]() OD4020-12LLS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 30000 Hrs @ 45°C | 12VDC | -4~176°F -20°C~80°C | 2010 | OD4020 | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | Sleeve | Tubeaxial | - | 7V~14VDC | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() OD9238-24LB-VXC10A Orion Fans | In Stock | - | Datasheet | 22 Weeks | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | OD9238 VA | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | 0.300A | 8W | - | - | 300mA | cURus, TUV | - | 4400 RPM | Ball | Tubeaxial | 52.0 dB | - | 0.500 in H2O (124.5 Pa) | Auto Restart, PWM Control, Speed Sensor (Tach) | 92.5mm | - | - | ROHS3 Compliant | - | - |