- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Base/Housing Material | Category | Current Type | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Lifetime @ Temp. | Line Current | Maximum Airflow | Mfr | Noise Level | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Color | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Operating Supply Voltage | Life (Hours) | Speed | Cable Length | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Maximum Pressure | Thermal Support Device Type | Features | Operating Voltage | Product Length | Bearings | Dimensions (mm) | IP Rating | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1404KL-04W-B50-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | - | Axial | Plastic | - | 0.026lb 11.79g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14~158°F -10°C~70°C | 2004 | 1404KL | Square - 35mm Lx35mm H | - | Last Time Buy | 1 (Unlimited) | 2 Wire Leads | - | Black | - | 960mW | 12V | 0.080A | 960mW | - | 35mm | - | 80mA | - | CE, CSA, UL, VDE | - | - | - | - | - | 9000 RPM | Ball | Tubeaxial | - | 960mW | 27.0 dB | 8V~13.8VDC | 0.165 in H2O (41.1 Pa) | - | - | - | - | - | - | - | - | 10mm | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 12038VA-48P-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | - | Plastic | Plastic | 190 CFM (5.4 m3/min) | - | - | DC | 40 | - | 40000 Hrs @ 60°C | - | - | NMB Technologies Corporation | - | Bulk | 4715VL-07W-B69-E00 | Active | Details | - | 13.051366 oz | 48VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | 12038VA | Square - 120mm L x 120mm H | - | - | - | 3 Wire Leads | - | - | - | - | - | - | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | 38 mm | - | - | Wire Leads - 3 | - | 48 VDC | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | - | Locked Rotor Sensor | - | - | - | - | - | 120 mm | 120 mm | - | - | - | - | - | - | ||
![]() 12032GA-12M-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | Plastic | - | Plastic | Plastic | 28.2 CFM (0.8 m3/min) | - | - | DC | 30 | - | 100000 Hrs @ 25°C | - | - | NMB Technologies Corporation | - | Bulk | BG1203-B044-000-00 | Active | Details | NMB-MAT | 9.523970 oz | 12VDC | - | 14 ~ 140°F (-10 ~ 60°C) | - | 12032GA | Square/Rounded - 120mm L x 120mm H | - | - | - | 2 Wire Leads | - | - | 7.8 W | 7.8 W | - | 0.650A | - | - | 120 mm | - | - | Wire Leads | - | 12 VDC | - | 2250 RPM | - | 0.7 in H2O | 2250 RPM | Ball | Blower | 28.2 CFM (0.790m³/min) | - | 48.5 DBA | 7.8 ~ 13.8VDC | 0.700 in H2O (174.4 Pa) | - | - | Auto Restart | - | - | - | - | - | 120 mm | 32 mm | - | - | - | - | - | - | ||
![]() OD127-48HHBXC Orion Fans | In Stock | - | - | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | 242 CFM (6.9 m3/min) | - | - | DC | 500 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | OD127 | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 39 mm | - | - | Wire Leads | - | 48 VDC | - | 4500 RPM | - | 0.63 in H2O | - | Ball | - | - | - | 64 dBA | - | - | - | - | - | - | - | - | - | - | 127 mm | 127 mm | - | - | - | - | - | - | ||
![]() FFB0412UHN-SP4Z Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Flanges | Axial | - | - | 0.115lb 52.16g | Plastic | - | - | - | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | - | - | - | 12VDC | - | 14~158°F -10°C~70°C | 2010 | FFB | Square - 40mm Lx40mm H | yes | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 7.8W | - | 0.840A | 10.08W | - | - | - | 840mA | - | CE, CSA, UL, VDE | - | - | - | - | - | 23000 RPM | Ball | Tubeaxial | - | - | 59.9 dB(A) | 7V~13.2VDC | 3.150 in H2O (784.7 Pa) | - | - | PWM Control, Speed Sensor (Tach) | - | - | - | - | - | 40mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() GF92252B5-000U-AE9 Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | 51.5 CFM (1.46 m3/min) | - | - | DC | 50 | - | - | - | - | - | - | - | D09036930G-01 | - | Details | - | 3.492122 oz | - | - | - | - | GF | - | - | - | - | - | Axial | - | - | 2.09 W | - | - | - | - | 25 mm | - | - | Wire Leads | - | 24 VDC | - | 3000 RPM | - | 0.15 in H2O | - | Ball | - | - | - | 34 dBA | - | - | - | - | - | - | - | - | - | IP68 | 92 mm | 92 mm | - | - | - | - | - | - | ||
![]() GF92252B7-000U-AE9 Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | 39.5 CFM (1.12 m3/min) | - | - | DC | 50 | - | - | - | - | - | - | - | D09036990G-01 | - | Details | - | 3.492122 oz | - | - | - | - | GF | - | - | - | - | - | Axial | - | - | 1.13 W | - | - | - | - | 25 mm | - | - | Wire Leads | - | 24 VDC | - | 2400 RPM | - | 0.1 in H2O | - | Ball | - | - | - | 28 dBA | - | - | - | - | - | - | - | - | - | IP68 | 92 mm | 92 mm | - | - | - | - | - | - | ||
![]() GF92251B6-000U-AE9 Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | 45 CFM (1.27 m3/min) | - | - | DC | 50 | - | - | - | - | - | - | - | D09037770G-01 | - | Details | - | 3.492122 oz | - | - | - | - | GF | - | - | - | - | - | Axial | - | - | 1.62 W | - | - | - | - | 25 mm | - | - | Wire Leads | - | 12 VDC | - | 2700 RPM | - | 0.13 in H2O | - | Ball | - | - | - | 32 dBA | - | - | - | - | - | - | - | - | - | IP68 | 92 mm | 92 mm | - | - | - | - | - | - | ||
![]() GF92251B5-000U-AC9 Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | 51.5 CFM (1.46 m3/min) | PBT (Polybutylene Terephthalate) | DC Fan | DC | 50 | 4.5 to 13.8 V | - | 0.165 A | 51.5 (87.49 m3/hr) CFM | - | 34 dBA | - | D09037200G-01 | - | Details | - | 3.492122 oz | - | 12 V | - | - | GF | - | - | - | - | Lead Wire | Axial | - | - | 1.98 W | - | - | - | - | 25 mm | - | - | Wire Leads | - | 12 VDC | - | 3000 RPM | - | 0.15 in H2O | - | Ball | - | - | - | 34 dBA | - | - | 0.15 inH2O | - | - | - | 92 mm | Ball | - | IP56 | 92 mm | 92 mm | - | - | - | - | - | - | ||
![]() EE80151S3-000U-999 Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | 30 CFM (0.85 m3/min) | - | - | DC | 100 | - | - | - | - | - | - | - | D08042900G-01 | - | Details | - | 2.398629 oz | - | - | - | - | EE | - | - | - | - | - | Axial | - | - | 1.2 W | - | - | - | - | 15 mm | - | - | Wire Leads | - | 12 VDC | - | 2400 RPM | - | 0.09 in H2O | - | Sleeve | SLEEVE | - | - | 30.8 dBA | - | - | - | - | - | 12 | - | - | 80X80X15 mm | - | 80 mm | 80 mm | - | - | - | - | Lead Free | - | ||
![]() GF92252B7-000U-AC9 Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | 39.5 CFM (1.12 m3/min) | PBT (Polybutylene Terephthalate) | DC Fan | DC | 50 | 8 to 27.6 V | - | 0.047 A | 39.5 (67.11 m3/hr) CFM | - | 28 dBA | - | D09036450G-01 | - | Details | - | 3.492122 oz | - | 24 V | - | - | GF | - | - | - | - | Lead Wire | Axial | - | - | 1.13 W | - | - | - | - | 25 mm | - | - | Wire Leads | - | 24 VDC | - | 2400 RPM | - | 0.1 in H2O | - | Ball | - | - | - | 28 dBA | - | - | 0.1 inH2O | - | - | - | 92 mm | Ball | - | IP56 | 92 mm | 92 mm | - | - | - | - | - | - | ||
![]() GF92252B6-000U-AE9 Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | 45 CFM (1.27 m3/min) | - | - | DC | 50 | - | - | - | - | - | - | - | D09036960G-01 | - | Details | - | 3.492122 oz | - | - | - | - | GF | - | - | - | - | - | Axial | - | - | 1.56 W | - | - | - | - | 25 mm | - | - | Wire Leads | - | 24 VDC | - | 2700 RPM | - | 0.13 in H2O | - | Ball | - | - | - | 32 dBA | - | - | - | - | - | - | - | - | - | IP68 | 92 mm | 92 mm | - | - | - | - | - | - | ||
![]() GF92251B5-000U-AD9 Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | 51.5 CFM (1.46 m3/min) | - | - | DC | 50 | - | - | - | - | - | - | - | D09037470G-00 | - | Details | - | 3.492122 oz | - | - | - | - | GF | - | - | - | - | - | Axial | - | - | 1.98 W | - | - | - | - | 25 mm | - | - | Wire Leads | - | 12 VDC | - | 3000 RPM | - | 0.15 in H2O | - | Ball | - | - | - | 34 dBA | - | - | - | - | GR-487 Salt Fog Rated | - | - | - | - | - | 92 mm | 92 mm | - | - | - | - | - | - | ||
![]() BFB1224GH-TA50 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Wire | - | - | - | 0.65lb 294.84g | Plastic | - | - | - | - | - | - | - | 50000 Hrs @ 40°C | - | - | - | - | - | - | - | - | - | - | 24VDC | - | 14~140°F -10°C~60°C | 2009 | BFB | Square/Rounded - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 38.4W | - | - | 38.4W | IP55 - Dust Protected, Water Resistant | - | unknown | 1.6A | - | CE, CSA, UL, VDE | 24V | 50000 hours | - | - | - | 4400 RPM | Ball | Blower | - | - | 65.0 dB(A) | 14V~27.6VDC | 4.094 in H2O (1019.8 Pa) | - | - | Locked Rotor Protection | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() EF80252B2-1000U-A99 Sunon | In Stock | - | - | - | - | - | - | Thermoplastic | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | - | - | DC | 50 | - | 70000 Hrs @ 40°C | - | - | Sunon Fans | - | Tray | - | Active | Details | - | - | 24VDC | - | 14 ~ 158°F (-10 ~ 70°C) | - | EE | Square - 80mm L x 80mm H | - | - | - | 2 Wire Leads | Axial | - | 1.16 W | - | - | 0.048A | - | - | 25 mm | - | - | - | CE, CUR, TUV, UL | 24 VDC | - | - | 315 mm | - | 2900 RPM | Ball | Tubeaxial | 37.0 CFM (1.04m³/min) | - | 30.0dB(A) | 8 ~ 27.6VDC | 0.150 in H2O (37.4 Pa) | - | - | Auto Restart | - | - | - | - | - | 80 mm | 80 mm | - | - | - | - | - | - | ||
![]() 06015KA-24J-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | - | Plastic | Plastic | 6.7 CFM (0.19 m3/min) | - | - | DC | 150 | - | 70000 Hrs @ 25°C | - | - | NMB Technologies Corporation | - | Bulk | 2406KL-05W-B10-L00 | Active | Details | NMB-MAT | 1.587328 oz | 24VDC | - | 14 ~ 140°F (-10 ~ 60°C) | - | 06015KA | Square - 60mm L x 60mm H | - | - | - | 2 Wire Leads | Axial | - | 960 mW | - | - | 0.040A | - | - | 15 mm | - | - | - | - | 24 VDC | - | - | - | - | 1800 RPM | Ball | Tubeaxial | 11.7 CFM (0.328m³/min) | - | 19.0dB | 18.5 ~ 27.6VDC | 0.034 in H2O (8.5 Pa) | - | - | Auto Restart | - | - | - | - | - | 60 mm | 60 mm | - | - | - | - | - | - | ||
![]() AFB1224HHE Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | 0.564lb 255.83g | Plastic | - | - | - | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | - | - | - | 24VDC | - | 14~140°F -10°C~60°C | 2009 | AFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 6.48W | - | 0.300A | 7.2W | - | 120mm | - | 300mA | - | CE, CSA, UL, VDE | - | 70000 hours | 3500 rpm | - | - | 2900 RPM | Ball | Tubeaxial | - | - | 44.0 dB(A) | 7V~27.6VDC | 0.354 in H2O (88.2 Pa) | - | DC FAN | - | - | - | - | - | - | 120mm | 38mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() AFB0512HB Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Flanges | Axial | - | - | 0.07lb 31.75g | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2011 | AFB | Square - 50mm Lx50mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 1.2W | 12V | 0.100A | 1.2W | - | 50mm | - | 100mA | - | CE, CSA, UL, VDE | - | - | - | - | - | 5600 RPM | Ball | Tubeaxial | - | - | 32.0 dB(A) | 7V~13.8VDC | 0.240 in H2O (59.8 Pa) | - | - | - | - | - | - | - | - | 50mm | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FFB0924SHE Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Flanges | Axial | - | - | 0.436lb 197.77g | Plastic | - | - | - | - | - | - | - | 70000 Hrs @ 40°C | - | - | - | - | - | - | - | - | - | - | 24VDC | - | 14~158°F -10°C~70°C | 2005 | FFB | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 9.6W | - | 0.400A | 9.6W | - | 92mm | unknown | 400mA | - | CE, CSA, UL, VDE | - | 70000 hours | - | - | - | 4400 RPM | Ball | Tubeaxial | - | - | 52.5 dB(A) | 14V~27.6VDC | 0.572 in H2O (142.5 Pa) | - | - | - | - | - | - | - | - | 92mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() GF92251B5-000U-AE9 Sunon | In Stock | - | - | - | - | - | - | - | - | - | - | 51.5 CFM (1.46 m3/min) | PBT (Polybutylene Terephthalate) | DC Fan | DC | 50 | 4.5 to 13.8 V | - | 0.165 A | 51.5 (87.49 m3/hr) CFM | - | 34 dBA | - | D09037740G-01 | - | Details | - | 3.492122 oz | - | 12 V | - | - | GF | - | - | - | - | Lead Wire | Axial | - | - | 1.98 W | - | - | - | - | 25 mm | - | - | Wire Leads | - | 12 VDC | - | 3000 RPM | - | 0.15 in H2O | - | Ball | - | - | - | 34 dBA | - | - | 0.15 inH2O | - | - | - | 92 mm | Ball | - | IP68 | 92 mm | 92 mm | - | - | - | - | - | - |