- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Current Rating | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD1225-12MSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.330A | 4W | 330mA | cURus, TUV | 2050 RPM | Sealed Sleeve | Tubeaxial | 38.0 dB | - | 0.120 in H2O (29.9 Pa) | Locked Rotor Sensor | - | - | - | ROHS3 Compliant | ||
![]() OD1225-12HSS10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | 14°C | 5.3W | - | 0.440A | 5.3W | 440mA | cURus, TUV | 2200 RPM | Sealed Sleeve | Tubeaxial | 39.0 dB | - | 0.140 in H2O (34.9 Pa) | PWM Control, Speed Sensor (Tach) | - | - | 25.00mm | ROHS3 Compliant | ||
![]() OD1225-12HSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.440A | 5.3W | 440mA | cURus, TUV | 2200 RPM | Sealed Sleeve | Tubeaxial | 39.0 dB | - | 0.140 in H2O (34.9 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() OD1225-24MSS01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 65000 Hrs @ 45°C | 24VDC | 14~158°F -10°C~70°C | 2009 | OD1225 | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.170A | 4W | 170mA | cURus, TUV | 2050 RPM | Sealed Sleeve | Tubeaxial | 38.0 dB | - | 0.120 in H2O (29.9 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() OD9225-12HHB5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | PWM Control | 92.5mm | 92.5mm | 25.00mm | ROHS3 Compliant | ||
![]() OD9225-05LLB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | 92.5mm | - | - | ROHS3 Compliant | ||
![]() OD9225-12MB10A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | PWM Control, Speed Sensor (Tach) | 92.5mm | - | - | ROHS3 Compliant | ||
![]() OD9225-24LB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Locked Rotor Sensor | 92.5mm | 92.5mm | 25.00mm | ROHS3 Compliant | ||
![]() OD9225-12LLB5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | PWM Control | 92.5mm | 92.5mm | 25.00mm | ROHS3 Compliant | ||
![]() OD9225-24HHB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Locked Rotor Sensor | 92.5mm | - | - | ROHS3 Compliant | ||
![]() OD9225-12LLB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | 92.5mm | - | - | ROHS3 Compliant | ||
![]() OD9225-24MB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | 92.5mm | - | - | ROHS3 Compliant | ||
![]() OD9225-24LB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | 92.5mm | - | - | ROHS3 Compliant | ||
![]() OD9225-24MB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Locked Rotor Sensor | 92.5mm | - | - | ROHS3 Compliant | ||
![]() OD9225-12MB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Locked Rotor Sensor | 92.5mm | - | - | ROHS3 Compliant | ||
![]() OD9225-12MB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | Speed Sensor (Tach) | 92.5mm | - | - | ROHS3 Compliant | ||
![]() OD9225-12LS Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | Plastic | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2006 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 120mW | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | - | - | - | 92.5mm | - | - | ROHS3 Compliant | ||
![]() OD9225-12MB5 Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | 2010 | OD9225 | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | cURus, TUV | - | Ball | Tubeaxial | - | - | - | PWM Control | 92.5mm | 92.5mm | 25.00mm | ROHS3 Compliant | ||
![]() OD3010-12LLB01A Orion Fans | In Stock | - | Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | 14~158°F -10°C~70°C | 2010 | OD3010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | - | - | 0.060A | - | 60mA | cURus, TUV | 7000 RPM | Ball | Tubeaxial | 25.0 dB | 8V~17VDC | 0.110 in H2O (27.4 Pa) | Speed Sensor (Tach) | - | - | 10.20mm | ROHS3 Compliant | ||
![]() OD3010-05HB01A Orion Fans | 37 |
| Datasheet | 19 Weeks | Axial | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 5VDC | 14~158°F -10°C~70°C | 2010 | OD3010 | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 0.200A | - | 200mA | cURus, TUV | 11000 RPM | Ball | Tubeaxial | 32.0 dB | 3.5V~5VDC | 0.200 in H2O (49.8 Pa) | Speed Sensor (Tach) | - | - | - | ROHS3 Compliant |